Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sierra Instruments, Inc.
Description: Boiler-Trak™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new
- Pipe Diameter: 3.7 to 24 inch
- Gas Volumetric Flow Rate: 80 to 1,600 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 0 to 30 psi
-
Supplier: Radwell International
Description: ENDURO PIG POPPER, NATURAL GAS,. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Panametrics
Description: many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
-
Supplier: Panametrics
Description: designs. Applications PanaFlow gas flow meters can be used in applications such as: Biogas Natural gas production Vent gas Waste gas Shale gas Coal-seam gas wellhead Vapor recovery Fuel gas
- Pipe Diameter: 2 to 16 inch
- Velocity Flow Rate: 0.4921259842519685 to 249.34383202099738 ft/sec
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 302 F
-
Supplier: Sierra Instruments, Inc.
Description: combustion air flow, natural gas fuel flow, boiler efficiency, custody transfer and stack gas emissions flow monitoring. The Model 640S gas flow meters also features a high temperature option ( 750 degrees F) and a self-cleaning purge option
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: GENERON
Description: pressures up to 1,000 psig (69 barg) > 60 vol % CO2 in feed < 2% CO2 content in product >98% recovery of hydrocarbon gas > 90% removal of CO2 Flow rates from 0.01 to 100 MMscfd APPLICATIONS Pipeline gas applications Biogas or digester gas Enhanced oil recovery (EOR) CO2
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: Berner International Corporation
Description: for Floor Mounting with Status Indicating Lights and Summer/Off/Winter Selector Switch Door Switch Air Flow Switch Rear Inlet Guard Block & Vent Valves** 12 Ga. Hot Rolled Steel Housing Finish is Air-Dry Alkyd Enamel Applied over Phosphatized Steel F.M. & I.R.I.
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane
-
Supplier: Panametrics
Description: Full bore design, zero pressure drop High accuracy to overcome limitations of tank level gauging Robust Path Configuration™ through extensive use of CFD (Computational Fluid Dynamics) Applications Liquefied Natural Gas (LNG) Cryogenic fluid allocation Custody transfer Marine Cargo
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Reznor
Description: 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the
- Heating Capacity: 102.585 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 5,185 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Hartzell Air Movement
Description: switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air flow switch Inlet guard 12-gauge hot rolled steel housing Finish is powder-coated enamel
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 220 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 7,300 SCFM
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 366 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 15,500 SCFM
-
Supplier: Reznor
Description: cabinet for easy gas service connection. The preeminent new internal feature is the TCORE2 ® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify
- Heating Capacity: 42.572775 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 2,989 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted upstream to gas
-
Supplier: CSA Group
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted upstream to gas
-
Supplier: Orange Research, Inc.
Description: horizontal mounting; vertical is offered at no charge. Air & Gas Flowmeters For air and gas applications, our meters are calibrated on air at 100 psig at 70 F. For non-standard fluids or conditions, a conversion procedure is required. Because gas is compressible, please supply
- Gas Volumetric Flow Rate: 1.5 to 5 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Orange Research, Inc.
Description: required. Because gas is compressible, please supply pressure and temperature conditions and type of gas when the order is placed so that the density of the gas can be taken into account and noted on the dial face. Features Large, easy-to-read dial Rugged design High line
- Gas Volumetric Flow Rate: 1.5 to 10 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 5,000 psi
- Media Temperature: 200 F
-
Supplier: Heat Wagon
Description: CSA approved for unattended operation MEA approved for use in New York City Light enough for one-man operation Dual Fuel - Quick changeover from propane to natural gas Air flow switch and Hi limit switch ensures safe operation Thermostat to conserve fuel Optional
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Gemu Valves
Description: corrosive liquid and gaseous media Insensitive to particulate media Valve body and diaphragm available in various materials and designs Compact design (ideal when space is at a premium) Advantages Hermetic separation between medium and actuator Optional flow direction, will seal in either
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Aggreko
Description: on-board vaporizer facilitates cold-weather propane use. If using pipe-line natural gas, Aggreko can provide a water-knockout system with remote monitoring to track volume of natural gas being processed. Heat in one pass or slip-stream higher flow rates. Heat fixed
- Heating Capacity: 7,327.5 kW
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Natural Gas / Propane
-
Supplier: Mi-T-M Corporation
Description: Propane / Natural Gas Heater Outer Casing/Design: Rugged design · Durable powder coated outer casing and side lifting handles · Lifting handles for easy loading and unloading · The unit is naturally balance to lift easily with handles · Two 10-inch solid rubber tires for mobility and
- Maximum Air Flow: 750 to 2,450 SCFM
- Heating Capacity: 24.9135 to 93.792 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Gemu Valves
Description: Optional flow direction, will seal in either flow direction up to full working pressure Optional mounting position Optional accessories Stroke limiter with optical position indicator Electrical position indicator (GEMU 1215), "Closed" position Electrical position indicators with
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Wisconsin Oven Corporation
Description: ratings are 800°F (425°C), 1000°F (540°C), 1250°F (675°C), and 1400°F (760°C). Each SDB heat treat oven model can be heated by either a direct gas fired burner (Natural or Propane), or with electric heating elements. We can also provide indirect gas fired units if required. When
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: DynaQuip Controls
Description: The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Wisconsin Oven Corporation
Description: ratings are 800°F (425°C), 1000°F (540°C), 1250°F (675°C), and 1400°F (760°C). Each SDB heat treat oven model can be heated by either a direct gas fired burner (Natural or Propane), or with electric heating elements. We can also provide indirect gas fired units if required. When
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: WEH Technologies Inc.
Description: onto the vehicle's receptacle. Full 360° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip until locking lever engages and the fueling procedure begins. The natural gas can only flow through the line if there is a safe connection.
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,417.3236 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Vaughan Company
Description: outer shell Powered by either diesel or natural gas/LPG/propane Vacuum prime and priming tower and check valve Electronic engine controller with auto start Capable of auto throttling engine RPM in response to changing pressure/flow/pit level Pit level transducer with float
- Power Source: AC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Pfannenberg
Description: ensured. Corrosion Protection Outdoor and wash-down units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances. Thermal Expansion Valve Regulates the flow of refrigerant based on
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
natural gas is in a liquid state. Plants dedicated to turning raw natural gas into Liquefied Natural Gas (LNG) and later back into gas for distribution are either on-stream, under construction or planned all over the globe. The production, processing, storage, transportation and distribution of Natural (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
SSNGH sample system is suitable for clean, sweet, Natural Gas and just one of the sample systems available from the range suitable for Natural Gas applications. All Shaw Moisture (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
-Cone's highly compact, no-moving parts design keeps operating costs down for key applications such as oil production, natural gas production, raw material refining and petrochemical production. McCrometer's versatile V-Cone Flow Meter is compatible with the demanding standards set by the oil/gas (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
development (R&D) initiatives. As energy demand increases for natural gas worldwide, energy producers are tapping lower pressure natural gas wells to increase supplies. While true multiphase measurement systems (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
with Liquified Natural Gas (LNG) production, processing, storage, transportation and distribution. Converting natural gas to its liquefied LNG state reduces its volume by 600 percent, facilitating transport by ship, export and distribution. The liquefaction process takes place in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Natural Gas Fractionation Process Facilities Rely on Flow Switch for Relief Valve Leak Monitoring
A company with multiple natural gas liquid (NGL). fractionation process facilities located in the. Southeastern U.S became concerned about a series of. missed events and nuisance alarms caused by the flow switches installed to monitor potential overpressure situations with its pressure relief
More Information Top
-
Samarang Integrated Operations (IO): Real Time Integration of Wells and Field for Gas Lift Surveillance and Optimization Using Analytical Integrated Modelling ...
Gas Lift Switched to Natural Flow .
-
Catalytic Partial Oxidation Coupled with Membrane Purification to Improve Resource and Energy Efficiency in Syngas Production
Once the temperature profile was stabi- lized under the minimum amount of oxygen, the feed is pro- gressively switched from natural gas to retentate flowing from membrane.
-
Diffusion Characteristics of Hydrogen-Isotopic Water Molecules in Zeolite Crystals
… collected directly into the vials for use of the counter, with P2O5 powders contained in advance.9,10 The experiment of adsorption substituting HTO for H2O adsorbed is started by switching the carrier gas flow from the natural water bubbling line to …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44969/2000-005.pdf?sequence=1
20 Recall that the maximum flow F of sources switching to natural gas is estimated by assuming their use of the duel fuel (i.e., Petroleum #2), to be consistent with the procedure used by PROCEFF to estimate daily emissions.
-
Efficient and ultra-clean use of biogas in the fuel cell - the DFC experience
Fuel flow switched automatically from digester gas to natural gas as the digester switched off-line and later the plant switched to digester gas from natural gas, as the digester was brought on stream.
-
Second annual clean coal technology conference: Proceedings. Volume 1
After selecting a reburning zone stoichiometry, natural gas flow is manually initiated and then switched to automatic control of gas reburning.
-
Well Performance Workflow Automation: An Integrated Operations (IO) Approach to Unlock the Field Potential for Samarang Asset
As a result, various improvements have been seen in the past few months such as switching of wells from gas lift to natural flow while maintaining the production, identification of well integrity issue, valve lekage detection and various production enhancements contributing to …
-
Mechatronics and Intelligent Materials II
Considering the two kinds of mode switching, one is the main line regard the natural gas flow of orifice plate flowmeter as control switch basis.
-
Federal Register > Wednesday, October 7, 2015 > [80 FR 60584] Mercury; TSCA Section 21 Petition; Reasons for Agency Response
The petitioners then cite several EPA significant new use rules (SNURs) applicable to mercury used in various motor vehicle switches (Ref. 9); flow meters, natural gas manometers, and pyrometers (Ref. 10); and barometers, manometers, hygrometers, and psychrometers (Ref. 11), to demonstrate previous …
-
Quenching and Carburising
• electronic control of the natural gas /air flow with temperature control and safety switching ; .
Indicates content that may require registration and/or purchase.