Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: Voltage and Current Output Gauge, Vacuum, and Compound Pressure General Purpose and Wash Down Enclosures OEM Pressure Transducers Featuring Exceptional Proof Pressure and Stability Specifications The 1200 series pressure sensor features stability and toughness via
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 260 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: terminal strip. Applications: Process Control Chemical Processing Agricultural Irrigation Natural Gas Pipeline Grain Processing Industrial Pressure Monitoring
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 260 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: Millivolt, Voltage and Current Output Gauge, Absolute, Vacuum and Compound Pressure Submersible, General Purpose and Wash Down Enclosures General Purpose Industrial Pressure Transducers The 2200 series pressure transducer features stability and accuracy in a
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 260 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
-
-
Supplier: Gems Sensors & Controls
Description: under demanding real world conditions. Applications: Off Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC
- Working Pressure Range: 10 to 10,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -22 to 212 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Description: ISO 15970:2008 gives requirements and procedures for the measurement of the properties of natural gas that are used mainly for volume calculation and volume conversion: density at reference and at operating conditions, pressure, temperature and compression factor. Only those
-
Supplier: CSA Group
Description: ISO 15970:2008 gives requirements and procedures for the measurement of the properties of natural gas that are used mainly for volume calculation and volume conversion: density at reference and at operating conditions, pressure, temperature and compression factor. Only those
-
Supplier: CSA Group
Description: Part 8: Pressure indicator ? Part 9: Pressure regulator ? Part 10: Gas-flow adjuster ? Part 11: Gas/air mixer ? Part 12: Pressure relief valve (PRV) ? Part 13: Pressure relief device (PRD) ? Part 14: Excess flow valve ? Part 15: Gas-tight housing and
-
Supplier: Quantachrome Instruments
Description: range of pressures and temperatures.The iSorb series is a family of four such analyzers; one and two-sample models each available with an upper pressure limit of 100bar or 200bar, complete with built in vacuum pumps and sample degassing capability. All models feature pressure
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Methane (CH4) / Natural Gas
- Mounting Type: Fixed
-
Supplier: SAE International
Description: of gasoline powered vehicles. Moreover, natural gas is less affected by price fluctuations and its resources are more evenly widespread over the globe than to oil. However, as natural gas vehicles are usually bi-fuel gasoline and natural gas, the excellent
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s full line of subminiature pressure transducers accurately measure pressure ranges from 100 psi to 15000 psi. These gauge-only, subminiature pressure transducers have a high natural frequency and utilize a flush diaphragm that is manufactured from
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Rotork plc
Description: Designed for use in hazardous environments, the Rotork Fairchild TXI7800 series product is an explosionproof I/P pressure transducer. It operates under the same principles as the T7800 product; however the TXI series includes NEMA 4X explosionproof construction. Our design isolates the
- Output Pressure: 0 to 120 psi
- Features: Explosion Proof
-
Supplier: Viatran
Description: Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters in a reliable, cost-effective design.
- Working Pressure Range: 0 to 100,000 psi
- Operating Temperature: -10 to 190 F
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Daniel Measurement and Control Inc.
Description: ultrasonic transducers that act alternately as transmitter and receiver. Upstream and downstream measurement times are accurately measured, and the difference is directly proportional to the velocity and volume of flowing natural gas. All transducers are extractable for
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model P-766 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of dynamic pressure events, including high intensity sound pressure levels, in the frequency range of 2 to 10KHz. It may be used at temperatures up to +150 Degrees C. The all-welded
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Panametrics
Description: many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Panametrics
Description: Full bore design, zero pressure drop High accuracy to overcome limitations of tank level gauging Robust Path Configuration™ through extensive use of CFD (Computational Fluid Dynamics) Applications Liquefied Natural Gas (LNG) Cryogenic fluid allocation Custody transfer Marine
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Waters Corporation
Description: high-pressure motor driven stirrer allows the user to achieve high stirring rates in the viewcell. The viewcell body also incorporates a pressure transducer, thermocouple, rupture disc assembly and process ports. The CCD camera and illumination source with two sapphire windows
-
Supplier: Vaughan Company
Description: outer shell Powered by either diesel or natural gas/LPG/propane Vacuum prime and priming tower and check valve Electronic engine controller with auto start Capable of auto throttling engine RPM in response to changing pressure/flow/pit level Pit level transducer with
- Power Source: AC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps
- Pump Housing Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
a 2 out of 3 (2oo3) voting logic scheme to serve as emergency shutdown switches for the compressor station’s gas delivery collector. This scheme ensures safety and minimizes nuisance trips. As it turns out, the UE One Series smart electronic switch model 1XSWLL achieved excellent results for the company. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
natural gas is in a liquid state. Plants dedicated to turning raw natural gas into Liquefied Natural Gas (LNG) and later back into gas for distribution are either on-stream, under construction or planned all over the globe. The production, processing, storage, transportation and distribution of Natural (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
) Product Features • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cause a fire or explosion. Also, if buildings and homes become over-pressured, natural gas infrastructure and appliances inside could be at risk of future leaks and be the cause of fire and explosion. Learn more about Sensata Technologies' solution (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
in line sizes from 1 to 6 inches--ideal for natural gas wellheads, small process lines and many other plant infrastructure tasks. Other applications include burners or ovens, cooling systems, HVAC and more. McCrometer's advanced Wafer-Cone Flow Meter relies on differential pressure sensing (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
DFT® Check Valves: Engineered for Natural Gas Reliability DFT’s spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion (read more)
Browse Check Valves Datasheets for DFT Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
How a Vortex Flow Meter Works
moves away from the center. By using a Delta P sensor to measure these pressure changes as the vortices pass, a digital frequency can be generated. Ultrasonic sensors - Ultrasonic sensors measure the time it takes a generated signal to travel from one transducer to another. Because the alternating
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Piezo Motors: Principle of Operation for Engineers
and igniting the gas. Most types of gas burners and ranges have a built-in piezo based injection systems. Sensors. The principle of operation of a piezoelectric sensor is that a physical dimension, transformed into a force, acts on two opposing faces of the sensing element. The detection of pressure
More Information Top
-
Catalysis of Gas Hydrates by Biosurfactants in Seawater‐Saturated Sand/Clay
The entire sample was contained inside a temperature-controlled 3900 mL stainless steel container pressurized with natural gas and monitored by pressure transducer .
-
Experiments on Compression Ignition by Air Injection (CIBAI) in a Modified Single-Cylinder, Four-Stroke, Spark Ignition, Cooperative Fuel Research (CFR) Engine...
… connecting valve EGR Exhaust gas recirculation FFT Fast Fourier Transform GDI Gasoline direct injection IC Internal combustion ID Ignition delay IMEP Indicated mead effective pressure MFB Mass fuel burned NG Natural gas NOX Nitrogen oxides PT Pressure transducer SI Spark ignition TDC …
-
Thick-film sensors: past, present and future
J. 17 35–41 [12] Fraigi, L, Lupi D and Malatto L 1994 A thick-film pressure transducer for cars propelled by natural gas Sensors Actuators A 41+42 439–41 [13] Holford K M, Bakopoulos C P and White N M 1990 The …
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
… composite structure, the face surface was lapped to a smooth surface finish and was coated with a thin layer of low acoustic impedance material selected to provide a proper acoustic match between the transducer material and natural gas at 50 psia pressure .
-
Dynamic Viscosity Measurements of Three Natural Gas Mixtures—Comparison against Prediction Models
The pressure in the vessel filled from vacuum with natural gas is measured with a Druck PTX 520 pressure transducer with an uncertainty of ±0.0005MPa.
-
Versions of physicochemical measurements used in chemical and allied branches of industry. Part 2. Measurements based on an indirect measurement method*
Similarly natural gas pressure measurements are performed by means of a piezoelectric transducer Sapfir-22DI-Vn.
-
Using DC Tachometer Generators
… of high-performance OEM, industrial and process control instrumentation, including timers and counters, digital controllers and panel meters, RTD’s and thermocouples, pressure instruments and gauges, FRLs, cylinders, natural gas and propane pressure regulators, air pressure regulators and transducers , tank and liquid level …
-
A Model for the Estimation of Inducted Air Mass and the Residual Gas Fraction using Cylinder Pressure Measurements
The absolute pressure transducers natural frequency is sufficiently high to account for the gas dynamics in the runners [7].
-
Combustion and emission characteristics of a lean burn natural gas engine
The pressure of the cylinder burning natural gas was acquired with a piezoelectric trans- ducer , a YE5850 type charge amplifier, and an encoder with an angular resolution of 0.5º crank angle.
-
IGNITION IMPROVEMENT OF LEAN NATURAL GAS MIXTURES
The engine was then fully instrumented with a cylinder pressure transducer , crank shaft position sensor, airflow meter, natural gas mass flow sensor, and an exhaust temperature sensor.
Indicates content that may require registration and/or purchase.