-
Supplier: Linde North America, Inc.
Description: refuse collection vehicles in North America. Liquefied Natural Gas - Why LNG? Natural gas vehicles running on LNG can often be fueled by LNG stored on-site at fueling stations and dispensed through specially-designed pumps. LNG provides a number of benefits
-
Standards and Technical Documents - Petroleum and natural gas industries -- Piping -- ISO 15649:2001
Description: handling of chemical, petroleum, natural gas or related products. EXAMPLE Petroleum refinery, loading terminal, natural gas processing plant (including liquefied natural gas facilities), offshore oil and gas production platforms, chemical plant, bulk
-
Supplier: CSA Group
Description: b) liquefied natural gas (LNG) production, storage, and handling facilities; c) storage of hydrocarbons in underground formations; d) petrochemical installations, including i) refineries; ii) gas processing plants; iii) liquefied petroleum gas plants; iv) synthetic
-
-
Supplier: CSA Group
Description: gas industry systems (see Figures 1 and 2), including a) pipeline systems handling i) oil; ii) gas; iii) oil-field water; iv) liquid products; v) multi-phase fluids; vi) slurries; and vii) system supports, including 1) meter stations; 2) compressor stations; 3)
-
Supplier: Vaughan Company
Description: nearby communities. That’s why Vaughan Company has developed the Vaughan Chopper Storm™, a fully enclosed stand-alone emergency backup pump solution. For municipal facilities investing in flood resilience, this is the backup pump solution for you. Pump systems are only as strong
- Power Source: AC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: CSA Group
Description: ISO/TS 12747:2011 gives guidance to follow, as a minimum, in order to assess the feasibility of extending the service life of a pipeline system, as defined in ISO 13623, beyond its specified design life. ISO/TS 12747:2011 applies to rigid metallic pipelines. Pump stations, compressor
-
Description: ISO/TS 12747:2011 gives guidance to follow, as a minimum, in order to assess the feasibility of extending the service life of a pipeline system, as defined in ISO 13623, beyond its specified design life. ISO/TS 12747:2011 applies to rigid metallic pipelines. Pump stations, compressor
-
Supplier: Industrial Scientific Corporation
Description: Get the simple, reliable gas detection you need with the Ventis MX4, a four-gas monitor with the portability and size of a single-gas monitor. Designed to be extremely rugged yet lightweight and easy to wear, the Ventis MX4 eliminates the need for extra monitors and transitions
- Number of Channels: 4
- Operating Temperature: -20 to 50 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Caterpillar Oil & Gas
Description: Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for
- Horse Power: 2,370 to 2,520 HP
- Displacement: 169.60597640930908 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: packaging time. Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides
- Horse Power: 1,775 to 1,895 HP
- Displacement: 127.1962887815514 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for
- Horse Power: 3,550 to 3,785 HP
- Displacement: 254.45812576654603 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Testing Every engine is full-load tested to ensure proper engine performance Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for
- Horse Power: 4,735 to 5,045 HP
- Displacement: 339.17917871689656 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Rotork plc
Description: PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: Rotork plc
Description: PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: Rig-A-Lite
Description: for years. Typical applications for the XPI include industrial manufacturing, methane & natural gas pumping stations, waste water treatment plants, paint spray booths and other areas where explosive gasses, dusts and fibers make explosion proof and hazardous lighting necessary.
- Light Fixture Wattage: 300 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Pendants, Wall Fixtures
- Lamp Type: Incandescent
-
Supplier: ASME
Description: facilities, natural gas processing plants, refineries, pump stations, ammonia plants, terminals (marine, rail, and truck), and other delivery and receiving points, as well as pipelines transporting liquids within pump stations, tank farms, and terminals
-
Supplier: ASME Standards and Certification
Description: facilities, natural gas processing plants, refineries, pump stations, ammonia plants, terminals (marine, rail, and truck), and other delivery and receiving points, as well as pipelines transporting liquids within pump stations, tank farms, and terminals
-
Supplier: UL Standards & Engagement
Description: (such as natural gas, liquefied petroleum gas, propane, butane, etc.), which are found in the Standard for Flexible Metallic Hose, UL 536. 1.11 These requirements do not cover fuel dispensing and vapor recovery hose, which are found in the Standard for Hose and Hose Assemblies
-
Supplier: UL Standards & Engagement
Description: (such as natural gas, liquefied petroleum gas, propane, butane, etc.), which are found in the Standard for Flexible Metallic Hose, UL 536. 1.11 These requirements do not cover fuel dispensing and vapor recovery hose, which are found in the Standard for Hose and Hose Assemblies
-
Supplier: UL Standards & Engagement
Description: Flammable and Combustible Liquids; UL 971, Standard for Nonmetallic Underground Piping For Flammable Liquids; and UL 971A, Outline of Investigation for Metallic Underground Fuel Pipe. 1.11 These requirements do not cover aboveground piping products for gaseous fuels (such as natural
-
Supplier: UL Standards & Engagement
Description: Flammable and Combustible Liquids; UL 971, Standard for Nonmetallic Underground Piping For Flammable Liquids; and UL 971A, Outline of Investigation for Metallic Underground Fuel Pipe. 1.11 These requirements do not cover aboveground piping products for gaseous fuels (such as natural
Find Suppliers by Category Top
Featured Products Top
-
to know more about the conditioning pump? Download the information sheet. Applications include: Lift Station Conditioning (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Co., Inc. manufactures custom submersible pumps to match your specifications. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
addressing the natural gas upstream and midstream monitoring applications for: • Custody transfer monitoring station • Post-production and post-processing plants • Consumer quality natural gas measurement • Renewable natural gas and (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Check Valves Datasheets for DFT Inc. -
a 2 out of 3 (2oo3) voting logic scheme to serve as emergency shutdown switches for the compressor station’s gas delivery collector. This scheme ensures safety and minimizes nuisance trips. As it turns out, the UE One Series smart electronic switch model 1XSWLL achieved excellent results for the company. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
: • Evaporator Control Groups o Relief Regulation o Suction Regulation o Pumped Liquid Feed o Hot Gas Defrost • High Pressure Liquid Solenoid (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
OFF-SITE RADIOLOGICAL SAFETY REPORT, CARLSBAD, NEW MEXICO
The water sampling stations were the Nash Well, Trans- western Pipeline,Well,San Simon Ranch, James Ranch, Snyder Ranch, El Paso Natural Gas Pumping Station , Rattlesnake Springs (Carlsbad Caverns), Loving, Carlsbad, Lovington, Hobbs, Malaga, Red Bluff, and Artesia.
-
Federal Register > Thursday, July 11, 1996 > [61 FR 36502] Control Strategy: Ozone (O3); Tennessee
The NOX reductions necessary for maintenance are from two natural gas pumping stations located in the nonattainment area.
-
NORTH BAY ON
Natural gas pumping station , 2.1 nm NW of airport, avoid overflight.
-
Hydraulic Fracturing Operations: Handbook of Environmental Management Practices
Axial-flow com- pressors are used in medium to large gas turbine engines, in natural gas pumping stations , and within certain chemical .
-
Community health assessment following mercaptan spill: Eight Mile, Mobile County, Alabama, September 2012.
In 2008, a lightning strike caused a leak of tert-butyl mercaptan from its storage tank at the Gulf South Natural Gas Pumping Station in Prichard, Alabama.
-
Encyclopedia of Aerospace Engineering, 9 Volume Set
They are also used in ground-based applications such as large power-generating gas turbines, natural gas pumping stations , and chemical plants.
-
Drinking Water Regulation and Health Complete Document
In a Sixth Circuit case, the court of appeals affirmed a district court decision excluding the testimony of plaintiffs’ two expert witnesses in a suit alleging injury caused by PCB contamination from a natural gas pumping station .
-
States > Maryland > State > Regulations > Title 26 - Department of the Environment > Subtitle 11 - Air Quality > [COMAR 26.11.2] 02 - Permits‚ Approvals&...
(45) Stationary internal combustion engines located at natural gas pumping stations or electric generating stations; .
-
States > Texas > State > Register > 2002 > [TexReg 2002-0208is] 02/08/2002
(9) COMPANY: Coastal State Crude Gathering Company; DOCKET NUMBER: 2001-1055- AIR-E; IDENTIFIER: Air Account Number BL-0315-R; LOCATION: Damon, Brazoria County, Texas; TYPE OF FACILITY: natural gas pumping station ; RULE VIOLATED: 30 TAC §122.146(2) and THSC, §382…
-
States > Texas > State > Register > 2002 > [TexReg 2002-0906is] 09/06/2002
…a complex or simple facility (i.e., a pump at a complex petroleum refinery is much the same as any other pump of the same type whether the pump is located at a petroleum refinery or a small natural gas pumping station ).
Indicates content that may require registration and/or purchase.