Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eastman Chemical Company
Description: DuraStar™ Polymer MN621 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. It contains a mold release to improve ejection. It processes easily and requires minimal drying time. It has superior toughness, high clarity and good
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 5 %
- Industry: Medical / Food (FDA)
-
Supplier: Eastman Chemical Company
Description: Durastar™ DS2000 polymer has excellent appearance and is nearly water-clear. Its most outstanding features are toughness, chemical resistance, and excellent processing characteristics. DS2000 has very good toughness as shown by Izod impact resistance. Exposure to aromatic oils often causes
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 5 %
-
Supplier: Eastman Chemical Company
Description: Durastar™ DS1010 polymer contains a mold release. It has excellent appearance and clarity. Its most outstanding features are chemical resistance and excellent processing characteristics. Exposure to aromatic oils often causes crazing or actual fracture of many polymer resins, but
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 7,396.87880721705 psi
- Elongation: 5 %
-
-
Supplier: Eastman Chemical Company
Description: Durastar™ DS2010 polymer contains a mold release. It has excellent appearance and is nearly water-clear. Its most outstanding features are toughness, chemical resistance, and excellent processing characteristics. DS2010 has very good toughness as shown by Izod impact resistance. Exposure to
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 5 %
- Dielectric Strength: 421.6400000000009 kV/in
-
Supplier: Esprix Technologies
Description: PRODUCT CHARACTERISTICS Ketoprix™ EK23 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO monomers in the backbone. These natural resins are very low viscosity
- Deflection Temperature (@ 264 psi, 1.8 MPa): 221 to 410 F
- Tensile Strength (Break): 8,702.21036143182 psi
- Tensile Modulus: 232.058942971515 ksi
- Electrical Resistivity: 1,015 ohm-cm
-
Supplier: Accuris
Description: Natural Fibre Reinforced Polymers (NFRPs) in the construction industry
-
Supplier: IHS BRE Press
Description: Author: Julie Bregulla Publication Date: Nov 2014 Fibre reinforced polymers are being increasingly used in the construction industry. This IP discusses their specific benefits and the factors that are influential to their wider utilisation.
-
Supplier: Accuris
Description: Qualification of Polymeric Seal Manufacturers for Use in the Petroleum and Natural Gas Industries
-
Supplier: Accuris
Description: Additively Manufactured Polymer-based Components for Use in the Petroleum and Natural Gas Industries
-
Description: Plastics/rubber -- Polymer dispersions and rubber latices (natural and synthetic) -- Definitions and review of test methods
-
Supplier: Port Plastics, Inc.
Description: TECAPEI® natural (PEI) is an unreinforced polyetherimide, suitable for contact with foods, that exhibits high mechanical strength and rigidity. The characteristic profile includes very good hydrolysis resistance, and dimensional stability, combined with a relatively high long term service
- Industry: Military / Government (MIL-SPEC)
- Features: Other
- Chemical System: Polyetherimide
- Type: Thermoplastic
-
Supplier: Accuris
Description: Plastics/rubber Polymer dispersions and rubber latices (natural and synthetic) - Definitions and review of test methods
-
Supplier: CSA Group
Description: ISO 12000:2014 gives definitions relative to polymer dispersions and latices and identifies the test methods applicable for determining the properties of polymer dispersions, comprising products of synthetic or natural origin including synthetic and natural rubber
-
Supplier: Pollack
Description: Color: wild rice Weight: 27 3/8 ounces per linear yard, 849 1/2 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The warp and filling slubs are random and non-repeating. Designed by the Pollack Studio © 2007 Pollack & Associates
- Overall Width / OD: 54 inch
- Material: Acrylic / Modacrylic, Linen / Flax, Natural (Cotton, Wool, etc.), Synthetic / Polymer
- Applications: Home Furnishings / Carpeting
-
Supplier: Port Plastics, Inc.
Description: TECAPEEK® natural is a high performance, high temperature, semi crystalline thermoplastic and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. The most well known and important member of the polyaryletherketone group combines excellent wear, and very good mechanical
- Features: Other
-
Supplier: Ensinger, Inc.
Description: Injection molded stock shapes from PEEK polymer are handled under the trade name TECAPEEK IM natural. Injection molded tubes range from 1,25 to 7 inches. OD and provide wall thicknesses up to 0,56 inches. Standard lengths are 3 and 6 inches.
-
Supplier: Nylatech, Inc.
Description: Nylatech® Natural Cast Nylon offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Nylatech® Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. As with many
- Use Temperature: -40 to 220 F
- Coeff. of Thermal Expansion (CTE): 55,000,000 µin/in-F
- Tensile Strength (Break): 10,500 to 12,000 psi
- Tensile Modulus: 460 ksi
-
Supplier: Ensinger, Inc.
Description: TECAPEEK SM natural is an unmodified spin molded Victrex PEEK polymer. One strength of spin molded material is the flexibility of the wall thickness of up to 1,18 inches, whereas of course there are preferred standard sizes. Rings with outer diameters up to 21,06 inches can be
-
Supplier: Ensinger, Inc.
Description: The unfilled grade TECASINT 5111 natural is based on the high-performance plastic polyimide, which is characterised by its very good thermal stability with low thermal expansion. Polyimides are non-melting polymers with a service temperature of 300 °C, which is considerably higher than
- Tensile Strength (Break): 20,305.1575100076 psi
- Tensile Modulus: 522.132621685909 to 551.139989557349 ksi
- Elongation: 5.3 to 9 %
- Use Temperature: 572 F
-
Supplier: Ensinger North America
Description: Polyetheretherketone (PEEK) - TECAPEEK natural is a high performance, high temperature, semi crystalline thermoplastic manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. The most well known and important member of the polyaryletherketone group
- Deflection Temperature (@ 264 psi, 1.8 MPa): 320 F
- Thermal Conductivity: 0.289898079 W/m-K
- Coeff. of Thermal Expansion (CTE): 25 µin/in-F
- Tensile Strength (Break): 16,000 psi
-
Supplier: Port Plastics, Inc.
Description: Polyvinylidene fluoride is an opaque, semi crystalline, thermoplastic fluoropolymer. PVDF is characterised by excellent chemical resistance without having the disadvantages of low mechanical values and/or processing difficulties which can be experienced with other fluoroplastics.
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: Natural co-polymer polypropylene is much like homopolymer polypropylene but has an ethylene additive which slightly increases flexibility and improves impact strength (especially at low temperatures). Co-polymer polypropylene is used in many of the same applications as
- Overall Thickness: 0.125 to 0.25 inch
- Tensile Strength (Break): 4,800 psi
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Ensinger, Inc.
Description: Polyetheretherketone (PEEK) - TECAPEEK natural is a high performance, high temperature, semi crystalline thermoplastic manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. The most well known and important member of the polyaryletherketone group
- Tensile Strength (Break): 8,900 to 16,000 psi
- Tensile Modulus: 600 to 650 ksi
- Elongation: 4.9 to 30 %
- Use Temperature: 480 to 572 F
-
Supplier: Interstate Plastics, Inc.
Description: Halar ectfe, a copolymer of ethylene and chlorotrifluoroethylene, can bring advantages to the end user when compared to other fluoropolymers. It is a very versatile polymer, available in all forms to meet processing needs. Halar ectfe offers excellent resistance to abrasion, harsh chemicals,
- Overall Thickness: 0.25 to 0.375 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Chemical System: Polyethylene (PE)
-
Supplier: IDEX Health & Science
Description: Our LiteTouch Nut part of a system that helps prevent the twisting of polymer tubing by gripping tubing at two compression points. Our LiteTouch system can be used for hard tubing like stainless steel and PEEK, preventing the collapse of tubing ID. This PEEK, Short Nut is designed for 1/8"OD
- English Size: 0.125 inch
- Features: English
-
Description: ISO 1409:2006 specifies a ring method for the determination of the surface tension of polymer dispersions and rubber latices (natural and synthetic). The method is valid for polymer dispersions and rubber latices with a viscosity less than 200 mPa·s. To achieve this, the
-
Supplier: Ensinger North America
Description: Delrin 150 is a homopolymer acetal that is manufactured by Ensinger (using DuPont™ Delrin® resin) and sold under the trade name TECAFORM AD natural (outside the U.S). This homopolymer acetal has exceptional sliding characteristics and good wear resistance properties. In comparison to POM-C,
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 to 336 F
- Coeff. of Thermal Expansion (CTE): 68 µin/in-F
- Tensile Modulus: 350 ksi
- Elongation: 25 %
-
Supplier: Plasco Inc.
Description: ABS CLEAR NATURAL
- Chemical System: ABS
- Type: Thermoplastic
- Filler: Unfilled
-
Supplier: Ensinger North America
Description: Injection molded stock shapes from PEEK polymer are handled under the trade name TECAPEEK IM natural. Injection molded tubes range from 1,25 to 7 inches. OD and provide wall thicknesses up to 0,56 inches. Standard lengths are 3 and 6 inches. Main Features: Excellent chemical resistance
- Coeff. of Thermal Expansion (CTE): 25 µin/in-F
- Tensile Strength (Break): 14,500 psi
- Tensile Modulus: 537 ksi
- Elongation: 45 %
-
Supplier: Ensinger North America
Description: Polyphenylenesulphide (PPS) - TECATRON - is a semi crystalline, high temperature thermoplastic. Due to its chemical structure, PPS is a very resistant polymer with high mechanical strength and rigidity, even at temperatures above 392°F. In addition to the low water absorption, PPS also shows
- Deflection Temperature (@ 264 psi, 1.8 MPa): 220 to 400 F
- Thermal Conductivity: 0.299994032 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
- Tensile Strength (Break): 13,700 psi
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Form & Features: Organic Chemical / Polymer
- Features: Other
- Function: Reagent
-
Supplier: tesa tape, inc.
Description: A moisture resistant flatback tape with an aggressive natural/synthetic rubber pressure-sensitive adhesive. This tape is designed to offer a positive, attractive seal and excellent adhesion to minimize carton sealing failures and prevent pilferage. Thi
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.6875 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Celanese Corporation
Description: Polymer Resin
- Use Temperature: 500 to 518 F
- Type: Molding Resin, Thermoplastic
- Filler: Unfilled
Find Suppliers by Category Top
Featured Products Top
-
O-Rings Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural (read more)
Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
required for high-performance and high-reliability units. What Are Regenerative Biomaterials? Regenerative biomaterials are bio-based polymers created using processes that actively restore natural (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Home improvements, and especially kitchen renovations, are hot topics in lifestyle TV shows and magazines. The focal point of most family’s homes is the kitchen. Selection for the countertop is a big decision. There are natural materials, laminates, and solid man (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
Conduct Research Top
-
What is the Most Potent Natural Adhesive?
An adhesive is a material that is used to hold two surfaces together. Many different types of bonds are available on the market, each with its own unique set of properties. Adhesives are typically categorized by composition, including natural and synthetic adhesives. Natural bonds are made from raw
-
VICTREX (R) PEEK Meets NORSOK M710 Compliance and Continues to Aggressively Test its Polymers in Support of Industry-Leading Test Standards
and for. different. operators.". VICTREX (R) PEEK Meets NORSOK M710 Compliance. and Continues to Aggressively Test its Polymers in Support. of Industry-Leading Test Standards. Geoff Small, Victrex Technical Program Manager. The standard is divided into two sections: one for. elastomers which covers chemical
-
Spin Finish Detection Technology by Benchtop NMR
Cotton fiber is a seed fiber formed by elongation and thickening of the epidermal cells of the fertilized ovule, which is different from the general bast fiber. Its main constituent is cellulose. Cellulose is a natural polymer compound with the chemical structural formula (C6H10O5). The cellulose
-
Low Velocity Elastomer Polymer Wedges Applied to Phased Array Probes
Phased array refracting wedges are generally made with a natural incidence angle that permits an effective range of refracted angles. Manufacturers suggest that it is useful between about plus or minus 15 from that natural refracted angle. Theory indicates that the range of sweep is based
-
Headspace Assay of Polymers used in the Automotive Industry with Teledyne Tekmar HT3 TM Dynamic Headspace Instrument (.pdf)
Synthetic and natural materials are used extensively by the motor vehicle industry to provide customers appealing and safe vehicle interiors. The materials used in all aspects of vehicles interior, range from cloth and leather seats to the plastics used in the dashboards. The manufacturing process
-
University of Waterloo Skip to the content of the web site.
University of Waterloo News Bureau Industrial research chair at UW to study polymer chemistry WATERLOO, Ont. -- An industrial research chair to study polymer chemistry and catalysis has been established at the University of Waterloo in partnership with Novacor Chemicals Ltd. and the Natural
-
Flame Retardant Plastic Films Simplified
There is a fundamental problem with making a plastic film which does not burn, self extinguishes or burns very slowly. Plastic is compressed natural gas which of course burns easily and cleanly. An exception is PVC. One of the idiosyncrasies of PVC is that it does not combust as readily as other
-
What Glue is Stronger than Super Glue?
Glue is a material used to adhere two or more objects together. It is made up of a polymer that is composed of long chains of molecules. Glue can be either natural or synthetic. Natural glue is made from collagen, while synthetic glue is made from materials such as polyvinyl chloride
More Information Top
-
Manufacturing of Natural Fibre Reinforced Polymer Composites
From Fig. 6.1, lignocellulosic bio- mass contains several important noteworthy natural polymers , cellulose [C6H10O5]n (35–83 % dry weight basis), hemicelluloses [C5H8O4]m (0–30 % dry weight basis) and lignin [C9H10O3⋅(OCH3)0.9–1.7]x (1–43 % dry weight basis …
-
Eco-friendly Polymer Nanocomposites
Natural polymers and agro waste cellulose fibers were also reported in research on EPN (Kaushik et al. 2010).
-
Cellulose Fibers: Bio- and Nano-Polymer Composites
Rowell RM, Han JS, Rowell JS et al (2000) Characterization and factors effecting fibre properties in natural polymers and agro fibres based composites.
-
Biodegradable Polymer Blends and Composites from Renewable Resources
PART I NATURAL POLYMER BLENDS .
-
Eco-friendly Polymer Nanocomposites
The use of natural polymers -based materials by humans is not new as these polymer materials have been used by people of earlier civilizations long back, many centuries ago.
-
Water-Soluble Polymers
Overall, modest growth in the consumption of water-soluble polymers is expected to continue through 2014, characterized by (1) minor displacement of semisynthetic polymers by natural polymers , particularly in food applications, (2) generally slower growth in consumption for nonfood applications, and (3 …
-
Polysaccharides
J Exp Bot 63:3953–3958 Ralph J, Lundquist K, Brunow G, Lu F, Kim H, Schatz PF, Marita JM, Hatfield RD, Ralph SA, Christensen JH et al (2004) Lignins: natural polymers from oxidative coupling of 4-hydroxyphenylpropanoids.
-
Encyclopedia of Polymeric Nanomaterials
Research into bioadhesives based on synthetic polymers or synthetically modified natural poly- mers has concentrated on a large number of poly- mers, and reviews are available [18–20].
Indicates content that may require registration and/or purchase.