-
Supplier: Fuji Electric Corp. of America
Description: Measurement of the concentration of 1 to 5 components The Fuji Electric extractive multigas analyser range consists of non-dispersive 5-gas infrared analyzers. They allow simultaneous and continuous measurement by extraction of 1 to 5 gases from: CO, CO2, NOx, SO2, CH4 and N2O by
- Response Time: 15 seconds
- Operating Temperature: 23 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Portable flue gas analyzer adopts the unique long life time electrochemical techniques to measure the CO ,CO2 ,O2 ,SO2 ,NO2 ,NO and other gases in flue gas and to figure out excess air coefficient. This product has high precision, small volume, it is convenient to carry, simple
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online flue gas analyzer Gasboard-3000Plus is a stationary analyzer with unique dual beam micro-flow NDIR and long life time technology for SO2,NO,CO,CO2,O2 measurement simultaneously, it is an ideal solution for pollution emission monitoring in boiler, power, cement,
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
-
Supplier: Fuji Electric Corp. of America
Description: Biogas composition multigas analyzers Multigas, continuous, and simultaneous measurement of 4 components including H2S CH4 – CO2 – O2 – H2S Unique measurement cell design reduces maintenance Reduced maintenance thanks to the unique design of the measuring cell Built-in paramagnetic or fuel
- Operating Temperature: 41 to 104 F
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: TOC Systems, Inc.
Description: Specific Interference-Free Gas Detection Dual-Wavelength Ratioing Compensates for Drift No Moving Parts Onboard Computer for Accuracy Sapphire Protected Optics Non-Corrosive, Non-ReflectiveHeated Sample Cell Prevents Condensation Detection Technique The NDIR CO 2 detector uses a
- Gas Types: Carbon Dioxide (CO2)
- Instrument Type: Detector
- Mounting Type: Fixed
- Application: Process Gas
-
Supplier: Fuji Electric Corp. of America
Description: Measurement of the concentration of 1 to 5 components The Fuji Electric extractive multigas analyser range consists of non-dispersive 5-gas infrared analyzers. They allow simultaneous and continuous measurement by extraction of 1 to 5 gases from: CO, CO2, NOx, SO2, CH4 and N2O by
- Operating Temperature: 23 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Other
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: NDIR gas bench Gasboard-2000 is based on NDIR technology for measuring CO, CO2, HC gases, which are exhausted from petro, gasoline, CNG engines, with high accuracy, easy integration and developing on emission gas analyzer
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Siemens Process Instrumentation
Description: an innovative multi-component gas analyzer which can be equipped with the following sensors: IR detector for IR-active gases, UV photometer for UV-active gases, H2S sensor (electrochemical), O2 sensor (electrochemical or paramagnetic), and used accordingly in numerous applications and
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Oxygen (O2), Sulfur Dioxide (SO2), Sulfur Hexafluoride (SF6), Toxic Gas
-
Supplier: Siemens Analytical Products
Description: With its multi-component design with NDIR technology for the measurement of up to three IR active constituents and optional electrochemical cells for O2 and H2S measurement, the ULTRAMAT 23 is extremely innovative and space saving. The integrated automatic calibration function using ambient
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Density, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Analyzers for professionals. Excellent portable flue gas analyzer for analyzing various measuring variables like SO2,NO,CO,CO2,O2 based on unique micro-flow NDIR and long life time technology. Cubic-Ruiyi is a leader in the field of portable, stationary measurement
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: ABB Measurement & Analytics
Description: incinerators, chemical production plants, petrochemical refineries and other high temperature processes. Like all LGR analyzers, gas measurements are based on high-resolution absorption spectra which allows the instrument to accurately correct for water vapor dilution and absorption
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Oxygen (O2), Water Vapor
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: Fuji Electric Corp. of America
Description: Measurement of the concentration of 1 to 5 components The Fuji Electric extractive multigas analyser range consists of non-dispersive 5-gas infrared analyzers. They allow simultaneous and continuous measurement by extraction of 1 to 5 gases from: CO, CO2, NOx, SO2, CH4 and N2O by
- Operating Temperature: 23 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: Electro Optical Components, Inc.
Description: ANAREX Gas Analyzers for emission measurement and process control (NDIR, PAS and many more sensors) The smartGAS gas analyzers are high performance solutions for a variety of industrial gas measurements. Applications range from process measurement technology
- Number of Gases Monitored: Multi Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The X-STREAM process gas analyzer delivers the analytical tools necessary for precise, accurate gas analysis in a wide variety of applications and environments. Its comprehensive package sets X-STREAM apart from other analyzers by offering multi-component analysis using
- Number of Channels: 4
- Response Time: 30 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 100 %
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 4 Multi-Component Gas Analyzer Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 4 gas analyzer can measure up to five gas components.
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Description: providing the most accurate analysis possible. This attention to detail provides a highly accurate factory calibration of the NDIR analyzer. LumaSense is so confident in our factory calibration that our customers need never calibrate the NDIR analyzer again. The Andros
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: LI-COR Biosciences
Description: The LI-820 CO2 Analyzer is a low maintenance, economical gas analyzer designed for continuous monitoring applications. It is an absolute, non-dispersive infrared (NDIR) gas analyzer based upon a single path, dual wavelength, thermostatically controlled
-
Supplier: InspectorTools
Description: Model 535 Ambient CO2 Analyzer APPLICATIONS Ambient indoor air quality spot checks and long-term evalutaions Air quality measurements in ventilation ducts KEY POINTS No maintenance, dual channel NDIR sensor Snapshot or long-term measurements Printing capabilities TopSafeprotective case
-
Supplier: CO2Meter.com
Description: The Tecpen MAP Oxygen and Carbon Dioxide Analyzer ensures accurate oxygen and carbon dioxide gas level measurements in pierceable, shrink-wrapped packaging. By using the TS-202 individuals are able to gain precise O2 and CO2 measurements in just seconds while safely monitoring
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: logging is desired. Using an accurate optical chemical sensors to measure oxygen and an infrared NDIR sensor to measure carbon dioxide, the TecPen MAP Oxygen and CO2 Headspace Gas Analyzers are designed to last for years. Features Accurate optochemical oxygen sensor Long-life
-
Supplier: Angst+Pfister Sensors and Power
Description: The PAROX 2x00 and Multi 2x00 Plus series are one channel or two channel OEM gas analyzers specifically designed for accurate and continuous gas measurement applications. As single channel solution, the Parox2x00 employs paramagnetic Parox1200 sensors, thermostated at 55°C.
- Electrical Outputs: Analog Current
-
Description: with the host. Key Features of the Andros 6511 NDIR Bench 4 gas capable RS232 output Differential Pressure for flow monitoring Low Power Fast Response Times Benefits of the Andros 6511 NDIR Bench Highly Accurate Calibration Every Andros 6511 NDIR bench is individually
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The TOC-L series of TOC analyzers adopts the 680°C combustion catalytic oxidation method, which was developed by Shimadzu and is now used worldwide. While providing an ultra wide range of 4 μg/L to 30,000 mg/L, these analyzers boast a detection limit of 4 μg/L through coordination
- Measurement Range: 0 to 35,000 ppm
- Average Analysis Time: 4 minutes
- Process Temperature Range: 1,256 F
- Operating Temperature: 41 to 95 F
-
Supplier: LI-COR Biosciences
Description: The LI-840A CO2/H2O Analyzer is a low maintenance, economical gas analyzer designed for continuous monitoring applications. It is an absolute, non-dispersive infrared (NDIR) gas analyzer based upon a single path, dual wavelength, thermostatically controlled
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: TOC-VWS: Wet oxidation/NDIR method, standalone TOC-VWP: Wet oxidation/NDIR method, PC-controlled Shimadzu is proud to introduce the first Heated-UV-Persulfate system that utilizes three oxidation methods for maximum oxidation efficiency. This method ensures rapid, efficient breakdown
- Measurement Range: 0.5 to 3,500 ppm
- Accuracy: 1.5 %
- Average Analysis Time: 4 minutes
- Operating Temperature: 41 to 95 F
-
Supplier: HORIBA Instruments, Inc.
Description: The MEXA-584L simultaneously measures CO, HC, CO2 (non-dispersive infrared: NDIR) and air-to-fuel ratio (AFR) or excess air ratio (A) in idle state. lt optionally measures O2, NO, engine speed (RPM) and oil temperature (TEMP). Lightweight and compact with a clear LCD and effortless operation,
-
Supplier: SAE International
Description: This Aerospace Information Report (AIR) describes the use of FTIR analyzers for measurements of gaseous emissions from aircraft gas turbine engines and combustion rigs. The use of FTIR analyzers can be demonstrated as a suitable and cost-effective equivalent to NDIR and
-
Description: gas sensor detects Freon refrigerants and Carbon Dioxide for leak detection and other applications Measure up to 5 gases: 3 via NDIR and 2 via plug-in sensors RS232 or USB Most types of Freons Field upgradable to measure additional gases Benefits of Andros 6552 Gas
- Number of Channels: 2
- Response Time: 3 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
-
Supplier: Vaisala
Description: filters/filter wheels, membranes or capillary tubes that will wear out and need repair or replacement How is this possible? Through the use of Vaisala’s patented non-dispersive infrared (NDIR) technology and patented vacuum gas extraction system we are able to achieve the best long
-
Supplier: SAE International
Description: emissions are measured in accordance with SAE Recommended Practices J177, J215, and J244 using nondispersive infrared equipment for CO and CO 2 , a heated flame ionization analyzer for HC, and a high performance NDIR or a chemiluminescence analyzer for NOx. All emissions are
-
Supplier: SAE International
Description: emissions are measured in accordance with SAE Recommended Practices J177, J215, and J244 using nondispersive infrared equipment for CO and CO2, a heated flame ionization analyzer for HC, and a high performance NDIR or a chemiluminescence analyzer for NO{sub}x. All emissions are
Find Suppliers by Category Top
Featured Products Top
-
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
A Quick Guide to Calibrating CEM Gas Analyzers Calibrating Continuous Emissions Monitoring (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
maintenance and ease of operation. Gas sensor technologies that can be used include: NDIR & NDUV Electrochemical Photoacoustic Paramagnetic Zirconia Photoionization Radiation Detection Gas Filter (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
500 ppm N2O FLOWEVO Plus Sensors for faster measurements smartGAS has a full range of high precision gas sensors and analyzers: NDIR Sensor Modules (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
CRANFIELD UNIVERSITY
(a) Schematic diagram of an NDIR gas analyser with Faby-Perot filter taken from [12] (b) Simple NDIR detection method using a beam splitter and two detectors [13] ...............
-
Process Gas Analyzers Using Non-Dispersive Infrared
For simplicity, the following discussion addresses the NDIR gas analyzer but it should be recognized that the same measurement principle applies to liquids.
-
Leak detectors for organic Rankine cycle power plants: on-line and manual methods
The s l i g h t overpressure i s needed t o ensure constant flow to the NDIR gas analyzer .
-
Grout pump selection process for the Transportable Grout Facility
Balancing Flows Between Separation Module and NDIR Gas Analyzer .
-
Trends `93: A compendium of data on global change
Currently, COa determinations are made tluough the use of a Siemens Ultramat-sE NDIR gas analyzer .
-
Cross-interference correction and simultaneous multi-gas analysis based on infrared absorption
…pliant with the corresponding regulations.[1,2] Non- dispersive infrared (NDIR) multi-gas analyzers mea- sure the concentrations of the target gases by measur- ing the infrared radiation absorbed by these gases.[3,4] The NDIR gas analyzer was invented and first…
-
LED-based NDIR natural gas analyzer
The NDIR gas analyzer was invented and first used in Germany in the 1930’s.
-
Measurement of concentrations of transient gases using a conventional NDIR analyser
Schematic of NDIR gas analyser .
-
Numerical Analysis of Mass Emission Measurement Systems for Low Emission Vehicles
H2O concentration, for example, changes apparently in the CVS bags due to the CVS total flow and therefore gives the error, even though the light absorption overlap is completely compensated for the NDIR gas analyzer .
-
Characterization of 200-UP-1 Aquifer Sediments and Results of Sorption-Desorption Tests Using Spiked Uncontaminated Groundwater
Ultra-pure oxygen swept the resulting CO2 through a dehumidifier and scrubber into the cell of a NDIR gas analyzer , where the carbon dioxide was detected and measured.
Indicates content that may require registration and/or purchase.