-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Cronosonic is an instrument for ultrasonic pulse velocity through transparency which can be used to investigate poles, truss, diaphragms, laboratory samples and many other structures made of concrete or stone. It performs measurements with direct, indirect and semi direct method. Very compact
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit, Ultrasonic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of 7’’ with
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit, Ultrasonic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1195362-THS6042IDDA Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Voltage - Supply: 5V ~ 15V Package / Case:
- TJ: -40 to 85 C
- Features: Other
- Device Type: Receiver, Sensor Interface, Transceiver
- Package Type: SOIC
-
-
Supplier: DigiKey
Description: UM30-213113S13 ULTRASONIC SENSOR
- Features: Ultrasonic
-
Supplier: Microchip Technology, Inc.
Description: The HV7322 is an 8-channel, true 5-Level or pseudo 7-Level, high voltage pulser with integrated dual T/R switches. It is designed for medical ultrasound or nondestructive testing (NDT) applications. The device has seven output levels: VPP0, 1, 2, VNN0, 1, 2 and GND. The output
-
Supplier: Centurion NDT
Description: This unique digital-readout system is designed around Centurion NDT’s versatile PS-710 Pulse Ultrasonic test instrument. The system can provide digital display of part thickness (mechanically of ultrasonically measured) or of ultrasonic velocity. Since there is a relationship between velocity
-
Supplier: Marposs Corp
Description: DESCRIPTION MUPS is a wireless touch probing system composed of a transmitter (UWP), an antenna receiver (ANCHOR) using Ultra-Wideband radio transmission technology, and a machine cabinet interface (BASE STATION). This architecture ensures maximum immunity to interference and reliable signal
-
Supplier: Evident Scientific
Description: confident in both the performance and durability of the instrument. Key Features Designed to meet the requirements of EN12668-1 PerfectSquareTM tunable square wave pulser Full screen A-scan mode Digital high dynamic range receiver Thirty digital filters for enhanced signal-to-noise
- Features: Flaw Detection, Pulsed Unit, Ultrasonic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Evident Scientific
Description: The Dual Linear Array™ probe for corrosion inspection provides many advantages over conventional ultrasonic dual element transducers. This phased array solution improves productivity through features such as larger beam coverage, faster scan speed, and C-scan imaging with increased data-point
- Probe Frequency: 7,500 kHz
- Measurement Range: 1 mm
- Features & Format: Array
- Probe Style: Dual Element
-
Supplier: Industrial Magnetics, Inc.
Description: This handy new magnetic pole tester provides an instant zero-delay magnetic pole indication. Just press the push-button to activate the built-in electronic circuitry that will indicate the appropriate magnetic pole via LEDs at once. The green LED marks the North pole, the red LED indicates the
- Instrument Technology: Magnetic
- Features: Material Condition, Other, Uses Magnetic Sensors
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS120 is a probe, for measures in the soil (length = 120 cm), that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the ASTM D 5334-00,
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Evident Scientific
Description: software companions, NDT Setup Builder and OmniPC. Combined, the complete family of software and hardware contributes to a streamlined and efficient inspection workflow, from design and setup to acquisition and analysis.
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday Detector, Conductivity / Resistivity, Corrosion, Debonding / Bond Integrity, Eddy Current / Electromagnetic, Flaw Detection, General Corrosion Detection, Inclusions, Material Condition, Pore / Void, Portable / Handheld / Mobile, Pressure Vessel
- Instrument Type: Digital Imaging System
-
Supplier: Danatronics Corporation
Description: 30 Mhz, square wave pulser, .0001" or 1 micron resolution with the ability to store and re-call 30 unique applications. So if you are measuring light bulbs, plastic bottles, golf clubs, coil steel, thin aluminum, aircraft parts and even pure gold bars, the UPG-07 series is the right choice.
- Features: Other, Ultrasonic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Johnson and Allen, Ltd.
Description: a larger version, capable of processing around 90 Litres of water per hour using 4 filtration towers. Other features include: A single filtration tower has a 100 Litre capacity Stainless steel receiver and header tanks with a capacity of 60 Litres Filtration towers have a Polypropylene
- Features: Other
-
Supplier: Evident Scientific
Description: Elevate Your Inspections Don’t compromise on the inspection capabilities of your flaw detector. The EPOCH® 6LT portable flaw detector combines the functionality of a powerful ultrasonic flaw detection device with a form factor designed to thrive in rope access and high portability applications.
- Features: Aircraft / Military Inspection, Flaw Detection, General Corrosion Detection, Other, Pulsed Unit, Rail Inspection, Tube / Pipeline Defects, Ultrasonic, Weld / Joint Inspection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Danatronics Corporation
Description: Danatronics offers our newest ultrasonic thickness gage line, the ECHO 9 series. ECHO 9 represents our most advanced thickness gage ever. ECHO 9 offers a 3.5" high resolution sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, data logger with up to 32GB of SD
- Features: Corrosion, General Corrosion Detection, Other, Pulsed Unit, Ultrasonic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OFIL Systems
Description: sensitive bi-spectral corona camera with Ofil’s proprietary DayCor® technology inside, capable of pinpointing corona sources, visualizing them, recording and transmitting in real time to a remote receiver or a monitor. Due to its small dimensions and high performance, RANGEReyeHD fits well
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Carestream NDT
Description: The tabletop INDUSTREX M37 is ideal for automatic processing in mid-volume facilities. While compact, it offers the output you need and the excellent image quality and reliability you demand. Not available in the United States and Canada Features The INDUSTREX M37 processor feature set includes:
- Form Factor: Bench / Rack / Cabinet, Monitoring System
- Features: Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Eagle Eye Power Solutions, LLC
Description: GFL-1000 Main Body Signal Generator Power Adapter Two (2) Signal Testing Leads Two (2) Alligator Clips Punctuation Clip Signal Receiver Two (2) Dual-Range Current Detector Two (2) Batteries Battery Charger Carrying Case User Manual Utilities commonly use the GFL-1000 to meet NERC compliance.
- Instrument Type: Condition Monitor / Fault Detector
- Instrument Technology: Eddy Current / Electromagnetic
- Features: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Microchip Technology, Inc.
Description: MD1716, paired with TC8020, forms a three channel, three level, high voltage, high speed, transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric
- Output Voltage: 3.6 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: MD1715, paired with TC8020, forms a two channel, five level, high voltage, high speed transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric
- Output Voltage: 3.6 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. It also can be used in HIFU, NDT ultrasound and other instrument applications.
- Device Type: Beamformers
- Features: Other
-
Supplier: Monarch Instrument
Description: codes, anti-counterfeiting printing, pharmaceutical packaging and monetary documents. Visual inspection of materials: textiles, OAA coatings, Non-destructive Testing (NDT), liquid and magnetic dye penetrants. Determine speed of rotating equipment using UV strobe or built in laser tachometer
- Rotational Speed Range: 30 to 999,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Monarch Instrument
Description: codes, anti-counterfeiting printing, pharmaceutical packaging and monetary documents. Visual inspection of materials: textiles, OAA coatings, Non-destructive Testing (NDT), liquid and magnetic dye penetrants. Determine speed of rotating equipment using UV strobe or built in laser tachometer
- Flash Rate Range: 30 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
Find Suppliers by Category Top
More Information Top
-
Carbon nanotubes for thermoacoustic contrast enhancement: preliminary results
An Olympus Panametrics- NDT Pulser/Receiver (Model 5900PR) was used to take ultrasonic pulse/echo measurements.
-
Broadband optical ultrasound sensor with a unique open-cavity structure
An 80-MHz, 100-μm-focal-diam, single-element high-frequency piezoelectric ultrasound transducer (University of Southern California, Ultrasound Transducer Resource Cen- ter, Los Angeles, California) was driven by an ultrasound pulser (Olympus NDT pulser/receiver 5910PR) and positioned with its …
-
Clamp-on shear transducers simplify torsional and extensional investigations [mass flowrate measurement]
Note relatively low center frequency of echoes compared to the nominal frequency of the 2.25-MHz shear transducers that, with spike excitation, from a standard NDT pulser/receiver , generated and detected these echoes.
-
Submarine Mass Movements and Their Consequences
… 96fps Four load cells to measure the drag and vertical forces – sampling rate of• 1,000Hz One submersible sonar to measure slurry flow and overriding turbidity heights.• Transducer: A301S-SU, Olympus NDT and pulser/receiver : DPR300, JSR Ultrasonics Each …
-
Handheld photoacoustic tomography probe built using optical-fiber parallel acoustic delay lines
The pulser/receiver (Olympus NDT , 5072PR, Houston, Texas) was set to transmission mode.
-
Crack Detection in Full Size Cz-Silicon Wafers Using Lamb Wave Air Coupled Ultrasonic Testing (LAC-UT)
The transmitter (one of the air coupled transducer) was excited with electrical spike of 900 V by a pulser/receiver (Olympus NDT Panametrics 5058 PR) which emits ultra- sound into the silicon wafer.
-
A handheld optical fiber parallel acoustic delay line (PADL) probe for photoacoustic tomography
The delivered PA signals were amplified by an ultrasound pulser/receiver (Olympus NDT , 5072PR).
-
Intravascular photoacoustic imaging at 35 and 80 MHz
A PR5900 pulser/receiver (Olympus NDT , Inc., Kennewick, WA) is used to generate ultra- sound pulses and receive both ultrasound and photoacoustic waves.
-
High frequency intravascular photoacoustic (IVPA) imaging for differentiating arterial wall layered structures
A PR5900 pulser/receiver (Olympus NDT , Inc., Kennewick, WA) is used to generate US pulses and receiving both US and IVPA waves.
-
Miniature integrated optical coherence tomography (OCT) - ultrasound (US) probe for intravascular imaging
As for the US sub-system, a Panametrics pulser/receiver (Olympus NDT , Inc., Kennewick, WA) was used to drive the ultrasound transducer and also to receive the echo signals.
Indicates content that may require registration and/or purchase.