-
Supplier: Radwell International
Description: DISCONNECT SWITCH, ON-DOOR MOUNTING TYPE, NON-FUSIBLE, HIGH PERFORMANCE, SCREW TERMINAL, IP65 NEMA 1/12/3R/4/4X PROTECTION, 3 POLE, 16 AMP, 3 N.O, 50/60 HZ, UL509 TESYS VLS SERIES. FREE 2 YEAR RADWELL WARRANTY
- Type: Non-Fusible
-
Supplier: ABB Inc.
Description: Enclosed manual motor controllers and disconnects Reliable switching time after time The eOT series of enclosed switches are suitable for use as motor disconnects. The range is UL508 and 98 listed: Plastic enclosed disconnect switches, from 16 to 80 Amperes -
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Load Switch, NEMA Type 3/4/12 - IP66 Painted Steel, Handle Color:Grey / Black, 16A, 3 Poles
-
-
Supplier: Appleton Electric
Description: 12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE 30
- Current Rating: 30 amps
- Horsepower Rating: 20 HP
- Mounting Style: Base Mount
- Approvals: CSA Mark, UL
-
Supplier: Thomas & Betts Corporation
Description: SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC
- Current Rating: 60 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 3 to 50 HP
- Power: AC
-
Supplier: Newark, An Avnet Company
Description: SOLAR DISCONNECT SWITCH; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: No
-
Supplier: Hubbell Electrical Products
Description: ENCL NEMA 3/4/4X/4XK/7BCD/9EFG, IP66 ENCLOSURE 100 AMPERE CURRENT RATING BOLTED COVER TYPE 5 HP AT 120 VAC, 10/25 HP AT 200 VAC, 15/30 HP AT 240 VAC, 25 HP AT 208 VAC, 60 HP AT 480 VAC, 75 HP AT 600 VAC 3-PHASE (UL 98), 22 KW AT 220 VAC, 90 KW AT 400/415 VAC, 37 KW AT 500 VAC, 130 KW AT 690
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Eaton Corporation
Description: GENERAL DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 1/2 HP POWER RATING 1 POLE(S) PLUG FUSE TYPE SOLID NEUTRAL TYPE 120 V AC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DP MODEL
- Current Rating: 30 amps
- Operating Voltage: 120 volts
- Horsepower Rating: 0.5 HP
- Poles: 1 Pole
-
Supplier: Selecta Products
Description: " SAFETY TYPE 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC 3-PHASE/480 VAC, 40 HP AT 480 VAC
- Current Rating: 60 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 3 to 50 HP
- Power: AC
-
Supplier: Legrand - Pass & Seymour
Description: SAFETY TYPE 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC 3-PHASE/480 VAC, 40 HP AT 480 VAC
- Current Rating: 60 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 3 to 50 HP
- Power: AC
-
Supplier: Eaton Corporation
Description: MANUAL TRANSFER TYPE 23 INCH W X 12-1/2 INCH D X 57-1/2 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 400 AMPERE CURRENT RATING 250 HP AT 480 VAC 3 PHASE, 350 HP AT 600 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 250 V DC
- Current Rating: 400 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 50 to 350 HP
- Power: AC, DC
-
Supplier: Hubbell Wiring Device-Kellems
Description: 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PH
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 0.5 to 7.5 HP
- Power: AC
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH, SPST, 400A, 12VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP68; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes
-
Supplier: Appleton Electric
Description: 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 50, UL 98, UL 894 APPROVAL NEMA 3/3R/4/4X/12, IP66 ENCLOSURE 100 AMPERE CURRENT RATING 50 HP POWER RATING 600 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLETON. BRAND MD2DS MODEL
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 50 HP
- Power: AC
-
Supplier: nVent Electric
Description: switches and circuit breakers as well as some fixed-depth operators for disconnect switches.Schneider Square D Class 9422 disconnect switches up to and including 200 A, with variable-depth or cable mechanisms for 30, 60 or 100 A. Also circuit breakers with
-
Supplier: nVent Electric
Description: Retrofit disconnect enclosures to isolate incoming power and help mitigate arc flash occurrences by moving the disconnect switch to the SEQUESTR Enclosure. Power is passed-through to the main enclosure.
-
Supplier: nVent Electric
Description: These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.
-
Supplier: Hammond Manufacturing Company Inc.
Description: 1447SG12 - 36.00 31.38 12.00 33.00 27.00 1447SH12 - 42.00 31.38 12.00 39.00 27.00 1447SJ12 - 42.00 37.38 12.00 39.00 33.00 1447SK12 - 48.00 37.38 12.00 45.00 33.00 1447SL12 - 60.00 37.38 12.00 57.00 33.00 1447S46L12 - 60.00 37.38 12.00 57.00 34.50 1447SG16 -
- Length / Height: 60 inch
- Width/Diameter: 37.4 inch
- Depth: 12 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Wiegmann
Description: " FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 37.38 INCH 48 INCH 12.13 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN COVER
- Length / Height: 48 inch
- Width/Diameter: 37.38 inch
- Depth: 12.13 inch
- Height: 48 inch
-
Supplier: Radwell International
Description: DISCONNECT SWITCH HANDLE, 194R SERIES, PADLOCKABLE HANDLE, WITH TEST MODE, ACCEPTS 3 PADLOCKS, FOR USE WITH 194R UP TO 60A DISCONNECT SWITCHES, RED AND YELLOW, IP66-NEMA TYPE 3R-3-12-4-4X, INGRESS PROTECTION, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Austin Company (The)
Description: FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 25.38 INCH 25.38 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE
- Height: 30 inch
- Width or Diameter: 25.38 inch
- Depth: 12 inch
- Material: Steel
-
Supplier: Radwell International
Description: DH SERIES, TYPE DH, DISCONNECT, HEAVY DUTY SAFETY DISCONNECT SWITCHES, 3PH, 3P, 3 WIRE, 600V, 30A, 200KA@600V, NEMA 12, NON-FUSIBLE TYPE, SINGLE STYLE, INDUSTRIAL, DUST TIGHT, DISCONNECT SAFETY SWITCHES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EXM Manufacturing Ltd.
Description: DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 37.375 INCH 37.375 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 949.325
-
Supplier: Radwell International
Description: ROTARY DISCONNECT SWITCH, T0 SERIES, 3 POLE, 690 V, 20 AMP, 2 CONTACT UNITS, EMERGENCY SWITCHING OFF FUNCTION, REAR MOUNTING, W/ RED ROTARY HANDLE + YELLOW LOCKING RING, SCREW TERMINALS, NEMA 12, IP65. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: SAFETY SWITCH, 3PST, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RECEPTACLE SWITCH, 3PST, 600V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 12K; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
-
Supplier: Ralston Metal Products Limited
Description: bracket mounted disconnects. 2. Allen Bradley 1494V disconnect switches with flange-mounted variable depth operating mechanisms and 1494V flange-mounted variable depth operating mechanisms for circuit breakers. NOTE: These enclosures will not accept 1494F disconnects or
- Length / Height: 48 inch
- Width/Diameter: 37.5 inch
- Depth: 12 inch
- Height: 48 inch
-
Supplier: Allied Electronics, Inc.
Description: Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 12, 13 Temperature Range Operating: –40°C to +85°C, –40°F to +185°F Conduit Thread: 1⁄2" NPT GLE Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4,
Find Suppliers by Category Top
Featured Products Top
-
switch disconnectors are rated for operational currents of 160A, 400A, or 630A (with additional variants extending to 1250A and 1600A depending on fuse-link size), at a rated operational voltage of 690V and a rated insulation voltage of 1000V. Rated impulse withstand voltage is 12kV, and rated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
. Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/4 NPT Male Temperature Range (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
corrosive atmospheres. Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
light critical operation. Darkroom applications are an ideal example of usage. The sensors are available in threaded M18 or M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 1,000mm to 2,000mm. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
. Available in 1/2”, 3/4” – 1”, and 1-1/2” – 2” sizes, the J-Switch® features a compact profile, direct mount, glass-filled polypropylene enclosure that requires no tools for simple field installation. The J-Switch® also features 0 (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
. Fabricated from Type 304 stainless steel with an 80-grit interior finish, the mixing trough includes a two-piece hinged cover with quick disconnect pin hinges, FDA-compliant silicone gasket, and NEMA 12 safety interlock switches for dust-tight operation and safe access during cleaning and maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
NEMA 12 enclosure with incoming AC external power The disconnect switch shall be heavy .
-
Danfoss Water & Wastewater Introduces New Compact Standard Enclosure
Additional features include: under voltage relay; dual motor selection; various fuse and disconnect options; control switches ; indicator lights; NEMA 1 and 12 configurations; a dv/dt filter and 3% reactor, among others.
-
Schneider Electric - GS1AE7 - Disconnect Switches (Isolators) - Disconnect Switch Accessories - Allied Electronics
Pistol Handle; Black; Off/On; NEMA 1/3R/ 12 /IP54; for GS 30 A Disconnect Switches .
-
Schneider Electric - GS1DDU3 - Disconnect Switches - Fusible Disconnect Switches - Allied Electronics
Pistol Handle; Black; Off/On; NEMA 1/3R/ 12 /IP54; for GS 30 A Disconnect Switches .
-
Heat treating newsline ... Items of interest to JHT readers
This oven meets the Joint Industrial Council (JIC) electrical specifications and includes a NEMA 12 , dust tight and oil tight control enclosure with an integral fused disconnect switch .
-
Conveyor Oven Tempers Transmission Components
The UL labeled and certified NEMA 12 control enclosure is mounted on the oven, and includes a main power disconnect switch .
-
Conveyor Oven Preheats Tubes For The Oil Industry
The NEMA 12 control enclosure is mounted on the oven, and includes a main power disconnect switch .
-
Conveyor Oven Tempers Transmission Components
The UL labeled and certified NEMA 12 control enclosure is mounted on the oven, and includes a main power disconnect switch .
-
ABB introduces compact side-by-side electronic bypass / drives
Available in a Plenum-rated NEMA 1 or NEMA 12 enclosure, "the two-contactor bypass features both a service switch that disconnects the drive for service, and a main disconnect switch or circuit breaker," said Jeff Miller, HVAC sales manager for…
-
Infrared Web Dryer Cures Ink On Paper Napkins
This dryer has a free-standing NEMA 12 control enclosure (for remote mounting by the customer), and includes a main power disconnect switch .
Indicates content that may require registration and/or purchase.