-
Supplier: Radwell International
Description: PNEUMATIC AIR FLOW SWITCH, 175 FPM MINIMUM FLOW, 3-1/8 X,6-7/8 INCH PADDLE SIZE, STEEL NEMA 1 ENCLOSURE WITH INTEGRAL MOUNTING PLATE, SUPPLIED WITH MOUNTING PLATE GASKET. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Watts
Description: Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial
- Approvals: CSA Mark, UL
- Throws: Double Throw (DT)
- Switch Type: Electro-Mechanical Switch
- Mounting: Insertion Type
-
Supplier: Sierra Instruments, Inc.
Description: 620S Fast-Flo® insertion gas mass flow meter was designed to give customers a highly reliable 200 msec fast time-response mass flow readings of air and compressed air, ideal for light-industrial applications where a NEMA 4X (IP65) enclosure is
- Air Volume Flow Rate Range: 0 to 700 SCFM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -40 to 120 F
- Measurement Type: Air Volumetric Flow
-
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
Supplier: Oil-Rite Corp.
Description: outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI · A NEMA 4X enclosed temperature switch adjustable from 75° to 205° F. All Circulating Oil
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Safeguard Analytics
Description: Model SA-4ES aspirated detection systems are designed for monitoring a wide range of gases in ambient air. System capacity is 1-4 Smart Sensors. Gas type and range of sensitivity are determined by installing user-specified sensors. An internal pump draws air and gas samples from a
- Number of Channels: 4
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume, Leakage, Trace
-
Supplier: OMEGA Engineering, Inc.
Description: remote switches can be used in conjunction with the standard current signal to provide an alarm signal which fully closes/opens the valve. The rugged epoxy-coated aluminum package insures NEMA-4X protection or the powerful microprocessor and servo actuator.
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 70 to 120 psi
- Number of Ports/Ways: 2
- Media Temperature: 0.4 to 248 F
-
Description: Clean air is further assured by use of strategically placed filters: a pre-filter to remove oil and contaminants in air entering the dryer, and an after-filter to make sure that only clean dried air exits the dryer. As an additional design precaution, the dryer’s switching
- Drying Capacity: 150 to 8,000 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -100 to -40 F
- Power Source: AC Three Phase
-
Supplier: FLSmidth
Description: O-ring shaft seals. Drives Hand lever actuator with locking handle for throttling control or Heavy duty air cylinder actuators with single solenoid, 120v, NEMA 4, integrally mounted and pre-piped with speed controls. Two single pole double throw (SPDT) position indication
-
Supplier: FS-Curtis
Description: coalescing Optional Features Mounted and wired timed electric drain Panel-mounted gauge package consists of air inlet temperature, air outlet pressure, refrigerant suction pressure and refrigerant head pressure gauges NEMA 4 electronic protection Mounted remote bulb temperature
- Drying Capacity: 100 to 3,000 SCFM
- Dryer Technology: Refrigerated
-
Supplier: DynaQuip Controls
Description: (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Pfannenberg
Description: Our DTS 3181 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover:
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Our DTS 3181 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover:
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Our DTS 3181 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover:
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Oil-Rite Corp.
Description: ensure fluid flows in only one direction. A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. A temperature switch near the heat exchanger outlet, adjustable from 0 to 225°F A flow meter and switch adjustable from .5 to 5 GPM. All Circulating Oil
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: one direction. A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI. A brass flow switch adjustable from 1 to 6 GPM. A stainless steel pressure
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: at the system outlet to ensure fluid flows in only one direction. An explosion proof UL/CSA approved pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA enclosure A bypass relief valve used to set system output pressure, adjustable from 7
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to an AC
- Maximum Discharge Flow: 0.0008717677649999999 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to an AC
- Maximum Discharge Flow: 0.0008717677649999999 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: E+E Elektronik
Description: The EE600 is dedicated for the highly accurate measurement of differential air pressure in ventilation and air conditioning systems or for filter monitoring. Additionally, it can be employed for all non-flammable and non-aggressive gases. Measurement Performance The EE600 is available
- Working Pressure Range: 1,450,368.39357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
-
Description: Features: Fluid-Vac® "abuser-friendly" axial flow pump design Galvanized steel ASME code (100 PSIG [6.89 bar g]) vacuum receiver Air discharge water separator silencers for quiet operation Flow ranges: Simplex: 10 - 125 CFM (17 - 212 m³/h) Duplex: 20 - 250 CFM (34 - 425 m³/h)
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Edgetech Instruments Inc.
Description: fittings all contained in a heated, temperature controlled NEMA-4 enclosure. The DPS series heated hygrometers are available in multiple configurations with the following options: Automatic Blow-Back Filter: reverse pulse the sample filter to expel accumulated particulates Low Sample
- Dew Point Range: -31 to 203 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 32 to 221 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: FLSmidth
Description: accurate positioning of the valve seal disc. Motor electrical requirements are 3 phase, 60 Hz., 230/460 V. Air - Heavy-duty air cylinder actuator with dual solenoid, 120V NEMA 4, pre-piped Accessories -Limit switches for position indication are standard on motor-operated
- Valve Type: Diverter Valves
-
Supplier: ACS Valves
Description: Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16 5/16"H to 24"H, and 4 square-flange sizes from 6" to 12". Available in
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Wisconsin Oven Corporation
Description: construction Corrosion resistant aluminized or stainless steel interior (depending upon model) Non-settling batt type insulation Air operated vertical lift door Wisconsin Oven's heat treating ovens also include combination air flow through the work chamber, a pier rail hearth,
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Wisconsin Oven Corporation
Description: construction Corrosion resistant aluminized or stainless steel interior (depending upon model) Non-settling batt type insulation Air operated vertical lift door Wisconsin Oven's heat treating ovens also include combination air flow through the work chamber, a pier rail hearth,
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: E+E Elektronik
Description: The EE610 is dedicated for the highly accurate measurement of low differential pressure in medical, pharmaceutical and clean room applications. It can be employed in air or in non-flammable and non-aggressive gases. Measuring Performance The EE610 offers ± 0.5 Pa accuracy over the entire
- Working Pressure Range: 14,503.6839357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
-
Description: Simple to Use WDIS controllers are economically priced and do not require any costly reagents. The rugged NEMA 4X enclosure and panel mounted flow assembly has only two process connections for quick and easy installation. Built-in Safety Features Programmable output limit timers
- Number of Inputs: 1 inputs
- Number of Control Outputs: 6 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control, PID Control
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: DynaQuip Controls
Description: water. Choose from multiple options including voltages: 110 VAC, 220 VAC, 12 VDC, 24 VDC; Optional override handles; and feedback options (none, dry contact, live open/close). Media = water, oil, air compatible with brass Maximum pressure 125 psid Full flow valve (no restriction) Media
- DC Voltage: 12 to 24 volts
- AC Voltage: 110 to 220 volts
- Features: Electric
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
Find Suppliers by Category Top
Featured Products Top
-
and hello to a network that operates at its peak efficiency with our managed switch featuring IGMP Snooping. ACL Unlock precise control over traffic flow in factory automation with the L2/L3/L4 Access Control List (ACL) function. Tailor-made filter rules (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-180 AC/DC multi-voltage capabilities, a corrosion-resistant, NEMA 4X enclosure, and a cable gland with 2-meter flying leads. It operates at up to 150° F. (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Air Manager 4.0 (SAM 4.0) helps automated industrial plants with adaptive control, data storage, analysis, and predictive maintenance capabilities—all while ensuring a reliable, consistent supply of compressed air. SAM 4.0 offers (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Spec sheet Linegard® 40–60A GFCI | 208V Class A Ground Fault Protection | NEMA 4X | c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
and dirt. Our actuators are also available in NEMA 4X-compliant and NEMA 7-compliant enclosures for safe and efficient operation in highly corrosive, ignitable, or explosive environments. Our diverse line of quarter-turn electric actuators can meet a variety of situations. For example, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
) are designed and constructed from carefully selected materials to suit various operating conditions. All internal mechanical and electrical components are housed in NEMA 4 enclosures for adequate protection against incidental contact with water and dirt. Our actuators are also available in NEMA 4X (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
NEMA 4 enclosures for adequate protection against incidental contact with water and dirt. Our actuators are also available in NEMA 4X-compliant and NEMA 7-compliant enclosures for safe and efficient operation in highly corrosive, ignitable, or explosive environments. Our diverse line of quarter (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Unit Heaters - Grainger Industrial Supply
Electric Washdown Heater, Voltage 480, 3, 60, Grille Stainless Steel, Housing Material 16 Gauge 304 Stainless Steel, Manufacturers Warranty Length 1 yr. and Includes NEMA 4X Control Panel, 3 Position Switch (Off-Heat-Fan); Varies by BtuH and Air Flow .
-
Prominent high flow high pressure manual control pump with auto degassing pump head 2 77 GPH 115 VAC 50 60 Hz from Cole-Parmer
Use the multifunction switch to select the on/off external pulse contact, pump stop or test (for the .... The pump housing has a NEMA 4X enclosure to protect against corrosion, dust and water. .... weep hole located on the bottom of the backplate allowing the chemical to flow out of the … pumps off-gas from the top of the pump head to prevent any air build-up in…
-
Prominent high flow high pressure manual control pump 4 5 GPH 230 VAC 50 60 Hz from Cole-Parmer
Use the multifunction switch to select the on/off external pulse contact, pump stop or test (for the .... The pump housing has a NEMA 4X enclosure to protect against corrosion, dust and water. .... weep hole located on the bottom of the backplate allowing the chemical to flow out of the … pumps off-gas from the top of the pump head to prevent any air build-up in…
-
Prominent high flow high pressure manual control pump with auto degassing pump head 0 87 GPH 230 VAC 50 60 Hz from Cole-Parmer
Use the multifunction switch to select the on/off external pulse contact, pump stop or test (for the .... The pump housing has a NEMA 4X enclosure to protect against corrosion, dust and water. .... weep hole located on the bottom of the backplate allowing the chemical to flow out of the … pumps off-gas from the top of the pump head to prevent any air build-up in…
-
Flow Meter Measures Flare Gas For Oil/Gas Offshore Platforms And Refineries
The switch points are user, field programmable to alarm at high, low or windowed and can also be assigned to flow and/or temperature readings. .... A NEMA Type 4X (IP66) rated transmitter enclosure is standard. .... the most challenging requirements for sensing, measuring and controlling flow and level of air , gases and liquids.
-
Fluid Components International Highlights Advanced ST100 Flow Meter at WEFTEC 2013
Instrument approvals include: FM and FMc: Class 1, Division 1, hazardous locations, Groups B, C, D, E, F, G; ATEX and IECEx: Zone 1, II 2 GD Ex d IIC T4; The rugged enclosure is NEMA 4X /IP67 rated. .... In addition to the ST100 Flow Meter, FCI also offers a range of smaller line air /gas flow meters. .... The FCI exhibit booth will include the FLT93 Switch with FlexSwitch® technology for the measurement of flow…
-
Two-Wire, Loop-Power Level Switch For Tank Monitoring And Interface Control
Its aluminum enclosure is rated NEMA 4X (IP66) for harsh environments. .... Compatible with clean media or dirty, slurry or foaming media, the LS2000 Level Switch operates with a precision thermal mass flow sensor. .... the most challenging requirements for sensing, measuring and controlling flow and level of air , gases and liquids.
-
FCI Announces New FCI FLT93 Series FlexSwitch Brochure
A wide selection of standard and custom process connections can be provided with the FLT93 Switch . .... It is suitable for use in ATEX locations and is rated for NEMA Type 4X (IP66) environments. .... Fluid Components International is a global company committed to meeting the needs of its customers through innovative solutions to the most challenging requirements for sensing, measuring and controlling flow and level of air , gases and liquids.
-
New High Velocity Flow Switch Raises The Bar For Range, Accuracy And Response Time
The electronics enclosure is all-metal, NEMA Type 4X (IP66) rated and approved for Groups B, C, D, E, F G and EEx d IIC. .... worldwide, ISO 9001 certified FCI is the world's leading manufacturer of thermal dispersion flow and level measurement … the most challenging requirements for sensing, measuring and controlling flow and level of air , gases and liquids. .... •Datasheet: FS2000H Flow Switch .
-
FCI Announces Flow/Level/Temperature Switch For Interface Detection And Control
A wide selection of standard and custom process connections can be provided with the FLT93S Switch . .... It is suitable for use in ATEX locations and is rated for NEMA Type 4X (IP66) environments. .... Fluid Components International is a global company committed to meeting the needs of its customers through innovative solutions to the most challenging requirements for sensing, measuring and controlling flow and level of air , gases and liquids.
Indicates content that may require registration and/or purchase.