-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard
- Cord Length: 98.42525 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Power It! TLM615NC20 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment requiring heavy-duty 20-amp service. Includes 6 NEMA 5-15/20R
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard
- Cord Length: 98.42525 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: The 6-20P is a mechanical, cable mountable version of the 3-prong North American NEMA 6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: Servers, UPSs ?) These North American power cords are ideal for powering your equipment. On one end they hard-wire directly into your power source, while the other end connects to equipment that uses the NEMA 6-20P. An ROJ, or Removed Outer Jacket, is the result of
- Cord Length: 11.81103 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 6-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. An ROJ,
- Cord Length: 144.094566 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: The 6-20R is a mechanical, cable mountable version of the NEMA 6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units
-
Supplier: Newark, An Avnet Company
Description: POWER STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:7.62m; Product Range:PS6xxHG20AOEM Series RoHS Compliant: NA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-1215-20 Power Strip offers 20 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 6 NEMA 5-15R/20R output receptacles with 1.625 inch
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 6 OUTLET, 20A, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units
-
Supplier: Newark, An Avnet Company
Description: POWER STRIP, 6OUTLET, 20A, 120V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R, NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:Power It!; Connector Colour:Grey RoHS Compliant: NA
-
Supplier: Tripp Lite by Eaton
Description: waveform AC power from UPS or generator to supported equipment 12 x NEMA5-15/20R output receptacles (6 front/6 rear) 15-ft. AC cord with NEMA L5-20P input plug Lighted power switch confirms power on/off status Snap-in switch guard prevents accidental
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Newark, An Avnet Company
Description: POWER STRIP, 6 OUTLET, 20A, 120V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R, NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Metal RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted On/Off switch,
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard
- Cord Length: 98.42525 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: TelephoneStuff.com
Description: Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as to walls and other surfaces by using appropriate fasteners. Features: - 20 Amp - Cord with NEMA 5-20P plug -
- Current Rating: 20 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard
- Cord Length: 98.42525 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: TelephoneStuff.com
Description: equipment is usually designed to receive power from multiple sources. When power from one source is interrupted, the equipment uses the other source to provide all of the power that the equipment needs until the power problem is corrected. Features: - Outlets are
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Twist Lock Plug
- Certifications: UL
-
Supplier: Hammond Manufacturing Company Inc.
Description: station mounting if desired. Specifications Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Heavy-duty power cord – 12/3 SJT for extreme temperature ranges. Integral molded plug with straight blade (NEMA 5-20P) or locking (NEMA
- Number of Electrical Outlets: 6
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Plugmold® 2000 Series™ 6' Steel Power Strip with 12 Outlets. Power Strip Features: - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 12 - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has
- Outlets: NEMA
-
Supplier: HAVE, Inc.
Description: MIDPD620CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 6 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick
- Unit Type: Plug Strip
-
Supplier: Chatsworth Products, Inc.
Description: CIRCUIT BREAKER, SURGE PROTECTED TYPE 38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE
- Number of Electrical Outlets: 10
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Radwell International
Description: RACK POWER DISTRIBUTION UNIT, 12 FT CORD, 12 OUTPUT CONNECTIONS, 200/208/230 VAC MAIN INPUT, 208 VAC MAIN OUTPUT, 16-20 AMP INPUT, 50/60 HZ, RACK MOUNTING BRACKETS INCLUDED, NEMA L6-20P, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 20 amps
-
Supplier: UNICABLE, Inc.
Description: Voltage: 250V
- Cord Length: 96 inch
- Maximum Cable Temperature: 60 to 105 C
- Rated Current: 20 amps
- Rated Voltage: 250 volts
-
Supplier: Volex Group, plc
Description: If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair
- Cord Length: 77 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Banner Engineering Corp.
Description: Monitors a single mat or a series of connected mats Uses a standard 4-wire safety mat or edge triggered by a short in a contact plate or strip Offers choice of 115V ac/24V dc or 230V ac/24V dc supply voltage, depending on model Provides four normally open (NO) immediate safety outputs rated
- Total Number of Safety Outputs (Relays) Per Safety Mat: 1 to 4 #
- Maximum Number of Safety Mats Controlled: 1 to 4 #
- Max AC Voltage Rating: 115 to 230 volts
- Max DC Voltage Rating: 12 to 24 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: 230V 150W 5.51 18.50 18.50 1.97 PFA60000LG Airflow data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000 Filter material NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat Unimpeded airflow 226 CFM 356 CFM 485 CFM Capacity free-flow 113 W/K 177 W/K
- Nominal Power: 150 watts
- Application: Industrial/Commercial
-
Supplier: DeZURIK, Inc.
Description: actuators or to positioners. The enclosure is epoxy coated, anodized aluminum. The explosion proof, corrosion resistant and water-tight enclosure is available in Nema 1, 3, 4, 4X, 5, 6, 7, 9, 12 & 13 ratings. A screw-on cover allows easy access to adjust switch settings. Settings of
-
Supplier: Lift Products, Inc.
Description: yellow and blue enamel Integral gear pump with check valve, relief valve, solenoid valve Smooth steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15 Number of Sockets: 4 Length: 235.0mm Mounting Style: Table Cable Plug Type: NEMA 5-15 Plug Color: Black Cable Length: 1.8m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material:
- Number of Electrical Outlets: 4
- Current Rating: 15 amps
- Outlets: NEMA
- Features: On/Off Switch, Other
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 333.4mm Mounting Style: Table Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 4.6m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Outlets: NEMA
- Features: On/Off Switch, Other
Find Suppliers by Category Top
Featured Products Top
-
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
50A Heavy-Duty Power Connections for EV Charging Applications The ELEGRP HRB261450EA is a 50A heavy-duty industrial-grade NEMA 14-50R receptacle designed for EV charging and other compatible high-power electrical applications. Rated at 125/250V AC, this grounding (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
wide range of options is available, including: 6 or 15ft long power cord L5-20P or 5-20P NEMA type plug Straight or locking plug blade 6 or 8 front or rear facing outlets NEW option - 6 front and 6 rear on same unit On (read more)
Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc. -
Threaded connections. The S4 is offered in sizes from ¾” (DN20) to 8” (DN200). These valves may be opened by means of the manual opening stem for servicing or in case of electrical power failure. As the S4 valves up to 4” feature a flanged connection they may be (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and, as in all ICI actuators, can withstand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 and/or 7 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. With user-selectable amperage, drivers can tailor the charging rate to match their needs and the available outlet capacity. Compatible with NEMA 5-15P, 6-20P, 14-50P, and CEE32 plugs, these portable chargers offer broad connectivity and are also available with custom options. Whether for (read more)
Browse IC Power Supplies Datasheets for New Yorker Electronics Co., Inc. -
applications and, as in all ICI actuators, can withstand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
. 12Vdc. = 14 Amps. 24Vdc. = 20 Amps. 24Vac. = 20 Amps. (24Vdc rectified) Enclosure NEMA 4 Standard Sand-cast aluminum with 300 series stainless steel fasteners and thermally bonded polyester powder coating. OPTIONAL ENCLOSURES: NEMA 4X & NEMA 7 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Wiremold - J06B2B20X - Power Products - Power Strip - Allied Electronics
Strip , Power ; 6 ; 15 ft.; NEMA 5- 20 P or NEMA L5-20P; 1; 20 A; Rack Mount .
-
Wiremold - J06B2B20 - Power Products - Power Strip - Allied Electronics
Strip , Power ; 6 ; 15 ft.; NEMA 5- 20 P or NEMA L5-20P; 1; 20 A; Rack Mount .
-
Wiremold - J60BOB20 - Power Products - Power Strip - Allied Electronics
Strip , Power ; 6 ; 15 ft.; NEMA 5- 20 P or NEMA L5-20P; 1; 20 A; Rack Mount .
-
Wiremold - J06BOB20 - Power Products - Power Strip - Allied Electronics
Strip , Power ; 6 ; 15 ft.; NEMA 5- 20 P or NEMA L5-20P; 1; 20 A; Rack Mount .
-
Shopping - Best Prices On The Tripp Lite Power It! TLM615NC20 6 Outlets Power Strip - Big Bruin
TLM615NC20 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment requiring heavy-duty 20 -amp service. Includes 6 NEMA 5-15/20R outlets, 15-foot AC power cord and keyhole mounting slots.
-
Popular Products In Power Protection - Big Bruin
Wiremold UL2064BD - / Legrand UL2064BD 12-Outlets Power Strip ( NEMA 5-15P Plug - Receptacle: 12 - 15 ft Cord) Circuit Breaker Protected, Illuminated Switched; Receptacle Outlet; 12 Outlet(S); Electrical Rating 120 V 15 Ampere; 15 Ft 14/3 Sjt Cord; Aluminum Body; Gray … • APC Smart-UPS RT 3000VA Tower/Rack-mountable UPS (3000VA/2100W - 14.1 Minute Full Load - 6 x NEMA 5-15R - Battery/Surge-protected, 2 x NEMA 5- 20 R - Battery/Surge-protected .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7426/Safa_Mahdi.pdf?sequence=1
6 . Electrical Control Panel Built to NEC requirements and U.L. listed NEMA 4 S.S. (Optional NEMA … … First out annunciator Step-down transformer for 120 volt control circuitry Control relays and numbered terminal strips with enclosed wiring raceways … … set-point capability (4- 20 mA signal) Yokogawa … … signal) Lights for: power on, ignition, main fuel …
-
Shopping In Surge Suppressors - Big Bruin
Wiremold UL2064BD - / Legrand UL2064BD 12-Outlets Power Strip ( NEMA 5-15P Plug - Receptacle: 12 - 15 ft Cord) Circuit Breaker Protected, Illuminated Switched; Receptacle Outlet; 12 Outlet(S); Electrical Rating 120 V 15 Ampere; 15 Ft 14/3 Sjt Cord; Aluminum Body; Gray … • Tripp Lite Isobar 6 Outlet 120V Surge Suppressor Tripp Lite ISOBAR6 - Receptacles: 6 x NEMA 5-15R - 2350J For more than 20 years, America's leading …
Indicates content that may require registration and/or purchase.