-
Supplier: Century® by Regal Beloit America
Description: profile space-saving design. Unique brush holder design provides easy access to brushes and integral constant pressure brush/spring assembly for servicing. Large over-sized brushes assure longer brush life. Heavy-duty, stamped steel, bolt-on base (removable). NEMA C face
- Other Output Power: 1 to 200 HP
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
- Commutation: Brush
-
Supplier: Encoder Products Company
Description: The Model 771 C-Face encoder is a rugged, high resolution encoder designed to mount directly on NEMA C-Face motors. Both sides of the encoder are C-Face mounts, allowing additional C-Face devices to be easily
- Resolution (counts per revolution): 4,096 (counts/revolution)
- Encoder Type: Incremental
-
Supplier: WorldWide Electric Corporation
Description: 1-40 HP 1800 RPM 208-230/460 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - round body Premium Efficiency NEMA Design B Inverter ready, 10:1 CT / 20:1 VT Cast iron frame and conduit box Suitable for part
- Other Output Power: 75 HP
- Continuous Current: 85.1 amps
- Gearbox Efficiency: 95.4 %
- Shaft Speed: 1,800 rpm
-
-
AC Motors - Hyundai Premium Efficiency Motors: C-Face, Hyundai C-Face: Rigid Base -- HHI125-12-445TCSupplier: WorldWide Electric Corporation
Description: 1-200 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-200 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - rigid base Premium Efficiency NEMA Design B Inverter ready, 10:1 CT / 20:1 VT Cast
- Other Output Power: 125 HP
- Continuous Current: 147.7 amps
- Gearbox Efficiency: 95 %
- Shaft Speed: 1,200 rpm
-
Supplier: WorldWide Electric Corporation
Description: 20-200 HP 1800 RPM 208-230/460 volt (20-125 HP) 460 volt (150-200 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - rigid base Factory F2 mount Premium Efficiency NEMA Design B Inverter ready, 10:1 CT /
- Other Output Power: 20 HP
- Continuous Current: 24.8 amps
- Gearbox Efficiency: 93 %
- Shaft Speed: 1,800 rpm
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear response to air pressure applied Mounting Mounts between a c-face motor and gear reducer Not suitable for belt drive (pulley output) applications. Consult
- Torque Rating: 0 to 47.75 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.375 inch
- Diameter: 6.5 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: CM202 - Vector Duty Enclosed NEMA Frame AC Motors, 1 HP, 1800 RPM, C-Face Foot Mounted, Frame Size is 143TC
- Shaft Speed: 1,800 rpm
-
Supplier: Radwell International
Description: MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, NEMA FRAME 56C, ENCLOSURE TEFC, VOLTAGE 208-230/460 . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Boston Gear
Description: to satisfy a variety of specifications. With both NEMA C-face mounted motors, which are ideal for use with flange, and rigid base mounted motors, which are the right choice for coupled-load configurations, Boston Gear's AC motors offer maximum versatility.
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Units: English
- Shaft Orientation: In-line
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Bodine Electric Company
Description: is optional 5.875” B.C. meets NEMA-56C specifications with optional base mount kit, model 0931, installed. And NEMA-42C face mount with ø3.750 B.C. Motor shaft diameter 5/8-inch (0.625”) with key.
- Other DC Voltage: 24 VDC
- Torque Constant: 11.4 in-oz/amp
- Other Output Power: 0.6593884293721874 HP
- Continuous Current: 25 amps
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range TEFC (Totally Enclosed Fan Cooled) AC motors. These motors are offered in both C-Face for mounting to enclosed gear drives and in rigid base models. These NEMA design B motors are available from 1/6 - 75 HP and cover
- Other Output Power: 0.1667 to 75 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Stearns®
Description: Features & Benefits Series 331 is features IEC standard mounting patterns, for drop in replacement, and is available with NEMA C-Face modifications. Ideal for high cycle applications Class H coil Optional manual release Few moving parts Comes standard with carrier friction disc
- Torque Rating: 3 to 300 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 432 volts
- Bore Diameter: 2.125 inch
-
Supplier: Dart Controls, Inc.
Description: magnetic field (1/4 horsepower to 2 horsepower), NEMA56 C-face and bolt-on mounting, 1750 RPM base speed, U.L., C.S.A. and C.E. mark listed, provisions for mounting Dart's PU-E pick-up, available from stock. Shaft drilled and tapped to accept Dart PU-E Series encoder.
- Other DC Voltage: 90 VDC
- Other Output Power: 1 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Supplier: GE Power Conversion
Description: 460 Volt Infinity: 1 CT speed range CH to 90 Hz IGBT Compatible N/C thermostat Opposite DE mounting face and stub shaft for tach mounting C-face foot mount through 30 HP Cast iron frame and brackets Class F insulation TEFC, TENV & TEBC available
-
Supplier: Bodine Electric Company
Description: Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 4.8 amps
- Continuous Torque: 12.25 In-lbs
- Shaft Speed: 1,700 rpm
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 1.2 to 2.4 amps
- Shaft Speed: 1,800 rpm
- Housing Length: 7.31 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUMP MOUNT, NEMA-C FACE MOTORS, PILOT MOUNT ENGINES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FactoryMation
Description: Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.5HP, 3600RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.5HP, 3600RPM,
-
Supplier: FactoryMation
Description: Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.5HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.5HP, 1200RPM,
-
Supplier: FactoryMation
Description: Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 1.5HP, 1800RPM,
-
Supplier: FactoryMation
Description: Features: BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM, 208-230/460V, 3PH, 60HZ, NEMA 56C FRAME, TEFC ENCLOSURE, C-FACE, ALUMINUM, 1.15 SERVICE FACTOR **Limited Stock - Call for Availability**BROOK CROMPTON AC MOTOR - INVERTER DUTY, 0.33HP, 1200RPM,
-
Supplier: Radwell International
Description: MOTOR ADAPTER KIT, NEMA C, FACE-MOUNTED, ARCJ1 W/ HESS SENSOR, .625" DAI GEAR, 56C FRAME, 5/8' SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro-Sensors, Inc.
Description: wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting,
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -4 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: MP Pumps, Inc.
Description: SERIES 30 end suction centrifugal pumps are close-coupled to standard NEMA "C" face motors. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are
- Discharge Size: 0.75 to 1 inch
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 45 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Dart Controls, Inc.
Description: The CF SERIES pick-up kit can be used in place of the PU-E or OPU series to monitor motor speeds when access to the motor shaft is otherwise impossible. The CF series mounts directly to a motor's, NEMA "C" face. It operates at a 4.5 to 24 volt level
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
- Output: Frequency
- Body Shape: Ring
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 120:1 ratios Box sizes 37 - 97 Horsepower range from 3/4 - 30 HP Torque arm mounted (sold separately) All cast iron housings for unquestioned strength and reliability Precision processed gears for better rotation and quieter operation Flanges designed to accept NEMA C-face
- Gear Ratio: 15 (X : 1)
- Output Torque: 1,568 In-lbs
- Maximum Input Power: 3.14 HP
- Gearing: Bevel / Miter, Helical
-
Supplier: Boston Gear
Description: any industry standard motor. And when you need your in-line helical drive quickly, look no further than Boston Gear and our Guaranteed Same Day Shipment Program. Features and Benefits A selection comprising seven common sizes permits use in many different applications. The Standard
- Gear Ratio: 1.6 to 160 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 20 HP
- Gearing: Helical
-
Supplier: Sumitomo Machinery Corp. of America
Description: Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip® bushing for easy mounting. Higher ratings with a 25° pressure angle and wider gear tooth face for maximum torque Keyless
- Mounting Style: NEMA Mount
- Reducer Style: Shaft Mount
-
Supplier: Travaini Pumps USA
Description: Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid
- Pumping Speed: 64.68 CFM
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Gearing Solutions
Description: 183, and 256 C-face motors. The 50:1 is rated for 3.5 HP the 25:1 for 7 HP and the 13:1 for 12.5 HP. These units use aluminum housings and the same compact construction as our planetary models. They can be used as speed reducers or, with the adapters as NEMA gear-heads.
- Gear Ratio: 4 (X : 1)
- Output Torque: 3,250 In-lbs
- Maximum Input Power: 24 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: 183, and 256 C-face motors. The 50:1 is rated for 3.5 HP the 25:1 for 7 HP and the 13:1 for 12.5 HP. These units use aluminum housings and the same compact construction as our planetary models. They can be used as speed reducers or, with the adapters as NEMA gear-heads.
- Gear Ratio: 5 (X : 1)
- Output Torque: 24,849 In-lbs
- Maximum Input Power: 150 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: 183, and 256 C-face motors. The 50:1 is rated for 3.5 HP the 25:1 for 7 HP and the 13:1 for 12.5 HP. These units use aluminum housings and the same compact construction as our planetary models. They can be used as speed reducers or, with the adapters as NEMA gear-heads.
- Gear Ratio: 4 (X : 1)
- Output Torque: 5,301 In-lbs
- Maximum Input Power: 40 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: 183, and 256 C-face motors. The 50:1 is rated for 3.5 HP the 25:1 for 7 HP and the 13:1 for 12.5 HP. These units use aluminum housings and the same compact construction as our planetary models. They can be used as speed reducers or, with the adapters as NEMA gear-heads.
- Gear Ratio: 4 (X : 1)
- Output Torque: 10,602 In-lbs
- Maximum Input Power: 80 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Serfilco, Ltd.
Description: abrasives are present or for certain other critical conditions. The SS shaft adapter protects the motor shaft and allows the use of standard NEMA motor. Motors are 3450 RPM @ 60Hz or 2850 RPM @50 Hz, TEFC or EXP. Single phase TEFC motors include 8 ft. (2.4m) line
- Pump Type: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
HIGH PRECISION C-FACE REACTION TORQUEMETER-CF2800V Series CF2800V Torquemeters mate directly with NEMA CFace motors and generators. Torque ranges from 5.65 to 2,260 Nm, digital and analog communications, and an overload rating of 500% make the CF2800V your optimal torque (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' flange fitments. With fully machined (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
the shaft seal can generate temperatures that exceed ATEX limits. jbj’s specially engineered wet mount design introduces cooling fluid across the seal face and through an auxiliary cooler, effectively reducing seal temperatures and maintaining safe operating conditions within compliance (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
precision ground rolls that are cored for water cooling and heating, ½ HP TEFC inverter-duty motor, and a NEMA 12 control panel wired to a safety trip switch that will stop the rolls in less than one revolution. Also available in floor-mounted production models, ROSS Three Roll Mills (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
quality-breathing air. The F1500 is available in manual or power rewind models, with a pinlock that is standard on crank rewind models and optional on power rewind models. Its discs, face mount motor, frame and bearing housings are E-coated for higher corrosion protection. The EF1500 is (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Product Manual 4 SR & SX The SR & SX series NEMA 4 and/or 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
against environmental elements. The drive train is made with steel and techno-polymer gears, supported by hardened steel pinions and mounted on self-lubricating bushings for long, reliable service. Motor speed adjusts automatically for load variations, ensuring consistent cycle times. Motors (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
temperature -25°C to 90°C. Flexible Configurations – Supports motor mount or gearhead styles, with parallel in-line shaft alignment (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
More Information Top
-
Routine Maintenance on AC Inverters (.pdf)
This is especially true for motors with NEMA C face mountings , which are used for direct coupling to speed reducers, pumps and other devices.
-
WARNER ELECTRIC C-Face Clutch, Torque 16 Ft-Lb, 90 DC - Brakes and Clutches - 2DBL5|UM50-1040 - Grainger Industrial Supply
• Mounts On NEMA C - Face Motor or Between Motor and Reducer .
-
WARNER ELECTRIC C-Face Brake, Torque 16 Ft-Lb, 90 DC - Brakes and Clutches - 2DBN1|EM50-20-90 - Grainger Industrial Supply
• Mounts On NEMA C - Face Motor or Between Motor and Reducer .
-
Power Steering Pump Sound Quality and Vibration - Test Stand Development
The spindle assembly is mounted using a NEMA C - Face motor standard.
-
DAYTON Pump,Rotary Gear,3 PH - Rotary Gear Pumps - 6NY52|6NY52 - Grainger Industrial Supply
Pump handles oil-based fluids and you can mount it on a NEMA C - face motor to provide a near pulseless flow with easy maintenance.
-
Motion Control :: NASA Tech Briefs
The NORD Screw Conveyor Package from NORD Gear Corp. (Waunakee, WI) offers closely stepped speed reduction ratios and a directly coupled gearmotor or NEMA C - face input design that eliminates the need for top motor mounts , pulleys, belts, or guards.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The NORD Screw Conveyor Package from NORD Gear Corp. (Waunakee, WI) offers closely stepped speed reduction ratios and a directly coupled gearmotor or NEMA C - face input design that eliminates the need for top motor mounts , pulleys, belts, or guards.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The NORD Screw Conveyor Package from NORD Gear Corp. (Waunakee, WI) offers closely stepped speed reduction ratios and a directly coupled gearmotor or NEMA C - face input design that eliminates the need for top motor mounts , pulleys, belts, or guards.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The NORD Screw Conveyor Package from NORD Gear Corp. (Waunakee, WI) offers closely stepped speed reduction ratios and a directly coupled gearmotor or NEMA C - face input design that eliminates the need for top motor mounts , pulleys, belts, or guards.
-
Motion Control :: NASA Tech Briefs
The NORD Screw Conveyor Package from NORD Gear Corp. (Waunakee, WI) offers closely stepped speed reduction ratios and a directly coupled gearmotor or NEMA C - face input design that eliminates the need for top motor mounts , pulleys, belts, or guards.
Indicates content that may require registration and/or purchase.