-
Supplier: U.S. Plastic Corporation
Description: the range directly from the sensor when it is installed on the tank. They also included a patented software technology that allows the sensor to ignore echoes generated by internal obstructions in the tank such as mixers and ladders as long as they are not within a 3 diameter beam area
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: 24" W x 23" H x 12" D (Does not include connectors & fittings). Dual access doors, NEMA 12 instrument enclosure. Expansion tank and pressure regulators are externally mounted.
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: Winters Instruments
Description: that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications: • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high pressure,
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
-
Supplier: Winters Instruments
Description: diecast NEMA 4X, 12 and 13 housing. With the cover of the enclosure removed, the terminals of the electric switch and pressure adjustments are exposed for easy wiring and adjustment of the pressure setting• Diecast cover is equipped with captive stainless steel screws that
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications: • Multiple tank or pump controls and those requiring alarm systems
- Switch Point Range: 15 to 300 psi
- Deadband: 0.1 to 5 psi
- Operating Temperature: -40 to 180 F
- Number of Poles: Double Pole, Single Pole
-
Supplier: Mile-X Equipment, Inc.
Description: up to 175 PSIG Factory Filled With Champlub AC Lubricant All Pumps Are Factory Tested Prior to Shipment Standard Equipment: Automatic Start/Stop Operation OSHA Approved Belt Guard NEMA Rated Electric Motors ASME Coded Air Receivers Manual Tank Drain 0-300 PSIG Air Pressure Gauge
-
Supplier: PMC Engineering LLC
Description: The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Current
-
Supplier: Oil-Rite Corp.
Description: located at the system outlet to ensure fluid flows in only one direction. A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure A bypass relief valve used to set system output pressure, adjustable from 30 to 100 PSI. A
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: with (2) ½” female NPT oil outlets. · A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure · A dial thermometer displaying 0° to
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: bronze valve monitors the temperature at the heat exchangers cooling water outlet and adjusts water flow accordingly. It is adjustable from 60° to 140°F. A stainless steel water pressure reducer valve located at the heat exchanger cooling inlet reduces water pressure to within heat
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: one direction. A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI. A brass flow switch adjustable from 1 to 6 GPM. A stainless steel
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3,500 PSI at 8.0 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only.
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Central Air Compressor Co.
Description: designed electric motor Low power consumption ASME approved air receiver ASME approved safety relief valve ASME approved tank outlet valve OSHA approved enclosed beltguard Large metal intake filter silencers Manual condensate tank drain valve Dial read-out pressure gauge Factory
- Compressor Technology: Reciprocating Piston
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.006 kW
- Watt Density: 48 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Mi-T-M Corporation
Description: · Industrial 1800-watt generator with two NEMA 5-15R receptacles ·Total harmonic distortion (THD) less than 5% ·100% copper windings Engine: Industrial Honda OHV engine Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: Tele-Lite, Inc.
Description: All Baldor Industrial Agricultural Standby generators are prototype engineered, factory built and production tested. They feature: Ratings from 30 kW to 200 kW. (Larger diesel ratings up to 2000 kW are available. See IDLC product line.) Available options - 100-600 amp NEMA 1/NEMA 3R
- Applications: Standby
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 /460 V 3-Phase CFM 23.7 CFM @ 90 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 10,000+ Hours Of Pump Life •Based on B-10 bearing rating 7.5 Horsepower
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 /460 V 3-Phase CFM 14 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 10,000+ Hours Of Pump Life •Based on B-10 bearing rating 5 Horsepower
- Flow Capacity: 14.6 to 14.1 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer
- Flow Capacity: 34.1 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer
- Flow Capacity: 29 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an operating pressure range of 0 to 200 PSI. Applications The SV320 & SV420 series are
- Valve Size: 0.375 to 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
-
Supplier: International Thermal Systems LLC.
Description: housing access doors, tank extensions with access doors, overflow and tank drain connections, pump protection screens, washer housing exhaust fans, and slopped tank bottoms. Equipment construction can include carbon steel or stainless steel tanks and housings. Spray
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Gusher Pumps
Description: FEATURES Capacities to 1600 GPM Heads up to 700 feet Temperatures to 250ƒF (121ƒC) Pressure to 300 PSIG Wet Ends can be Adapted for Standard JP Motor Stainless Steel and Cast Iron Construction Foot Mounted Casing Back Pull-Out Design NEMA JPM Shaft Motor Self-Setting Mechanical Seal
-
Supplier: Eaton Cooper Power Systems
Description: residential applications. When specified, radial feed transformers can be connected line-to-line on 3-wire systems. FEATURES Envirotemp™ FR3™ fluid Mineral oil available upon request Meet or exceeds ANSI and NEMA standards Tank coating exceeds ANSI C57.12.28 and C57.12.29 Full
- Maximum Primary Voltage Rating: 2,400 to 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: specified, radial feed transformers can be connected line-to-line on 3-wire systems. FEATURES Meet or exceeds ANSI and NEMA standards Tank coating exceeds ANSI C57.12.28 and C57.12.29 Full compliance with ANSI C57.12.28 enclosure integrity requirements Laser engraved nameplate Recessed
- Maximum Primary Voltage Rating: 2,400 to 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
-
Supplier: Universal Air & Gas Products Corp.
Description: Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you. Air Compressors/Boosters Oil-Free and Lubricated 1-500hp Rotary; 1-150hp Reciprocating 5 to 2600 scfm, up to 35000 psig. Electric, Engine or Hydraulic Drive All
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Chromalox
Description: Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation (Optional) External Cold Expansion Tank (Optional) External
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: International Thermal Systems LLC.
Description: The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Eaton Cooper Power Systems
Description: surroundings. Properly coordinated and strategically located, it can effectively minimize both outage area and outage duration due to a fault. FEATURES Envirotemp™ FR3™ fluid Mineral oil available upon request Meet or exceeds ANSI and NEMA standards Tank coating exceeds ANSI C57.12.28
- Maximum Primary Voltage Rating: 2,400 to 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
-
Supplier: Komline
Description: for generating a high frequency power supply. The VFD is in a NEMA-1 (IP20) or NEMA-12 (IP55 equiv.) enclosure, intended for location in a remote electrical equipment room area. Benefits The atomizer assembly is designed to fit easily into a hot air plenum, providing intimate mixing
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: PMC Engineering LLC
Description: The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems
- Maximum Operating Pressure: 300 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
- Level Measurement Type: Continuous Level
-
Supplier: Eaton Cooper Power Systems
Description: designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4) Stainless steel grounding pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum gauge Cover mounted
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Substation Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Model Type for Application 5. Select/Add additional Features 6. Engineer/Design the System 7. Build the CIP System 8. Clean Better, and Faster Designing the appropriate MCIP (Mobile Clean-in-Place) system begins with the sizing of the appropriate tank cleaning machine. Our tank
-
Supplier: International Thermal Systems LLC.
Description: System. A NEMA 4X enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights and temperature controls are also included. We can also provide special electrical controls such as programmable logic
- Wash Tank Capacity: 450 to 1,050 gallons
- Spray Pressure: 60 psi
- Flow Rate: 240 to 320 GPM
- Heater Power: 11,192.189112306076 to 14,922.9188164081 watts
-
Supplier: Taco Comfort Solutions
Description: On-Board (NEMA 1) or Remote (NEMA 4) Probe 1/2” or 3/4” NPT Connection LT Models Include External Test Button, Adjustable Delay On Break (DOB) and Delay or Make (DOM) Features
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
Find Suppliers by Category Top
Featured Products Top
-
Food and beverage manufacturing Tank farm automation Tank leveling Portioning Coolant processing Pressure relief Processing (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
and beverage manufacturing Tank farm automation Tank leveling Portioning Coolant processing Pressure relief Processing machinery and equipment (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
controllable positive pressure to meet the requirements of a process downstream. The mixer can be configured to provide gas to a ballast tank, turning off and on as the pressure rises and falls in the tank. This is useful for gas conservation, when the demand for gas is sporadic or intermittent in use (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
positive pressure to meet the requirements of a process downstream. The mixer can be configured to provide gas to a ballast tank, turning off and on as the pressure rises and falls in the tank. This is useful for gas conservation, when the demand for gas is sporadic or intermittent in use. An (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc.
More Information Top
-
Inversand USA Appoints Teknomark Aritim Sistemleri As A Distributor For GreensandPlus™ In Turkey
…dams, industrial plants and water supply plants; (2) Culligan TRC AS, located in the Middle East and Central Asia to handle municipal and industrial water treatment; and (3) Nema Makina, producer of a wide range of pressure tanks and vessels for customers…
-
Equipment | Pasta Dough Mixing Machine Provides Shorter Mix Times And Increased Production | Food Processing
It also includes a Nema 4 electrical control panel, ASME pressure dispensing injection tank , liquid spray manifold system and Fairbanks Series II 300 lb. digital weight scale.
-
Field Study of Sound Radiation by Power Transformers
where Ld is the space-average sound pressure level measured at a distance, d, from the tank wall, LN is the sound pressure level measured at NEMA positions, circumferential average, S, is the total surface area on the 4 sides of the…
-
Shopping In Other - Big Bruin
Every model comes equipped with cast iron, two-stage pump for long life, an ASME tank certified for 200 PSI maximum pressure , an industrial-duty NEMA motor for reliable service.
-
Shopping In Generators & Air Compressors - Big Bruin
Every model comes equipped with cast iron, two-stage pump for long life, an ASME tank certified for 200 PSI maximum pressure , an industrial-duty NEMA motor for reliable service.
-
Shopping In Other - Big Bruin
Every Shop Air Series model comes equipped with cast iron, two-stage pump for long life, an ASME tank certified for 200 PSI maximum pressure , an industrial-duty NEMA motor for reliable service.
-
Shopping In Generators & Air Compressors - Big Bruin
Every model comes equipped with cast iron, two-stage pump for long life, an ASME tank certified for 200 PSI maximum pressure , an industrial-duty NEMA motor for reliable service.
-
Popular Products In Power - Big Bruin
Every Shop Air Series model comes equipped with cast iron, two-stage pump for long life, an ASME tank certified for 200 PSI maximum pressure , an industrial-duty NEMA motor for reliable service.
-
Shopping In Other - Big Bruin
Every Shop Air Series model comes equipped with cast iron, two-stage pump for long life, an ASME tank certified for 200 PSI maximum pressure , an industrial-duty NEMA motor for reliable service.
-
Shopping In Other - Big Bruin
Every Shop Air Series model comes equipped with cast iron, two-stage pump for long life, an ASME tank certified for 200 PSI maximum pressure , an industrial-duty NEMA motor for reliable service.
Indicates content that may require registration and/or purchase.