Products/Services for Neodymium Permanent Magnet Alternators

  •  
    Generator Heads and Alternators - (57 companies)
    ...devices with a permanent rare-Earth magnet rotor and stationary stator no not need brushes. Circuit protection: the generator or alternator is equipped with a circuit breaker or other protection mechanism to prevent equipment damage due to overcurrent...
    Drive Type
    Output Type
    Output Frequency
  • Industrial Magnets-Image
    Industrial Magnets - (467 companies)
    Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet...
  • Electromagnets-Image
    Electromagnets - (127 companies)
    Standard lifting. Suspension. Laboratory. Permanent. Flat and Parallel Pole Magnets. Flat-faced electromagnets and parallel-pole magnets are two common types of electromagnets. Flat-faced magnets are used when the entire face of the magnet is in direct...
  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
  •  
    Rare-Earth Magnets - (104 companies)
    Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets. Classified under permanent magnets, rare-earth magnets have a permanent magnetic field. When...
  •  
    DC Motors - (1248 companies)
    ...to calculate the final motor temperature. Pdis = I2RT. RT = Rrotor + Rstator (except for permanent magnet motors). DT = Pdis(Rtot). TM = Tenv + DT. Design Tip: To extend product life and performance, select a motor with a larger difference between maximum...
  •  
    Wind Turbines - (270 companies)
    Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity.
  •  
    Magnet Wire - (56 companies)
    Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum. Magnet wire is available in large and small sizes and may have a square...
  •  
    Inductors, Coils, and Chokes - (1114 companies)
    Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
  •  
    Magnetic Chucks - (36 companies)
    Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire