Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: This sheet weighs 197 Lbs. per 50' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition).
- Form / Shape: Film / Sheet
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.09375 inch
- Operating Temperature: -30 to 200 F
- Material: Neoprene
-
Supplier: Darco Southern, Inc.
Description: Darco Southern offers a general line of commercial grade rubber sheet packing. Generally, elastomers classified as commercial grade incorporate characteristics which are capable of meeting the needs of many industrial applications for which they are used. Consideration should always be given
- Seal Type: Loose Packing
- Lubrication: Other
-
-
Supplier: Phelps Industrial Products
Description: This gasket sheet combines the high grade neoprene compound with strengthening insertions of Polyester. Ideal for high pressure diaphragm service in a variety of oils and petroleum media. Full rolls, part rolls and sheets are available
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -20 to 190 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Neoprene is a synthetic rubber produced by the polymerization of chloroprene. One other neat feature about neoprene is that it’s impermeable, meaning that it can work as a tight barrier to prevent the escaping of gases or liquids. Water & weather resistant properties makes it an ideal
- Operating Temperature: -20 to 190 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining Fabricated Parts
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Form / Shape: Extruded Profile, Film / Sheet
- Industry: General Industrial
-
Supplier: Phelps Industrial Products
Description: This is a high grade Military Specification Neoprene Material. This material has wide temperature range, excellent tensile strength and a wide range of media resistance. This Mil Spec Rubber has good oil resistance, stability, strength, and great flame resistance.
- Thickness: 0.03125 to 0.25 inch
- Operating Temperature: -67 to 225 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: JBC Technologies, Inc.
Description: Neoprene is a synthetic rubber that demonstrates strong tear strength and compression set as well as resistance to UV and ozone damage. It is waterproof, corrosion, and flame resistant and, unlike EPDM, provides good resistance to petroleum-based products. Neoprene gaskets can be made
- Operating Temperature: -40 to 250 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Neoprene
-
Supplier: Leader Global Technologies
Description: 976 is a CR (neoprene) aramid fiber sheet. 976 is designed for Freon refrigerants and high aniline point oils. It is also recommended for applications in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters. Description: Purple in color and manufactured with CR and
- Maximum Operating Pressure: 1,000 psi
- Operating Temperature: 600 F
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: This firm density neoprene sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material's closed cell sponge rubber structure works great in wet and moist conditions (HVAC applications and NEMA enclosures)
- Thickness: 0.0625 to 1 inch
- Operating Temperature: -70 to 200 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Aero Rubber Company, Inc.
Description: We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting
- Industry: Automotive, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Filler: Fiber Glass
- Form / Shape: Film / Sheet
- Features: Other, Specialty / Other, Thermoplastic, UL Approved
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Head Type: Hexagon Head
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: ASTM International
Description: This guide details the standard procedure for the application and protection of fully adhered EPDM (elastomeric terpolymer synthesized from ethylene, propylene and diene monomer), butyl, and neoprene vulcanized rubber sheets to be installed on concrete substrates. The structure and the
-
Supplier: Isotech, Inc.
Description: installations. The EZ Cut Series are made up of molded elastomeric (Durulene™) pads in standard size sheets - 18″ x 18″ x 3/4″ thick, consisting of 2″ square segments. A thin web separates the segments and can easily be cut to fit the required loading and shape of equipment bases. The EZ Cut
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Eberhard Mfg. Company
Description: Black, 70 durometer
- Thickness: 0.065 inch
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Southco
Description: The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
- Features: Color Options
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Hager Companies
Description: Finishes: - MIL, DBA, GLD Inserts: - V=Vinyl - N=Neoprene, EDPM or TPE - S=Silicone Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws
- Gasket Type: Weatherstripping
-
Supplier: CARLO GAVAZZI Automation Components
Description: The sensors VH1 and VH2 are hanging electrodes with Neoprene cables. The sensor A94-10 is a hanging probe for (swimming) pool level control. For use with amplifier (please refer to separate data sheets). VH1 and VH2: Hanging electrodes with Neoprene cable A94-10: Hanging probe
- Features: Electrical Conductivity / Resistance
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: ContiTech AG
Description: liferafts Liferafts for commercial shipping Air rescue liferafts Boatex® Inflatable Boat Materials ...for use in extreme conditions. Outside coating: highly wear-resistant, weather-resistant Hypalon Reinforcement: high-tenacity polyester Inside coating: airtight neoprene Properties of our
- Form / Shape: Film / Sheet, Pultruded Profile
- Industry: Marine
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Cloth Inserted rubber (SBR, Neoprene, EPDM, Buna-N) is a rubber sheet with a polyester, nylon, cotton, or fiberglass fabric impregnated in the rubber. This material improves stability in flanged gasket applications under high compression loads.
- Gasket Type: Custom Gasket
- Features: Other
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: At CTG, our specialty is custom applications. We use the most current technology to eliminate the need for expensive dies. We know that when you have a custom application, you are going to need it fast, so we have the automated machinery, the materials inventory, and the expertise to get it done.
- Material: Butyl, Neoprene, Nitrile (NBR - Buna-N)
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Darco Southern, Inc.
Description: No Description Provided
- Material: Butyl, Ethylene Propylene (EPDM), Graphite, Neoprene, Silicone Rubber
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Zurn Industries LLC
Description: The Zurn Z190 vertical expansion joint has a Dura-Coated cast iron body, packing gland and siliconed bronze sleeve with preformed neoprene packing gasket. To view all options, see the Specification Sheet - Z190 Features And Benefits Vertical expansion joint Gasketed connection allows
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon 8700 (blue), is our premium neoprene (CR) gasket sheet combined with our unique blend of high strength aramid and inorganic fibers providing excellent sealability in services such as ammonia containing refrigerant systems. Benefits Our top performer for old style HVAC OEM
-
Supplier: FIPA Inc.
Description: Whether marble, thick sheet metal, concrete parts, metal plates, rough sawn wooden panels or other heavy parts – thanks to a vulcanised steel plate and double sealing lip with high retention force, FIPA SFPL-D series heavy duty flat suction plates are optimised for smooth and rough product
- Diameter / Maximum Dimension: 160.00000000000003 to 350 mm
- Stroke (if Applicable): 9 to 13 mm
- Type: Flat
- Material: Neoprene, Nitrile (NBR)
-
Supplier: Appleton Electric
Description: STRAIGHT THREADED TYPE ZINC ELECTROPLATE MALLEABLE IRON MATERIAL 4.81 INCH DIA X 1.75 INCH L SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2, NEMA APPROVAL GROUNDING 3-1/2 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE INCLUDES ZINC ELECTROPLATE STEEL SCREW, LOCKNUT, NEOPRENE
- Features: Other
-
Supplier: Gardico, Inc.
Description: oils: ½" to 24" full-face and raised face (ring) nitrile (NBR, buna-n), Viton®, vegetable fiber and compressed sheet. For steam to 750o F: ½" to 36" full-face and raised face (ring) compressed sheet, aramid fiber with nitrile binder. For engine applications to 1200o F: synthetic fiber
-
Supplier: Industrial Magnetics, Inc.
Description: rollers, minimizing flexing or bending of the sheet as it is conveyed. The neoprene wheels allow blanks to roll easily into the press. The magnet can be adjusted to accommodate the size and thickness of different blanks.
-
Supplier: Isotech, Inc.
Description: Korpads are made from a high-quality, durable, neoprene pad material with waffle design molded on to both faces. It is resistant to water, oils, cleaning compounds, heat and other environments normally found in manufacturing and processing plants. Tear and abrasion resistance is excellent
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
Find Suppliers by Category Top
Featured Products Top
-
GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
Conduct Research Top
-
A Quest for Clean Mixing
Mixing is one of the most ubiquitous unit operations in the processing world. And often times, improvements specific to the mixing step lead to overall big rewards that translate well in the balance sheet. The usual challenges include maintaining batch-to-batch uniformity and optimizing blend times
More Information Top
-
Neoprene (Polychloroprene) Membranes
Successful Installation of Neoprene Sheet Membrane—In the con- struction industry, like it or not, experiments and tests on the job are not possible.
-
CR4 - Thread: Suppliers of Neoprene Sheets
Suppliers of Neoprene Sheets .
-
white neoprene sheet - offers from white neoprene sheet manufacturers, suppliers, exporters & wholesalers
white neoprene sheet .
-
Neoprene Rubber - Neoprene Rubber Manufacturers, Suppliers
[ Related Keywords : Neoprene Rubber Sheet, Neoprene Sheet , SHEET ] .
-
Application of FRC constitutive models to modelling of slabs
Neoprene sheets were placed between the piston and the top of the slab to ensure full contact with the loading surface.
-
CR4 - Thread: Material for Fuel Tank Rubber Gasket
Neoprene Sheetwww.GoodyearRubberProducts.com We Ship Neoprene Sheet Worldwide.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44873/302278372-MIT.pdf?sequence=2
List of Tables Table 1: Tabulated data from the acoustical enclosure material alternatives (NOTE: naked- bare transmission box; PU- 1/8" polyurethane foam sheet; NE- 1/8" neoprene sheet ; SF- spray foam; CAP- ceramic Acousti-coat paint; DM- Dynamat Xtreme) .....................................
-
The Permeability of an Intact Granite
A 6 mm thick Neoprene sheet , 500 mm square was placed on the surface of the plate A and a circular cut-out is made in this sheet to expose the O-ring seal.
-
Principles of Design and Installation of Building Deck Waterproofing
For example, butyl and neoprene sheets consist of 20 to 30% synthetic rubber, 30 to 40% carbon black, 25 to 30% extender oils, and various processing aids, curing agents, and chemicals to improve performance.
-
Testing the Cut and Puncture Resistance of Firefighter Safety Shoes
Preliminary puncture tests were performed on the 1.57 mm thick reference neoprene sheet from Fairprene, using the conical puncture probe described in the ASTM F 1342 standard and a hemispheric puncture probe 1 mm in diameter.
Indicates content that may require registration and/or purchase.