-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position, and power status. POWER: UL approved, wall mount, 100VAC/240VAC, 50Hz/60Hz wall mount
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: The included mounting hardware allows the PS240810 to be installed wherever reliable, multi-outlet power distribution is required. Extra Long Power Cord: Install the PS240810 far away from its power source and provide power distribution to previously un-powered areas with
- Frequency: 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Tripp Lite by Eaton
Description: included mounting hardware allows the PS2408 to be installed wherever reliable, multi-outlet power distribution is required. Extra Long Power Cord: Install the PS2408 far away from its power source and provide power distribution to previously un-powered areas with the
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
-
Supplier: Tripp Lite by Eaton
Description: The RS1215-HG Medical-Grade Rackmount Power Strip supplies power outside of patient-care vicinities, such as administrative areas, rack enclosures or network closets. In a rack, it occupies just 1U of space. Compliant with UL 1363 specifications, this 120V, 50/60 Hz
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: The PS2408B 8-Outlet Vertical Power Strip is a reliable 120V 1800W power strip that lets you connect up to eight electrical devices to a single AC wall socket. With a NEMA 5-15P plug and 15-foot AC power cord that reaches distant outlets and provides flexibility in
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Biamp Systems, Ltd.
Description: serial port for the output of command strings that can be used to send action commands to other equipment in the system. The EX-LOGIC communicates over Ethernet with the Tesira control network for data transmission, configuration and control, and is powered by PoE (IEEE 802.3at Class 1, 4W).
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (5) Two-Terminal Barrier Strips labeled A, B, C, D and COMMON. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, C, or D. POWER: No power required. Manually operated. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: 5.25" W x
- Number of Ports: 5 #
- Network Equipment: Switch
-
Supplier: TMP Pro Distribution
Description: Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W, from 20 Hz - 20 kHz Input Connections 4 x Removable Phoenix Balanced Barrier Blocks Output Connectors 4 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W from 20 Hz - 20 kHz Input Connections 2 x Removable Phoenix Balanced Barrier Blocks Output Connectors 2 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every 2
- Type: Amplifier
-
Supplier: Beckhoff Automation LLC
Description: CP69xx-xxxx-0010 built-in Control Panels are connected via standard USB and DVI plug connectors and have an industrial pin contact strip for the 24 V power supply. A 2-port USB socket on the rear panel enables the connection of keyboard, mouse, USB stick or CD/DVD drive. USB-Extended
- Panel Type: Operator Console
-
Supplier: Eaton | Power Quality
Description: Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for
- Number of Electrical Outlets: 36
- Current Rating: 30 amps
- Power Rating: 9,900 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: TelephoneStuff.com
Description: turn on/off your separately located peripherals’ power switch or the main switch of inaccessible power strip. Furthermore, three of the power receptacles of PowerGuard MAS were designed with wider spaces between them than traditional power strips to support
-
Supplier: Infineon Technologies AG
Description: rectification for AC-DC SMPS Motor control for 48 V – 110 V systems Isolated DC-DC converters Lighting for 110 V AC networks HID lamps Class D audio amplifiers Uninterruptable power supplies (UPS) LED lighting power supply Applications 48 V intermediate bus converter (IBC)
- rDS(on): 0.032 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 4 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance. The Control 30 utilizes high power
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance. The Control 30 utilizes high power
-
Supplier: Eaton | Power Quality
Description: units from any computer on the network server. Monitor and control power consumption at the outlet level, including on, off and reboot Advanced LCD display offers easy user-interface and vast power information Single-phase and three-phase configurations provide solutions for SMB
- Number of Electrical Outlets: 24
- Current Rating: 16 amps
- Power Rating: 11,500 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Tripp Lite PDUs provide a convenient source of additional outlets for distribution of UPS, generator or commercially derived power to connected equipment. Rugged all-metal housings are suitable for wall, under-counter and/or 19" rackmount installations. Select models offer current,
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control® 25AV utilizes a deep cabinet, high power components and complex network to achieve extremely smooth high fidelity performance from a compact 2-way loudspeaker. Premium performance capability and even coverage ensures excellent sound quality throughout the
-
Supplier: Eaton | Power Quality
Description: management and monitoring down to the outlet level. Monitor power consumption in kilowatt hours at the individual outlet level requirement Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software) Power consumption
- Number of Electrical Outlets: 18
- Current Rating: 30 amps
- Power Rating: 19,900 watts
- Protection: Circuit Breaker
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control® 25AV utilizes a deep cabinet, high power components and complex network to achieve extremely smooth high fidelity performance from a compact 2-way loudspeaker. Premium performance capability and even coverage ensures excellent sound quality throughout the
-
Supplier: SOCOMEC
Description: Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control &
- Number of Electrical Outlets: 3
- Operating Temperature: 32 to 122 F
- Frequency: 50 Hz, 60 Hz
- Outlets: IEC
-
Supplier: Electro Standards Laboratories
Description: the unit via contact closure signals. DISPLAY: (2) Front panel Red LED's display switch position and power status. POWER: (1) 2-Position Terminal Strip accepts customer supplied 24 VDC power. OVERALL DIMENSIONS: Rackmount 10.56" W x 2.35" H x 8.0" D. (26.9 x 6.0 x 20.4
- Number of Ports: 19 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: SOCOMEC
Description: Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control &
- Number of Electrical Outlets: 1
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Eaton | Power Quality
Description: Clearly labeled circuits simplify load balancing. High-density, high amperage receptacles support blade servers and network switches Power levels range from 1.4kW to 3.3kW
- Number of Electrical Outlets: 13
- Current Rating: 16 amps
- Power Rating: 3,330 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: TelephoneStuff.com
Description: Power distribution that remotely controls power to individual outlets and monitors the aggregate power consumption. APC switched rack PDU power distribution strip. Surge Suppressor Features: - 17.5" H x 4.25" W x 1.77" D - Network adapter - Ethernet, fast
-
Supplier: Opto 22
Description: Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBO6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX breakout board. The cable is six feet (1.8 m) long. Installation, maintenance, and troubleshooting are faster and simpler using
- North American (AWG): 18 AWG
- Cable Length: 6 ft
- Features: Cable Assembly, Multiconductor Cable, Other
- Gender: Female-Female, Male-Female
-
Supplier: Biamp Systems, Ltd.
Description: channels of balanced mic or line level input 0 – 66dB gain, adjustable in 6dB increments +48V Phantom Power -100 to +12dB fader range for level Audio and control networking over AVB/TSN Powered by PoE+ Plug-in barrier strip connectors Front panel LEDs for device status indications
-
Supplier: Electro Standards Laboratories
Description: unit via contact closure signals. POWER: Requires customer supplied 24 VDC, 500 mA Power Input. A mating power connector is included with the Model 7434. OVERALL DIMENSIONS: Rackmount 10.57" W x 2.37" H x 8.01" D. (26.9 x 6.0 x 20.4 cm) WEIGHT: Approximately 2.9 lbs. (1.4 kg)
- Number of Ports: 7 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Radicom Research, Inc.
Description: Offloads (ARP & NS) for Windows 7 Networking Power Management Optional PHY power down during Suspend mode Advanced Power Management Features Supports dynamic power management to reduce power dissipation during idle or light traffic period Supports very low
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Sealevel Systems, Inc.
Description: connection to and from a cloud platform, and does not require additional network configuration. This module is ideal for environments where Wi-Fi signals may be unavailable or interrupted by building design or other devices. Due to the nature of cellular networks, data transmission
-
Supplier: Omnitron Systems Technology, Inc.
Description: network installation and maintenance. The LEDs report the availability of power, port activity and link status and speed. The miConverter GX/T combines Gigabit Ethernet connectivity with the lightweight design and low-power consumption required for both permanent deployment and
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: diagnostic information is provided through LED indicators that assist in network installation and maintenance. The LEDs report the availability of power, port activity and link status and speed. The miConverter GX/T combines Gigabit Ethernet connectivity with the lightweight design and
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: TMP Pro Distribution
Description: components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance, extended bandwidth and well-controlled, defined coverage from a compact loudspeaker. Frequency Range :
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The CX 2-Channel Series is designed to meet the specialized needs of sound contractors. Eight models have been designed from the ground up, combining QSC's exclusive PowerLight® technology with specific features to meet the requirements of fixed installations. With high output power,
- Type: Amplifier
-
Supplier: Sonel Test
Description: Built-in GPS receiver – recording results with location coordinates Measurement of resistance of auxiliary electrodes RS and RH Measurement of interference voltage Measurement of interference frequency Measurement in the presence of interference voltage generated by power networks with
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Ethernet networks, including GPON, xPON, and 10/100/1000BASE-T. • High-Resolution Display: Features a clear and easy-to-read screen for intuitive operation. • Comprehensive Testing: Supports various tests, including OTDR, power meter, light source, and (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
Orbit® provides the way forward for all precision measurement or positioning needs, whether on the production line or in the laboratory. Orbit® provides a complete solution for integrating different measurement position and control sensors smoothly and simply into network solutions. The (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
. To help meet these requirements, Aker has developed a family of frequency control solutions for 5G, networking and industrial automation applications. Our TCXO (Temperature-Compensated Crystal Oscillator) and (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc are engineered for precision strip casting of specialty metals and alloys under vacuum and inert atmospheres. These systems produce consistently clean flake with superior control over solidification. By combining the (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
lighting systems, IP cameras, digital signage, and VoIP communication, all connected to a remote control center. Tunnel environments present unique challenges, including high temperatures, vibration, humidity, and the need for uninterrupted operation year-round. Any network (read more)
Browse Network Switches Datasheets for Volktek Corporation -
As cities strive toward smarter, safer, and more efficient transportation systems, one truth becomes increasingly clear: modern mobility depends not only on trains and tracks but on the invisible network infrastructure powering every operation behind the scenes (read more)
Browse Network Switches Datasheets for Volktek Corporation -
well as best practices for planning and structuring a modern automation network. Ethernet-APL and Its Variants Developed with the process industry in mind, Ethernet-APL provides a simple, two-wire conductor that can deliver 10 Mbps data rates and power to (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
High-power network devices can require more power than conventional PoE/PoE+ can provide. In its article "Power Up Your Network With btPoE," VOLKTEK explains how IEEE 802.3bt supports power and data over a single Ethernet cable, with up to 60 W per switch port for Type 3 and up to (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
The XO Project: Searching for Transiting Extra-solar Planet Candidates
We accomplish this either by human intervention either in person or remotely using a network power strip that permits remote control of 8 AC power outlets independently (Figure 2).
-
Enterprise Cybersecurity
Power control involves connecting power strips and power distribution systems to the network so they can be controlled remotely.
-
Information Technology Applications in Industry II
Keyword: nickel metals hydrogen power battery, nano hydrogen storage materials, strip , neural network control .
-
Technical Support Document: 50% Energy Savings for Small Office Buildings
Plug load controls such as occupancy sensors for plug strips or outlets, computer network power savings software, and timer switches for equipment such as coffee makers .
-
You have struck a rock: A note on the status of black women in South Africa
They have been stripped of power and deprived of control of their lives by an elaborate network of legislation and custom "'7 The impacts of apartheid on black South African women are myriad.
-
A phased array antenna system for INMARSAT mobile ground terminal
Phase shifter and power divider network of selected types of 3bit micro- strip diode phase shifter controlled figure.
-
Power electronics
[8.126] SAUER, H.: direct-current-converter for the controlled power supply of battery and board network installations on U and S- web railcars.
-
ALMA test interferometer control system: past experiences and future developments
While the AMB reset and network -connected power strip are both very useful for remote support, a finer-grained control for resetting parts of the control system is desirable.
-
Android for Work
… Plurk, 145 PNG (Portable Network Graphics) file, 266 PocketVerifier, 241 POP (Post Office Protocol), 12, 66, 71, 73– 74 portable hotspots, 134–36 Portable Network Graphics (PNG) file, 266 … … mode, switching, 21, 123 Power Control widget, 159 power strip widget, 31 PowerPoint apps …
-
Mobile Lightweight Wireless Systems
The simulator allows for the power of the neighboring base stations to be controlled independently, such that the network to be simulated can be stripped down to seven three sector sites or even a single cell scenario.
Indicates content that may require registration and/or purchase.