Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Leine & Linde AB
Description: DeviceNet is a low-level network that provides connections between simple industrial devices (sensors, actuators) and higher-level devices (controllers). DeviceNet provides Master/Slave and Peer-to-Peer capabilities over the CAN bus.
- Data Rate: 0.000125 to 0.0005 Gbps
- Features: Gateway, Local Area Network (LAN)
-
Supplier: Telit
Description: The deviceWISE Device Gateway is an integration appliance that maps data between different devices seamlessly without requiring any configuration changes in either device. The Device Gateway helps users pick best in class hardware components and integrate
-
Description: ISO/IEC 29341-8-1:2008(E) describes the Internet Gateway device which is an ¿edge¿ interconnect device between a residential Local Area Network (LAN) and the Wide Area Network (WAN), providing connectivity to the Internet. The series of ISO/IEC 29341 publications
-
-
Supplier: CSA Group
Description: ISO/IEC 29341-24-1:2017 specifies the characteristics of a device that manages connectivity to the Internet as an "edge" device between a residential Local Area Network and a Wide Area Network. The gateway can be physically implemented as a standalone
-
Description: ISO/IEC 29341-24-1:2017 specifies the characteristics of a device that manages connectivity to the Internet as an "edge" device between a residential Local Area Network and a Wide Area Network. The gateway can be physically implemented as a standalone
-
Description: ISO/IEC 29341-8-1:2008(E) describes the Internet Gateway device which is an “edge” interconnect device between a residential Local Area Network (LAN) and the Wide Area Network (WAN), providing connectivity to the Internet. The series of ISO/IEC 29341 publications
-
Supplier: Accuris
Description: Information technology - UPnP Device Architecture - Part 24-3: Internet gateway device control protocol - Level 2 - Wide area network device
-
Supplier: CSA Group
Description: ISO/IEC 29341-5-1:2008(E) provides control of basic settings of theactual image generating part, access to live snapshop stil ISO/IEC 29341-8-1:2008(E)describes the Internet Gateway device which is an “edge” interconnect devicebetween a residential Local Area Network (LAN) and
-
Supplier: Accuris
Description: Information technology - UPnP Device Architecture - Part 24-2: Internet gateway device control protocol - Level 2 - Wide area network connection device
-
Description: ISO/IEC 29341-24-3:2017 specifies the characteristics of a UPnP embedded virtual device that models a physical Wide Area Network interface on an Internet gateway. This specification describes version 2 of the device named WANDevice (WANDevice:2). WANDevice:2 also enables
-
Supplier: CSA Group
Description: ISO/IEC 29341-24-3:2017 specifies the characteristics of a UPnP embedded virtual device that models a physical Wide Area Network interface on an Internet gateway. This specification describes version 2 of the device named WANDevice (WANDevice:2). WANDevice:2 also enables
-
Description: ISO/IEC 29341-8-3:2008(E) describes a standalone virtual device. WANs act as an interface between a client and Internet. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer network connectivity of intelligent appliances, wireless devices
-
Description: ISO/IEC 29341-8-3:2008(E) describes a standalone virtual device. WANs act as an interface between a client and Internet. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer network connectivity of intelligent appliances, wireless devices
-
Supplier: Accuris
Description: Information technology \x96 UPnP Device Architecture \x96 Part 8-2: Internet Gateway Device Control Protocol \x96 Local Area Network Device
-
Supplier: Accuris
Description: Information technology \x96 UPnP Device Architecture \x96 Part 8-3: Internet Gateway Device Control Protocol \x96 Wide Area Network Device
-
Description: ISO/IEC 29341-8-2:2008(E) describes the attributes and functions of a LAN interface. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer network connectivity of intelligent appliances, wireless devices and PCs. It is designed to bring easy to
-
Supplier: CSA Group
Description: anarchitecture for pervasive peer-to-peer network connectivity ofintelligent appliances, wireless devices and PCs. It is designed to bring easyto use, flexible, standards-based connectivity to ad-hoc or unmanaged networkswhether in the home, in a small business, public spaces or
-
Supplier: Leine & Linde AB
Description: CAN Gateway for EnDat encoders CAN interface: CANopen and DeviceNet Gateway can be used with all EnDat encoders within the 600 series Integrated T-coupling and bus termination
- Data Rate: 0.00001 to 0.001 Gbps
- Features: Gateway, Local Area Network (LAN)
-
Supplier: A10 Networks, Inc.
Description: The most advanced carrier-grade networking solution, A10 Thunder® CGN provides high-performance, highly transparent network address and protocol translation that allows service providers and enterprises to extend IPv4 network connectivity while simultaneously transitioning to IPv6
- Number of Ports: 21 #
- Features: Gateway
- Form Factor: Rack Mount
-
Supplier: Digi International, Inc.
Description: The Digi XBee Gateway provides a low-cost, programmable solution to connect networks of Digi XBee-enabled devices to IP networks. Including serving as a Zigbee to WiFi or Zigbee to cellular bridge. With a simple, open-source Python development environment, this
- Number of Ports: 1 #
- Features: Gateway, Wide Area Network (WAN)
-
Description: ISO/IEC 29341-8-4:2008(E) describes a ¿container¿ for link and connection services specific to a link on a WAN interface. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer network connectivity of intelligent appliances, wireless devices and
-
Supplier: GE Grid Solutions
Description: efficiencies in your substations. The D20/D200 devices act as the gateway to SCADA master stations for IEDs in the station, or for downstream substations or feeders. A large protocol library facilitates communication to most existing substation devices for improved visibility
- Features: Gateway, Local Area Network (LAN), Ruggedized
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Smart Wireless Gateway connects WirelessHART™ self-organizing networks with host systems and data applications. Modbus communications over RS-485 or Ethernet provide universal integration and system interoperability. The optional OPC functionality from the Gateway offers a
- Features: Gateway, Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Real Time Automation, Inc.
Description: The 460DSA moves data between a DeviceNet master and serial ASCII device. It’s the perfect tool to get simple ASCII devices like barcode scanners, weight scales, markers, and printers connect to a DeviceNet controller. It's also a great for helping you link legacy PC-based systems into
- Features: Gateway
-
Supplier: DigiKey
Description: DeviceNet™, PROFINET® Gateway
- Data Rate: 0.001 Gbps
- Features: Gateway
-
Supplier: Red Lion Controls, Inc.
Description: Dual 10/100 Fast Ethernet ports enable optional split LAN/WAN functionality, and serial ports featuring up to 5,000 Vrms isolation enable users to connect serial assets to their digital transformation strategy. Device Management The FlexEdge Secure Edge Networking Gateway can be
- Features: Gateway
-
Supplier: RS Components, Ltd.
Description: Gateway CANopen Device
- Features: Gateway, Internet of Things (IoT) Compatible
-
Supplier: Advantech
Description: IoT Gateway Software for Device Connectivity and Communication Configure a gateway with Windows utility Support the collection and forwarding of multiple southbound and northbound communication protocols, such as MQTT, AMQP, LwM2M, OPC UA, Modbus, IEC-104, DNP3.0, etc.
-
Supplier: Softing Industrial Automation GmbH
Description: identification systems, scales, controllers and laboratory equipment. Overview Integration of devices with serial interface as DP slave devices in PROFIBUS networks Available for various protocols and physical Interfaces Functions DP slave with transmission rate of 9.6 kbit/s up
- Number of Ports: 2 #
- Data Rate: 0.012 Gbps
- Features: Gateway
-
Supplier: Juniper Networks Inc.
Description: The SRX220 Services Gateway provides robust, next-generation, enterprise-class security and networking for today’s small to midsize businesses and distributed enterprise locations. The SRX220 consolidates security, routing, switching, and WAN connectivity in an all-in-one 1 U device
- Data Rate: 0.95 Gbps
- Features: Gateway
-
Supplier: Rohde & Schwarz USA, Inc.
Description: manipulation by both passive and active attackers. The device optionally acts as an e-mail gateway delivering for encrypted fax documents. A separate key management device generates and distributes digital certificates. Strong hybrid encryption of fax documents: using RSA
- Features: Gateway
- Form Factor: Rack Mount
-
Supplier: Moons' Electric Co. Ltd.
Description: Gateway is the device which connects the node controller and the server. Normally it receives the command from the server and manage all the lamps in field. If server fails, gateway can run independently. All the lamps will keep on running as before.
- Number of Ports: 1 #
- Frequency Band: 2,400 MHz
- Number of Channels: 1 #
- Features: Gateway, Local Area Network (LAN), Wireless Local Area Network (WLAN)
-
Supplier: Pepperl+Fuchs SE
Description: DeviceNet Gateway, double master for 2 AS-Interface networks
-
Supplier: Schmersal Inc.
Description: PROFIBUS Gateway SD-I-DP-V0-2 to convert serial diagnostic signals to the PROFIBUS DP protocol The PROFIBUS Gateway SD-I-DP-V0-2 is a PROFIBUS slave Protection class IP 10 device for control cabinet mounting, for standard DIN rails
- Features: Gateway
-
Supplier: Data Connect Enterprise, Inc.
Description: the IPmux line of TDMoIP devices with extended Ethernet support. In addition to delivering TDM-based services over packet switched networks (PSNs), the IPmux-11 offers advanced Layer 2 (Ethernet) traffic engineering capabilities.
- Features: Gateway, Local Area Network (LAN)
Find Suppliers by Category Top
Featured Products Top
-
Softing Industrial Introduces 5069-SDN for Seamless DeviceNet Integration in Rockwell’s Modernization Path to 5380 controllers Softing Industrial announces the release of the (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
ever. The CIP Security Proxy allows users to implement CIP Security on most devices on their network, helping to protect plant operations – even with older systems. The CIP Security Proxy helps to provide security to the entire network by working with EtherNet/IP-compliant devices. CIP (read more)
Browse Network Equipment Datasheets for Allen-Bradley / Rockwell Automation -
Centero’s Intrepid Gateway offers a solution that overcomes the challenge of limited network connectivity and the absence of homerun cables (direct connections) at the far flare line. This gateway incorporates Industrial WIFI Mesh+ technology alongside WirelessHART. By doing so, it (read more)
Browse Network Gateways Datasheets for United Electric Controls Company -
solutions typically consist of level sensors, network devices, and integration with house controls, on-site digital displays, and/or IoT software. Automated sensors eliminate tedious manual measurements and ensure employee safety. Workers can easily prevent (read more)
Browse Network Gateways Datasheets for BinMaster, Inc. -
FieldServer Modbus IoT Gateway from MSA Safety provides a streamlined, secure way to connect Modbus and OPC UA devices to modern Industrial Internet of Things platforms. Designed for system integrators and industrial environments, the gateway simplifies data access (read more)
Browse Network Gateways Datasheets for MSA Safety -
. This new data exchange standard has been defined at the lowest layer, making it compatible with any Ethernet-based protocols at higher levels. That means expensive gateways between production and company networks down to the field devices are not necessary. Automation protocols can be (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
Anritsu's Signaling Tester MD8475B is an advanced base station simulator that offers comprehensive testing and validation for mobile devices across multiple network technologies, including LTE, W-CDMA, GSM, and more. This versatile device supports a wide range of applications, from functional (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, pharmaceuticals/healthcare devices, wearable devices and GNSS trackers. The collaboration with Altair, an industry leader in cellular IoT connectivity, and ST, the industry leader in low-power microcontrollers, ensures that we are able to deliver best-in-class solutions (read more)
Browse Wireless Network Components Datasheets for Murata Electronics
Conduct Research Top
-
Bridges and Gateways and Switches, Oh My!
In the world of industrial networking, there are a variety of devices that can be used to connect different types of networks, manage traffic and facilitate communication between devices. Some common examples include bridges, switches and gateways. While these devices are described here
-
New Concept of Industrial Network Communications and Introduction of FLEX Products
be connected to an I/O device and Modbus RTU network. They can also be connected to other field bus networks through a Network Converter (our gateway product). The products can be flexibly connected to a host PLC and it allow customers to select a system depending on their needs. We call this concept
-
Smart Computing Article - Wires: Who Needs 'Em?
. The hardware involved in setting up a wireless network is similar to that which is necessary for a wired network. Each computer in your network will need a wireless network adapter to send and receive wireless signals. You ll need a central networking device, such as an access point, gateway
-
Prevent Power Surges with Full Spectrum Surge Protection
are essential components of many modern automation systems; however, they are also particularly susceptible to power surges from voltage and current spikes. In these systems, serial device servers are key communication gateways that connect the broader Ethernet network with specific serial devices
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
C-Cube to unveil DoMiNo DVD chip architecture at CES MILPITAS, Calif. -- C-Cube Microsystems Inc. will take the Consumer Electronics Show (CES) in Las Vegas today to announce a new, low-cost chip architecture for DVD recorders, gateways, set-top boxes, and other consumer items. The new architecture
-
Turning the Cloud Into a Rainmaker
Our lives are changing in exciting ways. Devices in our homes, automobiles, cities and factories are becoming connected to the Internet. This phenomenon has profound implications for businesses. Connected product offerings can lead to increased revenue, reduced expenses and a more engaged customer
-
HTTP Server using BSD Socket API for PIC32MX
. The HTTP server presented here incorporates the An embedded HTTP (Hyper Text Transfer Protocol) following features: server, or web server (as it is commonly called), is an (R) excellent addition to any network-enabled device. * Provides portability across the 32-bit family of PIC HTTP server capability
-
Cloud-Based Apps Transforming Grain Storage
. to, or structure in, the vessel may also be contributing. factors to sensor specification. Also note if the bins are. grouped in any way by location. The type of level sensors installed or needed: Begin. with the level sensors you already have. There are communication devices such as gateways, analog
More Information Top
-
Wireless Sensor Networks
The sensor network gateway device , such as a sensor coordinator, will also act as the gateway device between the RFID readers and the central server/network.
-
Research on standard architecture of sensor networks gateway
The sensor networks gateway device with intelligent information management and control platform, coordinating with the applications based on large-scale database.
-
Convergence of sensor networks/internet of things and Power Grid Information Network at aggregation layer
The sensor networks gateway device with intelligent infor mation management and control platform, coordinating with the applications based on large-scale database.
-
Informatics and Management Science VI
The data collection terminal is mainly responsible for the collection room of the humidity, temperature, ventilation window, sprinkler valve signal data and uploaded to the gateway device through ZigBee wireless network gateway device and then data are stored in the database on …
Indicates content that may require registration and/or purchase.