Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Nickel Anodes
-
Supplier: Accuris
Description: Specification for Nickel Anodes, Anode Nickel and Nickel Salts for Electroplating
-
Supplier: Accuris
Description: ANODES, NICKEL
-
-
Supplier: Accuris
Description: ANODES, NICKEL, CARBONIZED
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object
- OD / Width: 2 inch
- Features: Anode / Anode Material, Other
-
Supplier: Umicore Metal Deposition Solutions
Description: steelalloys and iron/nickel alloys are also used. Expanded metals, sheet metals, round stock, tubes, rods, ribbons and wires of the most varied materials and dimensions are available. The base metals meet the specifications of DIN and ASTM. Advantages Manufacturing of complex shapes is
- Features: Anode / Anode Material, Specialty / Other
-
Supplier: Ed Fagan, Inc.
Description: Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals,
- Overall Thickness: 0.004 to 0.05 inch
- Tensile Strength (UTS, Break): 65,000 psi
- Yield Strength (YS): 20,000 psi
- Elongation: 40 %
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object
- Features: Anode / Anode Material, Other
- Materials: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Plansee SE
Description: For the high-resolution devices used in general X-ray applications, mammography, angiography and computed tomography, we develop and manufacture extremely robust X-ray anodes and components for X-ray tubes. We supply anodes made from molybdenum alloys such as TZM and MHC with focal
- Shape / Form: Application Specific / Custom
- Features: Specialty / Other
-
Supplier: Umicore Materials
Description: steelalloys and iron/nickel alloys are also used. Expanded metals, sheet metals, round stock, tubes, rods, ribbons and wires of the most varied materials and dimensions are available. The base metals meet the specifications of DIN and ASTM. Advantages Manufacturing of complex shapes is
-
Supplier: Technic, Inc.
Description: Can be used as a nickel underplate or final finish. Easy to operate and control. Full bright deposit. A general purpose bath which should be recommended for all non-critical applications. Uses nickel bromide for anode corrosion.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Nickel sulfamate processes, including boric acid-free options, produce pure, ductile, fine-grained, matte, low-stress deposits. Product Overview Our MICROFAB® Nickel solutions include sulfamate nickel, barrier electroplating processes designed to provide pure, ductile,
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: MacDermid Alpha Electronics Solutions
Description: MICROFAB® NiFe 1000 and NOVAFAB® NiFe 2000 electrolytic nickel/iron alloy plating processes, designed for MEMs and WLP applications. Product Overview MICROFAB NiFe 1000 and NOVAFAB NiFe 2000 are innovative electrolytic nickel/iron alloy plating processes for micro-electromechanical
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Technic, Inc.
Description: A fully bright, leveled nickel deposit with high hardness and corrosion resistance.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Technic, Inc.
Description: A low stress/highly corrosion resistant nickel deposit which protects over plated bright tin from discoloration during thermal exposure.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Technic, Inc.
Description: Bright decorative finish for both rack and barrel plating.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object
- OD / Width: 2 inch
- Features: Anode / Anode Material, Other
- Materials: Zinc / Zinc Alloy (UNS Z)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our electroless nickel chemistries for memory disks produce high percentages of phosphorous deposits with superior corrosion resistance and excellent thermal magnetic stability. All of our electroless nickel products yield deposits with low Particle Density Index (PDI)
- Chemical / Composition: Electroless, Nickel Plating - Hard, Tin Plating
-
Supplier: Eco-Tec, Inc.
Description: There are several factors that effect a nickel plate bath; brightener levels, pH, sulfate/chloride ratio, sodium contamination and even the nickel concentration itself. The Eco-Tec Nickel Recovery System uses deionized water from rinsing, avoiding recovery of tap water
- Process / Technology: Electroless Plating
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object
- OD / Width: 1 inch
- Features: Anode / Anode Material, Other, Specialty / Other
-
Supplier: Pavco, Inc.
Description: Constellation - Superior, fast leveling, ultimately brilliant nickel system dsigned for low thickness deposits, and unparalleled for high spec nickel plating. Existing nickel baths can be easily converted to the Constellation system.
- Form: Liquid / Solution
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Matexcel
Description: Storage: Store at room temperature Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel ternary, lithium cobalt oxide and other systems. Size: D50:
- Thickness: 0.0005905515 inch
- Features: Anode / Anode Material, Other
- Applications: Battery / Fuel Cell
-
Supplier: Matexcel
Description: Storage: Store at room temperature Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel ternary, lithium cobalt oxide and other systems. Size: D50:
- Thickness: 0.00057086645 inch
- Features: Anode / Anode Material, Other
- Applications: Battery / Fuel Cell
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Nickel-Phosphorus Alloy is a sulfamate-based nickel-phosphorus deposit (3–12 wt% P) providing improved corrosion resistance and non-magnetic properties. High-speed capability and a wide plating window enable tight control of phosphorus content.
- Chemical / Composition: Nickel Plating - Hard, Tin Plating
-
Supplier: Panasonic OEM Battery Group
Description: Ni-Cd batteries use nickel-oxide in its positive electrode (cathode), a cadmium compound in its negative electrode (anode) and potassium hydroxide solution in its electrolyte. Nickel cadmium batteries are rechargeable, so you can use them over and over.
- Application: Automotive, General Purpose, Telecommunications
- Secondary Batteries: Nickel-cadmium
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: Umicore Metal Deposition Solutions
Description: possible to work with soluble anodes (nickel), insoluble anodes (platinum-plated titanium or MMO) or a combination of both. The lifetime is almost unlimited and corresponds to the one of bright nickel electrolytes. Nickel-phosphorus layers are amorphous,
-
Supplier: Umicore Metal Deposition Solutions
Description: Alternative to electroless nickel With NIPHOS® nickel-phosphorus alloy layers with high phosphorus content can be plated electrolytically in barrel-, rack- or reel-to-reel lines. Compared to electroless nickel layers containing a high phosphorus content, the electrolytic
-
Supplier: Umicore Materials
Description: possible to work with soluble anodes (nickel), insoluble anodes (platinum-plated titanium or MMO) or a combination of both. The lifetime is almost unlimited and corresponds to the one of bright nickel electrolytes. Nickel-phosphorus layers are amorphous,
-
Supplier: Umicore Materials
Description: Alternative to electroless nickel With NIPHOS® nickel-phosphorus alloy layers with high phosphorus content can be plated electrolytically in barrel-, rack- or reel-to-reel lines. Compared to electroless nickel layers containing a high phosphorus content, the electrolytic
-
Supplier: Advanced Abrasives Corp.
Description: uDiamond® Plating Additive Introducing uDiamond® Plating Additive for Electroless Nickel - the first ever custom designed NanoDiamond dispersion for electroless plating. Breakthrough in Wear Resistance Introducing uDiamond® Plating Additive for Electroless Nickel – the first ever
- Chemical / Composition: Electroless, Nickel Plating - Hard
- Form: Liquid / Solution
-
Supplier: ASTM International
Description: This practice summarizes well-known, generally practical methods for producing adherent electrodeposits of nickel on nickel. The types of nickel for which an overplate of nickel may be desired are dull nickel, semi-bright nickel, bright nickel, and
-
Supplier: Umicore Materials
Description: PALLUNA® ACF-200 Palladium-Nickel Electrolyte PALLUNA® ACF-200 is operated without ammonia, thus avoiding offensive smells caused by pungent ammonia gases. Since no chloride is used in the electrolyte, the lifetime of the anodes is considerably longer and equipment corrosion is
-
Supplier: Umicore Metal Deposition Solutions
Description: PALLUNA® ACF-200 Palladium-Nickel Electrolyte PALLUNA® ACF-200 is operated without ammonia, thus avoiding offensive smells caused by pungent ammonia gases. Since no chloride is used in the electrolyte, the lifetime of the anodes is considerably longer and equipment corrosion is
-
Supplier: Allied Electronics, Inc.
Description: Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.
-
Supplier: Allied Electronics, Inc.
Description: Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.
Find Suppliers by Category Top
Featured Products Top
-
Treatment: zinc plating, zinc-nickel plating, anodizing, Dacromet, carburize, carbonitriding, polishing Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy, POM, ABS, titanium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
high precision for seamless integration into your systems. Surface treatments like anodizing, powder coating, and nickel plating further enhance their durability and thermal performance (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
assembly with steel, plastic, or rubber components. Surface Finishing: Anodizing, painting, powder coating, e-coating, polishing, tin/nickel plating, vibration (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
: auto parts, hydraulic and pneumatic, exhaust pipe, decoration parts, curtain bracket, municipal utilities, agriculture and construction machine, pipe joint, Surface Treatment: zinc plating, painting, chrome plating, nickel plating, powder coating, e-coated, anodizing, polishing, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
. PSLC-M-S type can be used in combination with sensors to detect the clamping condition. (Sensors supplied separately by customer). Brackets are available to mount a sensor to the PSLC-M-S type clamps (sold separately). Pneumatic clamp body and cover are made from 5052A anodized aluminum. Clamping (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
laser with 2–500ns pulse width Autofocus via integrated distance detection AI object detection for rapid multi-target identification Applications: Marking on Steel, Nickel (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
Applications Marking on Steel, Nickel, Titanium, Brass, Copper, Gold, Aluminum and many more hard to mark metals Marking on Glass, Ceramics and Plastics (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
tooth-to-tooth accuracy within 0.05mm for consistent power delivery Surface Treatments: Anodized aluminum or zinc-nickel plated steel options for corrosion resistance (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Marking on steel, nickel, brass, copper, gold, and aluminum Marking on anodized aluminum and anodized titanium (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
and internal thread sizes. Aluminum Handles are manufactured from Alloy 6061-T6 per QQ-A-325 and feature a Black Anodized finish as per MIL-A-8625. Brass Handles are manufactured per ASTM-B16 and feature a Nickel finish as per QQ-N-290. Mounting Screws, manufactured in Stainless Steel, are (read more)
Browse Handles and Pulls (industrial) Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Cause and Prevention of Galvanic Corrosion in Aluminium
Four conditions must be present for galvanic corrosion to occur: o Cathode - the more noble or least active metal. This metal has current discharge properties and will be protected from corrosion by the presence of the anode metal. Cathode examples: copper, gold, silver, nickel. o Anode - the least
-
What is a MOPA Laser and What is it Used For?
The term MOPA is an abbreviation for Master Oscillator Power Amplifier. The master oscillator produces the beam while the optical amplifier is used for boosting the output power.MOPA lasers (like Y.0201) are optimally suited for marking naturally and colored anodized aluminum to create black
More Information Top
-
The corrosion resistance of Ni anode and Ga electrowinning in alkaline sulfide solutions
Abstract In this paper, a nickel anode was used for Ga electrowinning in the presence of S2- ions.
-
Modern Electroplating 5th Edition
This is evident in the following retrospective on the development of nickel electroplating solutions as well as in subsequent sections that deal with basics, decorative electroplating, functional applications and deposit properties, nickel electroforming, nickel anode materials, quality control, and pollution prevention.
-
Encyclopedia of Applied Electrochemistry
For example, the combined electrochemical–ultrasound process developed by Yasman et al. [7] was reported successfully at nickel anode for degradation of chlorinated aromatic compounds (2,4-dichlorophenoxyacetic acid and its derivative 2,4-dichlorophenol) in environmental water.
-
CYCLIC VOLTAMETRIC STUDIES OF THE EFFECT OF NICKEL ON COPPER ANODE PASSIVATION IN A COPPER SULFATE SOLUTION
The nickel content of the synthetic copper/ nickel anodes was determined using atomic absorption spectrometry by the Minerals Engineering Centre at Dalhousie University.
-
Fuel Cell Science and Engineering: Materials Processes Systems and Technology 2 Volume Set
The electrode reaction resistance can be lowered by using mixed conductive thin-film cathodes and microstructured, nanoporous thin-film nickel anodes [66].
-
ELECTROCHEMICAL STUDIES ON THE EFFECT OF NICKEL ON COPPER ANODE PASSIVATION IN A COPPER SULPHATE SOLUTION
Current density versus voltage curve at a voltage scan rate of 20 mV/s for a synthetic copper/ nickel anode containing 6 wt% nickel as a function of temperature in an electrolyte consisting of 160 g/L H2SO4, 40 g/L of Cu2+ and .
-
For knowledge of the influence of Halogen‐Ionen on the passivity of nickel (I)
… the passivity or reactivation (second so-called activation), following findings gave in aqueous sulfuric acid of different concentrations, partially with contents of Halogen‐Ion (Chlor‐ or Brom‐Ion), by 25 ° and inferences: increases 1 activity of the nickel anode (= maximum current of the …
-
Fuel Cells
Schulze M, Gu¨lzow E (2004) Degradation of nickel anodes in alkaline fuel cells.
-
2004 Office of Fossil Energy Fuel Cell Program Annual Report
Fabricate and characterize thin gallate electrolyte/ nickel anode bilayers (also referred to as anode- supported thin gallate electrolyte structures).
-
Activated basket anodes from nickel powder Part I: Laboratory facilities for assessing the performance of anodes in nickel electroplating baths
By the use of reference nickel anodes whose industrial per- formance was already known, it was established that both facilities provided an economical means of determining the electrochemical activity and current efficiencies of experimental anodes being developed for industrial use.
Indicates content that may require registration and/or purchase.