-
Supplier: Panasonic OEM Battery Group
Description: Ni-Cd batteries use nickel-oxide in its positive electrode (cathode), a cadmium compound in its negative electrode (anode) and potassium hydroxide solution in its electrolyte. Nickel cadmium batteries are rechargeable, so you can use them over and over.
- Application: Automotive, General Purpose, Telecommunications
- Secondary Batteries: Nickel-cadmium
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: Accuris
Description: SECONDARY CELLS AND BATTERIES CONTAINING ALKALINE OR OTHER NON-ACID ELECTROLYTES - VENTED NICKEL-CADMIUM PRISMATIC RECHARGEABLE SINGLE CELLS
-
Supplier: Accuris
Description: SECONDARY CELLS AND BATTERIES CONTAINING ALKALINE OR OTHER NON-ACID ELECTROLYTES - SEALED NICKEL-CADMIUM PRISMATIC RECHARGEABLE SINGLE CELL
-
-
Supplier: Accuris
Description: Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary lithium, nickel cadmium and nickel-metal hydride cells and batteries for portable applications - Guidance on environmental aspects
-
Supplier: Accuris
Description: Secondary cells and batteries containing alkaline or other non-acid electrolytes Vented nickel-cadmium prismatic rechargeable single cells
-
Description: IEC 63218:2021 provides requirements and recommendations on environmental aspects of secondary lithium, nickel cadmium and nickel-metal hydride cells and batteries for portable applications (hereafter referred to as “relevant secondary cells and batteries”). Relevant secondary
-
Description: Specifies tests and requirements for vented nickel-cadmium prismatic secondary single cells.
-
Description: Specifies tests and requirements for sealed nickel-cadmium prismatic rechargeable single cells.
-
Supplier: CSA Group
Description: Specifies tests and requirements for sealed nickel-cadmium prismatic rechargeable single cells.
-
Description: Specifies marking, designation, dimensions, tests and requirements for sealed nickel-cadmium small prismatic rechargeable single cells, suitable for use in any orientation.
-
Supplier: CSA Group
Description: IEC 61951-1:2017 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for use in any orientation, for portable applications. This edition includes the following
-
Supplier: CSA Group
Description: nickel-cadmium prismatic secondary single cells. When there exists an IEC standard specifying test conditions and requirements for cells used in special applications and which is in conflict with this document, the former takes precedence. This edition includes the following
-
Supplier: CSA Group
Description: This International Standard specifies marking, designation, dimensions, tests and require-ments for vented nickel-cadmium prismatic secondary single cells where special provisions have been made in order to have partial or, under very specific conditions, full gas recombination.
-
Supplier: UL Standards & Engagement
Description: with the basic requirements contained in this Standard applicable to the type of product and its intended use. 1.3 These requirements are intended to address aqueous electrolyte valve regulated or vented batteries such as lead acid, nickel-metal hydride, nickel zinc, or
-
Supplier: Maxell Corporation of America, Inc.
Description: test conducted by Maxell). And since organic electrolyte is used, the battery has superior leakage resistance. • Excellent floating characteristics (Fig. 4) A specially formulated organic electrolyte is employed to provide stable discharge characteristics even if charged for a
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.018 to 0.065 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.49212625 to 0.787402 inch
-
Supplier: Eagle Eye Power Solutions, LLC
Description: to IEEE and NERC standards. Meet IEEE standards 450-2010, 1188-2005, and 1106-2005, which are the industry-recommended standards for maintenance, testing, and replacement of Vented Lead-Acid (VLA) stationary batteries, Valve-Regulated Lead Acid (VRLA) batteries, and Vented
- Voltage Test Range: 0.01 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: AENOR
Description: Secondary cells and batteries containing alkaline or other non-acid electrolytes - Vented nickel-cadmium prismatic rechargeable single cells
-
Supplier: AENOR
Description: Secondary cells and batteries containing alkaline or other non-acid electrolytes - Vented nickel-cadmium prismatic rechargeable single cells.
-
Supplier: AENOR
Description: Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 1: Nickel-cadmium
-
Supplier: AENOR
Description: Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
-
Supplier: UL Standards & Engagement
Description: acid and nickel cadmium batteries. Annex I of this standard includes requirements specific to mechanically recharged metal-air batteries. 1.5 This standard evaluates the battery system's ability to safely withstand simulated abuse conditions. This standard evaluates the system
Find Suppliers by Category Top
Featured Products Top
-
Industrial applications, to selectively detect battery electrolyte vapor, an indicator of thermal events. Powered by cutting-edge Honeywell proprietary gas sensing technology, BES LITE detects gases that are typically released during the initial phase of thermal runaway. This advanced detection (read more)
Browse Batteries Datasheets for Powell Electronics, Inc. -
exposure to humidity or electrolytes throughout the lithium battery’s service life. Coated fabric insulation performance varies with both the base fabric and the type of coating applied. Silicone-coated fiberglass offers a good balance of flexibility and (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
include: 1889: D-size Zinc-Carbon battery 1899: Nickel-Cadmium battery 1959: Alkaline battery 1967: Lithium battery (read more)
Browse Signal Isolators Datasheets for Dataforth Corporation -
metal leaves the material free of burrs and induced mechanical or thermal stress or deformation. ApplicationsBattery Plates Rechargeable nickel metal hydride (NiMH) batteries are constructed using nickel as the positive node. The nickel electrodes, or cathodes, are grids or screens (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The)