Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR NICKEL-COATED SOFT OR ANNEALED COPPER WIRE
-
Supplier: Accuris
Description: Standard Specification for Nickel-Coated Soft or Annealed Copper Wire
-
Supplier: Accuris
Description: BRAID, WIRE (COPPER, TIN-COATED, SILVER-COATED, OR NICKEL COATED, TUBULAR OR FLAT)
-
-
Supplier: Accuris
Description: WIRE, ELECTRIC, EXTRUDED-TFE-FLUOROCARBON INSULATED, POLYIMIDE-COATED, NICKEL-COATED COPPER
-
Supplier: ASTM International
Description: is at least 4% of the total weight of the coated wire. 1.2.3 Class 7 -Wire whose nickel coating is at least 7% of the total weight of the coated wire. 1.2.4 Class 10 -Wire whose nickel coating is at least 10% of the total weight of the
-
Supplier: ASTM International
Description: This specification covers nickel-coated, round, copper-clad steel wire for electronic applications. The nickel-coated wire shall consist of the basis wire coated with nickel. Tensile strength and elongation of the
-
Supplier: Luma-Metall AB
Description: Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the second best conductor of electricity and heat. We now also offer gold plated copper
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Tensile Modulus (E): 17,404.4207228636 ksi
- Features: Coated / Painted, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: ASTM International
Description: This specification covers nickel-coated copper braid and ribbon flat wire intended for electronic application. Two classes of nickel-coated braid and ribbon flat copper wire are covered: Class A (annealed temper) and Class H (hard-drawn). The
-
Supplier: Luma-Metall AB
Description: Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking qualities. It has excellent
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Features: Beryllium / Beryllium Alloy, Coated / Painted, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
- Shape / Form: Wire / Shaped Wire
-
Supplier: SAE International
Description: Technical Standard
-
Description: ISO 1456:2009 specifies requirements for decorative nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium coatings that are applied to iron, steel, zinc alloys, copper and copper alloys, and to aluminium and
-
Supplier: CSA Group
Description: ISO 1456:2009 specifies requirements for decorative nickel, nickel plus chromium, copper plus nickel and copper plus nickel plus chromium coatings that are applied to iron, steel, zinc alloys, copper and copper alloys, and to aluminium and
-
Supplier: Universal Wire Works Inc.
Description: Alloy 187 is used for arc welding of wrought or cast 70/30, 80/20, and 90/10 copper nickel alloys to themselves or to each other. Alloy 187 can be used for welding the clad side of copper-nickel clad steel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions,
- Tensile Strength (UTS, Break): 50,000 psi
- Elongation: 30 %
- Type: Alloy, Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other, Specialty / Other
-
Supplier: Luma-Metall AB
Description: Brass is an alloy of copper and primarily zinc. The zinc content is usually 5–45% by weight. Brass has a low conductivity and good bending proof performance. We now also offer gold plated brass wire. Round gold plated brass wire is produced with a nickel strike in between
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Features: Coated / Painted, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Applications: Electronics / RF-Microwave
-
Supplier: TE Connectivity
Description: Body Features Primary Wire Conductor Material : Nickel-Coated Copper Primary Wire Insulation Material : Radiation-Crosslinked, Modified ETFE Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable
- Rated Voltage: 600 volts
- Operating Temperature: -65 to 200 C
-
Supplier: Ryan Electronics Corporation
Description: coated high strength copper alloy 18 - 12 AWG: 27% nickel coated copper INSULATION: Inner: Inorganic dielectric Outer: PTFE coated fiberglass barrier OPERATING TEMPERATURE: -55°C to +260°C VOLTAGE RATING: 600 volt
- Standards / Approvals: MIL-SPEC
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Used to interconnect wire in protected harness applications CHARCACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper Cross-linked modified ETFE insulation (single wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
- Standards / Approvals: MIL-SPEC
-
Supplier: OMEGA Engineering, Inc.
Description: • 842°F (450°C) Temperature Rating • CSA Certified (NRTL) and UL Listed • Single Stranded 27% Nickel Coated Copper Conductor • Mica Tape Insulation with Treated Glass Overbraid • Note: Unit of measure sold is by the foot
- North American (AWG): 8 to 22 AWG
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: 450 C
- Number of Conductors: 1 #
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315260-55PC0816-22-9CS3042 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Nickel Coated
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 971578-CB9857-000 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Nickel Coated Conductor
-
Supplier: TE Connectivity
Description: Body Features Conductor Material : Nickel-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 24 Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) :
- Operating Temperature: -65 to 200 C
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: ESAB Welding and Cutting Products
Description: Spoolarc 75 is a copper-coated 1% nickel solid wire for carbon steel and low alloy welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or Submerged Arc Welding (SAW) processes. Spoolarc 75 produces a deposit that meets the weathering requirements of AWS
- Diameter / Thickness: 0.09375 to 0.15625 inch
- Approvals / Conformance: ASME, AWS
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Description: allows for custom-manufactured spring products with impressively fast delivery, having automatic CNC potential for products up to .625 diameter wire. Extensive material options and wide range of available wire diameters have enabled Atlantic Spring to become a recognized leader in
- Material: Aluminum, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Supplier: Thermal Wire and Cable LLC
Description: conductor material is tin-coated copper, however, nickel-coated copper and silver-coated copper are available as an option. Cable is available with optional impregnated glass braid or stainless steel for additional mechanical protection. Available to
- North American (AWG): 16 AWG
- Rated Voltage: 60 kilovolts
- Operating Temperature: 150 C
- Standards / Approvals: CSA Mark
-
Supplier: Tempco Electric Heater Corporation
Description: Carefully researched manufacturing methods and quality materials have made Tempco tubular heaters stand apart from other heating elements claiming similar performance. A computer-designed helical coil of 80% Nickel 20% Chromium alloy resistance wire is fusion welded to the
- Maximum Operating (Sheath) Temperature: 350 to 1,800 F
- AC Voltage Required: 250 to 600 volts
- kWatts: 0.4 to 9.72 kW
- Watt Density: 23 to 48 W/in²
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1063 Stripper Gel is a non-acidic, non-destructive, selective stripper that can be used on neoprene, PTFE, nickel, silver, gold, copper, polyethylene, and most vinyl coated wires. It dissolves cured HumiSeal® polyurethane coatings without affecting printed
- Type: Stripper (Paint, Resins)
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1063 Stripper Gel is a non-acidic, non-destructive, selective stripper that can be used on neoprene, PTFE, nickel, silver, gold, copper, polyethylene, and most vinyl coated wires. It dissolves cured HumiSeal® polyurethane coatings without affecting printed
- Type: Stripper (Paint, Resins)
-
Supplier: Isabellenhutte USA
Description: and limited bending strength.) Varieties of this alloy can provide significantly higher tensile strength than even copper coated stainless steel Staku (< 1,400 Mpa). ISA-CON® comes very close to copper compared to other high-strength alloys (up to 90% in e.g. ISA-CON 414).
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Features: Annealed, Corrosion Resistant, Non-ferrous - Any Type
-
Supplier: Umicore Metal Deposition Solutions
Description: Electroless nickel - immersion gold Electroless nickel – immersion gold (ENIG) is a flat, solderable, metallic finish on printed circuit boards and ceramic substrates. It serves to protect the copper from oxidation and ensures solderability and bondability with aluminium
-
Supplier: Allied Electronics, Inc.
Description: The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One
-
Supplier: Allied Electronics, Inc.
Description: The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One
-
Supplier: Allied Electronics, Inc.
Description: The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One
Find Suppliers by Category Top
Featured Products Top
-
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
% nickel plated copper conductors provides ample protection for 300°C applications. This special resin is REACH & RoHS compliant. We will be stocking this series in 24 AWG through 18 AWG in the following standard colors: White, Black, Red, & Green. Std. P (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
wire and cable using oxygen-free copper with gold, silver, nickel, or tin plating, along with Litz conductors and our proprietary NEWcel® low-dielectric plastics. We work directly with manufacturers to meet the uncompromising demands of high-end consumer and commercial AV installations (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Lightning Strike Protection for Carbon Fiber Aircraft
for commercial nacelle. applications subjected to lightning strike effects, it has been. an industry practice to use a series of external metal mesh. products such as copper, aluminum, phosphorous bronze wire. interwoven with carbon, nickel coated interwoven carbon fiber,. and nickel coated non-woven veils
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/2783/20110804%20binded.pdf?sequence=2
Work is continuing at GE Global Research Center to explore the availability of single solid nickel coated copper wire , stainless steel wire and platinum wire.
-
Measured surface transfer impedance of braided cable shields made from metal clad aramid yarn blended with metal wires
At low frequencies, the addition of nickel coated copper wire significantly improved the shielding performance.
-
Wireline Logging Operations to 50000 Feet
The conductor wire would probably consist of a soft nickel coated copper wire electrically insulated with magnesium oxide powder tightly packed within a pressure tight nickel alloy seamless tubing.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39987/34273096-MIT.pdf?sequence=2
gauge no. 12 nickel coated copper wire .
Indicates content that may require registration and/or purchase.