Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Technic, Inc.
Description: initiatives by dramatically reducing turn around time by as much as 80%. Applications: Bright and Satin Nickel Gold Black Nickel Alkaline Zinc Cyanide Copper Bright Acid Copper Tin and Tin Lead Alloys Hexavalent Chrome Trivalent Chrome Chrome alternatives Co-development and testing of
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
-
Supplier: Columbia Chemical Corporation
Description: MARQUEE® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep,
- Substrate: Aluminum, Steel
- Industry: Automotive, Electronics, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Description: one-of-a-kind formulation, developed and manufactured entirely in-house, allows for a hermetic ceramic to metal bond in a brazed assembly. After the metallization paint is sintered into the ceramic at high temperatures, it is plated with nickel and gold paint to prevent oxidation and improve
-
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Eco-Tec, Inc.
Description: There are several factors that effect a nickel plate bath; brightener levels, pH, sulfate/chloride ratio, sodium contamination and even the nickel concentration itself. The Eco-Tec Nickel Recovery System uses deionized water from rinsing, avoiding recovery of tap water
- Process / Technology: Electroless Plating
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Supplier: CRC Chrome
Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts Hard chrome
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Plating Processes: Chrome Plating - Hard
- Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts
-
Supplier: NBK America LLC
Description: It is a hex socket button head cap bolt with wide seat, unlikely to loosen. Excellent corrosion resistance compared to SFB (ferrosoferric oxide film). For applications that require both high strength and corrosion resistance. For space-saving of equipment/device and applications with a
- Length: 0.393701 inch
- Head Type: Button Head
- Screw Type: Cap Screw
- Metric: M6
-
Supplier: Oil-Rite Corp.
Description: viscosity at 100° F. The lighter the liquid, the easier it is to spray. The 1 quart clear acrylic reservoir has an electroless nickel plated aluminum base and top plate. The reservoir can be filled by unscrewing the electroless nickel plated top filler cap. A 100 mesh stainless steel
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Technic, Inc.
Description: The Technic MP200 is an advanced VCP design for plating of thin substrates in panel, cut sheet or roll. The equipment can be adapted to seed layer plating as well as panel or pattern plating of copper, tin, nickel and or gold. The Technic MP200 perfects the VCP
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Printed Circuit Boards (PCB)
-
Supplier: Umicore Materials
Description: For high-speed deposition in reel-to-reel equipment PALLUNA® 468 is a weakly ammoniacal high-speed electrolyte for depositing palladium-nickel alloys in reel-to-reel equipment (selective dipping, jet plating, brush plating) and in reel-to-reel tab-plater. Normally,
-
Supplier: Umicore Metal Deposition Solutions
Description: For high-speed deposition in reel-to-reel equipment PALLUNA® 468 is a weakly ammoniacal high-speed electrolyte for depositing palladium-nickel alloys in reel-to-reel equipment (selective dipping, jet plating, brush plating) and in reel-to-reel tab-plater. Normally,
-
Supplier: Technic, Inc.
Description: The Pallaspeed Pd/Ni NFA process is specifically designed to eliminate free ammonia, improving both worker and environmental safety through the elimination of harmful fumes. The process is also chloride free, eliminating possible corrosion of stainless steel equipment. The pH of Pallaspeed
- Features: Other
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Umicore Materials
Description: High speed electrolyte for hard gold plating AURUNA® 8400 is used for the deposition of hard gold coatings in special high-speed equipment. The electrolyte is weakly acidic, citrate-free and has a wide working range with simple bath maintenance. The deposited coatings are
-
Supplier: Umicore Metal Deposition Solutions
Description: High speed electrolyte for hard gold plating AURUNA® 8400 is used for the deposition of hard gold coatings in special high-speed equipment. The electrolyte is weakly acidic, citrate-free and has a wide working range with simple bath maintenance. The deposited coatings are
-
Supplier: Umicore Metal Deposition Solutions
Description: High-speed deposition for reel-to-reel plating The new palladium nickel electrolyte PALLUNA® ACF-100 has all the technical advantages of other electrolytes - but without the smell of ammonia. The deposited layers are ductile, crack-free and resistant to abrasion. Furthermore, PALLUNA®
-
Supplier: Umicore Materials
Description: High-speed deposition for reel-to-reel plating The new palladium nickel electrolyte PALLUNA® ACF-100 has all the technical advantages of other electrolytes - but without the smell of ammonia. The deposited layers are ductile, crack-free and resistant to abrasion. Furthermore, PALLUNA®
-
Supplier: ASTM International
Description: 1.1 This practice summarizes well-known, generally practical methods for producing adherent electrodeposits of nickel on nickel. 1.2 Electrodeposits of nickel on nickel are produced, for example, to improve the performance of decorative coatings, to reclaim electroplated
-
Supplier: Vlier
Description: Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers feature a nickel finish and provide secure leveling with a large diameter base support. Typical Uses Data storage
- Maximum Load Capacity (Per mount): 3,750 lbs
- Height or Thickness (Before loading): 0.875 inch
- Application: Leveling
- Features: Other, Swivel Head
-
Supplier: Vlier
Description: adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special
- Maximum Load Capacity (Per mount): 7,200 lbs
- Height or Thickness (Before loading): 1.5 inch
- Application: Leveling
- Type: Stud Plate Mount
-
Supplier: Vlier
Description: centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial
- Maximum Load Capacity (Per mount): 7,200 lbs
- Height or Thickness (Before loading): 1.5 inch
- Application: Leveling
- Type: Stud Plate Mount
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Supplier: Products Finishing, Inc.
Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Tin Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Vlier
Description: leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support
- Maximum Load Capacity (Per mount): 2,800 lbs
- Type: Dampening Pad, Leveling Pad
- Application: Leveling
- Features: Other, Swivel Head
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for autocatalytic ( electroless) nickel-phosphorus coatings applied to metallic products for engineering (functional) uses from acid-aqueous solutions. 1.2 The coatings are alloys of nickel and phosphorus produced by autocatalytic chemical
-
Supplier: Interplex Etch Logic, LLC
Description: chromatography, X-ray fluorescence thickness measurement, video microscopes, cross sectioning equipment, steam aging, salt spray test equipment, metallurgical microscopes etc. to assure maintenance and consistency of high quality plating. All of Interplex's reel-to-reel
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: Allied Electronics, Inc.
Description: A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications:
-
Supplier: Technic, Inc.
Description: Our 1-6 Model consists of two plating tanks (one nickel, one tin) with a two station rinse after each process. The unit is constructed from polypropylene, mounted to a stainless steel base with leg levelers. The SBE comes complete with pumps, filters, rectifiers, piping and exhaust
- Machinery Type: Batch - Barrel / Tumbler
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
- Process / Technology: Electroplating
-
Supplier: ASTM International
Description: 1.1 This test method is intended as a means of determining the corrosive effects of aircraft maintenance chemicals on low-embrittling zinc-nickel plating used on aircraft high-strength steel, under conditions of total immersion by quantitative measurements of weight change. Aircraft
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin MIL-T-10727 Type I ASTM-B545
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Hartchrom, Inc.
Description: Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel / Metal Mills, Vessels (Tanks / Reactors)
- Plating Processes: Chrome Plating - Hard
- Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, United States Only
- Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts
-
Supplier: Ampco Manufacturers Inc.
Description: No Description Provided
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Electronics, Government, Machine Tools, Maintenance / MRO, Medical / Healthcare, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Copper Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Features: Canada Only, North America, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
The three-dimensional electroforming nickel logo (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
, providing fabricators with a transformative solution that combines precision, efficiency, and ease of use. With high-speed plating capabilities of up to 2.5 µm/min, MICROFAB SC-40 PLUS delivers a high purity deposit with exceptional within-wafer, within-die and within (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
-drilled holes Designed for use with washers and nuts, simplifying assembly and saving installation time Multiple corrosion-resistant plating options for harsh environments Plating Options Magnet: Nickel or Zinc plating Steel cover (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
• Waspaloy Plating/Coating Options: • Silver • Nickel (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Amphenol RF offers safe and sustainable industrial-plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in environmentally friendly, chromium-free tin-nickel plating for settings with extreme exposure (read more)
Browse RF Amplifiers Datasheets for DigiKey -
To support our core product line, we can customize many components with accessories and optional features such as sensors, mounting options, and different materials and surface coatings such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome Treatment (With Fluoride Coating). Please contact us for other surface treatments. (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
Treatment: zinc plating, zinc-nickel plating, anodizing, Dacromet, carburize, carbonitriding, polishing Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy, POM, ABS, titanium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
• 321 SS • Waspaloy Plating/Coating Options: • Silver • Nickel (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
SS • 321 SS • Waspaloy • Inconel 600 • SUS304 Plating/Coating Options: (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Why Would You Choose Nickel Plating For Your Fasteners?
Nickel plating is used extensively to plate fasteners to provide better corrosion and wear resistance. Nickel will not chip or flake, as some other decorative finishes may, which makes it extremely attractive for critical industries such as defense and aerospace. It also provides excellent adhesion
-
BAN-PLT-1.1 NEW Electroless Nickel Gold Plating (c)
Nickel/gold plating. This construction allows attachment of die and components using a combination of solder, epoxy and wirebond techniques. The following table details results from an evaluation of this system. o use simply specify Silver metallization Nickel Gold plated.
-
Importance of Anneal for Plating of Solar Cells
One method to achieve low-cost, high effi ciency cells is to replace screen printing. with plating. Plating promises to replace high cost silver with that of a lower cost. metal, such as copper or nickel. An important part of the plating process is the. post plating anneal which enables
-
It's Time to Consider Palladium for Electronics Plating -- Again.
Fabricated gold prices are at an all-time high, and traders and analysts are still largely bullish on gold's outlook for the foreseeable future. It is clearly time to once again consider palladium and palladium/nickel for electronics plating applications.
-
Mold Material - Lessons in the Use of Electroformed Nickel Tools - 05/05
to release from nickel and cost five times more, but are being used to develop a green content when the car is scrapped. a nickel surface on top of a fiberglass and epoxy plating mandrel in an electroplating bath. The mandrel is developed from an automaker 's approved design from CAD files. For nickel
-
Chrome vs. Nickel vs. Zinc Plating for Metal Parts?
A part can experience a range of stresses when used in an application. It can experience corrosion from other components, chemicals, solvents, or from the environment. A part may also wear out faster as it may experience abrasion or friction while in operation.
-
PEN-TUF (R)/EN - What Is It And Why Choose It For Your Application?
Electroless Nickel Plating with PTFE (PEN-TUF (R)/EN) is an advanced metal treatment, or coating, that offers dry lubrication, high lubricity, and excellent wear and corrosion resistance. The process was initially developed over 20 years ago by Advanced Surface Technologies and can be applied
-
Is your metal finishing business ready? Demand for plating on plastic set to increase over the next five years
plastic for a huge variety of parts, from car logos to washing machines. These parts are then plated with a nickel or chrome decorative finish to ensure they look good. And the paying consumer doesn†TMt seem to mind; by 2024 the plating on plastic market is set to reach $750 million . Here Matt
More Information Top
-
Design, Manufacturing and Applications of Composites; 10th Canada/Japan
Figure 1- Electroless nickel plating equipment (a) by using ultrasonic vibration and (b) by .
-
NEWS
national pic in 1988, significant investment in the latest technology electroless nickel plating equip- ment has extended Farnworth's services to include high quality functional .
-
http://dspace.mit.edu/bitstream/handle/1721.1/68944/773813629-MIT.pdf?sequence=2
However, because our electroless nickel plating equipment was not designed specifically for MEMS applications, it was unclear whether electroplated nickel could fill in vias as small as 100 pm in diameter.
-
Irradiation Processing Department monthly report, May 1964
Inspect and review operation of nickel plate equipment in .
-
JAMA Network | JAMA Dermatology | Nickel as an Occupational Allergen: A Survey of 368 Nickel-Sensitive Subjects
The possible occupational nickel allergy group also contained 2 dental workers who handled nickel - plated equipment , a laboratory technician who handled nickel salts, a bank worker who handled large quantities of coins, and a woman who did not currently work outside the …
-
Reviews in immunology (i)—the immune responses
Contact dermatitis due to nickel - plated equipment , rubber, etc.
-
Kovar Micro Heat Pipe Substrates for Microelectronic Cooling
The Nickel Fountain Plating Equipment : This plating equipment is a custom built system made using an 8 inch CPVC cube with a drain at the bottom.
-
Fuels Preparation Department monthly report, November 1962
A process flowsheet and descriptive material were prepared as a design basis for the nickel plating facility equipment (Project CGF979).
Indicates content that may require registration and/or purchase.