-
Supplier: Transcat, Inc.
Description: Product Highlights Rice Lake, Metric Weight Sets, 5kg-1g NIST Traceable Certificate
- Denomination: 0.002205 to 11.025 lbs
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
- Class & Tolerance: NIST Class F
-
Supplier: Transcat, Inc.
Description: Product Highlights Capacity: 4110 g Class: Class F Certification: Traceable Certificate Material: 303 stainless steel Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no
- Denomination: 0.002205 to 4.41 lbs
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
- Class & Tolerance: NIST Class F, Traceable Certificate / Traceability Report
-
Supplier: Cole-Parmer
Description: being purchased is based on its weight. Cast Iron Grip Handle Weights are primarily used to test commercial weighing devices by state and local weights and measures officials, device installers, and service technicians. Cast Iron Grip Handle weights may be used to test
- Denomination: 25 lbs
- Units System: Avoirdupois (Lbs., Oz.)
- Weight Type / Shape: Calibration Weight / Mass Standard
- Class & Tolerance: NIST Class F
-
-
Supplier: S. Himmelstein & Company
Description: Developments, Sensor Data, ETH, Magtrol, Datum, Norbar, PCB, etc. ISO 17025 accredited NIST traceable calibration certificates are provided with each calibration.
- Services: Calibration Service
- Capabilities: Force, Weight, or Torque Instruments, Specialty Instrument / Equipment Repair Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Accura Calibration
Description: services are traceable to the National Institute of Standards and Technology (N.I.S.T). Calibration: Comprehensive inspection upon receipt of equipment. Calibration service performed in compliance with international standards. A complete Certification of Calibration,
- Capabilities: Analyzers, Dimensional Gages / Instruments, Electrical and Electronic Test, Environmental Test Chambers, Force, Weight, or Torque Instruments, Generators (Function, Pulse, etc.), Humidity / Moisture Instruments, Laboratory Equipment / Analytical Instruments, Multimeter / Electrical Meters,
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Preventative Maintenance, Product Sales - New, Product Sales - Used / Refurbished, Rapid Turnaround, Remanufacturing / Complete Rebuild, Replacement / Exchange Program, Troubleshooting and Repair,
- Features: North America, Southern US Only, United States Only
-
Supplier: Mountz, Inc.
Description: equipment to comply with government regulations. For companies that prefer to have calibration capabilities in-house when their calibration requirements become extensive, they need calibration equipment.
-
Supplier: Mountz, Inc.
Description: equipment to comply with government regulations. For companies that prefer to have calibration capabilities in-house when their calibration requirements become extensive, they need calibration equipment.
-
Supplier: Mountz, Inc.
Description: equipment to comply with government regulations. For companies that prefer to have calibration capabilities in-house when their calibration requirements become extensive, they need calibration equipment.
-
Supplier: Mountz, Inc.
Description: equipment to comply with government regulations. For companies that prefer to have calibration capabilities in-house when their calibration requirements become extensive, they need calibration equipment.
-
Supplier: Traceable® Products
Description: 200°C. Accuracy is ±1°C between -20 to 100°C. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided
- Fahrenheit Scale: -58 to 302 F
- Celsius Scale: -50 to 150 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Traceable® Products
Description: For repetitive tests, the unit's two channel memory automatically returns the display to the original programmed time. Three-eighths-inch-high digits may be read from 10 feet. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable®
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 2
-
Supplier: Traceable® Products
Description: in percent moisture. Simply touch a material to measure moisture. Takes only seconds. Unit provides for automatic and manual temperature compensation. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate
- Height: 7 inch
- Weight: 0.59375 lbs
- Features: Battery Powered, Integral Datalogger / Memory
- Instrument Display Options: Digital Display
-
Supplier: Traceable® Products
Description: serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with 9-volt alkaline battery for 6 months of
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 1.5 %
- Operating Temperature: 32 to 140 F
- Features: Battery Powered
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST.
-
Description: standards Furnished with certificate of calibration traceable to NIST (yes) RS232 (standard) or RS485 serial communication output (optional)
-
Description: minutes from ambient to 2300 °C Manufactured and tested to meet rigid safety and quality standards Furnished with certification of calibration traceable to NIST Remote calibration set point control via RS 232 Details The M390S ultra high temperature blackbody calibrator
-
Supplier: Transcat, Inc.
Description: calibration procedure that can be done through the external faceplate buttons Each Includes NIST traceable calibration certificate Limited Warranty
-
Supplier: Transcat, Inc.
Description: calibration procedure that can be done through the external faceplate buttons Each Includes NIST traceable calibration certificate Limited Warranty
-
Supplier: OMEGA Engineering, Inc.
Description: DWT1305 can by a primary standard with 0.1% accuracy of the pressure produced. Each unit is adjusted for standard gravity conditions, all weights are labeled and an NIST traceable certification is supplied.
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Interface, Inc. - AZ
Description: 2X or 4X overload rating Performance to 0.1% NIST Traceable dead weight calibration Bidirectional operation including stall Ferrite-free rotary transformer coupling Calibration & balance free of cable effects Unexcelled immunity to machinery magnetic fields mV/V
- Maximum Torque: 3.125 to 12.5 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Electrical Output: Other
- Torque Sensor Type: Rotary
-
Supplier: S. Himmelstein & Company
Description: These strain gage torque meters are calibrated CW and CCW to full rated load in our NVLAP accredited laboratory (Lab Code 200487-0). A NVLAP approved Calibration Certificate documenting NIST traceability is supplied. Their low weight and compact size simplify installation and
- Maximum Torque: 300,000 to 3,000,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Snap-on Industrial Brands
Description: ELECTRONIC, FLEX RATCHET HEAD TYPE 27 INCH OVERALL LENGTH 25 TO 250 LB-FT, 300 TO 3000 LB-INCH, 33.8 TO 338 N-M, 345 TO 3456 KG-CM TORQUE RATING 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE WEIGHT 3.5 LB
- Drive Size: 0.5 inch
- Length: 27 inch
- Torque: 300 to 3,000 In-lbs
- Features: Ratcheting
-
Supplier: Cole-Parmer
Description: • Small, lightweight, and shockproof • Temperature range is –40 to 2000°F or –40 to 1200°C • Resolution is 1°, accuracy is ±(1°C + 1%) from 0 to 750°C and 32 to 1382°F • Size: 3 x 5 x 1"; weight: 3.875 oz Traceable to NIST for accuracy!|To assure accuracy an
- Celsius Scale: -40 to 1,200 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Cole-Parmer
Description: • Small, lightweight, and shockproof • Temperature range is –40 to 2000°F or –40 to 1200°C • Resolution is 1°, accuracy is ±(1°C + 1%) from 0 to 750°C and 32 to 1382°F • Size: 3 x 5 x 1"; weight: 3.875 oz Traceable to NIST for accuracy!|To assure accuracy an
- Fahrenheit Scale: -40 to 2,000 F
- Thermometer Technology: Thermocouple Technology
-
Supplier: Isotech North America
Description: Available in 3 Ranges: Low -35°C to 140°C, Medium 30°C to 350°C and High 35°C to 650°C Rugged & Lightweight: (15 lbs.) Accuracies: ±0.15°C to ±2°C model and range dependent Standard PC interface with software Standard PC interface with software. 5 point NIST traceable
- Software: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Other Computer Interface
-
Supplier: ASG, Division of Jergens, Inc.
Description: Torque Accuracy: +/- 0.5% Comes with certificate of calibration traceable to N.I.S.T. Easy calibration of screwdriver without removing from machine Data output and analog output Data output for SPC 2 Modes of Operation: Track and Peak Reads torque clockwise or counterclockwise
- Torque Measurement Range: 0.132743362831858 to 8.84955752212389 In-lbs
- Torque Accuracy: 0.5 ±% Full Scale
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: S. Himmelstein & Company
Description: Without Vehicle Rework No Slip Rings, Ferrite’s, or Semiconductor Gages NIST Traceable Dead Weight Calibration
- Maximum Torque: 5,000 to 50,000 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: Without Vehicle Rework No Slip Rings, Ferrite’s, or Semiconductor Gages NIST Traceable Dead Weight Calibration
- Maximum Torque: 500 to 2,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Hoffer Flow Controls, Inc.
Description: CRYOGENIC TRANSFER STANDARD FOR FIELD CALIBRATIONS OF BULK TRANPORT SYSTEMS The dream of a quick, simple, and reliable field calibration system for cryogenic flowmetering systems has become a reality with the introduction of the Hoffer SY-14B Cryogenic Transfer Standard. When suitably
- Operating Temperature: 0 to 120 F
- Calibration Signal: AC Voltage, DC Voltage
- User Interface: Digital Front Panel
- Display: Digital Readouts
Find Suppliers by Category Top
Featured Products Top
-
calibration gas cylinder contains a known concentration of analytes in an inert balance gas. These mixtures are gravimetrically prepared by accredited laboratories and supplied with certificates that specify concentration, uncertainty, and traceability to standards such as ISO/IEC 17025 or NIST (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
-mixing systems designed for exceptional temperature stability, dynamic dilution, and NIST-traceable accuracy. With a focus on innovation and measurement integrity, we help laboratories and industries to achieve consistent, compliant calibration across every concentration range. Contact us now to see how our (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type "B" and "S" thermocouples. All standards and calibrations are traceable to the National Institute of Standards and Technology (NIST) or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation -
. Environics’ gas calibrators are engineered specifically for the demands of ultralow calibration, combining NIST-traceable ozone generation with integrated photometric feedback and dynamic multi (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
: Thermal mass flow controllers calibrated to NIST-traceable standards, offering repeatability of ±0.05% of full scale Infinitely variable gas dilution capabilities, with ratios up to 10,000:1 Fully automated operation, enabling precise and consistent (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
Being able to calibrate your PID gas detectors reliably is vital for the safety of your personnel and your business, and you should therefore choose a manufacturer you can trust. Environics manufactures a range of gas calibrators, which are calibrated using a NIST traceable SRP and meet the (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Solutions have an accuracy of +/-1% based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology. Our conductivity Standard Solutions and pH Buffers are used for factory calibration of our instrumentation and by water (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
millisiemens (1000 microsiemens). KCI (potassium chloride) is a very stable salt and is an international calibration standard for conductivity measurement. pH Buffer Solutions 4, 7 and 10 are mold inhibited and accurate to within + 0.01 pH units @ 25°C. Myron L® Buffers are traceable to NIST certified pH references and are color-coded for instant identification. (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
international standards. Can you trust your buffer solution? GMP, GLP, ISO 9001, EN 45000, Calibration, Verification, Traceability (read more)
Browse Inorganic Chemicals and Compounds Datasheets for Hamilton Company
More Information Top
-
Pilot Scale Tests Alden/Concepts NREC Turbine
The lever arm lengths were accurately measured and the hanging weights were from Alden’s stock of NIST traceable calibration weights .
-
Precipitation of neptunium dioxide from aqueous solution
The internal, NIST - traceable calibration weight was .
-
An In‐Depth Characterization of Urban Aerosols Using Electron Microscopy and Energy Dispersive X‐Ray Analysis
The balance was regularly checked with NIST traceable standard calibrated weights .
-
A Comparison of Macroscopic to Microstructural Strain Fields in Cortical Bone
The load sensing screw was calibrated using NIST traceable weights .
-
Impact Behavior of Low Activation Steels at 30 dpa
Static load cell calibration was accomplished with NIST - traceable calibrated dead weights in a static, compressive load configuration.
-
Impact of biomass burning on ocean water quality in Southeast Asia
through atmospheric deposition: field observations
The balance was regularly checked with NIST - traceable standard calibrated weights .
-
Pretreatment Engineering Platform Phase 1 Final Test Report
All balances in the SwRI Inorganics department are calibrated using NIST - traceable weights and certified by the Institute Calibration Laboratory (SwRI Cal Lab) on an annual basis, in accordance with the manufacturer’s specified criteria.
-
Particulate emissions from tailpipe during idling of public transit buses fueled with alternative fuels
NIST traceable weights were used to calibrate the microbalance.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > Test Procedures and Laboratory Methods > Calibratio...
13.4 The calibration weights must be traceable to NIST standards.
-
AN-102 Simulant Sr/TRU Precipitation and Ultrafiltration
Calibrated balances were checked with calibrated weights that were traceable to NIST before use.
Indicates content that may require registration and/or purchase.