Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Gas Technologies
Description: Type Nitrogen Generators FAST Return on Investment: Typical ROI's in 6 — 18 Months Nitrogen purity from 95% to 99.9995% Nitrogen flow capacities from 40 SCFH (1 m³/hr) to 15,000 SCFH (425 m³/hr) Nitrogen discharge pressures to 170 psig without booster compressors
- Output Flow Rate: 4.720000000000009 to 94,399.9999999999 SLM
- Outlet Pressure: 170 to 180 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: Purities up to 99.999% Sequential PSA Advantages Designed for minimal footprint requirements, space savings of 37%. Applications include FNLG, FPSOs, Platforms & anywhere high purity nitrogen is needed. Designed for minimal height requirements, space savings of 30%. GENERON's® Nitrogen
- Output Flow Rate: 176,787.6 SLM
- Outlet Pressure: 120 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: are designed to operate in the harshest environments, and are built to your site requirements. Nitrogen flows from 500 to 4000 SCFM (795 to 6310 Nm3/hr) Nitrogen delivery pressures 200 to 500 psig (14 barg to 34 barg) -50°F to +140°F (-45°C to +60°C) Safe areas to Zone II or Class I
- Output Flow Rate: 14,160 to 127,440 SLM
- Outlet Pressure: 200 to 500 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Nitrogen
-
-
Supplier: GENERON
Description: Purities up to 99.999% Designed for minimal footprint requirements, space savings of 37%. Designed for minimal height requirements, space savings of 30%. Applications include FNLG, FPSOs, Platforms & anywhere high purity nitrogen is needed. GENERON's® Nitrogen Marine Series PSA
- Output Flow Rate: 176,787.6 SLM
- Outlet Pressure: 120 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: GENERON developed the Patented Dehydration Hollow Fiber Membrane as an alternative to the Twin Tower Desiccant Dryers most commonly used for providing Instrument Quality Dry Air. NITROGEN GENERATION SYSTEMS Nitrogen Generators have been the core business of GENERON for over 40 years.
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are resistant to hydrocarbon dilution and absorption
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are resistant to hydrocarbon dilution and absorption
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: South-Tek Systems, LLC
Description: Tank mounted skid series 95-99.999% Nitrogen purity Flow rates up to 300 SCFH*Duplexing options are available Optional turnkey package includes dedicated air compressor, dryer and/or booster
- Output Flow Rate: 141.6 SLM
- Generator Type: Nitrogen
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm
- Discharge / Operating Pressure: 1 to 1,000 psi
- Flow Capacity: 50 SCFM
- Power Source: AC Single Phase, AC Three Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm
- Discharge / Operating Pressure: 60,000 psi
- Power Source: AC Single Phase, AC Three Phase, Air / Pneumatic, Hydraulic
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Dresser-Rand
Description: Dresser-Rand continues a strong tradition of performance in positive displacement compression. Operating over a wide range of pressures and speeds and handling a multitude of gases from air to light hydrocarbons, ammonia, freon, hydrogen and nitrogen. Dresser-Rand AXI compressors offer
- Flow Capacity: 200 to 30,000 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Hydrocarbon Gas, Nitrogen (N2), Refrigerant
- Applications: Gas Transmission / Delivery
- Compressor Technology: Rotary Screw
-
Supplier: Howden
Description: Burton Corblin Periflow® Range of Peripheral Compressors The Periflow® compressor has its own performance characteristics situated between those of volumetric displacement blowers and centrifugal compressors. Periflow® compressors provide a cost-effective option when
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: Howden
Description: Burton Corblin® D-Series of Diaphragm Compressors Leak tight, high pressure process compressor packages for situations where complete isolation of gas is vital, including oil and gas processes, production sites and laboratories handling high purity, rare, toxic, flammable, corrosive,
- Discharge / Operating Pressure: 43,511.31 psi
- Horse Power: 13.4022038490282 to 1,742.28650037367 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Diaphragm
-
Supplier: Advanced Gas Technologies
Description: reciprocating compressors From 3 HP to 1600 HP Pressures to 7000 psig Oil lubricated, oil-free and oil-less compressors available Air and water cooled compressors available Vertical and horizontal configurations Open frame/closed sound attenuated compressor enclosures PLC
- Discharge / Operating Pressure: 7,000 psi
- Horse Power: 3 to 1,600 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Gases Handled: Argon, Carbon Dioxide (CO2), Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Description: The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas.
- Discharge / Operating Pressure: 610 psi
- Flow Capacity: 1,500 to 6,000 SCFM
- Horse Power: 500 to 1,700 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor, Other
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From 3 HP to 125 HP
- Discharge / Operating Pressure: 30,000 psi
- Horse Power: 3 to 125 HP
- Gases Handled: Argon, Carbon Dioxide (CO2), Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm
- Discharge / Operating Pressure: 30,000 psi
- Flow Capacity: 72 SCFM
- Horse Power: 50 HP
- Power Source: AC Single Phase, AC Three Phase, Hydraulic
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Flow Capacity: 0 to 247.175141242938 SCFM
- Horse Power: 2.68044076980564 HP
- Power Source: AC Single Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm
- Discharge / Operating Pressure: 6,000 psi
- Flow Capacity: 0.5 SCFM
- Horse Power: 20 HP
- Power Source: AC Single Phase, AC Three Phase, Hydraulic
-
Supplier: Kaeser Compressors, Inc.
Description: Models: SX-HSD Horsepower: 3-700 hp Capacities: 10-3002 cfm Standard pressures: 72-217 psig (specific pressure range dependent on model and package chosen) Kaeser has over 25 years of experience in designing compressor and vacuum packages for Helium applications. We have created customized
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 10 to 3,002 SCFM
- Horse Power: 3 to 700 HP
- Gases Handled: Air / Plant Air, Helium, Nitrogen (N2)
-
Description: MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable
- Discharge / Operating Pressure: 275 psi
- Flow Capacity: 8,200 to 14,750 SCFM
- Horse Power: 3,700 HP
- Features: 2 Stage, 3 Stage, Carbon Dioxide (CO2), Fuel Gas / Power Generation, Gas Boosting, Gas Generation / PSA, Hydrocarbon Gas, Integral Cooler, More Than 3 Stages, Multistage Compressor, Natural Gas / Methane, Nitrogen (N2), Other, Process Gas Feeding / Injection
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Linde North America, Inc.
Description: steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE
- Inlet / Suction Pressure: 261.06786 psi
- Discharge / Operating Pressure: 580.1508 to 1,160.3016 psi
- Gases Handled: Carbon Dioxide (CO2)
-
Supplier: Aerzen USA Corp.
Description: For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to
- Discharge / Operating Pressure: -12.33 to 50.76 psi
- Flow Capacity: 70.632 to 1,559.79 SCFM
- Features: Air / Plant Air, Natural Gas / Methane, Other, Process Gas Feeding / Injection
- Lubrication Style: Oil-free
-
Description: This new HALT system with ESPEC cascade refrigeration eliminates the need for liquid nitrogen (LN2), making basic HALT testing possible for customers and locations where traditional HALT systems just aren’t feasible. Whether LN2 is too difficult or costly to attain and maintain, or just not
- Chamber Capacity: 27 cubic feet
- Temperature Control: Heating
- Features: Lights, Other, Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: South-Tek Systems, LLC
Description: For up to 1,650 gal. of total sprinkler pipe capacity Integrated air compressor (not intended for quick-fill)Integrated nitrogen receiver tank Optional STS-NF-QF-2 air compressor available for quick-fill operation (635 gal. @ 40 PSI)
- Generator Type: Nitrogen
-
Supplier: Haskel International LLC
Description: Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air
- Inlet / Suction Pressure: 300 to 1,000 psi
- Discharge / Operating Pressure: 4,500 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas boosters
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Thomas An Ingersoll Rand Business
Description: Applications Medical Compressed Air Systems Dry Sprinkler Fire Protection Nitrogen Generation Equipment Cable Drying Wave Guide Drywall Spraying Controlled Atmosphere Pneumatic Temperature Controls Dental Compressed Air Systems
- Horse Power: 1.00020647325297 to 1.50024269886022 HP
- Power Source: AC Single Phase
- Features: Air / Plant Air, Other
- Lubrication Style: Oil-less
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 0.78 SCFM
- Horse Power: 0.25 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Haskel International LLC
Description: FOR LIFE SUPPORT DEPEND ON HASKEL OXYGEN BOOSTERS Filling aircraft on-board oxygen cylinders for commercial, military and private fleets. Transferring oxygen into various high-pressure receivers for deep ocean diving support, commercial or military. These are just two examples of the uses for Model
- Inlet / Suction Pressure: 150 to 850 psi
- Discharge / Operating Pressure: 800 to 5,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Cryo H&I Co.,Ltd.
Description: A chiller using liquid nitrogen heat exchange is a highly efficient cryogenic cooling system that indirectly cools coolant (or fluid) using liquid nitrogen of -196℃ as a heat source. Compared to conventional mechanical refrigerators (compressor-based chillers), it is capable of
Find Suppliers by Category Top
Featured Products Top
-
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
distinctive taste, but gases like oxygen, carbon dioxide, and nitrogen need to be removed before the water can be bottled or used in other food or drinks. Keep Reading (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Rogers Machinery Company, Inc.On-demand webinar: How an air audit can save you thousands in energy costs
Attendees will learn the step-by-step audit process from system walkthroughs and data logging, to analysis and reporting, so they can make informed decisions that drive measurable energy savings and productivity improvements.
Watch the On-Demand webinar today
(read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards.
(read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Cement and Lime Industry Blowers and Compressors designed for better Solutions in Cement Applications Depending on your cement plant’s operations, the specialists at AERZEN can tailor make a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
complete compressed air system management for industrial production plants by tying compressors, blowers, or vacuum units together into a secure Sigma Network. With its unique 3Dadvanced Control, it continuously analyzes (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The U.S. Department of Energy estimates 25% of compressed air is lost to leaks - and it's higher in many plants. Kaeser's compressed air leak detection and repair program is a smart solution for facilities ready to stop wasting air and start lowering energy costs.
(read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
Conduct Research Top
-
Winemaking - the Secret Ingredient for Success
Many ingredients go into the wine you make, including the grapes you cultivate, the nutrients that help them grow, the yeast that aids fermentation and the oxygen and nitrogen that help refine your wine. There's yet another secret ingredient you'll need for best results - the right equipment
-
The Hidden Costs of Compressed Air/Gas Leaks
Most of the companies I perform audits for do their best to conserve energy. Most energy engineers realize the high cost of energy drain due to how much extra horsepower air compressors waste while trying to maintain pre-set air pressures. Likewise, they realize how costly leaks in their Nitrogen
-
3 Steps to Better Laser Maintenance
a defective air dryer or an old compressor-might contaminate focal lenses faster than in the shop next door. In another example, the type of cutting, such as nitrogen-assisted cutting of aluminum or stainless steel, might require more frequent equipment maintenance checks.
More Information Top
-
Systems Analyses of Advanced Brayton Cycles
By applying the Ramgen technology to the gas turbine extraction air expander, the ASU air and nitrogen compressors in addition to the CO2 compressors, the net power output over the Baseline Case is increased by as much as 5.92 MW for …
-
Cryogenic Mixed Refrigerant Processes
The overall exergy efficiency of the system that includes the nitrogen compressor power input would therefore be quite low.
-
Cryogenic plant for natural gas liquefaction
The circulating water supply system is designed for cooling nitrogen after its compression in the first and second sections of the nitrogen compressor , cooling of the drive motor of the nitrogen compressor, and cooling of the oil of the lubri- cating system …
-
NOVEL GAS CLEANING/CONDITIONING FOR INTEGRATED GASIFICATION COMBINED CYCLE
Nitrogen Compressor .
-
Process study and exergy analysis of a novel air separation process cooled by LNG cold energy
The process simplified Chen's [14] internal and external cycle refrigeration system into internal circula- tion refrigeration, and cancelled high-pressure nitrogen compressor , nitrogen turbo expander and Freon refrigera- tion unit.
-
Energy and Power Technology
… initial temperature of the stream entering the heat exchanger was approximately -153˚C, which had a little temperature difference compared with LNG(-162˚C), so the heat transferring effect was not obvious); Secondly, the adoption of high-pressure nitrogen compressor , nitrogen circulated and transformed …
-
Proposing a novel combined cycle for optimal exergy recovery of liquefied natural gas
… key param- eters such as pressure ratio of LNG turbine, ratio of the mass flow rate of LNG to the mass flow rate of air, pressure ratio of different compressors, LNG pressure and inlet pressure of nitrogen compressor , on the thermal efficiency …
-
Performance and cost analysis of future, commercially mature gasification‐based electric power generation from switchgrass
Nitrogen Compressor .
-
Nitrogen For The Enhanced Recovery Of Oil And Gas
atmo sphere centrifugal oXYgen compressors of the steel and chemioal industries to the 200 to 500 atmosphere reciprocating nitro- gen compressors used in lOR applications.
-
Carbon Capture from Coal-Fired Power Generation
11,520 Nitrogen Compressor .
Indicates content that may require registration and/or purchase.