-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 580-000, NITROGEN
-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 000-580, NITROGEN
-
Supplier: Accuris
Description: VALVE, CYLINDER, GAS: NITROGEN, RECOIL MECHANISMS, OUTLET 000
-
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Includes a Purge Gas Isolation Valve Includes a Venturi Vacuum Generator Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 0~200 Psig Working Temperature: -40° F ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Product Description Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Manual Pigtail Purge Capability Gage based Pressure Monitoring Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High Purity Diaphragm
- Maximum Pressure: 100 to 3,500 psi
- Application: Gas
-
Supplier: Central Air Compressor Co.
Description: inflated with compressed air Nitrogen provides more reliable pressure for reduced blowout potential Nitrogen Purity 95-99.9% The Model NA4-60 is a perfect solution for medium duty passenger and light truck shops. The Model NA7-80 is the best valve when you consider cost per scfm
- Generator Type: Nitrogen
-
Supplier: HydraCheck Inc.
Description: The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection. This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of: Gauge Assembly Drain cock Tank valve 3000 PSI (207 bar)
- Features: Other
-
Supplier: Chicago Pneumatic and Pneumatech
Description: The Pneumatech nitrogen generator is a newly developed product to fit the increased demand for nitrogen supply at our customer’s site. In order to safeguard the environment from the unnecessary transport of gas tubes and obtain a flexible supply of nitrogen, many
- Output Flow Rate: 1,430.16 SLM
- Generator Type: Nitrogen
-
Supplier: Accuris
Description: VALVE, CYLINDER, GAS, NITROGEN, OIL-FREE, 3/4 INCH INLET CONNECTION, TYPE 05-581-1, 2,200 PSI SERVICE PRESSURE
-
Supplier: HydraCheck Inc.
Description: charging unit allows hydro-pneumatic accumulators to be charged with nitrogen. For this purpose, the charging kit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m). The units also allow maintenance personnel to check the current
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi-Auto Stainless Steel Changeover Manifold System, Nitrogen High Pressure Control Panel With Semiconductor Valve Manifold Box Diaphragm Valves It is applied to the gas pipeline terminal, easy to use the control gas flow size. Maximum input pressure up to 20.7
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7 Mpa
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: HydraCheck Inc.
Description: gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m). These units allow maintenance personnel to check the
- Features: Other
-
Supplier: GENERON
Description: System Benefits All systems include air and nitrogen buffer tanks Minimal Installation Costs Single-Skidded Design Optional Integrated Membrane Dryer system Switching valves that are rated for millions of cycles for trouble free operation System Features Input pressures up to 145 psig
- Output Flow Rate: 60.888 to 234.5839999999999 SLM
- Outlet Pressure: 110 to 145 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Petersen Products Co.
Description: Comment 1 Controller, Inflation Nitrogen, 1/2" QD, 250 psi Connection Type Quick Connect 1/2" Cplg & 1/4" Cplg Description Controller, Inflation Nitrogen, 1/2" QD, 250 psi Pressure 250 psi (17.2 bar) Max Inlet Sage Subcategory Number W9360
- Valve Size: 0.5 inch
- Pressure Rating: 250 psi
- Features: Gas
-
Supplier: Cole-Parmer
Description: • Durable valve allows for easy control of your media • Yellow colored backing enhances readability and minimizes eye fatigue These variable-area flowmeters are offered with direct reading scales for water, argon, oxygen, carbon dioxide, nitrogen or helium. Multi-turn valve is
- Gas Volumetric Flow Rate: 77.6836158192091 SCFM
- Operating Temperature: 130 F
- Operating Pressure: 100 psi
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.0706214689265537 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Compression, Threaded
-
Description: Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the
- Valve Type: Control Valves, Directional Valves, Pilot Valves
- Features: Gas, Regulators, Steam
-
Supplier: MAXPRO Technologies, Inc.
Description: contaminant free operation with complete separation and isolation between the gas and air drive sections automatic shut-off at desired outlet pressure for unattended operation safety relief valves and gauges on gas and air/nitrogen sides drive air/nitrogen shut-off
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Description: Description The model ZZVP pressure regulating valves is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the
- Valve Type: Directional Valves, Pilot Valves
- Features: Gas, Regulators, Steam
-
Supplier: Process Sensing Technologies USA
Description: Features: Trace Nitrogen in Argon/Helium/Crude Argon Compact 3U rackmount enclosure Large scale measurement 4-20 mA output as standard LAN/Web control Range Identification Relay Micro-valve for very low dead volume and fast purging time Low sample consumption Optional zero gas
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.010593 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Compression, Threaded
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.003531 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Compression, Threaded
-
Supplier: Radwell International
Description: VNA/B/C/D 2-WAY MEDIA VALVE, PROCESS VALVE, AIR: CARBON DIOXIDE/NITROGEN GAS/FREON 11/113/114, ARGON/HELIUM, FLUIDS: TURBINE OIL/HYDRAULIC FLUID, 200V, 1.5MPA. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Gas, Hydraulic Fluid
-
Supplier: Bansbach Easylift®
Description: In this basic type of lockable gas spring, the locking is achieved in gas. The piston travels completely in compressible nitrogen gas. When the valve is closed, this type can be positioned anywhere along the stroke but the locking is elastic. Depending on the
- Absorber Stroke: 0.393701 to 31.49608 inch
- Cylinder Diameter or Maximum Width: 0.7480319 to 1.574804 inch
- Rod Diameter: 0.3149608 to 0.5511814 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Haida International Equipment Co., Ltd.
Description: components of a mixed gas. Application industry 1. Analysis of dissolved gas in transformer oil; 2. Analysis of ethylene oxide in medical devices. 3. Analysis of coke oven gas; 4. Pesticide residue analysis; Alcohol analysis in blood; 5. 6. Analysis of natural gas and
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: ACE Controls Inc.
Description: nitrogen gas. They are filled according to individual customer pressure requirements and may be adjusted later by use of a built-in valve. ACE provides free calculation support and designs the gas springs with mounting points specifically for the particular application. A
- Absorber Stroke: 0.79 to 5.91 inch
- Extended Length: 2.83 to 13.07 inch
- Rod Diameter: 0.16 inch
- Dampening Method: Gas
-
Supplier: Safran Electrical & Power
Description: Techspace Aero is the European leader in the field of regulation valves for launcher engines and stages. The company's engineering skills cover all fluids used in propulsion systems, from extreme cryogenics to combustion gases (nitrogen, helium, hydrogen, oxygen, hydrazine,
- Valve Type: Check Valves, Control Valves, Shut Off Valves
- Features: Gas
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge pressure, the
- Capacity: 183.07137907137906 to 4,576.784476784476 cubic inches
- Operating Pressure: 232.06032 to 5,221.3572 psi
- Technology Type: Bladder
- Housing Material: Steel, Steel - Stainless
-
Supplier: Hy-Lok USA, Inc.
Description: Assembly and Packaging is performed in the clean room of Class 10. Valves are packed with anti-static polyethylene bag that is pressured into the high purity nitrogen gas. Applications: Semiconductor Biotech Pharmaceutical Cleaning & Testing - Passivation is done at
- Features: Gas, Manual / Hand, Other
- Media: High Purity Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like nitrogen, argon, or
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Emerson Automation Solutions – Rosemount
Description: hydrogen carrier gas or air/nitrogen actuation gas instead of the industry standard of helium gas. Designed to operate unattended in even the most extreme weather conditions without the need of a shelter in most cases, if troubleshooting is ever needed, less experienced
- Oven Temperature Range: -4 to 140 F
- Inlet Pressure Range: 10 to 30 psi
- Number of Injection Ports: 6
- Operating Temperature: -4 to 140 F
-
Description: dioxide; xenon; specified mixtures of the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools. These pressure regulators integrated with cylinder valves are intended to be fitted to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C
Find Suppliers by Category Top
Featured Products Top
-
THINKTANK NGP Series combines self-operated pressure control with automatic nitrogen blanketing, providing a practical solution for storage tanks requiring stable pressure and protective gas control. Contact THINKTANK to discuss valve sizing, pressure conditions, materials, and nitrogen blanketing requirements. (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
and companies. Before making the switch to generating nitrogen, NW Wine Company had stored nitrogen in dewars. Dewars contain liquid nitrogen that is managed by a third-party gas company who replaces empty dewars with full ones. Depending on levels of nitrogen consumption, a dewar may last as (read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
Nitrogen generation system upgrade helped a Pacific Northwest brewery save thousands and increase production efficiency.
(read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
Analytical Industries Inc. oxygen monitors for glove boxes and nitrogen generators are engineered to measure low oxygen concentrations in inert and controlled atmosphere systems. They support precise monitoring of oxygen levels to maintain product quality (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a wide range of aggressive gases and liquids in applications that require compact, electronically-controlled valves which have minimal backpressure. Applications include (read more)
Browse Gas Valves Datasheets for Clippard -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s Cordis Pressure Controllers utilize the proven EVP and DVP proportional valve series allowing for steady, accurate and repeatable downstream pressure control as demand or process changes. The (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Operating medium: air, oxygen, inert gases, nitrogen Integrated piezo technology Long service life Light weight Mounting: on sub-base, on manifold rail (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
regulation with short response time Mass flow controller (MFC) Operating medium: air, oxygen, inert gases, nitrogen Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Direct fastening via thread Ideal for life sciences applications Sustainable operation due to efficient control (read more)
Browse Control Valves Datasheets for Festo Corporation
More Information Top
-
Novel Micro System for Accelerated Determination of Diffusion Coefficient
Using the nitrogen gas valve , spray off any possible dust from the wafer.
-
Nanomaterial Interfaces in Biology
After about 30 s of applying vacuum, close the vacuum valve of the Schlenk line and then open the nitrogen gas valve of the Schlenk line.
-
Fabrication of microsphere plate electron multiplier device
Next, close the nitrogen gas valve and open the hydrogen gas valve to begin the reducing-reaction.
-
Development of diesel engine fuel injection amount measuring device (research paper)
…this same microcomputer is controlling the rose displacement signal in cause. Beros exceeds the normal range at abnormality of device, operational miss, when tried to perform expansion and contraction, immediately performs opening and shutting of nitrogen gas valve for high-speed electromagnetic…
-
Flammability of Composite Fabrics
(b) Open nitrogen gas valve and switch on analyser meter to .
-
New Materials and Processes
1 Nitrogen gas cylinder 2 Nitrogen gas valve 3 Grate 4 Thermocouple 5 Fire-resistant bottom brick .
-
Microemulsion Technology for Improved Fluid Recovery and Enhanced Core Permeability to Gas
CESI Formation Response Tester: 1-core holder; 2- nitrogen gas valve ; 3 – piston pump; 4-reservoirs for test fluids; 5-back pressure regulator; 6- confining pressure regulator; 7-accumulator; 8 – balance with fluid collection vessel.
-
Principles of Soldering
Nitrogen gas valve .
-
Fed‐batch culture of recombinant NS0 myeloma cells with high monoclonal antibody production
Subsequently, the nitrogen gas valve was turned off, while the valve for the gas from the DO and pH controller units was turned on.
-
Pressure Core Measurements in Tight Sandstone Lenses During the Multiwell Experiment
Nitrogen gas valves are closed, the drill bit and the upper end of the core barrel are removed, and flushing heads are installed.
Indicates content that may require registration and/or purchase.