Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Nodular Cast Iron
-
Supplier: Accuris
Description: Nodular Cast Iron Crankshafts
-
Supplier: Accuris
Description: High Temperature Nodular Cast Iron
-
-
Supplier: Accuris
Description: METALLOGRAPHIC ANALYSIS OF NODULAR CAST IRON
-
Supplier: SAE International
Description: For the design of thick-walled nodular cast iron components, fatigue assessment, especially in the context of local imperfections in the material, is a challenging task. Not only the cyclic material behavior of the sound baseline material, but also the cyclic behavior of
-
Supplier: SAE International
Description: In this paper, the results of finite element analyses for nodular cast irons with different volume fractions of graphite particles based on an axisymmetric unit cell model under uniaxial compression and tension are presented. The experimental compressive stress-strain data for a
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Ductile iron Process: sand casting and finished machining Application: custom direct drive, torque and liner motors Surface treatment: no oil, no rust Produce challenge: The thickness is very thin, if do not have good fixture, part will be deformed easily. Aftet casting process,
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Coated / Painted, Cold Finished / Rolled / Drawn, Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Low Carbon / Low Interstitials (L, ELI), Metal /
- Type: Austenitic, Ductile Iron (Nodular), Gray Iron
- Processing & Finish: Centrifugal Cast, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: SAE International
Description: automated online implementation. This paper presents the fundamental principles of the resonant acoustic method and how it is been applied to testing nodularity in ductile iron brake calipers, rotors and anchors.
-
Supplier: SAE International
Description: This specification covers a ductile (nodular) iron in the form of sand castings.
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Coated / Painted, Cold Finished / Rolled / Drawn, Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Low Carbon / Low Interstitials (L, ELI), Metal /
- Type: Austenitic, Ductile Iron (Nodular), Gray Iron
- Processing & Finish: Centrifugal Cast, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: ASTM International
Description: 1.1 These test methods cover the chemical analysis of pig iron, gray cast iron (including alloy and austenitic), white cast iron, malleable cast iron, and ductile (nodular) iron having chemical compositions within the following limits:
-
Supplier: ASTM International
Description: 1.1 These test methods cover the chemical analysis of pig iron, gray cast iron (including alloy and austenitic), white cast iron, malleable cast iron, and ductile (nodular) iron having chemical compositions within the following limits:
-
Supplier: ASTM International
Description: 1.1 These test methods cover the chemical analysis of pig iron, gray cast iron (including alloy and austenitic), white cast iron, malleable cast iron, and ductile (nodular) iron having chemical compositions within the following limits:
-
Supplier: ASTM International
Description: addressed, but can be utilized if the system is calibrated in both x and y directions. 1.2 Measurement of secondary or temper carbon in other types of cast iron, for example, malleable cast iron or in graphitic tool steels, is not specifically included in this standard
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Coated / Painted, Cold Finished / Rolled / Drawn, Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Low Carbon / Low Interstitials (L, ELI), Metal /
- Type: Austenitic, Ductile Iron (Nodular), Gray Iron
- Processing & Finish: Centrifugal Cast, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Coated / Painted, Cold Finished / Rolled / Drawn, Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Low Carbon / Low Interstitials (L, ELI), Metal /
- Type: Austenitic, Ductile Iron (Nodular), Gray Iron
- Processing & Finish: Centrifugal Cast, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Dura-Bar
Description: Pearlite/ferrite structure, similar to AISI1040 steel and ASTM A536
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 80,000 psi
-
Supplier: AENOR
Description: NODULAR GRAPHITE CAST IRON. TYPES AND DELIVERY REQUIREMENTS FOR CASTING
-
Supplier: Radwell International
Description: SANDWICH THROTTLE CHECK VALVE, FUNCTION: DD - PORT A AND B METER-IN/OUT THROTTLE, MATERIAL - SEALS: N - NBR, BODY MATERIAL: NODULAR CAST IRON, MAXIMUM OPERATING PRESSURE: 350 BAR, MAXIMUM FLOW RATE:53 L/MIN. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Cast Iron
- Valve Type: Check Valves
-
Supplier: KSB AG
Description: Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 to 232.06032 psi
- Media Temperature: 14 to 230 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: assignment 37010802 Main applications Water; Energy;Industry and process engineering;Building services;Oil / Gas Body material Cast stainless steel; Cast steel;Cast iron;Nodular cast iron PN max. 50 Maximum temperature 538 °C Minimum temperature 196-
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -320.8 to 1,000.4 F
- Number of Ports/Ways: 2
-
Supplier: Washington Alloy Co.
Description: electrode for heavy sections. Applications Cascade 18A is for general maintenance welding of cast iron, malleable iron and ductile (nodular) iron to themselves or dissimilar metals such as wrought alloys or high nickel alloys. Commonly used on motor blocks, gear
-
Supplier: Radwell International
Description: BUSHING, FINISHED BORE, 1-1/2 IN BORE DIA, 2.187 IN BARREL DIA, 2-11/16 IN BOLT CIRCLE, 3-1/8 IN FLANGE DIA, 7/16 IN FLANGE THICKNESS, 1/4-20 1-3/8 IN SCREW, 6 FT-LB, 1-5/16 IN OVERALL LENGTH, 3/8 3/16 IN KEYWAY, NODULAR GRAPHITE CAST IRON. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
- Bearing Surface: Graphite / Metal Alloy
-
Supplier: KSB AG
Description: seal Main applications Industry and process engineering; Building services Casing material Nodular cast iron Maximum discharge-side pressure 16 bar Maximum drive rating 22 kW Type of installation Stationary Maximum flow rate 315 m³/h Minimum flow rate 2 m³/h Maximum speed of
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,386.9029999999998 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
-
Supplier: Sandvik Coromant Co.
Description: cutting fluid at each edge Short and long shank options Head change Application For steel, nodular cast iron, and malleable cast iron materials Through holes, angled surface, and cross hole
- Cutting Diameter: 0.394 to 1.25 inch
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional, Metric
- Shank: Hex Shank, Reduced Shank
-
Supplier: KSB AG
Description: Cast iron; Nodular cast iron PN max. 25 Maximum temperature 350 °C Minimum temperature 10- °C Body/bonnet seal element Externally confined seal Max. flow velocity 0, 00 Minimum opening pressure 0, 00 Valve disc turn range 0
- Pressure Rating: 52.213572 to 362.59425 psi
- Process Temperature: 14 to 662 F
- Pipe Connection: Flanged
- Applications: General Purpose, High Temperature, Industrial, Water
-
Supplier: Aerzen USA Corp.
Description: radial seal rings with grease barrier. DIRECTION OF FLOW Vertical, from top to bottom. DRIVE Direct coupling with motor or via spur gear resp. narrow v-belt drive up to size 19 for all loads. Special material Available in nodular graphite cast iron (EN-GJS-400-15 resp.
- Air Flow Rate: 35.316 to 26,487 SCFM
- Static Pressure: -321.0894898552329 to 0 in H2O
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Supplier: Sandvik Coromant Co.
Description: The CoroMill® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the aerospace industry. Its sharp edges cut hardened steel up to HRC 60 along with stainless steel, grey or nodular cast
- Cutting Diameter: 0.315 to 1.26 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide, High Speed Steel
- Cutter Type: End Mill, Finishing
-
Supplier: WPT Power Corporation
Description: strength. All drive rings are ductile (nodular) iron or steel. Roller pilot bearings are available for higher sideload requirements in select sizes.
- Torque Rating: 230 Ft-lbs
- Direction of Rotation: Bi-directional
- Application: Industrial
-
Supplier: Star SU LLC
Description: Star SU valve guide reamers utilize pressurized coolant to force chips ahead of the tool to produce ultra-smooth, ultraprecise holes. They produce holes to tolerance of 0.0005" (0.13 mm) and less in steel, cast iron, compacted graphite iron, nodular iron, aluminum,
-
Supplier: Star SU LLC
Description: Star SU valve guide reamers utilize pressurized coolant to force chips ahead of the tool to produce ultra-smooth, ultraprecise holes. They produce holes to tolerance of 0.0005" (0.13 mm) and less in steel, cast iron, compacted graphite iron, nodular iron, aluminum,
-
Supplier: Centurion NDT
Description: wherever quick, accurate tests must be made to segregate for metallurgical analysis and structure. For example the instrument can separate grey cast form nodular cast iron. It can determine depth of case under certain conditions. The ED-300XL can distinguish between
-
Supplier: Aerzen USA Corp.
Description: special steel and casing of nodular cast iron, steel- or special steel casting can be applied. The unit design can be effected acc. to the following guidelines: DIN / EURO standards NACE AD-regulations TEMA - standard ASME VIII Div. 1, incl. U-stamp API-guidelines ATEX
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Propane
- Applications: Oil Refining / Chemical Processing, Process Gas Feeding / Injection, Refrigeration / Gas Drying
-
Supplier: Aerzen USA Corp.
Description: according to AD2000/DIN EN 13445. 16 sizes guarantee optimum efficiency and operation conditions for every design case. Design: Nodular iron or stainless steel housing with round flanges and O-ring seals. Sealings: Shaft sealing by hermetically sealed magnetic coupling. Alternatively
- Air Flow Rate: 17.658 to 6,474.6 SCFM
- Static Pressure: 60.34267999003516 to 401.36186231904117 in H2O
- Drive Type: Direct Drive
- Features: Other
-
Supplier: Nikon Metrology
Description: capture. Further, the high intensity LED illumination reduces the need for frequent lamp replacement. Applications Metallurgy, Metal manufacturing Cast iron nodularity and flake analysis, Grain sizing Surface examination Antennae, Telescope optics Telecom & electronics Mobile phones,
- Grade: Benchtop
- Features: Mechanical Stage, Monocular, Other
- Application: Metallurgical, Semiconductor Inspection
- Microscope Type: Polarizing, Stereomicroscope
Find Suppliers by Category Top
Featured Products Top
-
various materials including aluminium, grey cast iron, nodular iron, steel and stainless steels and can be finish machined with parallel, taper or splined bores to DIN, SAE, ANSI or ISO standards. Bellhousings can be manufactured in (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Typically manufactured in cast or nodular iron, jbj bellhousings can also be supplied in steel, stainless steel, or other specialist exotic materials to suit demanding customer specifications. For power transmission, jbj supplies its (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited
Conduct Research Top
-
Carbide Grade Descriptions
materials including gray iron, ductile, nodular and other alloyed irons. The high wear and shock resistance of GA-5023 allows machining at high speeds and a variety of feeds.
-
Ceramic Grade Descriptions
at finishing high-strength alloy materials. HSN-100 The latest in engineered silicon-nitride cutting tools has superior toughness and high cutting speed capability. For the turning and milling of all classes of cast iron. HSN-100 is a good choice for ductile, malleable, nodular, and other difficult
More Information Top
-
Solidification and Crystallization Processing in Metals and Alloys
10.6.2 Eutectic Growth of Nodular Cast Iron 650 .
-
FRACTURE TOUGHNESS OF NODULAR GRAPHITE CAST IRONS UNDER STATIC, IMPACT AND CYCLIC LOADING
Abstract— The paper deals with the fracture toughness of nodular cast irons of differing microstructure and manganese content.
Indicates content that may require registration and/or purchase.