Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: All-Spec Industries
Description: A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between two anti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT
- Backing: Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive, Removable
- Thickness: 0.0015 inches
- Type: Single-Sided
-
Supplier: All-Spec Industries
Description: A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS.
- Backing: Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive, Removable
- Thickness: 0.0015 inches
- Type: Single-Sided
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Double-Sided Tapes 9701-100 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-100 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric
- Adhesive: Specialty / Other
- Peel Strength / Adhesion: 2.19 lbs/in
- Thickness: 0.0040 inches
-
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Double-Sided Tapes 9701-50 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-50 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric
- Adhesive: Specialty / Other
- Peel Strength / Adhesion: 2.19 lbs/in
- Thickness: 0.0020 inches
-
Supplier: Budnick Converting, Inc.
Description: tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive.
- Adhesive: Specialty / Other
- Peel Strength / Adhesion: 3.48 lbs/in
- Thickness: 0.0020 inches
- Type: Double-Sided
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Single-Sided Tape 3304BC-S is a single-sided conductive black foil tape that consists of conductive black copper foil carrier and a unique conductive non-woven carrier based acrylic adhesive. The unique design of 3M
- Adhesive: Specialty / Other
- Thickness: 0.0018 inches
- Type: Single-Sided
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 539IA, Epoxy Film, Assembly, Non-conductive Adhesive LOCTITE® ABLESTIK 539IA non-conductive film adhesive is designed for assembly applications. This adhesive film may be die cut to customer specifications. Non-conductive Uniform bondline
- Adhesive: Epoxy
- Backing: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 517, Epoxy Film, Assembly LOCTITE® ABLESTIK 517 epoxy film adhesive is developed for microelectronic applications. This adhesive is not recommended for gold plated packages. Tack-free Non-conductive Low temperature cure
- Adhesive: Epoxy
- Backing: Specialty / Other
- Thickness: 1.00E-3 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire
- Adhesive: Pressure Sensitive (PSA)
- Backing: Cloth - Felt / Non-woven, Foam, Paper, Plastic / Polymer, PET / Polyester
- Features: Anti-static / ESD Control, Electrically Conductive
- Temperature Resistance: 80 C
-
Supplier: Zippertubing Co. (The)
Description: Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing’s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil
- Backing: PET / Polyester, Plastic / Polymer
- Performance Features: Dielectric / Insulating, Electrically Conductive, EMI / RFI Shielding
- Temperature Resistance: -45 to 150 C
- Thickness: 0.0070 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading, shielding, dimensional stability
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet, Plastic / Polymer, Acrylic / Acrylate
- Features: Anti-static / ESD Control, Electrically Conductive
- Temperature Resistance: 80 C
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL
- Adhesive: Silicone
- Temperature Resistance: -71 to 260 C
- Type: Single-Sided
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK QMI536NB, Bismaleimide Resin, Die Attach, Low Bleed Non-conductive, PTFE-filled Paste LOCTITE® ABLESTIK QMI536NB is a low bleed non conductive, PTFE-filled paste designed for stacked die applications which require very low stress and robust mechanical
- Coeff. of Thermal Expansion (CTE): 44.44 µin/in-F
- Features: Electrically Insulating / Dielectric
- Substrate / Material Compatibility: Plastic
- Viscosity: 10000 cP
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL
- Adhesive: Silicone
- Temperature Resistance: -71 to 260 C
- Type: Single-Sided
-
Supplier: Can-Do National Tape
Description: Thermally Conductive Transfer Tape 3M 8805 3M 8805 Thermally Conductive Adhesive Transfer Tape is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices (e.g., fans, heat spreaders or heat
- Structural Features: Electrical Insulation / Dielectric, Sound Proofing / Insulation
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1194 copper tape comes in a 1/2 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Adhesive: Acrylic, Specialty / Other
- Carrier / Backing Material: Metal Foil / Sheet
- Thickness: 0.0030 inches
- Width: 0.5000 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1194 copper tape comes in a 3/8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Adhesive: Acrylic, Specialty / Other
- Carrier / Backing Material: Metal Foil / Sheet
- Thickness: 0.0030 inches
- Width: 0.3750 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1194 copper tape comes in a 1/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Adhesive: Acrylic, Specialty / Other
- Carrier / Backing Material: Metal Foil / Sheet
- Thickness: 0.0030 inches
- Width: 0.2500 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1194 copper tape comes in a 1 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Adhesive: Acrylic, Specialty / Other
- Carrier / Backing Material: Metal Foil / Sheet
- Thickness: 0.0030 inches
- Width: 1 inches
-
Supplier: CableOrganizer.com, Inc.
Description: from a special high quality silicone rubber compound. This self-bonding tape will conform to irregular shapes and provide a non-conductive, water and airtight insulating seal. Ideal for use in automotive, electrical, MRO, aerospace, plumbing, home, and outdoor applications.
-
Description: solar PV modules. For non-conductive adhesives or tapes used in PV modules, the applicable test methods except for electrical characteristics in this document may be used.
-
Supplier: DeWAL
Description: Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film Abrasion Resistant Excellent Chemical Resistance
- Adhesive: None / Non-adhesive
- Features: Anti-static / ESD Control, Thermally Insulating / Insulative, Electrically Conductive
- Materials of Construction: Plastic / Polymer, Specialty / Other
- Temperature Resistance: 93.33 C
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard covers tape having constructional features such as reinforcement, adhesive and non-adhesive, and metal foil backed tapes intended for use with finished electro-mechanical products. 1.2 Results obtained provide data with respect to the physical,
-
Supplier: DeWAL
Description: DW 103 is a skived PTFE that has been compounded with carbon to produce a highly conductive film. DW 103 can be surface treated to enhance bonding to other substrates. DW 103 Filled PTFE Static Dissipative properties Chemical and Industrial Hose Applications Wire & Cable Applications DW 103
- Adhesive: None / Non-adhesive
- Features: Anti-static / ESD Control, Thermally Insulating / Insulative, Electrically Conductive
- Materials of Construction: Fluoropolymer, Plastic / Polymer, Specialty / Other
- Temperature Resistance: 260 C
-
Supplier: RS Components, Ltd.
Description: 35µ copper foil coated with a non-conductive acrylic adhesive supplied on a removable silicone release liner Provides good sheilding effectiveness. Good soldering abilities Total Thickness = 0.07mm Foil Thickness = 0.035mm Width = 19mm Length = 33m Conductivity
- Adhesive: Acrylic
- Peel Strength / Adhesion: 2.57 lbs/in
- Performance Features: Dielectric / Insulating
- Temperature Resistance: 155 C
-
Supplier: RS Components, Ltd.
Description: 35µ copper foil coated with a non-conductive acrylic adhesive supplied on a removable silicone release liner Provides good sheilding effectiveness. Good soldering abilities Total Thickness = 0.07mm Foil Thickness = 0.035mm Width = 50mm Length = 33m Conductivity
- Adhesive: Acrylic
- Peel Strength / Adhesion: 2.57 lbs/in
- Performance Features: Dielectric / Insulating
- Temperature Resistance: 155 C
-
Supplier: RS Components, Ltd.
Description: 35µ copper foil coated with a non-conductive acrylic adhesive supplied on a removable silicone release liner Provides good sheilding effectiveness. Good soldering abilities Total Thickness = 0.07mm Foil Thickness = 0.035mm Width = 25mm Length = 33m Conductivity
- Adhesive: Acrylic
- Peel Strength / Adhesion: 2.57 lbs/in
- Performance Features: Dielectric / Insulating
- Temperature Resistance: 155 C
-
Supplier: RS Components, Ltd.
Description: 35µ copper foil coated with a non-conductive acrylic adhesive supplied on a removable silicone release liner Provides good sheilding effectiveness. Good soldering abilities Total Thickness = 0.07mm Foil Thickness = 0.035mm Width = 10mm Length = 33m Conductivity
- Adhesive: Acrylic
- Peel Strength / Adhesion: 2.57 lbs/in
- Performance Features: Dielectric / Insulating
- Temperature Resistance: 155 C
-
Supplier: SCHURTER Inc
Description: Description Capacitive switch Perfect sensitivity Multicolor illumination Standard sensitivity for glass thickness of up to 2mm Quick and easy installation behind non-conductive materials (glass, plastic, wood,...) Unique Selling
- Features: CE Certified, Illuminated Switch, RoHS
-
Supplier: Richardson RFPD
Description: GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material
- Thickness: 0.0787 inch
- Width: 0.1260 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief Introduction Of Coating Thickness Tester : This gauge adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the thickness of the non-conductive coating on the no-magnetic base. This gauge is with little
- Coating Thickness: Yes
- Mounting / Loading: Benchtop / Floor
- Range: 0.0 to 0.1969 inch
- Units: Metric
-
Supplier: Fujipoly® America Corp.
Description: . • Has a thermal conductivity and excellent electrical insulation properties. • Available for tubes, tapes, Cases and Die-cut Gaskets shapes to meet a various application •Heat conductive silicone rubber within Glass Fiber Cloth has excellent mechanical and physical characteristics. •
- Chemical / Polymer System Type: Silicone
- Compound Type: Film Grade Resin
- Elongation: 3 %
- Filler Material: Other
-
Supplier: Xoxide
Description: accelerates the heat dissipation process to ensure the VGA board is running under optimal temperature. Enhanced RAM and VR Cooling In order to boost the cooling efficiency of RAM and VR, the Accelero TWIN TURBO II comes with the G-1, an electrically non-conductive thermal
-
Supplier: ASTM International
Description: , Taped Seams, and Waterproofed Sewn Seams -These seams are rarely made at the factory during the fabrication process and are generally limited to field installation seams. Adhesive bonded and taped seams provide a means, although non-homogeneous, of joining cured sheets.
Find Suppliers by Category Top
Featured Products Top
-
Take your electrical design to the next level with performance where it matters. 3M™ Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Cover wrapping tape series is a cushioned product made of conductive PE. Product Features Cushioning Using for primary purposes Composite cable Industrial cables suppression winding tape submarine cables (read more)
Browse Adhesive Tapes Datasheets for Oak-Trees, Inc. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Non-UV UV Bumped Wafer Tapes Gold bump (20-30um bump height) Pillar Bump (40-100um bump height (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
thermally conductive material. These products dissipate heat away from power transistors and microprocessors to the ambient environment. Heat dissipation is critical to optimize processing speed and expand the life expectancy of modem processors (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
. Made with thermally conductive fillers and an adhesive structure, this material conforms well to uneven surfaces and helps reduce air gaps at the interface. As a result, it supports stable thermal transfer, reliable insulation, and secure attachment in compact (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
required a repositionable adhesive that would not interfere with the thermal conductivity. The Budnick Solution Finding a tape that would bond to silicone without affecting any of the thermal conductivity proved to be a challenge. Typically, silicone is the only adhesive (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
transfer printed polyimide and aluminum bar code label materials include unique, non-yellowing polymer or silicone print surfaces along with aggressive, high temp acrylic or ultra-high temperature silicone pressure sensitive adhesives (PSA). Our barcode tags are excellent alternatives to (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Vacuum bagging tapes Charge collection tapes Wind energy blade components Thermal conductive tapes (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
Controlling Static: Alternatives to Tinsel (.pdf)
Converters of non-conductive web surfaces, such as pressure sensitive adhesive (PSA) tapes, need to be constantly vigilant in controlling static electricity. High levels of electrostatic charges can be dangerous, and moderate levels can permanently destroy an adhesive system, cause fouling
More Information Top
-
Improvements to the compressed-sample (CS) technique for MALDI-TOF mass spectrometry
The drills are closed with non - conductive adhesive tape (3M Scotch® Magic™ 810), and the object slide at the top of the target is removed.
-
Electrical resistance measurement for damage analysis of carbon yarns
The contact point E was fixed with a non - conductive adhesive tape to achieve a persistent good contact between the filaments.
-
Concept of an imaging XPS system
The samples are simply mounted on standard stubs with double-sided non - conducting adhesive tape .
-
Inspection and analysis of the walls of fluid filled tubes by active electrolocation: a biomimetic approach
The insertions were fixed into the Plexiglas tubes by using a non - conducting adhesive tape , covering the outside of the wall junction.
-
Using reactive artificial muscles to determine water exchange during reactions
Artificial muscles were constructed by adhesion of a non - conducting adhesive tape from 3M to one side of the self-supported polypyrrole film.
-
Novel bow-tie antenna on artificial magnetic conductor for 5.8 GHz radio frequency identification tags usable with metallic objects
The antenna is fixed to the AMC structure by a 0.1 mm double-sided non - conducting adhesive tape .
-
Electrohydrodynamic enhanced transport and trapping of airborne particles to a microfluidic air-liquid interface
Non - conductive tape Adhesive tape .
-
Dissipative Cryogenic Filters with Zero DC Resistance
We used 3M copper tape with non - conductive adhe- sive (type 1194).
Indicates content that may require registration and/or purchase.