-
Supplier: Dupont Molykote
Description: Metal-free multi-purpose thread paste High load-carrying, metal-free lubricant for antiseize and lubricating applications USES Molykote® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of threaded connections, such as bolted connections, sliding
- Operating / Use Temperature: -40 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Features: Aerosol / Spray, Bearings, Lubricant
- Type: Anti-Seize / Thread Compound, Grease / Gel, Micro-dispersion
-
Supplier: Anti-Seize Technology
Description: use. Features and Benefits: Certified to ANSI/NSF Standard 61 for potable water Non-hardening, non-dripping, non-toxic Contains no solvents, non-curing Connections can be put into service immediately Self-lubricating Positive seal Brush-top applicator available
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: use. Features and Benefits: Certified to ANSI/NSF Standard 61 for potable water Non-hardening, non-dripping, non-toxic Contains no solvents, non-curing Connections can be put into service immediately Self-lubricating Positive seal Brush-top applicator available
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
-
Supplier: Anti-Seize Technology
Description: use. Features and Benefits: Certified to ANSI/NSF Standard 61 for potable water Non-hardening, non-dripping, non-toxic Contains no solvents, non-curing Connections can be put into service immediately Self-lubricating Positive seal Brush-top applicator available
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: use. Features and Benefits: Certified to ANSI/NSF Standard 61 for potable water Non-hardening, non-dripping, non-toxic Contains no solvents, non-curing Connections can be put into service immediately Self-lubricating Positive seal Brush-top applicator available
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Stucchi Inc.
Description: water and oil), hydraulic oil, grease. Main Features: Minimum spilling during disconnection and low air inclusion at connection 90 degree transmission of the fluid Connectable under low pressure for the oil version of CQB Series
- English Size: 0.5 to 3 inch
- Features: Carbon & Alloy Steel, English, Non Valved
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
-
Supplier: WEH Technologies Inc.
Description: oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread Version for residual pressure valves or non-residual pressure valves available Connection in seconds No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Quick Coupler
-
Supplier: Velan, Inc.
Description: temperature conditions. • LOW TORQUE due to: a) Non-rotating stem; b) Stem nut thrust bearings; c) Central grease fitting for lubrication of stem nut. • TWO SECONDARY STEM SEALS: a) Backseat; b) Stem packing. • VALVES ARE FIRE SAFE: Operate normally during and after fire test. •
- Valve Size: 0.5 to 2 inch
- Features: ASME, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Butterfly Valves, Globe Valves
- Media: Steam
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric
- Type: Anti-Seize / Thread Compound
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Ecolink, Inc.
Description: Description PEN-T-10 is a combination penetrant, anti-seize and moisture displacement agent that not only loosens frozennuts, bolts, and fittings, (while preventing future freezing,rusting, corrosion and oxidation). Its deep penetratingaction enables it to reach into the threads to
-
Supplier: Bosch Rexroth Corporation
Description: acids, alkalis, organic solvents, oils and alcohols - Compact design with high load capacity - Drop in replacement to existing Rexroth ball rail applications - Non-lubricated so users can specify the ideal H1 grease for their application Notable Features - Speeds up to 5 m/s and
- Rated Speed: 196.850393700787 in/sec
- Carriage Load: 6,204.48 lbs
- Device Type: Ball Slide
- Motor Type: None
-
Casters - Swivel - Swivel-EAZ High Performance Caster - Model B30 -- B30SWE4x2C95A-S B30SWE4x2C95A-RSupplier: Caster City, Inc.
Description: Bearing consists of Two patented 4 1/2" diameter precision machined and hardened raceways. Other brands offer only a single row of balls. There is No Center Pin to bend or break. The swivel has a threaded 45º angle grease fitting for easy maintenance. The caster brackets are
-
Casters - Swivel - Swivel-EAZ High Performance Caster - Model B15 -- B15SWE6x2C60D-S B15SWE6x2C60D-RSupplier: Caster City, Inc.
Description: Bearing consists of Two patented 3 1/2" diameter precision machined and hardened raceways. Other brands offer only a single row of balls. There is No Center Pin to bend or break. The swivel has a threaded 45º angle grease fitting for easy maintenance. The caster brackets are
-
Supplier: Caster City, Inc.
Description: 45º angle grease fitting for easy maintenance. The caster brackets are zinc plated for an attractive and lasting finish. When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever made. The slightly higher initial cost is more
-
Supplier: Caster City, Inc.
Description: There is No Center Pin to bend or break. The swivel has a threaded 45º angle grease fitting for easy maintenance. The caster brackets are zinc plated for an attractive and lasting finish. When you make a value analysis, it is these features & benefits that, in our opinion, make
Find Suppliers by Category Top
Featured Products Top
-
. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Glass lining is a vitreous, inorganic lining fused permanently to the interior of ductile iron pipe, fabricated pipe and fittings through a controlled firing process. The result is a hard, smooth, non-porous surface that resists a wide range of acids, bases, salts and wastewater chemicals (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial
More Information Top
-
Roloff / Matek machine elements
… 657 solid lubricating substance 580 fixed axis 364 solid lubrication 531 fatty amount, 529 fatty lubrication 529, 580 fictitious … … ring 709 FIP (Formed- In -Place) 704 fitting 681 flat gasket 702 … … 249, 266 surface pressure of the thread 281, flat wedge 426 …
-
Roloff / Matek machine elements
… 618 solid lubricating substance 542 fixed axis 341 solid lubrication 496 fatty amount, 494 fatty lubrication 494, 542 fictitious … … ring 668 FIP (Formed- In -Place) 663 fitting 640 flat gasket 661 … … 232, 248 surface pressure of the thread 263, flat wedge 402 …
Indicates content that may require registration and/or purchase.