-
Supplier: EBARA Pumps Americas Corporation
Description: The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large
- Discharge Size: 3 to 6 inch
- Horsepower: 3 to 30 HP
- Maximum Discharge Flow: 55 to 1,345 GPM
- Maximum Discharge Pressure: 27.6799044 to 313.7055832 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Submersible Sewage Pumps 4″ Non-Clog 4NS Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron, two vane closed design impeller for high
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 16 inch
- Horsepower: 371 HP
- Maximum Discharge Flow: 12,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High Temperature, corrosion-resistant, solids handling non-clog pump HIGH TEMPERATURE up to 200°F (93°C) Non-clog impellers Maximum solids 2.5” FKM Elastomers (EPDM or Buna Optional) Cast 316 stainless steel (ASTM 48), no welds Oil-resistant standard
- Maximum Discharge Flow: 95 to 590 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 1 to 10 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6” – 3.5” Dual
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Media Temperature: 200 F
- Horsepower: 1 to 20 HP
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Submersible 2″ Non-Clog Sewage Pumps Dual Seal with Seal Sensor Probe 2WD/3WD Applications: Sewage Systems Dewatering/Effluent Water Transfer Light Industrial Commercial Applications Features and Benefits Cast iron, semi-open or enclosed, non-clog
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High Temperature, solids-handling pump HIGH TEMPERATURE up to 200°F (93°C) Single vane impeller Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal protection Class R insulation 2 pole motor 3-phase
- Maximum Discharge Flow: 450 to 590 GPM
- Discharge Size: 4 inch
- Media Temperature: 200 F
- Horsepower: 7.5 to 10 HP
-
Supplier: Crane Pumps & Systems
Description: Process Wastes Storm Wate Features Capable of handling 3 to 6 inch solids. All iron construction Regreasable bearings 416SS shaft sleeve External impeller adjustment Choice of rotation Suction elbow with hand-hole cleanout on verticle styles Pump out vanes on back of impeller
- Maximum Discharge Flow: 8,000 GPM
- Discharge Size: 2 to 12 inch
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater Submersible Sewage Pumps Dual Seal with Seal Sensor Probe 4SD Applications: Sewage Systems Flood and Pollution Control Dewatering/Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast iron, two vane semi-open, non-clog impeller with pump-out vanes
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Submersible Explosion Proof Sewage Pumps 4XD Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron, two vane closed design impeller for high efficiency and
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through
- Maximum Discharge Flow: 59 to 726 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: 53010 Stainless Steel Flexible Impeller Pump 010 Size Stainless Steel Flexible Impeller Pump Flow rate: Nominal 12 Litres/min (2.6 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Pressure up to 3.5 bar Model No.: 53010 Series Easy to service and maintain. Will tolerate
- Maximum Discharge Flow: 4.752 GPM
- Maximum Discharge Pressure: 24.656409 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: 020 Size Bronze Flexible Impeller Utility Pump Self-primes from dry up to 1.5 metres, flows up to 18 LPM, pressure up to 24.7 psi (1.7 bar); Model No.: 53020 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
- Maximum Discharge Flow: 4.752 GPM
- Maximum Discharge Pressure: 24.656409 psi
- Discharge Size: 0.75 inch
- Power Source: AC Powered
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 60 gallons per minute Cast aluminum, non-clogging Vortex impeller Handles 5/8" solids Pump will lift water up to 25' of vertical height 1 -1/2" discharge for high capacity
- Pump Type: Sump Pumps
-
Supplier: Cornell Pump Company
Description: increased markedly. Useful in municipal, agricultural, and other markets, the cutters unique stationary and rotating blade design allows material to pass through the impeller that would tend to clog a non-cutter pump. The cutter costs a minimal amount of product efficiency and
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Xylem Applied Water Systems
Description: 080 Size Bronze Flexible Impeller Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22870 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
- Maximum Discharge Flow: 21.12 GPM
- Discharge Size: 1 inch
- Pump Housing Material: Brass / Bronze
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: 200 Size Bronze Flexible Impeller Pump Flow rate: Nominal 200 Litres/min (4.4 gallons/min) at 1500 rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22880 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
- Maximum Discharge Flow: 52.8 GPM
- Pump Housing Material: Brass / Bronze
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
- Power Source: None, Pump Only
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 80 gallons per minute Cast aluminum, non-clogging Vortex impeller Will easily handle 2" solids Pump will lift water up to 25' of vertical height Large 2" discharge for high
- Pump Type: Sump Pumps
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of pre-treated
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 17.61146666666667 to 1,452.946 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 212 F
-
Supplier: Myers by Pentair
Description: A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection Cord Design -- Easily replacable with optional lengths available Serviceability --
- Discharge Size: 1.5 to 2 inch
- Horsepower: 0.4 to 1 HP
- Maximum Discharge Flow: 110 GPM
- Maximum Discharge Pressure: 286.0256788 psi
-
Supplier: Smith & Loveless, Inc.
Description: bare pump use, Smith & Loveless Non-Clog Pumps come with trimmed impellers for optimum selection and high efficiency operation. This pump is designed to last. Now available in sizing up to 12" (300 mm) with premium efficient motors!
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: Vaughan Company
Description: scissor action of the leading edges of the impeller vanes cutting against the opposing edges of the cutter bar. All solids are chopped as they enter between the cutter bar and the impeller vanes. The smaller solids are easily pumped by the centrifugal action of the impeller.
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Myers by Pentair
Description: Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series
- Discharge Size: 3 to 12 inch
- Horsepower: 1 to 125 HP
- Maximum Discharge Flow: 280 to 7,750 GPM
- Maximum Discharge Pressure: 115.332935 to 392.131979 psi
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: RACN-RACNS series impeller is open type designed with wide cross sections between the blades to pump, without any clogging problems, thick or highly viscous liquids with non-fibrous solid particles, and solutions with high solid content. It is suitable for heavy duty in the paper and
- Maximum Discharge Flow: 8,805.733333333334 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: KSB AG
Description: Design Wet-installed submersible motor pump with non-clogging impeller, singlestage, single-entry, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of pre-cleaned, chemically neutral waste water, industrial effluents and sewage, fluids
- Horsepower: 428.8705231689024 HP
- Maximum Discharge Flow: 31.70064 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Vaughan Company
Description: Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal pump’s open channel
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: Smith & Loveless, Inc.
Description: Our vertical, close-coupled STAR ONE™ S&L Non-Clog Pump design meets the highest of standards that promote superior efficiency, durability and ease of maintenance, including the 10 States Standard for 3” (76 mm) solids. Its rugged design, featuring exclusive oversized, stainless steel
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Booster Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small
- Discharge Size: 1.25 to 3 inch
- Horsepower: 2 to 10 HP
- Maximum Discharge Flow: 20 to 180 GPM
- Maximum Discharge Pressure: 18.4532696 to 392.131979 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: large, submersible non-clog pump has an axial flow impeller design. Heavy-duty, air-filled Class F insulated motor – operates cooler with higher efficiencies Watertight cable entry system – protects against moisture and capillary action and reduces maintenance costs Self-cooling
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: Smith & Loveless, Inc.
Description: three weeks in flooding conditions. I-SERIES™ Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that prevent recirculation and a
- Horsepower: 10 to 300 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: APV, An SPX Brand
Description: The APV model V² Centrifugal Pump is a simplified and maintenance-friendly centrifugal pump featuring a four-blade, fully open, non-clog impeller. Engineered for CIP cleaning, and offering a choice of five seal types, the V² pump meets 3A sanitary standards and is suitable for
- Pump Type: Centrifugal Pumps, Propeller Pumps
-
Supplier: Serfilco, Ltd.
Description: open, non-clogging impeller which is molded in conjunction with the shaft sleeve, thus isolating the shaft from solution contact. The self-priming ability, chemical resistance, light weight and basket strainer make this an ideal pump for chemical transfer, waste treatment,
- Pump Type: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
by variable frequency drives and low flow issues. The standard Smith & Loveless impeller rarely clogs; however, if you are faced with a high volume of trash pumping application, it is nice to know there is now the X-PELLER® by Smith & Loveless (read more)
Browse Trash Pumps Datasheets for Smith & Loveless, Inc. -
X-PELLER® Non-Clog Impeller and RapidJack™ (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non-clogging (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Vaughan's E-Series Dry Pit Pedestal Chopper Pump is ideally suited for installation where floor space is limited. Easily retrofits conventional non-clog dry pit pumps, where clogging or bearing-and-seal failure are common problems. The chopper impeller design eliminates clogging and the need for (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
can be immersed for up to three weeks in flooding conditions. I-SERIES Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
, more than 60 years later, packaged Smith & Loveless pumping systems, featuring durable S&L Non-Clog Pumps, handle water and wastewater for municipalities, devlopments, and industry. Our complete line of factory-built and tested pumps and systems include above-grade and underground wastewater (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
principle: converting rotational energy into airflow and pressure. The process begins when a motor drives an impeller (wheel), causing its blades to rotate. This rotation draws air axially into the center of the impeller. From Impeller to Volute: Converting Velocity to Pressure As air (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Pump Handbook, Fourth Edition > MARINE PUMPS
Some of these pumps have casings with large waterways and are fitted with special non clog impellers .
-
ESDU 81001 A - Radial, mixed and axial-flow pumps. Glossary of terms.
Sketch 2.26 Non- clog impeller Non -overloading power characteristic A pump is said to have a non-overloading power characteristic if the shaft power required to maintain a constant pump speed falls at flow rates greater than the bep flow rate.
-
Water Wells and Pumps, Second Edition > Tube Well Construction
… a) the rotary table has a lower speed range and fewer number of speeds, (b) the drill pipes used are usually larger in size and flange jointed, (c) the pump used is centrifugal provided with non - clog impellers , and (d) air lift …
-
The circulating rendering process
The material is drawn from the bottom of the tubes by a centrifugal pump of the non - clogging impeller type and is discharged at a point immediately above the top of the tubes to maintain circulation at this point and prevent clogging …
-
Pumping biofuels | Archive | The Engineer
In order to resist the abrasion caused by the crystalline solids, so called non - clogging impeller pumps are used.
-
Water Wells and Pumps, Second Edition > Variable Displacement Pumps and Accessories
Non - Clog Impeller Pumps .
Indicates content that may require registration and/or purchase.