Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Protavic America, Inc.
Description: Skip cure non conductive epoxy adhesive used for the bonding of microchips on RFID antennas. The rheology of PROTAVIC ANE 10700 has been developed for application by micro-dispenser using automatic machines. It presents a one day pot life at 20-25C, a high reactivity at medium
- Use Temperature: -55 to 200 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 to 38.888888888888886 µin/in-F
- Tensile Strength (Break): 2,000 psi
- Features: Ceramic / Glass, Electrical Insulation / Dielectric, Electrical Power / HV, Electronics, Liquid, Metal, Plastic, Thermal / Heat Conductive
-
Supplier: Protavic America, Inc.
Description: Non-Conductive Coating for Bonding of Stacked Wafers. This material is perfectly adapted for high reliable ceramic attaching applications. Ideal for screen printing.
- Viscosity: 20,000 to 30,000 cP
- Coeff. of Thermal Expansion (CTE): 13.88888888888889 µin/in-F
- Features: Ceramic / Glass, Electrical Insulation / Dielectric, Electrical Power / HV, Electronics, Gel, Other, Thermal / Heat Conductive
- Form / Shape: Die Bonding Adhesive / Compound
-
Supplier: Graphene Laboratories, Inc.
Description: Our G6E-TSHV™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the
- Viscosity: 400,000 to 450,000 cP
- Use Temperature: 77 to 302 F
- Thermal Conductivity: 2.9 W/m-K
- Industry: Aerospace, Automotive
-
-
Supplier: Master Bond, Inc.
Description: Master Bond EP40TC is a two part epoxy system, designed for bonding, sealing and encapsulating applications where thermal conductivity and electrical insulation are required.
- Applied Thickness / Gap Fill: 0.001 to 0.003 inch
- Viscosity: 80,000 to 100,000 cP
- Use Temperature: -100 to 300 F
- Thermal Conductivity: 1.16 to 1.6 W/m-K
-
Supplier: Graphene Laboratories, Inc.
Description: Our G6E-TSAL™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the
- Viscosity: 40,000 to 50,000 cP
- Use Temperature: 77 to 302 F
- Thermal Conductivity: 1.8 W/m-K
- Industry: Aerospace, Automotive
-
Supplier: Graphene Laboratories, Inc.
Description: DESCRIPTION: G6E-SG™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG™ is formulated with proprietary nanomaterials and fillers. G6E-SG™
- Viscosity: 110,000 to 120,000 cP
- Use Temperature: 77 to 302 F
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrical Power / HV, Electronics, Other, Specialty / Other
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Viscosity: 1,400 to 2,200 cP
- Use Temperature: 572 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 17.77777777777778 to 62.22222222222222 µin/in-F
-
Supplier: Graphene Laboratories, Inc.
Description: DESCRIPTION: G6E-FRP™ is a flexible version of our G6E-P™ general purpose epoxy. G6E-FRP™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or connection of electrically conductive components or
- Viscosity: 285,000 to 295,000 cP
- Use Temperature: 77 to 248 F
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrical Power / HV, Electronics, Flexible / Dampening, Other, Specialty / Other
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System FL901AO is a one component high performance, thermally conductive, electrically insulative epoxy resin based adhesive film with outstanding performance characteristics. Unlike many other such epoxy film products, it does not require refrigerated
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.442279 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.00012222222222222221 to 0.000030555555555555554 µin/in-F
- Industry: Aerospace, Automotive, OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: Master Bond, Inc.
Description: Moderate viscosity EP3RR-80 is a one part epoxy that is particularly compatible for sealing, potting and encapsulation applications. It is a superior thermal conductor, while retaining first class electrical insulation properties. EP3RR-80 can cure in thicker sections up to and beyond a 1/2
- Viscosity: 60,000 to 120,000 cP
- Use Temperature: -100 to 350 F
- Thermal Conductivity: 0.72 to 0.87 W/m-K
- Tensile Strength (Break): 7,000 to 9,000 psi
-
Supplier: Master Bond, Inc.
Description: EP29LPAO is a two component thermally conductive, electrically insulative epoxy well suited for potting and encapsulating, even in large volumes. This product has low exotherm, a long working life of 7-9 hours at room temperature for a 100 gram mass and ambient/low temperature curing
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.3 to 1.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.219999999999999 to 13.33 µin/in-F
- Tensile Strength (Break): 3,000 to 4,000 psi
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 8-2, Epoxy, Non-conductive Die Attach Adhesive LOCTITE® ABLESTIK 8-2 non-conductive die attach adhesive is designed for MEMs package applications. Designed as an instrument adhesive, LOCTITE ABLESTIK 8-2 adhesive offers eight times the thermal
- Features: Electrical Insulation / Dielectric, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Epoxies Etc...
Description: 10-3003 NS is a new high bond strength epoxy adhesive formulated for ease in handling and convenience for the end user. This system has a non critical mix ratio and adjustable flexibility. 10-3003 NS is also very safe to use due to the absence of harmful solvents and toxic chemicals in
- Viscosity: 4,500 to 6,500 cP
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 10,500 psi
- Dielectric Strength: 550.0000000000008 kV/in
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Viscosity: 2,200 to 3,200 cP
- Use Temperature: 707 F
- Coeff. of Thermal Expansion (CTE): 32.22222222222222 to 154.44444444444443 µin/in-F
- Form / Shape: Die Bonding Adhesive / Compound, Grease / Paste
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY EP770 is a two-part epoxy material for gap filling. Extremely low viscosity and flowability. Good dispersion and no delamination. The high deformation material, which filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the
- Viscosity: 100,000 cP
- Use Temperature: -76 to 302 F
- Thermal Conductivity: 2.5 W/m-K
- Dielectric Strength: 350 kV/in
-
Supplier: Techsil Limited
Description: Elecolit® 414 is a single component silver-filled, electrically conductive coating substance that hardens into a flexible, chemical resistant, expandable, non-deformable and friction resistant film. Grey in colour, Elecolit® 414 has a viscosity of 20,000 to 25,000 mPas and when used
- Features: Electrically Conductive Compound, Electronics
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Epoxies Etc...
Description: 50-3150 FR has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-3150 FR Black Epoxy with Catalyst 190 and Catalyst 105 are listed with Underwriter's Laboratory for passing UL94 V-O. This system offers excellent heat transfer, low shrinkage, and outstanding
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 2.1634185 W/m-K
- Coeff. of Thermal Expansion (CTE): 14 µin/in-F
- Tensile Strength (Break): 9,850 psi
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Ablestik 45 Clear, formerly Emerson and Cuming ECCOBOND, is a two component, heat curing, unfilled, epoxy adhesive system that is used for general purpose, assembly applications. It offers controlled flexibility, non-conductive properties, and is easy to use. 29
- Viscosity: 20,000 to 21,000 cP
- Dielectric Strength: 406.40000000000083 kV/in
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Metal, Plastic
-
Supplier: Epoxies Etc...
Description: 20-3001 NC is a low viscosity, unfilled epoxy potting and encapsulating system which forms a bubble free glass like finish when cured. This is a 100% solids resin system that does not contain any solvents. Its’ convenient 1:1 mix ratio and lack of fillers make it an ideal material for meter
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 5,700 psi
- Dielectric Strength: 557.9999999999993 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Ablestik 45 Clear, formerly Emerson and Cuming ECCOBOND, is a two component, heat curing, unfilled, epoxy adhesive system that is used for general purpose, assembly applications. It offers controlled flexibility, non-conductive properties, and is easy to use. 8 lb
- Viscosity: 36,000 to 37,000 cP
- Thermal Conductivity: 0.35 W/m-K
- Dielectric Strength: 355.60000000000076 kV/in
- Chemical System: Epoxy (EP)
-
Supplier: Techsil Limited
Description: Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The system exhibits a good surface finish, high electrical strength, high thermal conductivity and low cure
- Features: Electronics, Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Liquid, Metal, Plastic, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and display glass solutions when anti-fogging or de-icing, and high throughput and clarity are
- Features: Electric, Other
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Ablestik 104 White, formerly Emerson and Cuming ECCOBOND, is a two component, heat curing, powder epoxy adhesive that is used for the assembly of thermoset plastics, metal, ceramics, and glass. It offers a long pot life, high shear strength, non-conductive
- Dielectric Strength: 398.7800000000008 kV/in
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Ablestik 45 Black, formerly Emerson and Cuming ECCOBOND, is a two component, heat curing, unfilled, epoxy adhesive system that is used for general purpose, assembly applications. It offers controlled flexibility, non-conductive properties, and is easy to use. 1 lb
- Viscosity: 36,000 to 37,000 cP
- Thermal Conductivity: 0.35 W/m-K
- Dielectric Strength: 355.60000000000076 kV/in
- Chemical System: Epoxy (EP)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 539IA, Epoxy Film, Assembly, Non-conductive Adhesive LOCTITE® ABLESTIK 539IA non-conductive film adhesive is designed for assembly applications. This adhesive film may be die cut to customer specifications. Non-conductive Uniform
- Adhesive: Epoxy
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOBOND CE3513 ) LOCTITE ABLESTIK CE 3513 is a one component, silver-filled, non-bleeding, electrically conductive epoxy adhesive with long shelf life at room temperature.
- Viscosity: 35,000 to 45,000 cP
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Electronics
Description: Electrically conductive one-component, non-bleeding epoxy adhesive with low outgassing, eliminating wicking and bridging under small components.
- Viscosity: 70,000 cP
- Industry: Electronics
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE ECCOBOND DS 8027LV is a non-conductive epoxy perimeter sealant designed to be used in display applications, such as OLED and E-paper.
- Industry: Electronics
-
Supplier: Wilcoxon Sensing Technologies
Description: Accelerometer mounting stud with base, 10-32 UNF each end, 0.625" hex diameter, isolated, stainless steel with non-conductive layer of epoxy prevents ground loops
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL XE80100 ) LOCTITE ABLESTIK XE 80100 is a solventless modified epoxy adhesive that combines low stress with good adhesion on nearly all surfaces and is flexible for mismatched CTE applications. XE80100 is the non-conductive version of ECCOBOND CE8500 adhesive.
- Industry: Electronics
-
Supplier: MacDermid Alpha Electronics Solutions
Description: specifically developed for superior adhesion to metal lid surfaces, epoxy laminate, or solder mask-coated substrates. Product Features Non-conductive and Electrically Insulating Ensures no electrical interference in sensitive electronic components. Superior Adhesion Developed
- Features: Electrical Insulation / Dielectric Material, Electrically Conductive Compound (Adhesive, Grease), Electronics
- Industry: Semiconductors / IC Packaging
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: MACOM
Description: polyimide coated to protect from ambient contaminants, and to eliminate the need for conformal coating. Quartz substrates are rugged and reduce dielectric losses. Chips may be bonded using either conductive or non conductive epoxies, and wire bonded with gold wire or ribbon by
- DCR: 0.85 to 20 ohms
- Testing Frequency: 500,000 to 1,500,000 kHz
- Configuration: Fixed
- Application: High Frequency
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Plated Through Holes (PTH) type universal PCB with a 2.54mm hole-to-hole pitch. Inexpensive and economical PCB made using robust, heat-resistant and non-conductive glass epoxy. Easily mounted onto bosses or standoffs via the mounting holes at each corner. Environmentally
-
Supplier: Advanced Sensor Technologies, Inc.
Description: availability is only limited by actual manufacturing time, processing of the order and time in the production queue. SELECTED UNIQUE FEATURES OF INTEREST FOR ALL ZEUS„¢ SENSOR CONFIGURATIONS: Best reference service lifetime in process industry through the proprietary and novel non-porous,
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Skyworks Solutions, Inc.
Description: electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices. Device mounting is achieved with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain
- Isolation Voltage: 1,500 volts
Find Suppliers by Category Top
Featured Products Top
-
Highly Conformable, Non-Flammable, Isolation and High Heat Conducting Gel materials. • Gap filler materials are supplied in a fully cured state and (read more)
Browse Conductive Compounds Datasheets for Fujipoly® America Corp. -
Master Bond EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. This graphite filled compound is not premixed and frozen and has an unlimited working life at room temperature. It offers electrical conductivity with a (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
non-toxic, meet flame-retardant requirements, withstand continuous 150 °C operation, and retain mechanical integrity without hardening, cracking, or turning into (read more)
Browse Conductive Compounds Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Product Advantages Easy to use, non-critical one to one mix ratio by weight Low viscosity, flows evenly and smoothly Reliable thermal conductivity and electrical insulation Low shrinkage and excellent dimensional stability Resists thermal cycling, vibration and shock Well suited for moderate to large encapsulation applications (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Master Bond Supreme 3DM-85 is a no mix, non-solvent based, one component epoxy. This thixotropic paste material was formulated to serve as the damming compound in dam-and-fill encapsulation applications. It can also be utilized for bonding and sealing, especially where no flow is needed since (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
delivers exceptional heat dissipation while remaining electrically non-conductive and compliant with ASTM E595 NASA low outgassing requirements. Formulated with a specialty filler featuring a particle size range of 5–30 microns, EP54TC supports thin bond lines and efficient void filling (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Via Fill Create Space for Pads and Improve Reliability Via in pad with non-conductive epoxy improves signal performance for high speed digital and RF microwave applications. Summit also has (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
electronics because they are thermally conductive, chemically stable, non-flammable, and electrically insulating. To maintain system integrity in these liquid environments, electrical connections must be permanently sealed against both vacuum and positive pressure conditions. Unlike standard IP (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Amperage rating: to 400 amp Seals a single electrode or element Supplied with or without conductors Easy to assemble and adjust in the field Stainless Steel reusable fitting for gas or non-conductive liquid Available without electrode (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
wastewater effluent, as well as in sludge and slurries. The UltraLiner™ is an NSF-approved epoxy with a long history of reliability and is more robust than inserted liners. Debris and solids will not clog the line or cause excessive wear to the Ultra Mag, thanks to its non (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Choosing the Right Non Conductive Epoxy For Electronics
Non conductive epoxy is a type of adhesive that is specifically designed for use in electronics. It is used to insulate and protect electronic components from electrical currents and environmental factors. Choosing the right non conductive epoxy is crucial to ensure the proper functioning
-
How Non Conductive Epoxy for Electronics Can Improve Product Performance
and protection has become more important than ever. This is where non-conductive epoxy comes into play.
-
An Overview of Non-Conductive Epoxy for Electronics
to assembling electronic goods and other similar products. When it comes to bonding electronics/electrical products, conductive and non-conductive glues are used to achieve special purposes.
-
Best top 10 electronics assembly adhesives manufacturers in china with non conductive epoxy adhesive glue for electronics
The world is slowly changing. The way things were done a few years ago is not the same way they are being done today, thanks to innovations and advanced technology. Embracing the good and discarding the bad is the only way to move forward. One of the areas that have been greatly affected by
-
All you need to know about Metal Bonding Epoxy Adhesives
DeepMaterial, as an industrial epoxy adhesive manufacturer, we do lost of research about underfill epoxy, non conductive glue for electronics, non conductive epoxy, adhesives for electronic assembly, underfill adhesive, high refractive index epoxy. Base on that, we have the latest technology
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Metal
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Meta
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
More Information Top
-
Characteristics of pulse electrodeposited PbS thin films
Transport properties were measured at room temperature on the films transferred from the conducting substrate to the non conducting epoxy as described under experimental.
-
Finger Based Explorations
The uncoated surface of a 40 micron thick, piezoelectric PVF2 film is bonded to the cylindrical part of the fingertip, with a thin layer of non conductive epoxy .
-
High frequency P(VDF-TrFE) copolymer broadband annular array ultrasound transducers using high density flexible circuit interconnect
The brass tube was filled with non conductive epoxy and cured.
-
Improved depth-of-field photoacoustic microscopy with a custom
high-frequency annular array transducer
We mixed non conductive epoxy (301-2) part A with part B in a certain ratio and outgas it in a vacuum chamber to 1250-mTorr.
-
High frequency copolymer annular array ultrasound transducer fabrication technology
The brass tube was filled with degassed non conductive epoxy (Epotek 301).
-
Key Engineering Materials III
Non conductive epoxy polymer becomes conductor as addition of CNTs.
-
Characteristics of ZnS films pulse plated using non-aqueous electrolytes
Surface morphology of the films deposited at different duty cycles and transferred to the non conducting epoxy used for electrical measurements is shown in Fig. 3.
-
Small satellite thermal design, test, and analysis
By using non conductive epoxy on the batteries when .
-
Micromachined chemical jet dispenser
The sides of the bimorph are now coated with a thin layer of clear, non conductive epoxy .
Indicates content that may require registration and/or purchase.