-
Supplier: Henkel Corporation - Electronics
Description: ACHESON SS24600 is a non-conductive dispersion of finely divided graphite in a thermoplastic resin that rapidly air dries to form a flexible conductive coating. It is fully miscible with Electrodag PD-055 to provide a range of resistance between 0.1 to 40 ohms/sq. It can be used
-
Supplier: Accuris
Description: Materials for interconnection structures - Part 8: Sectional specification set for non-conductive films and coatings - Section 7: Marking legend inks
-
Supplier: Accuris
Description: Materials for Interconnection Structures Part 8: Sectional Specification Set for Non-Conductive Films and Coatings Section 7: Marking Legend Inks
-
-
Supplier: CSA Group
Description: Details requirements for the qualification of marking inks used for legends and other identifications used on printed boards. Information in this specification will also provide guidance regarding the suitability of printed boards which feature marking inks.
-
Description: Details requirements for the qualification of marking inks used for legends and other identifications used on printed boards. Information in this specification will also provide guidance regarding the suitability of printed boards which feature marking inks.
-
Supplier: Henkel Corporation - Electronics
Description: (Known as NCI 9001 E&C ) LOCTITE NCI 9001 E&C is a non-conductive screen printable dielectric coating. It is used as a protective layer and insulator over transparent conductive ink prints to improve strength and performance. Transparent Conductive Inks Data
-
Supplier: Conductive Technologies, Inc.
Description: The interactive, momentary contact membrane touch switch by Conductive Technologies is a precise electronic instrument providing accurate and reliable control access to all common microprocessor based logic systems-TTL, CMOS, NMOS, etc. Within its sealed matrix, the switch carries a low
- Industries: Aircraft / Aerospace, Automotive, Building Controls, Communications / Electronics, Financial Services, Manufacturing / Automation, Medical, Retail, Security & Identification
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, Embossed Switches, Hazardous Environment, LED Indicators, North America, Northeast US Only, Other, Outdoor Environment, United States Only, Vandal Proof, Washdown Capable
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG PD 038 E&C, Acrylic, Dielectric coating Screen printable, UV curable dielectric ink for ITO treated PET film and copper etched circuitry. Non-conductive Screen printable Excellent adhesion High peel strength Fast UV cure Dots printable at high aspect ratio
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and display glass solutions when anti-fogging or de-icing, and high throughput and clarity are
- Features: Electric, Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE NCI 9001 E&C is a non-conductive screen printable dielectric coating. It is used as a protective layer and insulator over transparent conductive ink prints to improve strength and performance. Transparent Conductive Inks Data Package
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: AENOR
Description: MATERIALS FOR INTERCONNECTION STRUCTURES. PART 8: SECTIONAL SPECIFICATION SET FOR NON-CONDUCTIVE FILMS AND COATINGS. SECTION 7: MARKING LEGEND INKS.
-
Supplier: ASTM International
Description: (non-conductive), and encapsulant (non-conductive).
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND PH 1, Non-conductive Adhesive, Encapsulant LOCTITE® ECCOBOND PH 1 is a one component, non-conductive adhesive. It has excellent ink resistance and has good adhesion to metal substrates and polyimide. LOCTITE ECCOBOND PH 1 is designed for
- Viscosity: 3,500 cP
- Coeff. of Thermal Expansion (CTE): 28.166666666666668 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECI 7001 E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® ECI 7001 E&C conductive, screen printable ink consists of very finely divided graphite particles dispersed in a thermoplastic resin. It is specifically designed for use in the production of
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: MECCO
Description: solution in laser marking and engraving technology. Our CO2 lasers can achieve high-speed marking while maintaining mark quality, providing non-contrast marking in plastics as well as ink removal for date coding. As a result, these compact units commonly replace other marking
- Laser Output Power: 10 to 100 watts
- Diameter: 100 to 450 mm
- Focal Length: 81 to 454.00000000000006 mm
- Marking Area Length: 2.8 inch
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Non-contact processing minimizes damage to the material. No consumables such as ink; reduces environmental impact. High yield rates from ultra-thin and large-size processing. Fast, flexible modification of screen printing. Working area: 1930mm×1500mm (customizable) Processing speed:
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Entech Electronics Inc.
Description: for higher usage applications · Full range of finishes including embossing, debossing, selective texturing and raised graphics · Flat Key, tactile and polydome · Embedded display LED's and backlighting · UV cured ink technology, conductive silver, graphite inks and dielectric
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, East Asia / Pacific Only, Embossed Switches, Hazardous Environment, LED Indicators, North America, Outdoor Environment, Southwest US Only, United States Only, Washdown Capable
- Industries: Building Controls, Communications / Electronics, Manufacturing / Automation, Medical, Retail, Security & Identification
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief Introduction Of Coating Thickness Tester : This gauge adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the thickness of the non-conductive coating on the no-magnetic base. This gauge is with
- Range: 0 to 0.1968505 inch
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness
- Display: Digital Display
-
Supplier: FX PCB Co., Ltd.
Description: a film that displays the board’s layers and finer details. This film is exactly like the board itself in a photo negative. On the inside layer of the board, two ink colors are applied during printing: Clear ink is used to highlight non-conductive components like the
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Conduct Research Top
-
Fundamentals of Functional Inks: Part 2
Used in conjunction with conductive inks, non-conductive inks are important for functional products and decorative applications. we will explore the different types and applications of non-conductive inks.
More Information Top
-
Over the participation of the muscle sense in the deliberate touch modality
To see, drew position an essential Einfiuss on the detection auslibt the emergence the Unter,~ of the figure liber oh. I the same image by means of not conductive ink on the metal plate g.
-
CHEMISTRY OF INKJET INKS, THE
Viscosity, surface tension, and wettability are also critical char- acteristics of the conductive ink formulation, just as they are for non - conductive inks .
-
Frontiers of Advanced Materials and Engineering Technology
Among the inks used in printing the printed circuit board, the most important performances of non - conductive ink are viscosity and thixotropy, while the critical properties of conductive ink is that the metal particles (such as silver, gold, copper, etc.) therein must …
-
http://dspace.mit.edu/bitstream/handle/1721.1/90689/890939632-MIT.pdf?sequence=2
If it is ink pass is for non - conductive ink - graphic ink or dielectric ink, the sheet needs to go through the UV light curing system.
-
“The Great Men in Telecommunications:” Giovanni Caselli and the Invention of the Pantelegraph or Fax [Historical Corner]
The transmitting pendulum oscillated over the message to be sent, written with ink over a tin sheet of paper [the message was written in non - conductive ink on a sheet of tin].
-
Multifunctional Superamphiphobic TiO 2 Nanostructure Surfaces with Facile Wettability and Adhesion Engineering
By taking advantage of the non - conducting ink layer, we applied an electric field-assisted tech- nique to rapidly create an unconventional negative ZnO nanorods micropattern on the superamphiphobic areas instead of the superamphilphic areas under the assistance of electric field induction …
-
Contents: (Adv. Mater. 19/2012)
Roll-to-Roll Compatible Sintering of Inkjet Printed Features by Photonic and Microwave Exposure: From Non - Conductive Ink to 40% Bulk Silver Conductivity in Less Than 15 Seconds .
Indicates content that may require registration and/or purchase.