Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Description: Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 8 g
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration forin-line placement. The unique design incorporates a digital non-contact wireless system that provides power to therotating electronics mounted on the shaft and
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
-
Supplier: elobau U.S., Inc.
Description: Angle sensor 360° General information: The angular measuring range is between 20° and 359°. The measuring principle is non-contacting (rotating magnetic field over hall-sensor). The system is short circuit-proof (with unlimited short circuit duration). There is no
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: Sensor Developments, Inc.
Description: These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings to float to minimize any extraneous loading other than the torque applied to the shaft.
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: BEI Sensors
Description: Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These
- Maximum Angular Measurement: 15 to 360 degrees
- Operating Temperature: -22 to 185 F
- Technology: Hall Effect Sensor
- Classification: Sensor / Transducer
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 90 degrees
- Mechanical Range: 180 degrees
- Accuracy: 3 ±% Full Scale
- Operating Temperature: -40 to 302 F
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 359.9 degrees
- Mechanical Range: 360 degrees
- Accuracy: 0.9 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: PMC Engineering LLC
Description: The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3003 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0° to 180°, and outputs voltage
- Maximum Angular Measurement: 0 to 180 degrees
- Classification: Sensor Element / Chip
-
Description: MULTI-TURN NON-CONTACT SENSOR
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: MULTI-TURN NON-CONTACT SENSOR
- Sensor Technology: LVDT Linear Position Sensor
-
Description: IP67 protection grade. Description Lanbao sensors are widely used in the industrial field. LR18X series cylindrical inductive proximity sensor with no wear and the way of non-contact detection of metal objects, has a long detection distance and greater versatility, and
- Operating Distance: 0.1968505 to 0.787402 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: MTI Instruments Inc.
Description: The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800
- Measurement Range: 5.905515 to 9.055123 inch
- Standoff: 5.905515 inch
- Operating Temperature: 32 to 104 F
- Features: CMOS, Class 2/2M, Class 3B, Class 3R, Laser, Line / 2-Dimentional
-
Description: IP67 protection grade. Description Lanbao sensors are widely used in the industrial field. LR18X series cylindrical inductive proximity sensor with no wear and the way of non-contact detection of metal objects, has a long detection distance and greater versatility, and
- Operating Distance: 0.1968505 to 0.787402 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Marposs Corp
Description: and reliable product, suitable for use in an industrial environment. All STIL confocal probes are compatible with IRIX™. BENEFITS Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact
- Display: Digital Display
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
-
Description: IP67 protection grade. Description Lanbao sensors are widely used in the industrial field. LR18X series cylindrical inductive proximity sensor with no wear and the way of non-contact detection of metal objects, has a long detection distance and greater versatility, and
- Operating Distance: 0.1968505 to 0.787402 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Sensor Technology, Ltd.
Description: Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. They are suitable for torque measuring, testing, feedback and control of drive mechanisms and process control applications. The SGR523 torque transducer now includes an
- Maximum Torque: 1.5486725663716807 to 176.99115044247787 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: Arjay Engineering
Description: The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The 4410-LMP is the engineered
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: the traditional high-precision tilt sensor. Digital signal transmission, matched with professional computer software, data measure and record correctly ,output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA826T with superior
- Tilt Angle: 1 to 3 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: KROHNE Messtechnik
Description: Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans
- Measuring Range: 0 to 3,937.01 inch
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 266 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Sensor Developments, Inc.
Description: Digtial FM telemetry offers continuous, non-contact torque data from the very low mass, rotating steering sensor to a stationary receiver. This system provides a portable, stateof- the-art steering effort sensor. It can be used in the field, laboratory, or on the test
- Maximum Torque: 200 to 1,500 In-lbs
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: SICK
Description: Inclination sensors take a non-contact measurement of the inclination angle of an object in relation to the earth's gravity. Thanks to the use of capacitive MEMS technology, inclination sensors are both highly precise and extremely reliable. One-dimensional
- Tilt Angle: 10 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.01 to 0.1 degrees
- Output: Analog
-
Supplier: Sensata Technologies
Description: The 8360 Series is latest addition to the company’s line-up of robust, reliable, and highly accurate non-contacting position sensors. The 8360’s low profile and throughhole design make it desirable for applications like steering wheel and boom angle, where space is limited and
- Accuracy: 0.6 ±% Full Scale
- Operating Temperature: -22 to 185 F
- Shock Rating: 50 g
- Vibration Rating: 10 g
-
Supplier: Hypersen Technologies Co., Ltd.
Description: The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large
- Measurement Range: 0.03149608 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical
-
Supplier: Hypersen Technologies Co., Ltd.
Description: The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large
- Measurement Range: 0.5511814 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical
-
Supplier: Sensata Technologies
Description: Two standard output configurations (0-5 V ratiometric or 4-20 mA) Amp Superseal 1.5: 3 terminal connector Available with 12 active angle ranges from +/- 15 up to 360 degrees (in 30 degree increments) in a single output device Full 360 degree travel range provides versatility IP67 and IP69K
- Accuracy: 0.6 ±% Full Scale
- Technology: Hall Effect Sensor
- Classification: Sensor Element / Chip
-
Supplier: Hypersen Technologies Co., Ltd.
Description: The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large
- Measurement Range: 0.04724412 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical
-
Supplier: Comus International
Description: Switching Voltage: 120Vac Max. Switching Current: 1.0A Max. Switching Capacity: 100VA Max. Operating Angle: – Contact Resistance: 5 Ohms Size: Over All Length: 0.813in (20.64mm) Diameter: 0.322in (8.18mm) Electrode Diameter: 0.040in (1.02mm) Movement/Vibration Switch Non
- Switching Current: 1 amps
- Switching Voltage: 120 volts
- Trigger: Tilt Switch
-
Supplier: Sensor Developments, Inc.
Description: designed for applications such as dynamometers and test stands where a high performance, high noise immunity, non-contact torque measurement is required. The rotating electronics of sensor are powered inductively. The rectified, regulated voltage is then sent to a strain gage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: BEI Sensors
Description: BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical
- Maximum Angular Measurement: 150 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Mountz, Inc.
Description: The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full
- Maximum Torque: 228 to 2,208 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full
- Maximum Torque: 888 to 8,856 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full
- Maximum Torque: 10 to 100 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor Element / Chip
Find Suppliers by Category Top
Featured Products Top
-
Rugged Angle Sensors Designed for automotive, off-highway and marine applications, this non-contact sensor series provides high reliability in demanding environments with sealing, -40 to + 125°C (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
advantages of using advanced angle sensor technologies and focuses on best practices for correctly implementing non-contacting and touchless angle sensors. These best practices will help users get reliable and precise measurements while minimizing or avoiding inaccuracies that could be introduced by (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
produces a wide variety of rotary sensors and linear transducers of contacting and non-contacting technologies. These are used in a wide range of motion control applications in automotive, renewable energy, machine engineering, plastics, hydraulic, pneumatic, and medical equipment industries (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Product: SP 2800 rotary sensors, non-contacting These customers are automotive racing teams. Their cars compete in racing events of the world's top two racing organizations. Novotechnik's non-contacting rotary sensor is used for detecting the steering angle (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
How To Use Advanced Angle Sensor Technologies
This white paper describes advantages of using advanced angle sensor technologies and focuses on best practices for correctly implementing non-contacting and touchless angle sensors. These best practices will help users get reliable and precise measurements while minimizing or avoiding inaccuracies
-
Torque Sensor Application - Rotating Torque Monitoring System
sure to specify required RPM for proper sensor and related instrument selection. FUTEK's line of rotary torque sensors are strain gage type and are available with booth Slip ring type (300 series) with mV/V output or non-contact ones (600 series) with +/- 5VDC output. Both versions are also available
-
Inclinometer used in Water Gate
, to use the Angle sensor measuring cylinder Angle non-contact method, can effectively make up for the deficiency of the original system.
-
3D Scanners Take Volume Measurement to a New Level
nightmare. Continuous level sensors, such as non-contact radar, guided wave radar, and weight-and-cable or plumb bob type devices only measure the level of material in one location of the silo. Many solid materials tend to pile irregularly and create an uneven topography. As a result, a single
More Information Top
-
CR4 - Thread: Precision Potentiometers & Non-Contact Angle Sensors
• non contact angle sensors ( example : analog hall angle sensors , others ...) .
-
CR4 - Thread: On load tap changer
Next in Forum: Precision Potentiometers & Non - Contact Angle Sensors .
-
CR4 - Thread: Fail Lamp Detection.
Previous in Forum: Precision Potentiometers & Non - Contact Angle Sensors .
-
Development of new 4J10 engine
Is monitoring (with non -contact angle sensor where the rotating angle of * yet control shaft performed $ 獅 at 素 v child NO HO ' — in は MO ' -TA set up in tail end of control shaft .
-
Intelligent Robotics and Applications
There are many angle sensors, including laser angle interferometer (high-precision and expensive), rotary encoder (used in multi-turn angle measurement), non - contact angle sensor based on Hall devices and potentiometer-based rotation sensors.
-
Sensor unit for construction machinery (the special feature latest sensing technology)
This non -contact angle sensor next-generation angle sensor unit unit is positioned at NTN, future, hydraulic show RU.
-
Intelligent Robotics and Applications
During testing of angle, the angle sensor, DWQT non - contact angle sensor , is an angle sensor of potential.
-
Humanoid Robotic Hand Moves
Every finger joint is therefore fitted with a self-developed non - contacting angle sensor and a torque sensor.
-
Precision actuators for spaceborne interferometers: a tutorial
Any non - contacting angle sensor can be selected, based on accuracy requirements.
-
A novel piezoelectric actuator with a screw-coupled stator and rotor for driving an aperture
LabVIEW, Austin, TX, USA), a driving circuit, an inductive non - contact angle sensor (Ri360P1-QR14, Turck GmbH & Co. KG, Mülheim an der Ruhr, Germany), and the piezo- electric actuator, as shown in figure 15.
Indicates content that may require registration and/or purchase.