Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-IR 100 is both an infrared non-contact thermometer for measuring surface temperature and a contact thermometer with probe for measuring core temperature of food. This food-grade thermometer allows for quick and easy testing of food surface
- Fahrenheit Scale: -67 to 626 F
- Celsius Scale: -55 to 350 C
- Spectral Range: 8 to 14 microns
- Configuration/ Features: Battery Powered
-
Supplier: Newark, An Avnet Company
Description: IR THERMOMETER, NON-CONTACT FOREHEAD; Temperature Measuring Range:+32°C to +42.5°C, 0°C to +60°C; Accuracy %:0.2°C; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:
-
Supplier: Allied Electronics, Inc.
Description: The precision device for vital analysis Precision optics feature unique coaxial laser sighting that indicates the diameter of the target area. The Fluke 572 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Model AN200 Features Built-In Non-Contact IR Thermometer Simultaneous Display of Ambient Temperature and Air Flow or Air Velocity Up to 8 Easy to Set Area Dimensions (ft2 or cm2) Are Stored in the Meter’s Internal Memory 20 Point Average Function for
- Features: Thermal Pyrometer / Detector
-
Supplier: Telatemp Corporation
Description: The non-contact Telatemp High Value 42529 infrared thermometer is equipped with a large backlit LCD for taking measurements at night or in areas with low background light levels. The handheld 42529 infrared thermometer has an 8:1 distance to target ratio and a temperature
-
Supplier: InspectorTools
Description: Contact Tachometer includes a non-contact IR Thermometer for surface temperature measurements Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear
-
Supplier: Galco Industrial Electronics
Description: THERMOMETER IR W/TYPE K
-
Supplier: Transcat, Inc.
Description: Product Highlights Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio Type K Temperature function for contact temperature measurement to 2501°F (1372°C) Highest 2% RH accuracy Each Unit Includes
- Features: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: Overview Two-in-one IR and contact thermometers with an innovative dot matrix display. With a simple, 3-button on-screen menu interface (in 6 languages) the Fluke 568 and 566 digital laser thermometers make even complex measurements easy. Quickly navigate advanced
- Celsius Scale: -270 to 1,372 C
-
Supplier: Transcat, Inc.
Description: available. Integrated IR Thermometer Provides Fast Non-Contact Temperature Measurements Worklights Dual Leds Optimized For Clamping on Cables in Dimly Lit Areas – No More Holding a Flashlight with the Other Hand FLIR Tools Mobile Software Connects the CM78 to Your
- Features: Thermal Pyrometer / Detector
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Thermometer w/9V Battery Type K Thermocouple Sensor Carrying Case Measures both non-contact and contact temperature plus stores up to 20 readings Wide temperature range for IR temperature and type K thermocouple measurements Automatic
-
Supplier: InspectorTools
Description: TIF3220 Thermo-Anemometer and IR Thermometer Simultaneously display both air flow or air velocity and ambient temperature measurements. Easy to set area dimensions that can be stored in the meters internal memory and recalled during the next use of the instrument Built in Infrared
-
Supplier: HydraCheck Inc.
Description: Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures non-contact temperature up to 1202°F (650°C). Built-in laser pointer identifies
- Fahrenheit Scale: -4 to 1,202 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -20 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: DigiKey
Description: NON-CONTACT BODY INFRARED THERMO
- Features: Thermal Pyrometer / Detector
-
Supplier: CHINO Works America Inc.
Description: The IR-CA series is a non-contact and high-speed (3ms) compact radiation thermometer covering medium and high temperature range by using the detecting element of InGaAs or Si. The thermometer with converting function has a digital display of temperature, parameter
- Celsius Scale: 400 to 1,000 C
- Spectral Range: 0.6 to 0.9 microns
- Emissivity: 0.05 to 1.9999
- Display / Scale Characteristics: Celsius
-
Supplier: InspectorTools
Description: Clamp-on multimeter with built-in non-contact InfraRed Thermometer Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include
-
Supplier: Cole-Parmer
Description: environments, and is required to be FDA compliant. Quick checks with a non-contact thermometer can remove the hazard of cross-contamination and reduces cycle time over a traditional penetration probe. This thermometer provides this safe, non-contact reading
- Fahrenheit Scale: -20 to 400 F
- Celsius Scale: -30 to 200 C
-
Supplier: CHINO Works America Inc.
Description: The IR-SA series of Infrared Radiation Thermometer provides broad selection of small & robust units to match your on-line applications for non-contact temperature measurement from 0 to 2500°C under harsh environment. Four models are available with modbus connectivity for
- Celsius Scale: 300 to 1,600 C
- Spectral Range: 1.55 microns
- Emissivity: 0.05 to 1.9999
- Display / Scale Characteristics: Celsius
-
Supplier: CHINO Works America Inc.
Description: The IR-BA series is a non-contact and high-speed compact radiation thermometer. The card sized thermometer with built-in signal converting function of 4-20mA output can easily be installed in narrow places, production lines and small equipment. A standard speed
- Celsius Scale: 0 to 600 C
- Emissivity: 0.1 to 1.99
- Display / Scale Characteristics: Celsius
- Additional Output Options: Outputs an analog current signal
-
Supplier: CHINO Works America Inc.
Description: The IR-AH series is non-contact handheld type digital radiation thermometers for the measurement of temperature. The thermometers have features of a wide measuring range from -50°C to 3000°C, digital displays of the measured value in the finder and on the panel
- Celsius Scale: -50 to 1,000 C
- Spectral Range: 8 to 13 microns
- Emissivity: 0.1 to 1
- Display / Scale Characteristics: Celsius
-
Supplier: Allied Electronics, Inc.
Description: built-in non-contact IR Thermometer design with laser pointer Features include Data Hold and Min/Max and Auto Power off Autoranging with manual range button MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging
-
Supplier: Cole-Parmer
Description: • Monitor relative humidity, temperature, wet bulb, and dew point • IR thermometer allows quick non-contact surface temperature measurements • Meter can be calibrated in the field using optional salt standards Thermohygrometer simultaneously displays relative humidity,
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3 %
- Operating Temperature: -4 to 122 F
- Display: Digital Readouts
-
Supplier: Allied Electronics, Inc.
Description: True RMS Measurements for Accurate AC Voltage and Current Measurements Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2) Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C) Built-In
-
Supplier: Galco Industrial Electronics
Description: ICI HotSpot Non-Contact IR Thermometer
-
Supplier: Cole-Parmer
Description: environments, and is required to be FDA compliant. Quick checks with a non-contact thermometer can remove the hazard of cross-contamination and reduces cycle time over a traditional penetration probe. This thermometer provides this safe, non-contact reading
- Fahrenheit Scale: -20 to 400 F
- Celsius Scale: -30 to 200 C
-
Supplier: Cole-Parmer
Description: • Designed for high amperage applications and temperature systems • Integrated IR thermometer provides fast non-contact measurements on vents, motors and, equipment • Work lights dual LEDs optimized for clamping on cables in dimly lit areas • FLIR tools mobile APP
- DC Current Range: 1,000 amps
- AC Current Range: 0.1 to 1,000 amps
- DC Voltage Range: 0.0001 to 600 volts
- AC Voltage Range: 0.0001 to 600 volts
-
Supplier: Galco Industrial Electronics
Description: IR THERMOMETER
-
Supplier: Allied Electronics, Inc.
Description: The Fluke 561 HVACPro provides both non-contact and contact temperature measurements, replacing several other test tools. It is fast, efficient and easy to use, saving you valuable time and effort. Benefits: Use the infrared (IR) thermometer to measure hot, moving,
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card The Dual Laser Thermometer PCE-895 is used for fast surface
- Fahrenheit Scale: -83 to 2,552 F
- Celsius Scale: -64 to 1,400 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: ValueTronics International, Inc.
Description: non-contact, heavy duty, and other thermometers. Additional Features: IR thermometer for quick measurements up close, or at a distance, without a ladder Contact thermometry capability, compatible with all standard mini-connector type K thermocouples,
-
Supplier: WohlerUSA, Inc.
Description: Wohler IRTemp 210 Infrared ThermometerNon-contact temperature measurementThe Wohler IR Temp 210 is an infrared Thermometer for non-contact temperature measurement of surfaces. The laser-pointer assistsin locating the area to be measured. Instruments Downloads
-
Supplier: Terra Universal, Inc.
Description: Non-contact IR temperature sensing system won't disturb delicate samples Laser sighting system simplifies operation, ensures accurate readings Backlighted display for easy viewing Features 8:1 optical resolution
- Emissivity: 0.95
- Configuration/ Features: Laser Spot Aiming / Sighting
-
Supplier: Sonel Test
Description: Easy way to quick and accurate temperature measurements Professional and compact infrared (IR) thermometers are a solution for problems in every area where specific thermal conditions are required. The intuitive one-hand operation of the devices and the ergonomically designed gun-type
- Features: Digital Front Panel
- Interface Options: Other Computer Interface
-
Supplier: Telatemp Corporation
Description: Temperature measurement is essential when assuring proper food storage, cooking, and serving environments. Quick checks with a non-contact thermometer can remove the hazard of cross-contamination and reduce the time a traditional probe requires. TempTestr IR Food
-
Supplier: Invotec Solutions Ltd.
Description: Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are
- Fahrenheit Scale: -328 to 2,501 F
- Celsius Scale: -200 to 1,372 C
- Configuration/ Features: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
Find Suppliers by Category Top
Featured Products Top
-
down to 100 ms, this infrared thermometer is optimized for efficient monitoring across diverse industrial applications. Its exceptional temperature resistance, precise non-contact temperature measurement, and adaptability underscore its utility and reliability in critical industrial processes (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
. Manfred Hayk, Global Infrared (IR) Product Manager at AMETEK Land, said: “This smart SPOT MM pyrometer improves product quality and process efficiency through accurate tapping stream temperature measurements and enables measurement and (read more)
Browse Infrared Thermometers Datasheets for LAND -
Watch>>FACTS - Thermal Imaging Vs Handheld Non-Contact Thermometers (read more)
Browse Industrial Thermometers Datasheets for LAND -
Comprehensive Buyer's Guide to Infrared Thermometers Infrared thermometers have revolutionized temperature measurement across numerous industries by enabling quick, accurate, non-contact (read more)
Browse Thermal Imagers Datasheets for Uni-Trend US -
The laser scanners are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. The series includes: (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Infrared (IR) welding is a non-contact method that uses a heated plate to melt thermoplastic pipe, valves (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Asahi/America, Inc. -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
NEW Non-Contact Infrared Thermometer for Accurate Temperature Measurements in Optical Fibre Manufacture Released by LAND LAND has developed a new non-contact infrared thermometer for (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
LAND said: “As the longest established manufacturer of non-contact temperature measurement systems and the first to open an accredited temperature measurement laboratory in the UK, LAND possesses unparalleled expertise in the field of calibration of non-contact (read more)
Browse Calibration and Repair Services Datasheets for LAND
Conduct Research Top
-
Infrared Thermometry Understanding and using the Infrared Thermometer (.pdf)
Advances in electronic and detector technology have resulted in a variety of non-contact infrared thermometers (IR) for industrial and scientific use. It is important to understand their major differences in order to select the proper unit for a given application.
More Information Top
-
In situ non contact temperature measurements on PCB during soldering process
According to that it’s attractive to use non contact IR thermometers for measuring temperatures in different points on PCB during soldering.
-
CR4 - Thread: Stop Burning of Radiator Top Tank
The simple non contact IR thermometers will give you good information, but the camera will give you a view of the whole area at once.
-
CR4 - Thread: Convection Inside Electrical Enclosure
First thing I'd be doing is going to my box of meters & getting my non contact IR thermometer & finding out where the hot spot is to establish where the heat is being created.
-
CR4 - Thread: Poor Man's Thermal Imaging
You could try a non contact IR thermometer , some of them are pretty good and are under $100 US.
-
Infrared / Contacts / TPI (Test Products International, Inc.)
Measure 14 to 500°F (-10 to 260°C) with a non-gun style non - contact ( IR ) thermometer without laser No laser 0.1° resolution Data hold Distance to spot ratio 8:1 .
-
Infrared / Beam
8810 Series Non - contact IR Thermometers are multifunctional and low cost, provide quick non-contact wide range temperature measurements.
-
Infrared / Contacts / Shenzhen Everbest Machinery Industry Co.,Ltd.
8810/8811/8812/8810H/8811H/8812H Series Non - contact IR Thermometers are multifunctional and low cost; provide quick non-contact wide range temperature measurements.
-
Infrared / Contacts / Measurement / Thermometers
8810 Series Non - contact IR Thermometers are multifunctional and low cost, provide quick non-contact wide range temperature measurements.
-
Comparison of infrared versus contact thermometry for measuring skin temperature during exercise in the heat
The mean (±SD) skin temperatures obtained at rest during the three temperature trials for both the contact thermistors and non - contact IR thermometer . . humidity was held constant at 40%.
-
Temperature / Thermometers / Shenzhen Everbest Machinery Industry Co.,Ltd. / IR Thermometers
CFM/CMM Thermo-Anemometer with built-in non - contact IR Thermometer measure remote surface temperature to 500ºC (932ºF) and 30:1 distance to spot ratio.
Indicates content that may require registration and/or purchase.