Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KPM Analytics
Description: The Instant Moisture Profiling System (IMPS) is a non-contact RF moisture profiling system, typically used in board manufacturing plants, built in a customizable multi-sensor arrayed framework.
- Moisture Content Range: 0 to 25 %
- Moisture Content Accuracy: 0.02 to 0.1 ±%
- Form Factor: Analyzer
- Features: Datalogger, Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Field Replaceable Temperature and Relative Humidity Sensor Integrated IR Thermometer provides fast non-contact surface temperature measurements Remote pin-type probe (included) allows for contact moisture readings Large LCD screen clearly
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
- Technology: Psychrometer
-
Supplier: Kett US
Description: Sensor Head included in KJT350 System. This sensor provides instant, non-contact, non-destructive measurement on liquids and solids. The 4-20mA output can be used for automatic process control. The integrated display provides local monitoring of the process. The
- RH/aw Range: 0 to 100 %
- Moisture Content Range: 0 to 100 %
- Display: Digital Readouts
- Technology: Infrared
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure Humidity, Air Temperature (with built-in probe) plus non-contact Infrared Temperature Painless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage Remote pin-type probe (MO290-P) for
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: Product Highlights Field-replaceable temperature and relative humidity (RH) sensor The integrated infrared (IR) thermometer provides fast non-contact surface temperature measurements The remote pin-type probe (included) allows for contact moisture readings The
- Variables Measured: Moisture Content
-
Supplier: KPM Analytics
Description: The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput
- Moisture Content Range: 0 to 95 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -4 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: Transcat, Inc.
Description: Product Highlights 8-in-1 Meter with Patented Built-in IR Thermometer Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
- Technology: Psychrometer
-
Supplier: Euchner-U.S.A., Inc.
Description: Optional adjustable adhesive force Benefits Achieves the highest level of safety when used in conjunction with CES evaluation module. Approved for safety category 4 according to EN 954-1 Highest protection against tampering Non-contact system Non-contact system Overcomes
- Operating Temperature: -13 to 122 F
-
Supplier: BinMaster, Inc.
Description: The CNCR-110 is a compact non-contact 80 GHz radar sensor for liquid level measurement at distances up to 26 feet. The sensor features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It is installed using a 16, 32, or
- Measuring Range: 312 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 140 F
- Level Measurement Type: Continuous Level
-
Description: strong. The sensor is CE certified with IP67 protection grade. Description Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT,
- Operating Distance: 0.393701 to 0.787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: strong. The sensor is CE certified with IP67 protection grade. Description Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT,
- Operating Distance: 0.393701 to 0.787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: BinMaster, Inc.
Description: The CNCR-190 model is for non-contact liquid level measurement at distances up to 98 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and features a 1.0-inch threaded or
- Measuring Range: 1,176 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 176 F
- Level Measurement Type: Continuous Level
-
Description: Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong
- Operating Distance: 0.393701 to 0.787402 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: “M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and
- Operating Distance: 0.5905515 to 0.9842525 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: BinMaster, Inc.
Description: The CNCR-130 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection from the elements. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a
- Measuring Range: 588 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: The CNCR-120 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection. It is offered with either a two-wire 4-20 mA or four-wire Modbus output and a choice of a 1.5-inch threaded or
- Measuring Range: 588 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: Kett US
Description: Sensor Head included in KJT350 System. This sensor provides instant, non-contact, non-destructive measurement on liquids and solids. The 4-20mA output can be used for automatic process control. The integrated display provides local monitoring of the process. The
- Spectral / Wavelength Range: 1,940 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: InspectorTools
Description: 8-in-1 Meter with Patented Built-in IR Thermometer Features: Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Simple to install and set up • Bidirectional (quadrature) options • Works
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: communications, medical equipment, sensor signal measurement, radar and video surveillance systems and other devices that require 360-degree rotation to conduct electricity and transmit optical fiber signals. Features: Can transmit single or multiple optical fiber signals, multi-channel
- Number of Circuits: 43
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Description: and Applications Features: 1. Non-contact, big test air gap 0.5-1.5mm; 2. No power, strong output signal, good anti-disturbance performance;; 3. Easy mounting and using, apply to module2-4 gear; 4. Apply to harsh environment as smoke, oil gas, moisture. Applications: Spark
- Operating Temperature: 32 to 167 F
-
Description: and Applications Features: 1. Non-contact, big test gap0.5-1.5mm; 2. No power, strong output signal, good anti-disturbance performance;; 3. Easy mounting and using, apply to module2-4 gear; 4. Apply to harsh environment as smoke, oil gas, moisture. Applications: Spark control
- Operating Temperature: 32 to 167 F
-
Supplier: BEI Sensors
Description: life and repeatable accuracy. The sensor is fully sealed and impervious to contamination and moisture. A wide variety of standard and non-standard options are available including detent functions, electrical/mechanical angles, shaft/bushing sizes, lengths and configurations,
- Maximum Angular Measurement: 240 degrees
- Operating Temperature: -40 to 257 F
- Technology: Potentiometer
- Classification: Sensor / Transducer
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WM100 is a heavy-duty zero-speed alarm switch. This non-contacting unit provides cost-effective equipment protection even in the harshest conditions. It is rugged enough to be impervious to dust, dirt, build-up and moisture, and is ideal for such primary industries as mining,
-
Supplier: Cole-Parmer
Description: • Monitor relative humidity, temperature, wet bulb, and dew point • IR thermometer allows quick non-contact surface temperature measurements • Meter can be calibrated in the field using optional salt standards Thermohygrometer simultaneously displays relative humidity, surface
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3 %
- Operating Temperature: -4 to 122 F
- Display: Digital Readouts
-
Description: Stationary good value infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. Temperature range: -32 ... 900 °C. Key Features Digital infrared sensor with 4-20 mA analog output and interface output for
- Temperature Range: -25.6 to 1,652 F
- Spectral Range: 8 to 14 microns
- Response Time: 95 to 120,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-THA2 is a multi-function unit that monitors temperature, relative humidity and dew point, provides for out-of-range conditions and continuously logs data. It consists of a base unit with an easy to read display and a 4.6 m (15') remote sensor probe. The alarm function monitors
- Relative Humidity Range: 0 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 95 %
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through hole slip ring for packaging machine, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed Our slip rings are widely adopted in civil and military fields
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: weight Applicable to harsh conditions Typical applications: High-end robots, high-end material conveying systems, rotating turrets on military vehicles, remote control systems, radar antennas, fiber optic sensors and other turntables (rate tables) for high-speed video, digital, and analog
- Number of Circuits: 39
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Pinnacle Systems, Inc.
Description: large 6′ x 12′ single mat capability. Made in USA. The STTS (Soft Tactile Transducer Sensor) Safety Mat System is a technological paradigm in the field of presence-contact sensing/pressure sensitive safety mat systems. This revolutionary mat system is a hybrid design that combines
- Length: 12 to 72 inch
- Width: 12 to 144 inch
- Certifications: CE, UL
- Safety Mat Surface Features: Chemical / Moisture Resistant, Non-skid Surface
-
Supplier: Euchner-U.S.A., Inc.
Description: actuator sizes and styles LED self diagnostics Wide sensing range Benefits Non-contact system Achieves the highest level of safety Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru
-
Supplier: Control Concepts, Inc.
Description: diagnostic functions including alarm condition (over-speed or under-speed), auto scaling (eliminates out of range parameters) and error detection. Features include Overspeed and Underspeed simultaneous monitoring, programmable relay action and non-contacting sensing. This unit is packaged in
- Rotary Speed Range: 1 to 60,000 rpm
- Operating Temperature: -40 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: Euchner-U.S.A., Inc.
Description: requires the use of an external evaluation unit. Features Coded magnetic actuator and sensor Can connect up to 30 sensors in series (Safety Category 2) Can connect up to 4 sensors in parallel (Safety Category 4) Variety of read head and actuator sizes and styles LED self
- Operating Temperature: -4 to 140 F
-
Supplier: Euchner-U.S.A., Inc.
Description: function even if an internal component fails Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Long operational life Operates under extreme environmental conditions
- Maximum Current: 8 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -22 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
data acquisition. Its comprehensive portfolio includes liquid level and water quality sensors, advanced soil moisture and electrical-conductivity instrumentation, weather stations, staff gages, telemetry systems, and data acquisition and management solutions. Austin Benes, Senior Vice (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
When the job demands strength and reliability, trust Locon Sensor Systems, Inc. Our sensors are engineered to perform under pressure—heat, moisture, vibration, and beyond. Learn more about our applications at locon.net (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Winter is here! (well in some places) Don't let the cold and moisture of winter make your air flow measurement go crazy! Check out the latest Blog for some information on how to combat the yearly issues with your freezing pitots! Eastern Instruments (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
When the mechanical components of your operation are regularly exposed to moisture, extreme temperatures or harsh chemicals, you need sensing equipment that is capable of standing up to some serious wear and tear. That’s why we offer a number of rugged sensors that are designed (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
power consumption and High speed Because of this, they are ideally suited for the following: NDIR gas detection (CO2, CO, Hydrocarbons, etc.) Film moisture content monitoring Low power (30 – 40mW) for portable (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
dust, dirt, oil and other unwanted substances. The sensors feature a metal shell and special configurations that protect against debris, detect metals without contact and they’re short-circuit protected. Notably, the sensors can function in harsh environments, functioning reliably (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
valuable time and money. In some cases, sensors may need to track hundreds of small objects each second as they pass from one phase of production to the next. Our long-time distribution partner Contrinex released a line of non-contact infrared light grids that are ideal for quickly and (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
076 The ESS 076 smart sensor current measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems (read more)
Browse Current Sensors Datasheets for STEGO -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured (read more)
Browse Current Sensors Datasheets for STEGO -
quality sensors, including several varieties of inductive sensors. Each of our inductive sensors are vacuum sealed to protect the ultra-important electronics inside from variables such as: debris vibrations shock dirt moisture Thanks (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Cloud-Based Apps Transforming Grain Storage
that allow for non-intrusive,. non-contact measurement of the contents of storage. bins and process vessels. Instrumentation is designed. for precise measurement in very dusty environments with. little or no maintenance of the sensor being required. Radar using the 80 GHz range is among the most popular
More Information Top
-
QP Toolbox: October 2008
Strandberg Engineering Laboratories has introduced a non - contact moisture sensor that provides moisture measurement from absolute zero to full saturation.
-
Electromagnetic techniques for moisture content determination of materials
Struct. 38 283–8 [115] Volgyi F 2005 Non - contact moisture sensor for fresh concrete Proc. 6th Int. Conf. on Electromagnetic Wave Interaction with Water and Moist Substances ed K Kupfer, C H¨ubner, E Trinks and H Kupfer (Weimar: MFPA, Bauhaus-Universit¨at) pp …
-
Abstract: MICROWAVE INSPECTION OF CIVIL STRUCTURES
And c/ a non - contact moisture sensor (NCS), for use in .
-
http://www.ndt.net/article/wcndt2004/pdf/civil_structures/597_volgyi.pdf
And c/ a non - contact moisture sensor (NCS), for use in concrete mixers above the moving mix.
-
Development of Advanced Ceramic Manufacturing Technology
The ICS uses a non - contact infrared moisture sensor to measure the moisture content of the powder on-line, in real-time.
-
ARS | Publication request: Multi-Path Interference Investigation for Cotton Bale Microwave Moisture Sensing
This research is part of an ongoing research effort to develop a low cost non - contact accurate moisture sensor .
-
ARS | Publication request: Multi-Path Interference Mitigation for Cotton Bale Microwave Moisture Sensing
This research is part of an ongoing research effort to develop a low cost non - contact accurate moisture sensor .
-
Research on Soil Moisture Sensor Nodes and Their Placement in Distributed Sensor Networks
At first this paper introduces the construction and the advantage of non - contact soil moisture sensor , then the paper gives the optimization method based on greedy algorithm for sensor placement to conserving energy.
-
Sensor System for Contactless and Online Moisture Measurements
[8] P. J. Plaza-Gonzalez, A. J. Canos, J. M. Catala-Civera, and F. Penaranda-Foix, “Microwave non - contact sensor for on-line moisture measurement of laminate paper,” in Proc. Int. Conf.
-
2007 International Conference on Sensor Technologies and Applications - Table of Contents
Microwave Non - contact Sensor for On-Line Moisture Measurement of Laminate Paper ..........................
Indicates content that may require registration and/or purchase.