-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors NON-FERROUS
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:F Description Form A Low-Profile Ferrous Metal Sensor Features * Switching Voltage up to 200 Volts Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Tungsten contacts Hermetically sealed contacts RoHS Compliant Advantages Can be mounted on
- Operating Distance: 0.375 to 0.75 inch
- Operating Temperature: -40 to 257 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Eaton Corporation
Description: FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.51 INCH
- Power Requirements: AC Powered, DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
-
Supplier: Eaton Corporation
Description: FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY OUTPUT CONFIGURATION
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Eaton Corporation - Sensors
Description: These unique Cutler-Hammer® Inductive Proximity Sensors have been specially made by Eaton'ss electrical business to detect only a specific type of metal. Ferrous Only models will detect only ferrous metals such as steel, iron, nickel or cobalt. A typical application for
- Operating Distance: 0 to 0.13779535 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 5 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 12 DP Gear Teeth 10 foot 3-wire shielded cable 9 to 30 VDC Powered
- Electrical Output: Voltage
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1178330-3030AN30 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) Series: 3030 Type: VRS (Passive) Termination Style: Connector Package: Box Actuator Material: Ferrous Metals, Gear Tooth Standard Package: 1
- Sensor Technology: Photoelectric Sensors
-
Supplier: Allied Electronics, Inc.
Description: 3-Wire Inductive Proximity Sensor, NPN Output Type, 0.059 in. (Max.) Sensing Range Sense ferrous and non-ferrous metal objects Operates from zero to 5 kHz pulse output rate The PSAC contains a sensing coil, oscillator, and schmidt trigger pulseshaper with an NPN
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.256" (1.5 mm) Diameter Maximum Switching Frequency 5KHz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
- Electrical Output: Voltage
-
Description: Specifications Inductive proximity sensors allow non-contact detection of objects, are used when the target is metal. These are the most widely used switches in industry including manufacturing, robotics, semiconductor, etc. Inductive sensors detect metallic objects,
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Features: For Sensing of Granulates, Plastics and other Ferrous/Non- Ferrous Materials Patented TRIPLESHIELD™ Protection from Noise Interference Caused by ESD, GSM or Transient Bursts Newer Types Feature “Teach-In” Pushbutton Programming for Sensing Range, Material Detection and
-
Supplier: Allied Electronics, Inc.
Description: Features: For Sensing of Granulates, Plastics and other Ferrous/Non- Ferrous Materials Patented TRIPLESHIELD™ Protection from Noise Interference Caused by ESD, GSM or Transient Bursts Newer Types Feature “Teach-In” Pushbutton Programming for Sensing Range, Material Detection and
-
Proximity Sensors - SENSOR, PROXIMITY, CAPACITIVE, 10-40 VDC, NPN N/O, 200 (MA), 30 (HZ) -- 70014283Supplier: Allied Electronics, Inc.
Description: Features: For Sensing of Granulates, Plastics and other Ferrous/Non- Ferrous Materials Patented TRIPLESHIELD™ Protection from Noise Interference Caused by ESD, GSM or Transient Bursts Newer Types Feature “Teach-In” Pushbutton Programming for Sensing Range, Material Detection and
-
Supplier: Radwell International
Description: PHOTOELECTRIC PROXIMITY, LONG DISTANCE, 0-3MM RANGE, FERROUS METALS, IP67, STANDARD, NON-SHIELDED, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Photoelectric Sensors
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement, level
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Smith Systems, Inc.
Description: be used to detect ferrous metal and magnets in motion. Smith Systems Inc. offers three types of active speed sensors, standard digital, zero speed, and proximity. Smith Systems, Inc. features 3 types of active speed sensors: · Standard Digital Speed Sensor · Zero
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Pepperl+Fuchs SE
Description: Only for non-ferrous metals 30 mm non-flush
-
Supplier: Altech Corp.
Description: is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick
- Operating Distance: 1.97 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Altech Corp.
Description: is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick
- Operating Distance: 11.87008515 inch
- Operating Temperature: 32 to 122 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 10 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 24 DP Gear Teeth 10 foot 3-wire shielded cable 8 to 30 VDC Powered
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Banner Engineering Corp.
Description: Sensor learns ambient background and stores settings in non-volatile memory FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Hall-Effect Zero speed sensors provide very precise measurements of movement even at zero speed which makes the Hall-Effect zero speed sensors ideal for speed
- DC Voltage Rating: 4.5 to 24 volts
- Operating Temperature: -4 to 221 F
- Power Supply: DC
- Technology: Magnetic Proximity
-
Description: low-cost proximity sensor CountersGear tooth sensor Camshaft position sensor Rotating ferrous gears Power transmission gears Conveyor speed and other similar gear-based shaft encoder
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature
- Measurement Range: 0.1574804 inch
- Operating Temperature: 32 to 158 F
- Features: DC Powered, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets
- Sensor Technology: Eddy Current Linear Encoder
-
Supplier: Danatronics Corporation
Description: The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA.
- Sensor Technology: Hall Effect Proximity Sensor
- Interface: Serial
-
Supplier: Littelfuse, Inc.
Description: The 59001 Reed Sensor is a miniature D shaped cylindrical reed sensor, 13.5mm x 5.0 mm x 4.6 mm (0.591" x 0.197" x 0.181") with a normally open contact. It is capable of switching up to 120 Vac/170 Vdc at 10 W. The 59001 Reed Sensor is available with a range of sensitivity and
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
Find Suppliers by Category Top
Featured Products Top
-
controlled LED function can be activated for easy maintenance or deactivated during light critical operation. Darkroom applications are an ideal example of usage. Under current development is a sensor that distinguishes ferrous from non-ferrous metals for use in the scrap metal industry. Complete our custom sensor application today. (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
is a sensor that distinguishes ferrous from non-ferrous metals for use in the scrap metal industry. Please contact us directly at 1-800-356-2661. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls - Capacitive sensors are used for non-contact detection of metallic objects & nonmetallic objects (liquid, plastic, wooden materials and so on). Capacitive proximity sensors use the variation of capacitance between the sensor and the object being detected. When the (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Altech Economy inductive proximity sensors provide reliable, non-contact metal detection for automation, machinery, packaging, robotics, and material handling applications. Available in compact cylindrical sizes, these sensors offer flush and non-flush mounting options (read more)
Browse Inductive Proximity Sensors Datasheets for Altech Corp. -
Fargo Controls, Inc.has 3 Extreme Sensing Distance proximity Sensors. Two 2 of these sensors offer some of the highest sensing distances (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls offers two Low Profile Capacitive Proximity Sensors with exceptional pricing. These new models have a height of only 0.68" (17.5mm). Their small size allows them to be used in tight spaces where typical capacitive sensors cannot fit (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls Inc.'s analog output inductive proximity sensors give a 0-10Vdc and/or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
indicator Inductive proximity sensors are used for non-contact detection of metallic objects to control, position and monitor processes in automated machinery and industrial equipment. The presence of a metal in the sensing area causes the sensor the change its output state (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
sensor array. Installation and cabling for such arrays is much less expensive and cumbersome than comparable electronic gage networks. Multiple optical strain gages can be arranged in close proximity at 0, 45 and 90 degrees for strain rosette measurements. With each sensor, Luna provides a Sensor (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
light critical operation. Darkroom applications are an ideal example of usage. Under current development is a sensor that distinguishes ferrous from non-ferrous metals for use in the scrap metal industry. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
Omron Proximity Sensors | Mouser
Proximity Sensors NON - FERROUS PROX HEA D 8MM DMTR .
-
Eddy Current Proximity Sensors
Target materials for eddy current proximity sensors can be magnetic, non -magnetic, ferrous , and non-ferrous.
-
E2EY-X4C1 ROHS Compliance: In Transition | Mouser
Proximity Sensors M18 NPN-NO out 4mm Non - ferrous inductiv .
-
E2EY-X8C1 Omron Automation and Safety | Mouser
Proximity Sensors M30 NPN-NO out 8mm Non - ferrous inductiv .
-
Sensors 101: Baumer Electric Basics
Inductive sensors are non -contact proximity sensors designed to detect the presence or absence of a ferrous material, the ideal target being mild steel at least 1 mm thick and the same diameter as the sensing face.
-
Sensors 101: Baumer Electric Basics
Inductive sensors are non -contact proximity sensors designed to detect the presence or absence of a ferrous material, the ideal target being mild steel at least 1 mm thick and the same diameter as the sensing face.
-
NRPCT Closeout of Prometheus Sensor Development Work for NR Information
Non -contact proximity sensors use avariety of sensing schemes: variable inductanceor capacitance, ferrous contactsthat operate in the presence of a magneticfield, an optical path (by light interruption or reflection), etc.
-
Inductive Proximity Sensors for Special Applications
Standard inductive proximity sensors typically experience a reduction in range of 0.5 or 0.4 when the target material is aluminum or some other non - ferrous material.
-
Shape measurement using an experimental untracked range sensor
This type of system is, however, restricted to non - ferrous environments and has a limited range of sensor -head movement due to the use of magnetic-field based proximity sensors.
-
Astronomy with SkEye
The sensor permanent magnets, but also ferrous parts of the telescopic assembly are them aptly for disturbing magnetic fields how for example or generate the power lines passing in the proximity .
Indicates content that may require registration and/or purchase.