-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for medical, semiconductor,
- Stroke or X-Axis Travel: 3 inch
- Carriage Load: 4.2 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 3.375 inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Carriage Load: 0 to 1,102.5 lbs
- Base Width: 0.25196864 inch
- Base Height: 0.18503947 inch
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for medical, semiconductor,
- Stroke or X-Axis Travel: 6 inch
- Carriage Load: 10.5 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 5 inch
-
-
Supplier: Industrial Magnetics, Inc.
Description: IMI's PROBE magnetic inspection tools allow quality assurance people to inspect incoming or outgoing material/batches/shipments for ferrous metal contamination. They are used to determine if ferrous particles exist in non-ferrous material. This extremely powerful Rare Earth
- Length: 54.75 inch
- Industrial Magnets: Magnetic Retriever
-
Supplier: Industrial Magnetics, Inc.
Description: IMI's PROBE magnetic inspection tools allow quality assurance people to inspect incoming or outgoing material/batches/shipments for ferrous metal contamination. They are used to determine if ferrous particles exist in non-ferrous material. This extremely powerful Rare Earth
- Detector Type: Hand Held / Portable
- Application: Logging / Wood, OEM / Industrial, Plastic / Rubber
- Capabilities: Non-Magnetic Metal Detection
- Features: Other
-
Supplier: KMS Bearings, Inc.
Description: KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube Light weight - low start up torque Hygienic Can run in liquids
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.4330711 inch
- Dynamic Radial Load: 69 lbs
-
Supplier: igus® inc.
Description: The xiros® C160 material used for ball bearings is highly media-resistant yet, at the same time, low cost. xiros® C160 can be used in the temperature range of up to +176°F. Lubrication-, maintenance-free Corrosion- and chemical-resistant Non-magnetic and washable Predictable
- Outside Diameter: 19 to 26 inch
- Overall Width: 19 to 26 inch
- Dynamic Radial Load: 6.3 to 21.38 lbs
- Features: Conrad / Deep Groove, Metric
-
Supplier: igus® inc.
Description: Features Maintenance- and lubrication-free For temperatures up to 302° F Corrosion resistant Non-magnetic and washable Chemical resistant FDA compliant Predictable lifetime Lightweight For 3-20 mm shaft diameter
- Outside Diameter: 10 to 42 inch
- Overall Width: 10 to 42 inch
- Features: Conrad / Deep Groove, Metric
- Material / Plating: Plastic
-
Supplier: Omnitrack Corp.
Description: Machined Acetal (POM) plastic housing fitted with either Acetal (POM) balls or AISI 316 stainless steel balls (add suffix ‘A’). Resists salt water & chemical attack Non conductive & non magnetic Suited to antimicrobial applications Optional fixing clips & rings.
- Maximum Load: 15 to 45 lbs
- Ball Size: 0.625 to 1.75 inch
- Barrel Diameter: 0.945 to 2.441 inch
- Weight: 0.021 to 0.402 lbs
-
Supplier: NSK Americas
Description: methods of lubrication are unsuitable High temperature applications up to +400 °C. NSK's range of SPACEA Bearings include: stainless steel ball bearings, ceramic ball bearings, aqua bearings, hybrid ball bearings, ceramic hybrid ball bearings.
- Application: Agriculture, Instrument / Miniature, Medical /Dental
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plated, Stainless Steel
- Features: Cylindrical, Other, Prelubricated, Single-Row Tapered
-
Supplier: igus® inc.
Description: Special properties at a glance: Totally corrosion resistance Lubrication- and maintenance Non-magnetic and washable Predictable lifetime Compact design Low weight Electrically insulating Temperature range: xiros B180, -40° F to +176° F xiros A500, -40° F to +248° F
- Nominal Shaft / Bore Size: 0.21653555 to 0.787402 inch
- Maximum Load: 15.75 to 66.15 lbs
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: H.A. Guden Co., Inc.
Description: #3 NON-MAGNETIC CATCH DULL BRASS FINISH 3.15" (2)
- Features: Other
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic bearings. In particular, the variety of resin
- Bore Size: 0.53149635 to 2.29133982 inch
- Outside Diameter: 0.8661422 to 3.3464585 inch
- Overall Width: 0.2362206 to 0.7480319 inch
- Bore: 0.53149635 to 2.29133982 inch
-
Description: Ondrives.US produces instrument quality, precision ground steel shafts and dowel pins in many materials, diameters, and lengths. Most precision shafts are available for same day shipment. Offered in 3 variations. This is a general purpose, non magnetic stainless steel. It may show
- Shaft Diameter or Width: 4.762497428251389 mm
- Shaft Diameter: 4.762497428251389 mm
- Additional Operations: Chamfered End, Precision Ground
- Features: Precision Grade
-
Supplier: Bray Commercial
Description: The D-53 Series is a direct-mount line of motor actuators that operates on 24 VAC power and is available for use withincremental or proportional controllers. These non-spring return actuators are easily installed on variable air volume (VAV) boxes as well as Bray SoftTouch Series
- Actuator Torque: 53 In-lbs
- AC Voltage: 20 to 30 volts
- Operating Temperature: -4 to 125 F
- Features: Electric, Other NEMA Enclosure
-
Supplier: GIMATIC S.r.l.
Description: Short stroke pneumatic cylinder, with non-rotative through hole rod and mounting stud • Double-effect. • Two sizes available. • Through hole for vacuum cup feeding. • Three grooves with balls for non-rotative rod. • Clampable stud for mounting by MFI products. • Optional
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Rated Force: 31.0224 to 67.44 lbs
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: 3X Ceramic Parts Company Limited
Description: Black Zirconia Parts ZrO2 Ceramic Nozzle Ball Seat Advantages, functions and new development trends of ceramic suction nozzles 1. advantages of ceramic suction nozzle: Ceramic suction nozzle has the functions of insulation (non-conductive), magnetic insulation (anti-static
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.875 inch
- Coupling Length: 0.87 inch
- Angular Misalignment: 5 degrees
-
Supplier: Magnus Mobility Systems, Inc.
Description: Polypropylene, Polyethylene, KYNAR, PETP, PBT, PEEK, Ceramic - to keep your equipment running at optimal performance. When combined with stainless steel or non-metallic balls (made of polymer, glass or Ceramic), they are completely non-magnetic. A great alternative when
- Bore Size: 0.2362206 inch
- Outside Diameter: 0.7480319 inch
- Dynamic Radial Load: 15 lbs
- Bore: 0.2362206 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Polypropylene, Polyethylene, KYNAR, PETP, PBT, PEEK, Ceramic - to keep your equipment running at optimal performance. When combined with stainless steel or non-metallic balls (made of polymer, glass or Ceramic), they are completely non-magnetic. A great alternative when
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Dynamic Radial Load: 26 lbs
- Bore: 0.25 inch
-
Supplier: NationSkander California Corporation
Description: Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Quantity: One ball bearing Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Size: 20 x 47 x 14 mm Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive
-
Supplier: Jilson Group (The)
Description: Standard Features • All Stainless Steel Construction • Load Bearings - Two full independent rows of stainless ball bearings • Sealed Swivel Assembly • Non Magnetic • USDA/FDA Approved
-
Supplier: Jilson Group (The)
Description: Standard Features • All Stainless Steel Construction • Load Bearings - Two full independent rows of stainless ball bearings • Sealed Swivel Assembly • Non Magnetic • USDA/FDA Approved
-
Supplier: NationSkander California Corporation
Description: 61803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61803 Ball Bearing Type: Full Ceramic Silicon
-
Supplier: NationSkander California Corporation
Description: Silicon Nitride Full Ceramic 61802 Ball Bearings, the inner diameter is 15, outer diameter is 24 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61802 Ball bearings Type: Silicon Nitride Full Ceramic
-
Supplier: NationSkander California Corporation
Description: 61902 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61902 Ball Bearing Type: Full Ceramic Silicon Nitride Ball
-
Supplier: JTEKT North America, Inc.
Description: field and non-magnetic ceramics are used for it. Bearing for etching equipment The bearing of the etching equipment is exposed to the etching solution during operation and therefore those made of ceramics resistant to corrosion and those coated with PTFE are adopted. Bearing for ion
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: igus® inc.
Description: Special properties at a glance: Totally corrosion resistance Lubrication- and maintenance Non-magnetic and washable Predictable lifetime Compact design Low weight Electrically insulating Temperature range: xiros B180, -40° F to +176° F xiros A500, -40° F to +248° F The pivoting option
- Nominal Shaft / Bore Size: 0.25984266 to 0.4724412 inch
- Maximum Load: 18.9 to 33.08 lbs
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: Jilson Group (The)
Description: Standard Features • All Stainless Steel Construction • Sealed Swivel Assembly • Load Bearing - Two full independent rows of stainless steel ball bearings • USDA/FDA Approved • Non Magnetic Optional Features • Wheel Brakes (Suffix-WB) • Optional Top plates Available. • All
-
Supplier: Altech Corp.
Description: is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect
- Operating Distance: 2.76 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Altech Corp.
Description: is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect
- Operating Distance: 11.87008515 inch
- Operating Temperature: 32 to 122 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Jilson Group (The)
Description: Polyethylene, KYNAR, PETP, PBT, PEEK, Ceramic - to keep your equipment running at optimal performance. When combined with stainless steel or non-metallic balls (made of polymer, glass or Ceramic), they are completely non-magnetic. A great alternative when magnetic
-
Supplier: Froude, Inc.
Description: fitted with specialized bearings and extremely accurate (0.25% Full Scale Torque). Each eddy current dynamometer is fitted with oil injected half couplings at either end of a non-magnetic stainless steel shaft which is supported in grease lubricated, deep groove ball bearings.
- Maximum Power Absorption: 40.2066115470846 to 1,005.16528867711 HP
- Torque Capacity: 840.70796460177 to 39,823.0088495575 In-lbs
- Maximum Rotary Speed: 5,500 to 12,000 rpm
- Application: Automotive, Gas / Diesel Engines, Gearboxes, Industrial
-
Supplier: Waytek, Inc.
Description: 21401, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh environments Cable ties
- Length: 14.2 inch
-
Supplier: Waytek, Inc.
Description: 21402, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh environments Cable ties
- Length: 20.4 inch
Find Suppliers by Category Top
Featured Products Top
-
The enhanced design of our Posi-HexTM ceramic ball plungers allows for easy installation and removal using only a hex wrench. They are self-contained spring loaded devices, frequently used in indexing, locating or positioning in a variety of applications. The (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Ceramic Benefits Cleanroom compatibility Corrosion resistance Electrical insulation Easily recyclable Longer life than steel/other metals Non-magnetic Nearly frictionless Lower weight than steel Non (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
non-magnetic performance, and manufacturing flexibility. Their good machinability allows drilling, welding, and secondary processing, making them suitable for a wide range of automotive hardware and general mechanical components where (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
properties for equipment used in extreme conditions, from deep sea to deep space. The benefits include: Cleanroom compatible Corrosion resistant Electricity resistant Easily recyclable Longer life than steel/other metals Non-magnetic (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Reliable Performance for Demanding Industrial Applications 304 stainless steel balls are austenitic, non-magnetic metal balls widely recognized for their balance of corrosion (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Engineers and manufacturers often require metal balls that provide reliable durability, easy processing, and stable performance while avoiding magnetic interference in sensitive applications. Sunan & Weidy 201 stainless steel balls offer a non-magnetic material solution with hardness (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
industries. Benefits of using ceramic material include: Cleanroom compatibility Corrosion resistance Electrical insulation Easily recyclable Longer life than steel/other metals Non-magnetic Nearly frictionless Lower weight than steel Non-marking/marring High-temperature tolerance Enhanced thermal dissipation (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Good resistance to rust and oxidation Suitable for non-magnetic or low-magnetic applications Designed for long (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Non-Magnetic: Suitable for precision systems where magnetic interference must be avoided (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.
More Information Top
-
Spreading of a Macroscopic Lattice Gas
time for magnetic and non magnetic balls for n = 4, 8 and t < t0, .
-
The magnetic gun. Playing field
It comes probably durch one magnetic quadrupole the dipole of the magnetic ball in the steel ball induces that.
-
Abstracts the 110. annual convention of the German society for child and youth medicine e.V. (DGKJ)
In the abdomen roentgen, found 12 small magnetic balls configured to a chain in projection onto the average upper belly.
-
Molecular motors and artificial nanomachines. Energy conversion into polymers
Ab, the magnetic bead is then drawn about 60 s into the evaneszente field what exponentially allows to increase the signal.
-
Ballistic Transport at Uniform Temperature
Figure 2.1: Angular-position of magnetic ball ( non -uniform temperature).
-
A contribution for experimental determination of the ball circulation duration in ball mills
During operation of the Miihle, pass the magnetic bead in the rise zone the plane opened by the induction coil and .
-
Efficient molecular transfer into living cells with a help of the membrane fusion
Exemplary transfer of different molecular classes like cholesterol in CHO cells (A) LifeAct, Bakteriorhodopsin in HEK293 cells (B), to kardiale fibroblasts (C) or magnetic balls in CHO cells (D).
-
CR4 - Thread: How would a spirit level function in space?
Else make them inside a cube with a constant mag field and the balls non magnetic , but conducting so they are slowed by the field as shorted turns.
-
ITER vacuum vessel fabrication plan and cost study (D 68) for the international thermonuclear experimental reactor
All of the vessel shielding volume is filled with S.S. balls ( non magnetic ).
-
Over the induced irresein
… in betreff its Personalien, hSrte, reacted last to it with ruhestSrendem Larm, shouted out to the window: the Geffihl ~ ls had age MSrder, I ~ Iurenkerl, old Ludewig, " hSrte Mannerstimmen, whether a magnetic ball moved in the KSrper and in …
Indicates content that may require registration and/or purchase.