Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COEXTRUDED POLY(VINYL CHLORIDE) (PVC) NON-PRESSURE PLASTIC PIPE HAVING REPROCESSED-RECYCLED CONTENT
-
Supplier: Accuris
Description: Provisional Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Non-Pressure Plastic Pipe Having Reprocessed-Recycled Content
-
Supplier: Accuris
Description: Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Non-Pressure Plastic Pipe Having Reprocessed-Recycled Content
-
-
Supplier: ASTM International
Description: This specification has been published in response to the special circumstance of regulatory requirements regarding federal procurement guidelines for plastic pipe having recycled content. This specification covers coextruded Poly(Vinyl Chloride) (PVC) plastic pipe
-
Supplier: Accuris
Description: Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Non-Pressure Plastic Pipe Having Reprocessed-Recycled Content - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: GF Piping Systems
Description: critical. GF Harvel Clear™ PVC is corrosion-resistant, has smooth interior walls, is non-contaminating, has good pressure-bearing capability, uses reliable solvent-welded connections, and is easy to handle and install. Schedule 80 PVC pipe is manufactured to Schedule 80
- Temperature Range: 32 to 140 F
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 10", 12", 2 1/2", 2", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Schedule: 40, 80
- Material: PVC
-
Supplier: ASTM International
Description: PVC (polyvinyl chloride) hub pipe, an elastomeric seal (gasket) and a mechanical band. The system is installed in either a bored or cast hole opening in the host pipe or structure to a specific dimension that corresponds to the combined diameter of the PVC pipe
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for evaluating the quality of molded poly(vinyl chloride) (PVC) plastic pipe fittings after exposure to heat. 1.2 Units-The values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for evaluating the quality of molded poly(vinyl chloride) (PVC) plastic pipe fittings after exposure to heat. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each
-
Supplier: LG Chemical of America Inc.
Description: PVC Polyvinyl Chloride Common plastics that can be used for construction materials and daily commodities PVC is one of the most widely used thermoplastics and its properties such as robustness or durability can be changed as necessary according to the types of additives mixed
- Type: Extrusion Grade Resin, Molding Resin, Thermoplastic
- Chemical System: PolyVinyl Chloride (PVC)
-
Description: ISO 11296-3:2009, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and sewerage networks. It applies to pipes and fittings made of polyethylene (PE) or unplasticized
-
Supplier: GF Piping Systems
Description: The new Generation Diaphragm Valve of GF Piping System sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws, it has a central union nut. This non-corrosive connection is characterized by homogeneous temperature behavior, even surface
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Features: Bolt Flange, Butt Weld, Socket Weld / Solder, Union
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: GF Piping Systems
Description: Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality.
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Pipe Marker Description: Pipe markers are made to meet OSHA/ANSI requirements. This tape advises material content in piping systems. There are hundreds of stock prints & sizes. Custom products are available. PM-1: 2 1/4" x 14" 1/card; PM- 2: 2 1/4" x 7" 2/card; PM-3: 2 1/4" x 2 3/4"
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: AA Thread Seal Tape, Inc.
Description: This tape consists of stabilized, plasticized Poly Vinyl Chloride (PVC) film coated with a non-corrosive pressure sensitive adhesive. It is excellent in moisture resistance and anti- corrosion applications. Also, it has outstanding conformability and adhesion to metal and
- Width: 1.5 to 4 inches
-
Supplier: Asahi/America, Inc.
Description: The gate valve is the most widely used ON/OFF valve for large diameter, full port applications. When the valve is fully open, it allows straight-through passage through and opening that is essentially the same size as the inside diameter of the connecting pipe. This is why there is little
- Valve Size: 1.5 to 14 inch
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: CSA Group
Description: edition of CSA B182.1, Plastic drain and sewer pipe and pipe fittings, which supersedes the previous editions published in 2015, 2011, 2006, 2002, 1999, 1996, 1992, 1987, 1983, 1977, and 1967; • the ninth edition of CSA B182.2, PSM type polyvinylchloride (PVC) sewer
-
Supplier: U.S. Plastic Corporation
Description: Select-Unyte is an all-purpose, non-seizing, PTFE thread sealing compound that produces a leakproof seal on all types of metal and plastic threaded connections. Select-Unyte is a smooth, grit free, completely homogenized, white PTFE paste. Select-Unyte will not transfer any taste or
-
Supplier: Anti-Seize Technology
Description: lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals
- Use Temperature: -40 to 400 F
- Tensile Strength (Break): 10,000 psi
- Industry: Building / Construction
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals
- Use Temperature: -40 to 400 F
- Tensile Strength (Break): 10,000 psi
- Industry: Building / Construction
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals
- Use Temperature: -40 to 400 F
- Tensile Strength (Break): 10,000 psi
- Industry: Building / Construction
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals
- Use Temperature: -40 to 400 F
- Tensile Strength (Break): 10,000 psi
- Industry: Building / Construction
- Type / Form: Grease / Paste
-
Supplier: U.S. Plastic Corporation
Description: NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be
- Valve Type: Ball Valves
- Features: Threaded, Union
-
Supplier: Argos Corporation
Description: Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to
- Size Capabilities: 0.025 to 2.25 inch
- Materials: ABS, Acrylic, Butyrate, Nylon / Polyamide, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Machining, Printing / Labeling
-
Description: standards ISO 3633 (PVC-U), ISO 7671 (PP), ISO 7682 (ABS), ISO 8770 (PE-HD), ISO 19220 (SAN+PVC) and ISO 7675 (PVC-C), their joints and to joints with components of other plastic and non-plastic materials intended to be used for the following purposes: soil
-
Supplier: CSA Group
Description: standards ISO 3633 (PVC-U), ISO 7671 (PP), ISO 7682 (ABS), ISO 8770 (PE-HD), ISO 19220 (SAN+PVC) and ISO 7675 (PVC-C), their joints and to joints with components of other plastic and non-plastic materials intended to be used for the following purposes: soil
-
Supplier: Automation24, Inc.
Description: The capacitive sensor KQ6002 - KQ-3120NFPKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor
- Measurement Range: 0.4724412 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Capacitive Linear Position Sensor
- Features: DC Powered
-
Supplier: Automation24, Inc.
Description: The capacitive sensor KQ6001 KQ-3120NFAKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its the output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor
- Measurement Range: 0.4724412 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Capacitive Linear Position Sensor
- Features: DC Powered
-
Supplier: Shurtape Technologies, LLC
Description: UV-resistant SPVC line set tape, available in a variety of colors, used for general purpose floor, lane and aisle marking, color-coding and identification applications, as well as in the HVAC industry to wrap line sets, seam Rubatex and Armaflex, and insulate air ducts and underground pipes.
- Width: 0.984251968503937 to 2.952755905511811 inches
- Thickness: 0.0052499999999999995 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -6.666666666666666 to 60 C
-
Supplier: Waterman Industries, Inc.
Description: when brass or PVC plastic tube is selected, a stainless steel bail is securly bolted to the tube using stainless steel hardware. V notches or flared tube tops can be provided when requested. Also non-rising stem tube design is available. Seal and Flange At the point where the
-
Supplier: U.S. Plastic Corporation
Description: Geon PVC. FKM diaphragm. Non-wetted parts: O-ring seals are Buna-N, fasteners and 1/4" instrument connections are stainless steel. 1/2" instrument connections are direct to upper housing material. Liquid used to solidly fill all Plast-O-Matic gauge guards and instruments is a highly
-
Supplier: Fiberscope.net by MEDIT
Description: measured to depths of 5 to 8 feet (1.5 - 2.5 meters) depending on strength of the signal emitted by the sonde in the pipe. In sonde mode the locator can be used to trace non-metallic pipes, or metallic pipes, where other modes are inapplicable or inefficient. The VIPER
- Tube or Sheath Diameter: 23.000000000000004 mm
- Working Length: 20 to 40 m
- Field of View: 120 degrees
- Operating Temperature: -18.4 to 122 F
-
Supplier: Brooks Instrument
Description: Seeking an affordable solution for non-corrosive and low-pressure applications? Now there's a clear choice: 2500 Series plastic variable area flow meters. Constructed from precision-machined acrylic, 2500 Series flow meters use annealed, unibody construction that eliminates the leaks
- Gas Volumetric Flow Rate: 0.0035314666725 to 0.035314666725 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
Find Suppliers by Category Top
Featured Products Top
-
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
In close collaboration with value chain partners, ExxonMobil developed a solution with Exceed™ Flow and Exxtra™ Seal high performance polymers for non-barrier liquid packaging applications, without the use of low densiy polyethylene. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Foundation lists Clearflo 70 as well suited for food and beverage applications (NSF-51), including non-fatty aqueous, milk, and alcoholic beverages (less than or equal to 15% ABV) It’s manufactured from a clear, flexible Shore A74 non-phthalate PVC compound with added (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
modeling, or worse, in-field corrections. Plastic piping manufacturers are also working within regulatory standards such as ASME, to develop industry guidelines for non-metallic (NM) piping. Asahi/America is involved in the B31.3, B31.9 and NM committees. Read full article here. (read more)
Browse Plastic Pipe Datasheets for Asahi/America, Inc. -
lubrication, non-adhesive (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Polyethylene-Lined EVA Tubing PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
, and microelectronics parts. Exceptional Properties: Non-stick, low dielectric, non-flammable, wide temperature range –180°C to 260°C, and excellent weatherability. (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
& Molding Virgin & Glass-Filled PTFE Options Excellent Chemical Resistance Low Friction Performance Wide Operating Temperature Range Excellent Electrical Insulation Non-Stick & Non-Flammable Custom PTFE Component (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Victrex PC™101 is engineered for design engineers and pharmaceutical companies demanding materials that meet the highest standards. This new PEEK polymer is fully compliant with USP Class VI and USP 661.1, ensuring biocompatibility and safety for non-implantable drug delivery devices (read more)
Browse Polymers and Plastic Resins Datasheets for Victrex PLC
Conduct Research Top
-
Benefits of Plastic Valves and Flow Control Products
Since the introduction of PVC in the U.S. during the 1940's, thermoplastic valves, pipe and fittings have gained wide acceptance. They are often the material of choice for systems that were traditionally designed in metal. Unlike metal, however, plastic valves and components have a high resistance
More Information Top
-
Paperback of the water supply
Further, there are individual-limit values 1,2-Dichlorethan for substances and vinyl chloride that can be given as monomeric component of PVC of these plastic tubes in water.
-
Federal Register > Friday, April 30, 2004 > [69 FR 24039] Recovered Materials Advisory Notice IV
F1960, Standard Specification for Co-extruded Poly(Vinyl Chloride) ( PVC ) Non -Pressure Plastic Pipe Having Reprocessed Recycled Content.
-
Federal Register > Tuesday, August 28, 2001 > [66 FR 45297] Recovered Materials Advisory Notice IV
F1960, Standard Specification for Co-extruded Poly(Vinyl Chloride) ( PVC ) Non -Pressure Plastic Pipe Having Reprocessed Recycled Content.
-
Sell:Latest ASTM Standard (PDF) (ASTM F) from Int-bizdirectory|standards, China
F1760-01(2005)e1 Standard Specification for Coextruded Poly(Vinyl Chloride) ( PVC ) Non -Pressure Plastic Pipe Having Reprocessed-Recycled Content .
-
Light availability determines susceptibility of reef building corals to ocean acidification
Prior to each experiment, ramets were first attached to 10-mm plastic PVC piping plugs with a non -toxic epoxy resin (MilliputÒ Standard) and allocated equally to one of two light acclimation tanks set to ca.
Indicates content that may require registration and/or purchase.