-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H911 Removable Pressure Sensitive Adhesive Amber is a repositionable adhesive with medium tack, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with plastics, metal, non-woven materials, and paper. It
- Viscosity: 6,000 to 8,000 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H230 Removable Pressure Sensitive Adhesive Light Yellow is a repositionable adhesive with ultra low tack with very clean removal, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with plastics, metal,
- Viscosity: 1,000 to 4,400 cP
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: LabelValue
Description: Dymo LV-30856 Compatible Non-Adhesive Name Badge Description LabelValue LV-30856 Compatible Non-Adhesive Name Badges are available with 250 labels per roll and FREE SHIPPING is included. No minimum purchase. Get the lowest total price including shipping at
- Width: 2.4375 inches
- Length: 0.3489583333333333 ft
- Materials of Construction: None / Non-adhesive, Paper
-
-
Supplier: Techsil Limited
Description: MG Chemicals 8361 is supplied in an aerosol form and effectively removes labels, adhesive, and residues without damaging plastics, paints, or coatings. This innovative product is registered with CFIA and NSF for use in and around food processing establishments. For paper labels,
- Type: Cleaner / Cleaning Agent, Solvent / Solvent-based
- Industry Applications: Labels / Adhesives
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALABEL® is a self-adhesive temperature monitor consisting of a heat-sensitive indicator sealed under a transparent heat-resistant window. The indicator circle turns from light gray to black at the temperature rating shown on the card. Color change is not reversible and provides a
-
Supplier: Allied Electronics, Inc.
Description: Eco-Shower Label, Adhesive and Spot Cleaner Pen is the swiss army knife of the cleaning world. It contains an extra concentrated version of our popular Eco-Shower formula and removes sticky adhesives, labels, ink, grease, and other hard-to-remove soils. It is safe on most
-
Supplier: Metal Marker Manufacturing, Inc.
Description: Custom labels are an economical way to promote your company, club or products and to identify your assets. Asset identification labels are a popular use of our seralized custom labels. Custom labels can be made to your specifications or Metal Marker can work with you to
- Materials of Construction: Metal Foil / Sheet, None / Non-adhesive, Paper, Plastic / Film
- Features: Other, Permanent, Removeable, Specialty / Other
-
Supplier: American Casting & Manufacturing Corp.
Description: Non-residue security labels provide tamper evidence without leaving behind adhesive residue, so no cleanup is necessary. When removed the hidden message "OPENED VOID" appears in the label. CUSTOM OPTIONS Minimum order for custom labels is 1,000. Please contact us
- Sealing Devices: Adhesive Seal (Label/Tape), Frangible Seal
- Applications: Airplane, Cargo / Container
- Features: Bar Code Seal, Disposable, Markable, Other / Specialized
-
Supplier: Mactac
Description: RB229R-RL is a 3 mil soft; non-top coated, Gloss white flexible vinyl coated with an acrylic removable adhesive. The liner is a 90# C2S polycoated that provides excellent lay flat. Designed for promotional screen and digitally printed graphic applications, indoor and out. The
- Thickness: 0.003 inches
- Length: 150 ft
- Materials of Construction: Plastic / Film
- Features: Removeable, Specialty / Other
-
Supplier: Mactac
Description: RB228R-RL is a 3 mil soft; non-top coated, matte white flexible vinyl coated with an acrylic removable adhesive. The liner is a 90# C2S polycoated that provides excellent lay flat. Designed for promotional screen and digitally printed graphic applications, indoor. The
- Thickness: 0.003 inches
- Length: 150 ft
- Materials of Construction: Plastic / Film
- Features: Removeable, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their
-
Supplier: Mactac
Description: Medium sensitivity non-top-coated direct thermal paper use in short term bar code applications that don't require long term environmental resistance. Featuring a short term removable adhesive.
- Width: 78 inches
- Materials of Construction: Paper
- Features: Removeable, Specialty / Other
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade, medium-high adhesion masking tape for non-critical bundling and labeling applications. CP 105 is an economical masking solution designed with a patented adhesive that provides excellent surface contact on a range of substrates.
- Width: 0.47244094488188976 to 3.779527559055118 inches
- Thickness: 0.0046 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 15.555555555555555 to 65.55555555555556 C
-
Supplier: Mactac
Description: A standard weight 50#, flexible facestock featuring a removable adhesive for use in most medium and high speed non-impact printers and copiers. Also used in continuous form and some ink jet applications. Lay Flat Guarantee.
- Width: 78 inches
- Materials of Construction: Paper
- Features: Removeable, Specialty / Other
-
Supplier: Chase Products Co.
Description: Non-chlorinated heavy-duty degreaser Fast-acting citrus solvents Penetrates grease and oil deposits Removes adhesives and tree sap Leaves no residue 100% biodegradable Recommended uses Ideal for effective removal of grease, oil, corrosion, sludge, adhesives, sap and tar. Can
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins), Surface Treatment
- Features: Biodegradable
- Industry Applications: Labels / Adhesives
-
Supplier: Brady Corporation
Description: Printable magnetic supply is the easiest and quickest material for removing and repositioning. Non-adhesive magnetic material that can be printed on directly.
-
Supplier: Brady Corporation
Description: Printable magnetic supply is the easiest and quickest material for removing and repositioning. Non-adhesive magnetic material that can be printed on directly.
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Lightweight saturated crepe paper, coated with natural rubber all-purpose product for non-critical applications. Adhere to and removes cleanly from a wide variety of surfaces. Smooth/controlled unwind. Thin profile for clean paint lines. Tears easily/cleanly with out stretching. Resistant to
- Thickness: 0.0047 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: 66 C
- Backing: Paper
-
Supplier: Beacon Adhesives, Inc.
Description: Beacon’s Solvent & Thinner readily removes inks, stickers, decals, and labels from all types on non-porous surfaces. It does not dissolve the majority of manufactured plastics. It is exceptional and easy to use as a cleaner for machinery. This Solvent & Thinner is also trusted in
-
Supplier: Infinity Tapes, LLC
Description: A line of Tamper Evident Tapes and Label stock designed to leave a message behind when removed from the plastic bag, corrugated box, or object it is applied to When violated, a Hidden Graphic message appears Tapes are Freon, dry ice resistant, moisture and elevated heat resistant – Hidden
- Features: Non-adhesive, Specialty / Other
-
Supplier: Metal Marker Manufacturing, Inc.
Description: Custom decals are an economical way to promote your company, club or products and to identify your assets. Asset identification tags are a popular use of our serialized custom decals. Custom decals can be made to your specifications or Metal Marker can work with you to develop custom decals to meet
- Materials of Construction: Metal Foil / Sheet, None / Non-adhesive, Paper, Plastic / Film
- Features: Other, Permanent, Removeable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: manufacturing. Product Features Performs well in paint bake operations up to 250°F/121°C for 30 minutes 3M™ proprietary solvent-free adhesive sticks to most surfaces including metal, rubber, glass, plastic, and EPDM rubber moldings – while removing cleanly Less aggressive rubber
- Width: 0.25 to 4 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Adhesive: Rubber
-
Supplier: Argent International, Inc.
Description: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane foams, Bisco silicone foam,
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: American Casting & Manufacturing Corp.
Description: TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CABLELOCK-4 Material Main Body: Anodized Aluminum Internal Locking Mechanism: Zinc Alloy Cable: Non-preformed galvanized cable. Frays when cut. Box Dimensions 16" x 12" 7" / 44 lbs per carton
- Sealing Devices: Adhesive Seal (Label/Tape)
- Applications: Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer
-
Supplier: Acrolab Ltd.
Description: Stoner W 313 Release & Paint is specially formulated as a paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or otherwise decorated.
- Type: Aerosol / Contact Cleaner
- Features: Specialty / Other
-
Supplier: International Thermal Systems LLC.
Description: equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Adhesive Curing Polymer Curing Product Drying Paint Curing Industry Applications Aerospace Automotive Electronics
- Operating Temperature: 500 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
Find Suppliers by Category Top
Featured Products Top
-
surfaces and feature low charging pressure sensitive adhesives (PSA) and liners that generate less than 125 volts with liner removal and again when removed and repositioned. Download the full brochure (read more)
Browse Label Materials Datasheets for Polyonics -
and tagging. Polyonics HIGHdegree thermal transfer printed polyimide and aluminum bar code label materials include unique, non-yellowing polymer or silicone print surfaces along with aggressive, high temp acrylic or ultra-high temperature silicone pressure sensitive (read more)
Browse Label Materials Datasheets for Polyonics -
custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
transfer printed polyimide and aluminum bar code label materials include unique, non-yellowing polymer or silicone print surfaces along with aggressive, high temp acrylic or ultra-high temperature silicone pressure sensitive adhesives (PSA). Our barcode tags are excellent alternatives to (read more)
Browse Industrial Tapes Datasheets for Polyonics -
pre-fitted with four M3 PCB screw pillars Accessory anodized front/rear panels Accessory painted front/rear panels Front panels are recessed by 8 mm or 14 mm Four self-adhesive non-slip feet included Applications Medical (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
of caulk, sealant, adhesives, tape, paint, stickers, labels, grease, lubricant and difficult to sweep metal chips, flakes or discs. The electroless nickel plated spring steel scraper is used in combination with EXAIR’s 2" Flat Super Air Nozzle and installed upon the Soft Grip (read more)
Browse Air Blow Guns Datasheets for EXAIR -
. With a flowable 1-part adhesive, it is possible to apply a coating with thermally conductive properties. This approach has successfully been used to coat the back of large-scale mega screen LED displays, offering environmental protection and effectively removing heat from the diodes. As the (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
conductive properties. This approach has successfully been used to coat the back of large-scale mega screen LED displays, offering environmental protection and effectively removing heat from the diodes. As the adhesive will be in contact with sensitive metals such as copper, it is essential (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
exchange of a coded identification number between a target (tag, label, or chip) and a reader – a device which transmits an encoded radio signal to the target. Schmersal has applied this technology to the RSS36 series non-contact safety sensor. In this application the RFID actuator target is (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc.
More Information Top
-
Benefits of deprescribing on patients’ adherence to medications
If a review of a patient’s medications identifies non-adherence to an inappropriate medication, then removal of this medication from their medication list will not only remove the label of non - adherence , but also prevent future medication errors.
-
The effect of colchicine on protein secretion by differentiating odontoblasts and ameloblasts in the hamster tooth in vitro as shown by radioautography with 3 ...
At the end of the culture period explants were rinsed for 10 s in non - labelled medium to remove adhering radioactiv- ity, fixed in 5% paraformaldehyde in 0.1 M phosphate buffer (pH 7.3) with 2% sucrose for 3 h at…
-
States > Connecticut > State > Regulations > Title 22A - Environmental Protection > Department of Environmental Protection > [RofC 22a-174] 174 - Abatement of ...
(74) "General purpose adhesive remover" means a product designed or labeled to remove cyanoacrylate adhesives and non -reactive adhesives or residue from a variety of substrates. " .
-
States > Connecticut > State > Proposed Regulations > 2006 Documents > June 1, 2006 > [2006 CT Proposed ct-20060601-0035-0003357] 22a-174-20, 40, 41 - Implemen...
"General purpose adhesive remover" means a product designed or labeled to remove cyanoacrylate adhesives and non -reactive adhesives or residue from a variety of substrates.
-
Polyamine metabolism inSetaria cervi , the bovine filarial worm
At suitable intervals, the worms were removed and washed with chilled KRB buffer containing non - labeled polyamines for the removal of adhering radioactivity.
-
States > Delaware > State > Regulations > Title 7 - Natural Resources and Environmental Control > 1100 - Air Quality Management Section > 1000 - Division of Ai...
(3) "General purpose adhesive remover" means a product designed or labeled to remove cyanoacrylate adhesive as well as non -reactive adhesives or residue from a variety of substrates.
-
States > New Jersey > State > Regulations > Title 7 - Environmental Protection > [N.J.A.C. 7:27] 27 - Air Pollution Control
"Adhesive remover - general purpose" means an adhesive remover designed or labeled to remove cyanoacrylate adhesives as well as non -reactive adhesives or residue from a variety of substrates.
-
States > Massachusetts > State > Regulations > 310 - Department of Environmental Protection > [310 CMR 7] 007 - Air Pollution Control
GENERAL PURPOSE ADHESIVE REMOVER means a product designed or labeled to remove cyanoacrylate adhesives as well as non -reactive adhesives or residue from a variety of types of substrates.
-
States > Rhode Island > State > Regulations > Department of Environmental Management > Office of Air Resources > [RI Regs dem/oar - 31] 031 - Volatile Organic ...
31.1.71 "General purpose adhesive remover" means a product designed or labeled to remove cyanoacrylate adhesives as well a non -reactive adhesives or residue from a variety of substrates.
-
States > California > State > Proposed Regulations > 2004 Documents > May 7, 2004 > [2004 CA Proposed ca-p000g128] Title 17 - Proposed Action on Regulations - ...
(C) "General Purpose Adhesive Remover" means a product designed or labeled to remove cyanoacrylate adhesives as well as non -reactive adhesives or residue from a variety of substrates. " .
Indicates content that may require registration and/or purchase.