-
Supplier: Hannay Reels
Description: position must be specified. Non-sparking ratchet assembly. Declutching arbor is provided to prevent damage from reverse winding. Cable stop should be used.
- Hose / Cable Length: 40 to 100 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.81 inch
- Cable Length: 40 to 100 ft
-
Supplier: Hannay Reels
Description: To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female NPT
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 35 to 100 ft
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Outside Diameter: 1.5625 inch
-
Supplier: Geartronics Industries Incorporated
Description: Custom Gears Custom manufactured to your specifications and material, made complete or cut teeth on your blanks Fine Pitch Medium Pitch Cluster Gears Sector Gears Pulleys Ratchets Gear Types Spur Gears Helical Gears Worm Gears/Worms Internal Gears & Splines Gear Boxes Sprockets Bevel Gears,
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic
- Industries: Aerospace, Agricultural, General Industrial, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Motion Control, Robotics, Wastewater
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Cluster Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Spur / Pinion Gears, Worms and Worm Gears
-
-
Supplier: Utility Parts Central, Inc.
Description: Hannay Hose Reel N617-19-20J Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads.
- Type Of Reel: Hose Reel
-
Supplier: Hannay Reels
Description: To handle 1-1/2" ID industrial vacuum hose for Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Non-sparking ratchet assembly locks hose at different payout
- Type Of Reel: Hose Reel
- Live Connection: Live Connection
- Rewind Options: Spring
- Material Of Construction: Steel
-
Supplier: GE Power Conversion
Description: Rugged, reliable construction GE's vertical pump motors are offered in standard efficient (SE), high efficient (HE) and NEMA premium efficient ratings with full cast iron frame, high thrust, space heaters, inverter duty insulation and non-reverse ratchet. Offering a rugged
-
Supplier: GE Power Conversion
Description: Rugged, reliable construction GE's vertical pump motors are offered in standard efficient (SE), high efficient (HE) and NEMA premium efficient ratings with full cast iron frame, high thrust, space heaters, inverter duty insulation and non-reverse ratchet. Offering a rugged
-
Supplier: Hannay Reels
Description: To handle 1-1/4" or 1-1/2" I.D. hose Bulk Transfer / Fuel Dispensing / Suction / Discharge Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads
- Maximum Pressure: 600 psi
- Hose / Cable Length: 25 to 75 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 1.8125 to 2.0625 inch
-
Supplier: Bluetools
Description: to choose from: Short stroke button reverse or Non-reversible Push-to-start or push and lever start Bit & finder, square drive, or quick change chuck Torque Range: 7 - 170 in.lb. (0.8 - 19 Nm) Screw Size Range: #8 - 5/16 (M3.5 - M6) Call BlueTools at 336-282-2020 to order your Cleco
-
Supplier: Bluetools
Description: Short stroke button reverse or Non-reversible Push-to-start or push and lever start Bit & finder, square drive, or quick change chuck Torque Range: 7 - 170 in.lb. (0.8 - 19 Nm) Screw Size Range: #8 - 5/16 (M3.5 - M6) Call BlueTools at 336-282-2020 to order your Cleco Clecomatic
-
Supplier: Bluetools
Description: Short stroke button reverse or Non-reversible Push-to-start or push and lever start Bit & finder, square drive, or quick change chuck Torque Range: 7 - 170 in.lb. (0.8 - 19 Nm) Screw Size Range: #8 - 5/16 (M3.5 - M6) Call BlueTools at 336-282-2020 to order your Cleco Clecomatic
-
Supplier: Bluetools
Description: Short stroke button reverse or Non-reversible Push-to-start or push and lever start Bit & finder, square drive, or quick change chuck Torque Range: 7 - 170 in.lb. (0.8 - 19 Nm) Screw Size Range: #8 - 5/16 (M3.5 - M6) Call BlueTools at 336-282-2020 to order your Cleco Clecomatic
Find Suppliers by Category Top
Featured Products Top
-
The 700 Series spring rewind reels are built with a roll-formed channel frame for heavy-duty applications. The design is ideal for air, water, steam and general industrial applications. A non-sparking ratchet assembly and declutching arbor prevents damage during reverse winding. The reel handles (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Standard pressures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
position must be specified. Non-sparking ratchet assembly. Declutching arbor is provided to prevent damage from reverse winding. Cable stop should be used. Applications: For arc welding (read more)
Browse Cable Reels Datasheets for Hannay Reels -
-way roller configurations. When ordering, the type of gas used must be specified, and a hose stop is required. Features: Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-sparking ratchet assembly locks hose at different payout lengths. Declutching arbor to prevent damage from reverse winding. Standard Inlet/Outlet accepts 1 ½” vacuum hose. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel (read more)
Browse Hose Reels Datasheets for Hannay Reels -
250° F (121°C). Constant tension and a full flow swivel joint are available upon request. Features: Narrow frame and compact mounting base Non-sparking ratchet assembly Declutching arbor to prevent damage from reverse (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads are optional and must be specified. Standard outlet: 1/4" female (read more)
Browse Hose Reels Datasheets for Hannay Reels -
constant tension are also available. Features: Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Designed for bulk transfer and fuel dispensing operations, Hannay Reels 900 Series spring rewind reels are constructed with a roll-formed channel frame. The non-sparking ratchet and declutching arbor prevent damage to the reel and ensures its longevity. The 900 Series comes with 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet 90° stainless steel ball bearing swivel joint 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar) (available up to 10,000 (690 bar). Temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Generic Guide Specification for Geothermal Heat Pump Systems
A non reversing ratchet mechanism shall be installed on top of the motor to prevent pump back spin on shut down.
-
Outline Specifications for Direct-use Wells and Equipment
A non reversing ratchet mechanism shall be installed on top of the motor to prevent pump back spin on shut down.
-
Chapter 9. Well Pumps
Foot valves, non - reversing ratchets , time delay switches, and rotation sensing switches can prevent this.
-
Geothermal direct use engineering and design guidebook
Foot valves, non - reversing ratchets , time delay switches, and rotation sensing switches can prevent this.
-
Water Wells and Pumps, Second Edition > Deep Well Turbine and Submersible Pumps
On the head shaft, slide the top half coupling with the non - reversible ratchet pins in position.
Indicates content that may require registration and/or purchase.