-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high degree
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up to 310°C. Phelps Style 9815 high
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 350,000 to 800,000 cP
- Tensile Strength (Break): 150 to 180 psi
- Elongation: 500 to 600 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
-
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
Supplier: Techsil Limited
Description: LOCTITE® SI 5940 is a black, 1-part, room temperature vulcanizing acetoxy silicone sealant. Used as a general-purpose sealing and bonding agent. It adheres to clean metal, glass, non-oily woods, silicone resin and many more. Product benefits Typically used in applications
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: The product Three Bond 5222N is a single-component solvent free and non-acid sealant based on modified silicone with low odor emission. Developed as a phthalate-free direct replacement for TB5222D, within a very short time it forms a rubber-like seal completely adapted to the
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-N Plus US Silicone Sealant White is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing of building components. It is non-sagging, elastomeric, AAMA
- Tensile Strength (Break): 300 psi
- Elongation: 430 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-N Plus US Silicone Sealant Clear is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing of building components. It is non-sagging, elastomeric, AAMA
- Tensile Strength (Break): 190 psi
- Elongation: 430 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 6-1125 CV Sealant White is a one component, moisture curing, space grade silicone sealant that is used to for high temperature bonding and sealing. It offers high elongation, non-flowing, no required mixing, and fast in-line processing. 141 g Tube.
- Tensile Strength (Break): 985 psi
- Elongation: 680 %
- Dielectric Strength: 558.8000000000012 kV/in
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-N Plus US Silicone Sealant Aluminum is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing of building components. It is non-sagging, elastomeric,
- Tensile Strength (Break): 300 psi
- Elongation: 430 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Silicone Adhesives and Sealants - Flowable, One-component Silicone Sealant -- CENUSIL® RT 760 CN A/BSupplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive
- Industry: Electronics
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A 95 GRY is a one part thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 95 GRY is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service.
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 200 psi
- Elongation: 850 %
- Industry: Automotive
-
Supplier: Techsil Limited
Description: TB5211 is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211 cures spontaneously on exposure to atmospheric moisture and forms a durable
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during vulcanization flexible at low (-40 °C) and high
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Plastic, Wood / Wood Product
- Features: Grease / Paste, Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on exposure to atmospheric moisture and forms a durable
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: CHT USA Inc.
Description: AS5702 is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Alkoxy cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures at room temperature when in
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 391.5994662644319 psi
- Elongation: 540 %
-
Supplier: Accuris
Description: Sealant, Silicone, Two- Part, General Purpose Room Temperature Vulcanizing Non-Fuel Resistant
-
Supplier: Accuris
Description: Sealant, Silicone, Two-Part, General Purpose Room Temperature Vulcanizing Non-Fuel Resistant
-
Supplier: SAE International
Description: This specification covers a two-component silicone rubber sealant and compatible primers.
-
Supplier: CableOrganizer.com, Inc.
Description: 3M™ Fire Barrier 2000 Silicone SealantL What's special about this silicone sealant? Great for top-of-wall/head-of-wall joints Superior adhesion Provides up to a 4-hour fire-rating Cures upon exposure to atmospheric humidity Applied with conventional caulking gun 3M™ Fire Barrier
-
Supplier: SAE International
Description: This specification covers a two-component silicone rubber sealant and compatible primers.
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these water tight sealants? Re-enterable / Repairable Excellent weatherability cures upon exposure to atmospheric humidity Applied with standard or bulk caulking guns or pneumatic pumping equipment 3M™ Fire Barrier Water Tight Sealant 1000 NS (non-slump) and
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.12, Grey, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.09, White, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Acetoxy dual-cure silicone sealant paste with deep light cure capability, UV and visible, with a secondary moisture cure mechanism for shadow curing. LOCTITE® SI 5033 is a light yellow, translucent, fluorescent, thixotropic, non-sagging, acetoxy dual-cure silicone
- Substrate Compatibility: Ceramic / Glass, Metal
- Features: Silicone
- Cure / Technology: Single Component System, UV / Radiation Cured (also EB, Light)
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Features: Silicone
-
Supplier: Protavic America, Inc.
Description: PNS-56225™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature
- Viscosity: 400 cP
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 3,055.5555555555557 µin/in-F
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 5613 Silicone, Black is designed for superior fluid resistance and fast room temperature cure. Pneumatic dispensing recommended, non-corrosive and low odor. Tack-free in 10 minutes. Black in color.
- Features: Silicone
- Cure / Technology: Two Component System
-
Supplier: Shiu Li Technology Co., Ltd
Description: Non-Silicone Thermal Compound N800C-s is made of non-silicon resin material. No low molecular siloxane volatilization and low total volatile gas, no electrical contact & pollution problems. N800C-s can have low thermal resistance and high thermal conductivity.
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 257 F
- Thermal Conductivity: 17 W/m-K
- Dielectric Strength: 203.20000000000041 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: Low strength gasketing product for high temperature applications. Suitable for flexible flanges and gaps up to 1 mm. LOCTITE® SI 5920 is a low strength, silicone-based gasketing product. It is used on flexible flanges with machined or cast surfaces and is particularly suitable for high
- Applied Thickness / Gap Fill: 0.039 inch
- Use Temperature: 65 to 700 F
- Tensile Strength (Break): 275 psi
- Substrate Compatibility: Metal, Plastic
-
Description: The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 3 W/m-K
- Tensile Strength (Break): 7.977026164645835 psi
- Elongation: 70 %
Find Suppliers by Category Top
Featured Products Top
-
The silicone cures very quickly upon exposure to atmospheric moisture or humidity. Curing speed is directly influenced by the humidity level and layer thickness; thinner sections cure more quickly than thicker ones. A tack-free time can be achieved in as little as 15-20 minutes at 75°F (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
encapsulation, these optically clear silicones feature non-yellowing catalyst systems providing UV resistance even throughout long-term exposure. General Attributes: UV resistant - non yellowing Addition cure materials Low viscosities Choice of heat cure or (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
gaps could be very damaging to either the PCB or delicate components. The liquid dispensable Gap Filler can be applied to very specific areas and at varying thicknesses, thus offering commercial and technical advantages. Non-setting compounds Silicone thermal (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Why are silicones used in LED & Lighting applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Master Bond EP40Med, a two part epoxy system, combines toughness and a low tensile modulus while still providing a relatively high lap shear strength. It meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. This compound can be used for bonding, sealing, coating and encapsulating. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
used in food packaging for dry food, boiled pouch, standing pouch, and aluminum retort packaging applications. It is suitable for foil and non-foil laminations in food packaging. It is used in flexible retort packaging, pouches and bags for frozen food, pet food/treats and snacks (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc.
More Information Top
-
Caulking - Caulks and Caulking Supplies - Grainger Industrial Supply
i am looking for a non silicone sealant to apply to a 100 gallon water tank .
-
silicone sealant - offers from silicone sealant manufacturers, suppliers, exporters & wholesalers
Non Stain Silicone Sealant .
-
SILICONES
An advantage of silicone RTV in general is that it flows into joints faster than non - silicone sealants and can be applied more rapidly.
-
New Durable Sealant of Telechelic Polyacrylate
Other conventional non - silicone sealants are not recommendable because of their insufficiently UV resistant adhesion to glass, especially to SCG which decomposes organic compounds.
-
Untitled
The paper by Berg and O'Brien discuss a new primer concept in an unusual situation where silane coupling agents are put in a silicone solvent and are shown to be useful with both silicone and non - silicone sealants .
-
Dow Corning 732 Multi-Purpose Sealant Excels In Industrial Sealing Of Plastics
Midland, MI - Dow Corning 732 Multi-Purpose Sealant is a one-component silicone sealant with non -sagging consistency that cures to form a tough and flexible rubber when exposed to moisture in the air at room temperature.
-
7.3.08 -- Silicones Sealants Protect Buildings And Their Occupants
Dow Corning 732 Multi-Purpose Sealant is a one-component silicone sealant with non -sagging consistency that cures to form a tough and flexible rubber when exposed to moisture in the air at room temperature...
-
Silicone Rubber Latex Sealants
Therefore shrinkage of silicone rubber latex sealants is higher than that of non -latex silicone sealants , but it is similar to other (organic) latex sealants.
-
Astronomy with a Home Computer
Use non -toxic silicone sealant (from your local tropical fish retailer) to glue up any holes around screws and bolts along the legs, and the gaps where the rubber or plastic feet join onto the aluminum.
-
Effects of Weatherproofing Sealants on Building Aesthetics — Part II
Some silicone sealants pick up dirt faster than other, however, the dirt pick-up on all non surface modified silicone sealants is visible from more than 1.5 meters distance after an exposure time of 25 months (dirt pick- up ratings of …
Indicates content that may require registration and/or purchase.