-
Supplier: Accuris
Description: BATT, GLASS FIBER, NON- WOVEN, HEAT INSULATING
-
Supplier: Dryvit UK
Description: A high performance, non-cementitious water-resistive membrane and air barrier.
- Thickness: 0.9842525 inch
- Material: Other
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover various types of non-woven glass fiber tape and flat sheet impregnated with epoxy resin, the resin to be supplied in a "B" staged condition, for application by hand or tape-laying machine.
-
-
Supplier: SAE International
Description: This specification covers one type of epoxy-resin-impregnated, non-woven, glass fiber in the form of tape for hand or machine layup and of flat sheet.
-
Supplier: SAE International
Description: This specification covers one type of epoxy-resin-impregnated, non-woven, glass fiber in the form of tape for hand or machine layup and of flat sheet.
-
Supplier: SAE International
Description: This specification covers one type of epoxy-resin-impregnated, non-woven, glass fiber in the form of tape for hand or machine layup and of flat sheet.
-
Supplier: Accuris
Description: Glass Non-Woven Fiber Tape and Flat Sheet Epoxy Resin Impregnated, For Hand and Machine Layup GL-I-36 - 150 (302)
-
Supplier: Accuris
Description: Glass Non-Woven Fiber Tape and Flat Sheet Epoxy Resin Impregnated, for Hand and Machine Layup GL-III-36 - 120 (248)
-
Supplier: Accuris
Description: Glass Non-Woven Fiber Tape and Flat Sheet Epoxy Resin Impregnated, for Hand and Machine Layup GL-I-26 - 150 (302)
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for vinyl-coated fiber glass solar screening, and should help users recognize the characteristics of acceptable vinyl-coated fiber glass solar screening. This specification is limited in application to vinyl-coated
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45%
- Overall Thickness: 0.017 inch
- Fabric Strength: 1,300 to 3,000 lbs/in
- Applications: Filtration
- Features: Glass / Fiberglass, Nonwoven Product, Specialty / Other, Synthetic / Polymer, Wet-laid / Air-laid Nonwoven
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micromat® is a flexible, resilient, blanket-type fiber glass insulation faced on one side with a smooth, durable, non-woven glass mat designed for HVAC equipment applications. Micromat provides superior thermal and acoustical performance. In
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Norplex-Micarta
Description: NP511 (NEMA G-11) combines a woven glass fabric and a high temperature epoxy resin system (Tg over 180°C) that is non-brominated. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond
- Use Temperature: 338 to 356 F
- Coeff. of Thermal Expansion (CTE): 7.222222222222222 to 8.333333333333334 µin/in-F
- Water Absorption: 0.2 %
- Tensile Strength (Break): 37,000 to 43,000 psi
-
Supplier: Radwell International
Description: NON-WOVEN GLASS FIBER FILTER ELEMENT, SIZE 110LA, 6 MICRON. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Bosch Rexroth Corporation
Description: For all fields of applications Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber Achievable oil purity up to ISO 12/8/3 (ISO 4406) Filtration quotient ß x = 1000 Cleanable filter material Superior contamination retention due to two-layer
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid, Lubricants
- Filter Medium Material: Paper, Polyester / Fiberglass, Synthetic Fiber
-
Supplier: JBC Technologies, Inc.
Description: free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types:
- Use Temperature: 1,832 F
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC
- Material: E-glass, S-glass
- Features: Flame Retardant, Glass / Fiberglass, Nonwoven Product, Other, Thermal Insulation / Fireproofing
-
Supplier: Norplex-Micarta
Description: NP511B pre-preg is composed of a high temperature electrical grade of epoxy resin (Tg = 170°C) combined with a woven glass substrate. This grade of pre-preg is not flame retardant. With a non-brominated resin system, the product offers high mechanical strength at temperatures up
- Chemical System: Epoxy
- Filler: Fiber Glass
- Type: Molding Resin, Thermoset
-
Supplier: Darco Southern, Inc.
Description: Tetraglas® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads,
- Overall Thickness: 0.75 inch
- Overall Width / OD: 60 inch
- Overall Length: 15 yd
- Use Temperature: 1,000 F
-
Supplier: OILES America Corporation
Description: Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together
- Inside Diameter: 1.973229412 to 1.9760640592 inch
- Outside Diameter: 2.364174505 to 2.3659855296 inch
- Length: 1.16929197 to 1.181103 inch
- Operating Temperature: -40 to 248 F
-
Description: design also available. Glued with a 2-component adhesive in a longitudinal direction and with metal / plastic end-caps. Sealed with O-ring or profile seal. Features Glass Fiber, Paper, Wire Mesh & Non-Woven Media. Water-absorbing media. Achievable oil cleanliness: up to
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: CertainTeed Corporation
Description: Composed of resin-bonded glass fibers with a reinforced foil laminate air barrier/vapor retarder facing applied to the outside surface and a textile fiber glass non-woven mat bonding to the air stream surface. ToughGard and Ultra*Duct Black perform at air
- Application: Commercial, Residential
- Type: Fiberglass Duct Board
- Features: Insulated
-
Supplier: All-Spec Industries
Description: The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit. Epic 40578-T5 Features: Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties Constructed from FDA / USDA approved hypoallergenic materials Two pleated
- Industry: Cleanroom, Laboratory, Pharmaceutical/Medical
- Features: Disposable, Other, Sanitary/Hygienic
- Application: Dust/Fiber
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries,
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 3,002 F
-
Supplier: Georgia-Pacific Corporation
Description: designed for non-woven residential and commercial & industrial (C&I) insulation including fiberglass and mineral fiber applications. The new resins provide manufacturers with a formaldehyde-free binder system designed to reduce emissions, be easy-to-use, easy-to-store and
-
Supplier: ASTM International
Description: cross-section; however, non-circular shapes are also in commercial use. To the extent that the individual methods are compatible with a particular non-circular shape, these test methods are applicable to these other shapes. For tests on non-circular tubes, appropriate comments
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C to 2300°F •
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 51 inch
- Use Temperature: 1,000.4 F
- Thermal Conductivity: 0.031730138 to 0.109613204 W/m-K
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C to 2300°F •
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 12 to 48 inch
- Use Temperature: 1,832 F
- Fabric Strength: 75 to 100 lbs/in
-
Description: LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The
- Overall Thickness: 0.01 inch
- Fabric Weight: 50 gsm
- Features: Chemical Bond/Binder Addition, Glass / Fiberglass, Nonwoven Product, Specialty / Other
- Applications: Filtration
-
Supplier: Lydall Performance Materials
Description: Cryo-lite® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is suitable for applications with temperatures ranging from -450°F (-268°C) to +450°F
- Overall Thickness: 1 inch
- Overall Width / OD: 72 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: -450 to 450 F
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s nonwoven glass mats are tailored to meet your needs. We start by selecting the JM fiber glass that best suits your end-use application. With our large family of glass chemistries, we are able to blend in polymer fibers or glass microfibers
- Applications: Architectural / Construction, Battery / Fuel Cell, Industrial OEM
- Features: Glass / Fiberglass, Nonwoven Product, Other, Wet-laid / Air-laid Nonwoven
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background applications while still providing superior thermal resistance in a limited
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: CryoTherm® Super-Insulating Media are non-outgassing, inorganic glass-fiber nonwovens that offer the single best option for preventing costly evaporation loss of stored super-cooled liquified gases. The 243 product is our thinnest standard grade to maximize reflective layers.
- Overall Thickness: 0.0026 inch
- Fabric Weight: 12 gsm
- Use Temperature: -450 F
- Thermal Conductivity: 0.037499254 W/m-K
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing facilities. Our
- Overall Thickness: 0.17716545 to 0.9842525 inch
- Fabric Weight: 300 to 4,600 gsm
- Features: Carded / Needlepunched Nonwoven, Glass / Fiberglass, Nonwoven Product, Other, Thermal Insulation / Fireproofing
- Applications: Fire Proofing / Thermal Protection, HVAC, Industrial OEM
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1900 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages: Made from non-respirable, electrical grade glass
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
Find Suppliers by Category Top
Featured Products Top
-
eliminate smaller bits from a workpiece—whether to impart a desired finish, ensure a part's performance, or both. The conformable fiber matrix of non-woven products allows their abrasive particles to uniformly contact and polish the workpiece surface. Non-woven products are used in (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
contain high levels of silica. Firstly, glass fibers, like e-glass or s-glass fibers, go through a chemical leaching procedure. This process takes away non-silica elements, like aluminum and boron, through an acid solution. It can enhance the levels of silica to around 90-96%, transforming the (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
(polypropylene or polyester) using a non-woven, thermo-bonded process. The media is available in roll or cut-to-size form and is designed for pleating or stitching into pocket filter bags. Its progressive density structure captures larger particles on the upstream side and finer particles deeper (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Traditional fabrics are woven or knitted. Nonwoven fabrics are engineered as sheet or web structures, bonded together by entangling fiber or filaments through mechanical, thermal or chemical means. These fabrics can be designed for single-use or limited-life applications, but they can also be durable (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
record of success Ambrell offers a special nanoparticle heating kit with an EASYHEAT power supply, three specially-designed coils, a fiber optic temperature sensor, a serial datalink to your PC, and plastic and glass vials along with insulating paper. Contact Ambrell today to discuss your application and see if the induction heating nanoparticle kit might be right for you. (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
reduce failure risk in demanding industrial environments. ARMATEX® Silicone Coated Fiberglass ARMATEX® Silicone Coated Fiberglass is an insulation material engineered by combining high-strength woven (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Fluon PFA and Fluon ETFE. Fluon resins can also be custom-compounded with fillers such as glass, graphite, and pigments to meet specific performance requirements. Many of (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Our fiber laser systems are primarily used for cutting, marking and welding both ferrous and non- ferrous metals such as stainless, mild steel, aluminum, anodized and coated metals, brass, bronze, Inconel, titanium, bronze and much more (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
:: New Materials Zone ::
Home Glass Fibres Non - woven glass fibre veil improves performance of flooded lead-acid batteries for stop-start engine systems .
-
Evaluating the heat resistance of thermal insulated sandwich composites subjected to a turbulent fire
Fire structural tests were conducted on thermal insulated sandwich composites incorporating a thin surface‐bonded non ‐ woven glass fibre tissue impregnated with char‐forming fire retardant, ammonium polyphosphate.
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
The LD-GMT material is made from 30–55 wt % non - woven glass fibers , and areal weight between 600–2000 gsm in PP matrix.
-
:: New Materials Zone ::
Home Advanced Composites (General) Non - woven glass fibre veil to improve performance of flooded lead-acid batteries for stop-start engine systems .
-
Through-thickness thermal conduction in glass fiber polymer–matrix composites and its enhancement by composite modification
The value obtained by Ref. [23] is comparable to the value of 1.07 or 1.03 W/(m K) obtained in this work for nonwoven glass fiber composites at the same curing pressure, even though carbon fiber is much more…
-
Tin fluorophosphate nonwovens by melt state centrifugal Forcespinning
Non- woven glass fibers made directly from this process obviate the need for post-processing unidirectional glass fibers produced from other methods into a randomly oriented nonwoven mat, which may lead to fiber breakage and reduced aspect ratio.
Indicates content that may require registration and/or purchase.