-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Pressure Rating: 15 psi
- Power: 24 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Pressure Rating: 20 psi
- Power: 12 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Pressure Rating: 15 psi
- Power: 12 volts
- Features: Pinch Valves, Solenoid Valves
-
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Pressure Rating: 20 psi
- Power: 24 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: ASCO
Description: The Series 284 are 2-way, normally closed and normally open, solenoid operated pinch valves designed to control the flow of corrosive or high purity fluids in medical equipment, analytical instruments, and industrial applications. Pinch valves
- Valve Size: 0.062 to 0.125 inch
- Number of Ports/Ways: 2
- Pressure Rating: 15 psi
- Features: Aluminum, Pinch Valves
-
Supplier: IMI Bimba
Description: Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual
- Power: 24 volts
- Features: Air, Compressed Air, Pinch Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and
- Valve Size: 0.125 to 0.187 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Features: Air, Compressed Air, Control Valves, ISO, Other, Pinch Valves, Single Solenoid, Solenoid Valves, Tube Fitting
-
Supplier: Clark Solutions
Description: Model PM pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Each model can be configured for three way (dual tube), two way normally open (single
- Valve Size: 0.09448824 to 0.1181103 inch
- Pressure Rating: 21.755655 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: Clippard
Description: Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 250 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Features: Air, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Pinch Valves, Solenoid Valves, Water
-
Supplier: Clark Solutions
Description: Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single tube) or
- Valve Size: 0.12598432 inch
- Pressure Rating: 21.755655 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: Clark Solutions
Description: Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single tube) or
- Valve Size: 1.6 to 0.12598432 inch
- Pressure Rating: 21.755655 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: Clippard
Description: Clippard’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require greater flow or those that utilize viscous or particulate-laden media. As with all Clippard
- Pressure Rating: 20 psi
- Media Temperature: -20 to 158 F
- Power: 24 volts
- Media: Air, Water
-
Supplier: Clippard
Description: The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Other, Pinch Valves, Single Solenoid, Solenoid Valves, Tube Fitting, Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.003.125 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the
- Valve Size: 0.1181103 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane
- Valve Size: 0.2362206 inch
- Pressure Rating: 0 to 11.603016 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 24 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Pinch Valves, Single Solenoid, Solenoid Valves, Water
-
Supplier: Valcor Engineering Corporation
Description: The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 30 psi
- Actuation: Electric
- Features: Other, PTFE - Teflon®, Pinch Valves, Tube Fitting
-
Supplier: Clark Solutions
Description: Model PSK pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PSK is available in three way (dual tube), two way normally open (single tube)
-
Supplier: Gems Sensors & Controls
Description: 2-Way Normally Open/Closed; 3-Way Directional MOPD: 15 PSIG to 30 PSIG (1.03 bar to 2.07 bar) As Low as 2.8 Watts; Based on Configuration These pinch valves offer 2-way Normally Open (NO) and Closed (NC), or 3-way Directional Control operation. While sharing
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 2 to 3
- Actuation: Electric
- Valve Type: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: This normally closed, high flow, bidirectional pinch-tube isolation valve boasts only one wetted material (the tube) and zero dead volume. Its unique internal flow path is a full-bore tube, which minimizes damage to sensitive fluids and ensures maximum, rapid flushing.
- Pressure Rating: 15 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: closed or a 2-way normally open configuration. Unlike traditional external pinch valves, Xover is durable across a long life and switches consistently in less than 40 ms. It is ideal for applications in flow cytometry, gene sequencing, spatial biology, microbioreactors
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Dymax
Description: The Model 830 dispensing valve is a normally closed disposable fluid path valve that provides larger material flow rates while still maintaining precise control. This dual-piston pinch valve is used with many low- to high-viscosity materials and features a
- Material Temperature Range: 104 F
- Valve Dispensing Technology: Pinch Valve
Find Suppliers by Category Top
Featured Products Top
-
Pinch valves are used to facilitate the flow of liquid through a tube by opening and closing the flow, without any contact between the liquid and the valve itself. The tube is pinched between a fixed and a moving bar (pinch elements); as these are closed together the tube is pinched closed and (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
The Lee Company is excited to introduce Xover – a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
-Extrusion Rings. Weighing just 0.16 pounds, the CB Solenoid Valve is a normally closed design that is offered in both single coil and dual coil configurations and with the lead wires exiting either end of the valve. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
when the valve plunger moves and outputs a 0 or 12/24 VDC signal to the user’s control or data acquisition system. For normally-closed valves, the output is 0 when the valve is off and 12/24 V when open; for normally-open valves the logic is reversed. LED indicators provide clear, color (read more)
Browse Pinch Valves Datasheets for Clippard -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
across a wide range of industries, the new range of pinch valves develops more force than previous models. Designed for use with a 6/7mm outside diameter tube, these innovative pinch valves provide a changeover function due to their normally open/normally closed operation. Learn more. (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard
More Information Top
-
Pulsatile perfusion bioreactor for cardiac tissue engineering
Pulsatile perfusion (PP) was achieved by incorporation of a normally closed solenoid pinch valve into the perfusion loop and was carried out at a frequency of 1 Hz and a flow rate of 1.50 mL/min (PP) or 0.32 mL/min (PP‐LF).
-
Pulsatile perfusion bioreactor for cardiac tissue engineering.
Pulsatile perfusion (PP) was achieved by incorporation of a normally closed solenoid pinch valve into the perfusion loop and was carried out at a frequency of 1 Hz and a flow rate of 1.50 mL/min (PP) or 0.32 mL/min (PP…
-
Modeling, design and validation of a novel microfluidic sensor for in-vitro isotonic measurement of microvessel contraction/dilation
parts of fluidic circuit: the inlet reservoir with the capillary tube, the capillary tube with the microfluidic sensor, the microfluidic sensor with the outlet reservoir; r a pinch solenoid normally closed valve (S 104 09-Z030A, Sirai Elettromeccanica Srl) placed on the…
-
A programmable micropropagation apparatus using cycled liquid medium
Normally - closed sol- enoid pinch valves (Bio-Chem #100P2WNC) provided on/off operation for each vessel and filter circuit.
-
Experimental control in a visual engineering environment: the use of DT VEETM in building a system for water quality assay
This is achieved by opening and closing four solenoid pinch valves ( normally open when not energised) which are activated by the flow control unit (FCU).
-
Journal of the Brazilian Chemical Society - A LED based photometer for solid phase photometry: zinc determination in pharmaceutical preparation employing a mul...
…flow lines of polyethylene tubes (0.8 mm internal diameter), a PC microcomputer equipped with a PCL711 Advantech (38 Tesla Street, 100 Irvine, CA, USA) electronic interface card, two normally closed and one normally open solenoid pinch valves (P/N P091-11 and…
-
Electrically Controlled Sampler for Milk Component Sensors
Valves are normally closed , dual solenoid -operated pinch valves .
-
The Wonder of Nanotechnology: Quantum Optoelectronic Devices and Applications
The solution from the top of the filter holder is forced through a rectangular narrow aperture flow through a quartz cuvette (Starna Cells, Inc.) using a model Pk solenoid pinch valve (Clark Solutions) that is normally closed but can be opened by…
Indicates content that may require registration and/or purchase.