-
Supplier: U.S. Plastic Corporation
Description: Manifold Flanged fittings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no
- Features: Flange
-
Supplier: Newport MKS
Description: The 100312201 ISO-KF Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100312003 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
-
Supplier: Newport MKS
Description: The 100312005 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100312205 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: MOCAP LLC
Description: Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling Flange Allows for Protection of the Outside of Port
- NPT Thread: 1/4 NPT
- Features: Flange, Other, Threaded
- Material: Polypropylene (PP)
-
Supplier: MOCAP LLC
Description: Material: LDPE (Low Density Polyethylene) (Natural) Flanged for Easy Removal Use as Thread Protector or End Cap
- NPT Thread: 2 NPT
- Features: Flange, Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Badger Meter
Description: The Preso® COIN® NF flow meter accommodates most flows, even the most abrasive. Accuracy and reliability are achieved by its rugged construction, practical design, and simple principle of operation. It stands alone in its ability to maintain the necessary square root relationship between flow rate
- Pipe Diameter: 0.5 to 48 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
-
Supplier: Daemar Inc.
Description: These tapered plugs were designed to cap NPT fittings, but have a universal design ideal for a variety of applications. These durable, multi-use plugs have a flange for easy installation and removal. Material: Low-Density Polyethylene Colour: Orange
- NPT Thread: 2 NPT
-
Supplier: DME Company
Description: Very large 2” female NPT manifold allows tremendous flow. This large manifold supplies up to 16 - 1/2” ports uniformly without restricting flow. ■ One piece aluminum extrusion ■ Anodized for corrosion protection ■ No welds ■ No rust ■ 2” NPT supply for maximum flow ■ 1/2” ports - up to
- Supply Ports: 4 to 16
- Maximum Pressure: 1,000 to 3,000 psi
- Size: 1", 1/2"
- Body Material: Aluminum
-
Supplier: Caplugs
Description: Designed to plug NPT fittings, the EZP series plugs can also be used to protect a variety of items. A heavy-duty, tapered, multi-use cap with a flange for easy insertion and removal. NPT Tapered Design Flange for easy installation and removal Material: LDPE Standard
- Material: Polyethylene (PE)
- Features: Threaded
-
Supplier: Edwards Vacuum
Description: When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet
- Operating / Bake-out Temperature: 14 to 392 F
- Component Type: Adapter
- Materials: Aluminum, Steel - Stainless
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), High Vacuum (< 10-3, >10-8 torr)
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the AG3400 economy series are a cost-efficient alternative to the high-end AG2400 gears. The gears, which are available in 1-stage and 2-stage versions, are compatible in their mating dimensions with those of the high-end AG2400 series and enable
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the AG3400 economy series are a cost-efficient alternative to the high-end AG2400 gears. The gears, which are available in 1-stage and 2-stage versions, are compatible in their mating dimensions with those of the high-end AG2400 series and enable
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the AG3400 economy series are a cost-efficient alternative to the high-end AG2400 gears. The gears, which are available in 1-stage and 2-stage versions, are compatible in their mating dimensions with those of the high-end AG2400 series and enable
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the AG3400 economy series are a cost-efficient alternative to the high-end AG2400 gears. The gears, which are available in 1-stage and 2-stage versions, are compatible in their mating dimensions with those of the high-end AG2400 series and enable
-
Supplier: Richardson RFPD
Description: The NPT2021 GaN HEMT is a wideband transistor optimized for DC - 2.5 GHz operation. This device supports CW, pulsed, and linear operation with output power levels to 45 W in an industry standard plastic package with bolt down flange. The NPT2021 is ideally suited for defense communications,
- Power Gain: 14.2 dB
- Output Power: 50 watts
- Operating Frequency: 0 to 2,500 MHz
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Trogamide Lens Bourdon Tube - Coiled Safety Tube Accuracy : ±1% Full Scale, ASME grade 1A Pointer : Balanced Aluminum, Black Finish Dial : Aluminum with White Background, UV Resistant
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: NIBCO INC.
Description: flange features a one-piece webbed design and a female NPT thread connection. Chemtrol® CPVC fittings are lightweight, easy to install and maintenance-free. Chemtrol® fittings connect piping lengths together with solvent cementing, threading or flanging to create a highly reliable,
- English Size: 2 to 4 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: 1,000 psi
- Type: Gauge
-
Supplier: Superlok - Mako Products
Description: Features • ANSI B16.5 flanged inlet connections 1/2" to 3" sizes Class 150 rated to class 2500 rated. • 1/2" -1" F.NPT Thread outlet to ANSI/ASME B1.20.1(depending on bore size). • 1/2" F.NPT Thread vent connection to ANSI/ASME B1.20.1 • Standard materials of Stainless steel ASTMA182
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Actuation: Manual / Hand
-
Supplier: Deublin Co.
Description: design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon Graphite/Tungsten Carbide
- Length: 11.61 inch
- Diameter: 5.25 inch
- Number of Ports: 1
- Port Size: 2"
-
Supplier: Deublin Co.
Description: Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon
- Length: 19.88 inch
- Diameter: 9.02 inch
- Number of Ports: 2
- Port Size: 2", 3"
-
Supplier: Transcat, Inc.
Description: Product Highlights 41/2" and 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations with
- Working Pressure Range: 0 to 3,625.9425 psi
- Type: Gauge
-
Supplier: Deublin Co.
Description: Duo flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Steel-banded floating seal Easy and quick replacement of sealing components Full-media flow Vent slots Cast iron housing Steel rotor flanged/threaded Seal combinations: Standard: Carbon
- Length: 12.36 inch
- Diameter: 5.24 inch
- Port Size: 1", 2"
- Number of Ports: 2
-
Supplier: Durex Industries
Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the
- Stem Length: 9.25 inch
- Socket/Stem Insertion Length: 7 inch
- Bore Diameter: 0.385 inch
- Connection Means: Flanged, Van Stone
-
Supplier: Daemar Inc.
Description: Designed to cap NPT fittings, but can be used to protect a variety of items. A heavy-duty, tapered, multi-use cap with a flange for easy insertion and removal. Material: Low-Density Polyethylene Colour: Orange
-
Supplier: Essentra Components
Description: Threaded O-Ring Plugs are equipped with a compressing flange lip and O-ring for a watertight seal and superior leakage protection for NPT threads. The unique head design allows easy application and removal with a 12 point socket head, screwdriver, or wrench.
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: American Cast Iron Pipe Company
Description: flanges, and this coating may be removed prior to installation. Pipe Barrel and Flanges Ductile iron pipe barrels conform to the requirements of AWWA C151. All flanges furnished by AMERICAN are ductile iron and in accordance with AWWA C115. AMERICAN recommends only ductile iron
- Features: Flanged
- Material: Iron (Ductile)
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: connected to a system through inlet and outlet NPT threaded fittings or flange connections. Circulation heater design concept incorporates all the rugged and durable features of a tubular heater with the flexibility of a heat exchanger. Design specifications may require a unit to meet
-
Supplier: Petersen Products Co.
Description: Description Inflation Ram Removal Plate Assembly, 1" OD Ram on 3" NPT Eye Bolt Size 1/2" (12.7MM) Flange Class NPT Flange Size MATES TO 3" NPT LAUNCH CYLINDER Height Max. IN 5.96" (151.4MM) Length 9.5" (241.3MM) Material STEEL / ALUMINUM Sage Subcategory Number
-
Supplier: Petersen Products Co.
Description: Country of Origin US Description 1" OD Inf. Ram, 3" NPT Pkg Seal Dia., Inflation Ram 1" (25mm) Flange Size 3" (76mm) Material Carbon Steel Port, Bleed Off Size & Type 1/4" Ball Valve Port, Press. Monitoring Type N/A Sage Subcategory Number W2666 Shipping Wt. 7 Lbs (3.18 Kg) Style
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description 1" OD Inf. Ram, 2" NPT Pkg Seal Diameter, Inflation Ram 1" (25mm) Flange Size 2" (51mm) Material Carbon Steel Port, Bleed Off Size & Type 1/4" Ball Valve Port, Press. Monitoring Type N/A Sage Subcategory Number W2666 Shipping Wt. 3 Lbs (1.36 Kg) Style
-
Supplier: Cole-Parmer
Description: 1200 PSIG for operation up to 300 PSIG without damage. All tube sensors feature 300 stainless steel bodies with heavy plated metal key and connector pins. Process connections are 1/8†NPT(M), NW 16, and 1/2†O.D. smooth flange. For other connections, contact a Cole Parmer
- Signal Output: Analog Voltage
-
Supplier: Durex Industries
Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Process Connection: None or Hand held
- Sensor Termination Type: Other
Find Suppliers by Category Top
Featured Products Top
-
Threads and BSP & NPT Threads. Flanged for Easy Removal Use as Thread Protector or End Cap Sizes Also Available For Metric, BSP & NPT Threads and Fittings To learn more use the links on this page or e mail us with your questions or request a catalog (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
radar level sensors keep you up to speed with real-time silo inventory. Update rate of less than 1 second and accuracy within 0.2” Stainless steel flange, 1-1/2” NPT, or plastic antenna models Aluminum, plastic, or stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Standard outlet: flanged riser with 1-1/2" female NPT threads Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel Rollers and roller mounting brackets are accessory items. Specify roller position Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads. Standard outlet: flanged riser, 2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake Standard: 90° ball bearing swivel joint, 3” female NPT threads Standard outlet: flanged riser, 3” female NPT threads Standard inlet, outlet riser and hub (read more)
Browse Hose Reels Datasheets for Hannay Reels -
compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads and 2" Victaulic groove. Standard outlet: flanged riser, 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Packaged in a rugged carry-case, you will find all the adaptors you need to MicroLeak test hydraulic components equipped with: Male pipe (NPT) plugs – 1/4″, 3/8″, 1/2″, 3/4″, 1″, 1-1/4″ Oring Boss (SAE) straight thread connectors (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
Bonomi has introduced the first ANSI 150 flanged wafer and 2-piece NPT threaded low-torque automated V-ball packages, factory-assembled with the company’s own Valbia electric actuators. The space-saving packages provide precision control and long, reliable service (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
lengths with NPT, radial O-ring, and bolt-on flange options. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
types of water heaters we offer please see the following UL recognized catalog numbers of water heater designs to order from such as: SG, SGB, SGS, FTG, TG, LS, SGW, and TGW. For reference the abbreviation of NPSM is for National Pipe Straight Thread and abbreviation of NPT is National Pipe Thread (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
A ( NPT ) Flange DC30E .
-
Laing LMB05271017 3/4" NPT Flange Kit at PlumberSurplus.com
Laing LMB05271017 3/4" NPT Flange Kit .
-
CO2 CAPTURE PROJECT - AN INTEGRATED, COLLABORATIVE TECHNOLOGY DEVELOPMENT PROJECT FOR NEXT GENERATION CO2 SEPARATION, CAPTURE AND GEOLOGIC SEQUESTRATION
In this configuration three 1/4-28 NPT flanges are terminated with two individual blank flanges in order to enclose the separation membranes.
-
Laboratory Validation of Critical Flow Choke Rate Equations for Wet Steam at Field Operating Conditions
inoh ANSI 600 RF NPT flange to qnow the qasy ramoval and installationof choke bean and oago nipplo as*emblios.
-
Precise Joint Length Determination Using A Multiple Casing Collar Locator Tool
The casing string was threaded into 5~in. NPT flanges , which were bolted to the load frame.
-
CR4 - Thread: Selecting of compressor sizes (Energy saving)
As in the above example, the 50 hp package (per IR) has a 1.5" NPT flange , the 100 hp package has a 2.0" NPT flange, and a 300 hp package has a 4" NPT flange.
-
CR4 - Thread: HDPE Flange Connected to CS Flange
A standard NPT flange adapter can then be used.
-
Chicago Faucets 332-LESSSPTCP Single Hole Wall Mounted Faucet, Polished Chrome at PlumberSurplus.com
• 1/2" NPT Flanged Female Inlet .
-
Chicago Faucets 332-CP Pot Filler, Polished Chrome at PlumberSurplus.com
• 1/2" NPT Flanged Female Inlet .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1227.pdf
Inlet/Outlet Pipe Size (in. NPT ) Flange Type Without Hex Wrench With Hex Wrench .
Indicates content that may require registration and/or purchase.