Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utility Parts Central, Inc.
Description: For installing and tightening pole hardware Will work with 7/16" quick change chuck Accomodates bolts that extend up to 6" beyond the nut 9 1/2" long with adapter Nut sizes: 1',13/16',3/4',5/8
- Type: Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability Lightweight
- Torque Range: 141 Ft-lbs
- Rated Free Speed: 120 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability
- Torque Range: 554 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
-
Supplier: Accuris
Description: NUT RUNNER AND SCREWDRIVERS, ELECTRIC
-
Supplier: Newark, An Avnet Company
Description: 10MM NUT RUNNER, N-INSUL
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Accuris
Description: Hand-Held Portable Power Tools - Measurement of Vibrations at the Handle - Part 7: Wrenches, Screwdrivers and Nut Runners with Impact, Impulse or Ratchet Action
-
Supplier: Visumatic Industrial Products
Description: The VNPD nut driving system is robustly designed to repeatably feed and install nearly any nut. The included fastener transfer sensor verifies that the nut feeder delivered the nut to the tooling tip. Nut driver tooling tip designs can accommodate a wide variety of
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
-
Supplier: Accuris
Description: Hand-held portable power tools - Measurement of vibrations at the handle - Part 7: Wrenches, screwdrivers and nut runners with impact, impulse or ratchet action
-
Supplier: RS Components, Ltd.
Description: MINIATURE NUT SPINNER
- Type: Nut Driver
-
Supplier: Accuris
Description: Hand-Held Portable Power Tools - Measurement of Vibrations at the Handle Part 7 : Wrenches, Screwdrivers and Nut Runners with Impact, Impulse or Ratchet Action
-
Supplier: Greenlee Textron, Inc.
Description: From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry
- Size: 1/2", 1/4", 3/8"
- Type: Fixed Drive, Nut Driver
- Head Style: In-line
-
Supplier: Weber Screwdriving Systems, Inc.
Description: For nuts and head-heavy fasteners The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 1.08333333333333 to 30.8333333333333 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Black - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Red - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Red - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Brown - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: DME Company
Description: Cost-effective solution for increasing capacity D-M-E delivers tremendous Multi-Parting Line System flexibility, including: Mold bases Complete hot runner systems, components and temperature controllers Functional subassemblies such as centering devices, center supports and components Scaling
-
Supplier: ASG, Division of Jergens, Inc.
Description: hanger included as standard Flat head with blind gear for easier tightening operations 15 mm Hex drive Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m) Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car braking
- Torque Range: 5.1622418879056 to 12.5368731563422 Ft-lbs
- Rated Free Speed: 300 rpm
- Operating Noise Level: 75 dB
- Type: Nut Runner
-
Supplier: Klein Tools, Inc.
Description: HEX TYPE 6 PIECE(S) (2) RED, YELLOW, BLUE, BROWN, ORANGE HANDLE COLOR (1) 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH NUT DRIVER SET CONTENT SHAFT LENGTH 4 INCH TIP TYPE MAGNETIC APPLICATION NUT DRIVING ON UNLIMITED BOLT LENGTH
- Type: Nut Driver
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 199.115044247788 to 884.955752212389 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 1,253.68731563422 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: and angle shut-off systems. The Automatic Two Speed allows the user to run down a nut at 5 times normal operating speed, and will automatically change gear for the final tightening.
- Torque Range: 737.463126843658 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Greenlee Textron, Inc.
Description: NUT HOLDING, HEAVY DUTY TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/8 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI SHANK TYPE HOLLOW
- Desired Adjustment Range: 0.375 inch
- Size: 3/8"
- Type: Fixed Drive, Nut Driver
-
Supplier: Snap-on Industrial Brands
Description: HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP
- Desired Adjustment Range: 0.5 inch
- Type: Nut Driver
-
Supplier: Proto® Industrial Tools
Description: HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
- Desired Adjustment Range: 0.5 inch
- Type: Nut Driver
-
Supplier: Ideal Industries, Inc.
Description: HOLLOW SHAFT TYPE 2 PIECE(S) (1) 1/4 INCH NUTDRIVER, (1) 5/16 INCH NUTDRIVER SET CONTENT OVERALL LENGTH 10-1/4 INCH SHANK LENGTH 5-15/16 INCH HANDLE LENGTH 4-5/16 INCH
- Type: Nut Driver
-
Supplier: Proto® Industrial Tools
Description: 12 1/2 INCH OVERALL LENGTH 19 MM DRIVE SIZE 19 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 2.06 LB
- Desired Adjustment Range: 0.7480319 inch
- Type: Nut Driver
-
Supplier: Milwaukee Electric Tool Corporation
Description: MAGNETIC, HALLOW SHAFT TYPE CHROME PLATED FINISH 3 INCH SHANK LENGTH ORANGE HANDLE COLOR 9/16 INCH DRIVE SIZE FORGED STEEL SHANK MATERIAL HOLLOWCORE[TM] BRAND
- Type: Fixed Drive, Nut Driver
- Size: Other Size
-
Supplier: Mountz, Inc.
Description: Bit Hex Size: 1/4"
- Size: 1/4"
- Type: Fixed Drive, Nut Driver
-
Supplier: Ideal Industries, Inc.
Description: INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 5/16 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
- Type: Fixed Drive, Nut Driver
- Size: Other Size
-
Supplier: Mountz, Inc.
Description: Bit Hex Size: 5/16"
- Size: 1/4"
- Type: Fixed Drive, Nut Driver
-
Supplier: Mountz, Inc.
Description: Bit Hex Size: 5/16"
- Size: 1/4"
- Type: Fixed Drive, Nut Driver
Find Suppliers by Category Top
Featured Products Top
-
Automatic nut driver exponentially scales assembly throughput Engineered to virtually eliminate wasteful cross-threads, the Visumatic VNR-800 handheld nut driving system maximizes (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
Automatic Nut Driver Exponentially Scales Assembly Throughput Engineered to virtually eliminate wasteful cross-threads, the Visumatic VNR-800 handheld nut driving system maximizes (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
components. Building on our automatic screwdriving technology, Visumatic has equipment for nearly every automotive assembly process, from clip installation, to nut driving, and even barbed dart insertion. Our innovative systems take over orienting the fastener and feed-to-tip of the screw (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
. Portescap also provides customization of the motor’s electrical parameters and mechanical interface to meet specific application requirements. Battery-powered hand tools, especially those using 18V batteries, benefit immensely from the 40EC-Pro PT motor. This includes nut runners (read more)
Browse Brushless Motors Datasheets for Portescap
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
More Information Top
-
An image processing algorithm for the automatic manipulation of tie rod
A nut runner is used as an end-effector of the robot to manipulate the bolt and nut on the tie rod.
-
CR4 - Thread: Pneumatic nut runners Vs Electrical nut runners
Pneumatic nut runners Vs Electrical nut runners .
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
Pneumatic powered nut runner .
-
CR4 - Thread: Pnuematic Nut Runners in Automobile Industry
Pnuematic Nut Runners in Automobile Industry .
-
CR4 - Thread: Oil Pulse Nut Runners
Oil Pulse Nut Runners .
-
Shopping In Drills & Drivers - Big Bruin
• Unitec tec Air Nut Runner 7/8" Female CS6 1061 0010 .
-
Improvements in remote equipment torquing and fastening
nut runners ,. and impact wrenches • .
Indicates content that may require registration and/or purchase.