-
Supplier: U.S. Plastic Corporation
Description: This 4mm ID x 6mm OD Natural Nylon 6 Tubing has a working pressure of 720 psi @ 73F.
- Outside Diameter / Size: 0.2362206 inch
- Maximum Inside Diameter / Size: 0.1574804 inch
- Features: Nylon / Polyamide
- Type: Plastic Tubing
-
Supplier: Hosco Finishing System Components
Description: Hosco NHA series Nylon-11 tubing shares similar design and performance characteristics to the Hosco NP product line. NHA tubing can also be used for both air and paint and is available in both fractional inch and metric sizes. Available in colors.
- Pressure Rating: 150 to 250 psi
- Minimum Bend Radius: 2 inch
- Application: General Purpose
- Features: Nylon / Polyamide, Other, Seamless
-
Supplier: U.S. Plastic Corporation
Description: This 1/4" OD x .150" ID Type H Nylon Tubing has a working pressure of 922 PSI @ 70F and a burst pressure of 2500 PSI.
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.15 inch
- Features: Nylon / Polyamide
- Type: Plastic Tubing
-
-
Supplier: ARKPLAS
Description: Nylon, and Polypropylene for your more rigid, indoor/outdoor applications. Tubing is manufactured in almost every increment from 1/16" ID to 3/8" ID. Coiled tubing, with working lengths from 5 feet to 20 feet, is fabricated from Polyurethane, in all standard colors. Metric sized
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.095 inch
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: Allied Electronics, Inc.
Description: become brittle or swell because of water. Therefore it has excellent low moisture absorption and dimensional stability characteristics. Nylon tubing for pneumatic applications is primarily made from Nylon 11, and more recently Nylon 12. Nylon 12 has virtually the
-
Supplier: Allied Electronics, Inc.
Description: become brittle or swell because of water. Therefore it has excellent low moisture absorption and dimensional stability characteristics. Nylon tubing for pneumatic applications is primarily made from Nylon 11, and more recently Nylon 12. Nylon 12 has virtually the
-
Supplier: Allied Electronics, Inc.
Description: become brittle or swell because of water. Therefore it has excellent low moisture absorption and dimensional stability characteristics. Nylon tubing for pneumatic applications is primarily made from Nylon 11, and more recently Nylon 12. Nylon 12 has virtually the
-
Supplier: Allied Electronics, Inc.
Description: become brittle or swell because of water. Therefore it has excellent low moisture absorption and dimensional stability characteristics. Nylon tubing for pneumatic applications is primarily made from Nylon 11, and more recently Nylon 12. Nylon 12 has virtually the
-
Supplier: Newark, An Avnet Company
Description: SOLID CORRUGATED LOOM, NYLON, 16.85MM; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:16.85mm; Length - Metric:30.5m; Length - Imperial:100ft; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE COVER, ZIPPER, NYLON, BLACK, 2FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:609.6mm; Length - Imperial:2ft; Product Range:-; Length:2ft RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TUBING, SLIT CORRUGATED LOOM, 6.7MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TUBING, SPLIT LOOM, 6.554MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:6.554mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
-
Supplier: Bijur Delimon International
Description: Bijur lubrication systems are designed and engineered to deliver optimum performance. To help us ensure that you receive only trouble-free performance from your equipment’s lubrication system, the Bijur part numbers are listed in this publication. Parts are easily identified by part number. For
- Outside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.024 inch
- Design Units: English
- Application: General Purpose, Oil / Fuel
-
Supplier: U.S. Plastic Corporation
Description: This 4mm ID x 6mm OD Nylotube Red Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has a minimum bend radius of 8mm. It is sold in 100' rolls and it weighs 1.06 lbs per 100'.
- Outside Diameter / Size: 0.2362206 inch
- Maximum Inside Diameter / Size: 0.1574804 inch
- Features: Nylon / Polyamide
- Type: Plastic Tubing
-
Supplier: Heilind Electronics, Inc.
Description: Spiral Wrap, .25" (6.3mm) x 100', Nylon,
-
Supplier: CableOrganizer.com, Inc.
Description: tie off points Panduit® Nylon Corrugated Slit Loom Tubing is an easy and practical way of bundling and protecting wires in automotive and home and office applications. Nylon is a cut above the other corrugated tubings for use in automobiles and other confined fields such
-
Supplier: Heilind Electronics, Inc.
Description: SPIRAL WRAP, 0.25" (6.3MM) X 100', NYLON,
-
Supplier: Quarktwin Technology Ltd.
Description: Nylon Tubing - Black - 6mm ID x
- Outside Diameter / Size: 0.315 inch
- Maximum Inside Diameter / Size: 0.236 inch
- Wall Thickness: 0.039 inch
- Pressure Rating: 250 psi
-
Supplier: DigiKey
Description: CC,PA6,AD23.5,BLK
- Operating Temperature: -40 to 125 C
- Material: Nylon® / Polyamide
- Sleeving: Wrap Around Sleeving
-
Supplier: Radwell International
Description: TUBING, SERIES TS, SOFT NYLON, OUTER DIAMETER 8 MM, 6 MM INNER DIAMETER, BLUE, 100 M. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BRIM Electronics, Inc.
Description: Reusable 6/6 Nylon twist ties. Fast temporary or permanent bundling of wires, cables, cords, pipes, tubings, etc. Just slip the tie around the bundle and twist the ends. To reopen, untwist ends. Twist ties will hold your bundle or harness securely & firmly. Color: Natural
- Length: 0.715 to 1.87 inch
- Operating Temperature: 85 C
-
Supplier: BRIM Electronics, Inc.
Description: 6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use
- Length: 4.5 inch
- Operating Temperature: 85 C
- Diameter: 0.75 inch
- Material: Nylon® / Polyamide
-
Supplier: Dynatect Manufacturing, Inc.
Description: Gortiflex convoluted tubing can be used as covers for screws, rods, ball splines. They can also be applied as flexible connections where vibration, movement or misalignment is involved. Available from stock, shipment within 1-2 business days. CT STYLE For light- to medium-duty environments
- Retracted Length: 1.875 to 2.25 inch
- Extended Length: 12 to 24 inch
- Inside Diameter / Width: 1 to 10 inch
- End Configuration: Collar
-
Supplier: Waytek, Inc.
Description: Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray Manufacturer: Thomas & Betts Tubing & Conduit Fittings Cable Range: 6 to 12 mm Nylon material Quick-Connect allows for fast and effective fitting Design allows
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
-
Supplier: Oil-Rite Corp.
Description: the lower outlet and the gage is vented into the tank via the upper outlet. The length between the center of the two outlets is referred to as the centerline. This gage has a 6” centerline. A special feature of this Broad Face Liquid Level Gage is barbed outlets for connecting with 5/8” OD
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 205 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Lapp Tannehill
Description: TE Connectivity's 0.250 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, mdified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.25 clear medical tubing has an easy tear
- Diameter: 0.250000135 inch
- Shrink Temperature: 110 C
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing, Other, Single Wall
-
Supplier: Lapp Tannehill
Description: TE Connectivity's 1/4" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 1/16 clear medical tubing has an easy tear
- Diameter: 0.275196999 inch
- Shrink Temperature: 110 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other, Single Wall
-
Supplier: Waytek, Inc.
Description: All-Nylon Standard Cable Tie 21075C Category: Standard Cable Ties Bundle and secure wire, cable, hoses, tubing and more Width: .140" Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material -40°F (-40°C) to 185°F (85°C) temperature rating
- Length: 14.5 inch
-
Supplier: Nordson Medical
Description: Male luer Slip to 500 series barb, 1/16" (1.6 mm) ID tubing, white Nylon
- English Size: 0.0625 inch
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: Nylacast LLC
Description: We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost
- Outside Diameter / Size: 4.00000216 inch
- Maximum Inside Diameter / Size: 3.543309 inch
- Wall Thickness: 1.31102433 inch
- Application: General Purpose
-
Supplier: RS Components, Ltd.
Description: FLEXIBLE NYLON TUBING PET 6
- Diameter: 0.2362206 to 0.4724412 inch
- Length: 3,937.01 inch
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Win Source Electronics
Description: Manufacturer: Panduit Corp Win Source Part Number: 1003547-CLTS25N-10M Type: Wire Loom, Protective Hose Color: Black Features: Crush Resistant, Impact Resistant Length: 10000' (3048.00m) Material Flammability Rating: UL94 HB Material: Polyamide (PA6), Nylon 6 Type Attributes:
- Diameter: 0.284 inch
- Length: 120,000 inch
- Operating Temperature: -40 to 110 C
- Features: Other
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
Find Suppliers by Category Top
Featured Products Top
-
Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
the Rollo Mixer The Rollo-Mixer® Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America’s largest compounders rely on the Rollo-Mixer® to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
the Rollo Mixer The Rollo-Mixer® Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America’s largest compounders rely on the Rollo-Mixer® to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
Detoxification of organophosphate pesticides using a nylon based immobilized phosphotriesterase fromPseudomonas diminuta
The nylon 6 capsule (Nylafo filter) was purchased from Gelman Science, and the nylon 6 tubing was obtained from Cole Parmer, Inc.
-
Kinetics of yeast alcohol dehydrogenase and its coenzyme coimmobilized in a tubular flow reactor
'O The enzyme and coenzyme were attached to the interior surface of type- 6 nylon tubing , of 0.068 cm internal radius, purchased from John Tullis, Tullibody, Alloa, Scotland. me reagent l-cyclohexyl-3-(2-morpholinoethyl)carbodiimide metho-p-toluene .
-
Some properties of a preparation of rat colon perfused in vitro through the vascular bed
Portex nylon 6 tubing (Portex, Ltd, Hythe, Kent) was used where possible for both the vascular (1-9 x 2-76 mm) and lumen circuits (2-44 x 3-24 mm).
-
Flow kinetics of L ‐asparaginase attached to nylon tubing
The Type 6 nylon tubing to which the asparaginase was attached was a gift from John Tullis, Tullibody, Alloa, Scotland.
-
The enzyme coupling process in urease immobilization on O-alkylated nylon tubes.
Coupling of Jack bean urease (EC 3.5.1.5) to the inside surface of type 6 nylon tubes , activated by high-temperature O-alkylation with dimethyl sulphate and modified subsequently with lysine and glutaraldehyde, was investigated to establish optimal experimental conditions …
-
The utilization of glucose and production of lactate by in vitro preparations of rat small intestine: effects of vascular perfusion.
Where possible nylon 6 tubing (Portex Ltd) was used to connect the various components of the perfusion apparatus.
-
Assessment of Protein Entrapment in Hydroxyapatite Scaffolds by Size Exclusion Chromatography
… powder, were carefully mixed with the help of a spatula for 30 s, (3) upon mixture, the foamed paste was either cast into Teflon moulds of 6 mm height and 6 mm diameter or directly injected into Nylon 6 tubes (LEGRIS tubepackÒ , .
-
MASHING EQUIPMENT SIMULATING DEEP‐BED PRODUCTION MASHES
Run-off arrangements.—A run-off tube from the base fitting is connected via a diaphragm valve (Saunders Type A, i-inch), nylon tube ( 6 -35 mm O.D.) and quick release couplings (Legris 3000) to a filter (Fig. 3).
-
CR4 - Thread: "O" Ring Unconventional Use
I'd make the oring counterbore perhaps 12 mm deep and insert nylon tube ( 6 mm OD 3mm ID) , with its outer end machined to match the valve bore.
-
Preparation, characteristics, and application of an asparaginase tube
The same phenomena were observed with the enzyme covalently bound to a nylon tube ( 6 ) or Dacron vascular prostheses (13) and in the microencapsu- lated enzyme (8).
Indicates content that may require registration and/or purchase.