-
Supplier: Total Plastics, Inc.
Description: Natural Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet it is easier to handle and maintain than metals. Nylon has a proven record
- Overall Width / O.D.: 0.5 to 2 inch
- Form / Shape: Hollow / Tubular Stock
- Chemical System: Polyamide / Nylon
- Features: Thermoplastic
-
Supplier: Utmel Electronic Limited
Description: Cable Mounting & Accessories 2 NYLON BUSHING
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: STUFFING TUBE, NYLON: BUSHING, NEOPRENE
-
-
Supplier: Newark, An Avnet Company
Description: 4IN NYLON BUSHING
-
Supplier: Newark, An Avnet Company
Description: 3IN NYLON BUSHING
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Bushing grommet to be installed on the cut edge of the hole to protect cables and components from damage. Total 11 different sizes available for selection. Material : PA66 Color : Black Mounting thickness (mm) : φ9.5~φ25.4
-
Supplier: Newark, An Avnet Company
Description: 2-1/2 NYLON BUSHING
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has high tensile & torque strength. Wide flange isolates screw from mounting surface. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185°F Std. Pkg.: 100, 1000.
- Outside Diameter / Width: 0.145 to 0.745 inch
- Body Length / Working Height: 0.25 inch
- ANSI (English) Size: 10-32 / No. 10, 4-40 / No. 4, 6-32 / No. 6, 8-32 / No. 8
- Type & Shape: Round, Spacer (Clear Hole / Unthreaded)
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SJ, SJT Round Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes
-
Supplier: TFC Ltd.
Description: Securely anchor, insulate & protect cables at point of entry Absorb push, pull & twist of cables Fully insulate wire at entry point Individual sizes to suit wide variety of cable types & diameters Material: Nylon 66 Colour: Black Notes: Hole details - Holes shaped with flats prevent rotation
- Material: Nylon® / Polyamide
-
Supplier: bisco industries
Description: Snap Bushings
- Type: Cable Bushings
- Material: Nylon® / Polyamide
- Features: Other
-
Supplier: bisco industries
Description: Universal Bushings
- Type: Cable Bushings
- Material: Nylon® / Polyamide
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Grommet, Nylon Material, Black Color For use with LED lamps.
-
Supplier: Caster Warehouse Inc.
Description: Made from a blend of nylon & glass designed to withstand high temperatures
- Load Capacity: 700 lbs
- Wheel Diameter: 3 inch
- Wheel Tread Width: 1.8125 inch
- Hub Length: 2 inch
-
Supplier: Radwell International
Description: BUSHING NYLON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Total Plastics, Inc.
Description: Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet it is easier to handle and maintain than metals. Nylon has a proven record of
- Chemical System: Polyamide / Nylon
-
Supplier: Waytek, Inc.
Description: VTE, Inc. 7B5051N14W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 4/0 Ga. terminal lugs boot included 1/4" max. panel Base material: Glass-reinforced nylon Base material UL Rating: 94 HB
- Shape: Other
-
Supplier: Nylatech, Inc.
Description: Formulated for higher continuous operating temperatures, Nylatech® Blue is ideal for hotter environments. This heat-stabilized grade is commonly used as bushings, rollers, wear pads and wear strips in ovens, kilns and industrial dryers.
- Use Temperature: 240 to 275 F
- Coeff. of Thermal Expansion (CTE): 55,000,000 µin/in-F
- Tensile Strength (Break): 10,500 to 12,000 psi
- Tensile Modulus: 460 ksi
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation
- Outside Diameter: 0.94 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC).
- Fitting Type: Reducer
-
Supplier: DigiKey
Description: Shoulder Washer Thick Nylon
- Material: Nylon
-
Supplier: L.H. Dottie Company
Description: NYLON MATERIAL UL APPROVAL 25 STANDARD PACKAGE 3/8 INCH TRADE SIZE
- Conduit Size: 0.375 inch
- Conduit Type: EMT
- Material: Nylon
- Features: Other
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC).
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC).
- Fitting Type: Reducer
-
Supplier: Madison Electric Products
Description: SNAP-IN TYPE NYLON 6/6 MATERIAL BOX, LIGHTING FIXTURE USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT COLOR BLACK
- Conduit Size: 2 inch
- Conduit Type: EMT
- Material: Nylon
- Features: Other
-
Supplier: Daemar Inc.
Description: The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will
- Inside Diameter: 0.562 inch
- Outside Diameter / Length: 0.94 inch
- Overall Thickness: 0.45 inch
- Construction / Type: One Piece Construction
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC).
- Fitting Type: Reducer
-
Supplier: Minerallac Company
Description: LOCKING FINGER SNAP TYPE NYLON MATERIAL 1 INCH ELECTRICAL/TELECOMMUNICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 50 STANDARD PACKAGE 1 INCH TRADE SIZE WIDTH 1 INCH COLOR BLACK PUSH BACK FORCE 35 LB
- Material: Nylon
- Features: Other
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: ODG (Origin Data Global)
Description: WASHER SHOULDER #10 NYLON
- Inside Diameter: 0.2 inch
- Outside Diameter: 0.438 inch
- Thickness / Working Height: 0.156 inch
- Features: Other
-
Supplier: Quality Bearings & Components
Description: "V" Groove INTEGRAL BUSHING-GUIDE WHEELS – INCH • 52100 Chrome Steel • Nylon Retainer • Shielded Type
- Dynamic Load Capacity: 2,180.56 lbs
- Bearing Type: Guide Wheel
-
Supplier: Stafford Manufacturing Corp.
Description: Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD Permit
- Width: 0.568 inch
- Bore Diameter: 1.33 inch
- Outer Diameter: 1.5 inch
- Units: English
Find Suppliers by Category Top
Featured Products Top
-
Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most (read more)
Browse Datasheets for Modern Linear Incorporated -
internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating ball systems. The balls are also permanently lubricated and sealed from the environment. Guide rollers are capable of 2x the speed of ball bushings and ball rail guides. Our linear motion systems (read more)
Browse Datasheets for Modern Linear Incorporated -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90° v-edge that mates with the guide roller groove. The track profile includes a mounting shoulder, which creates a (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
extremely smooth, fast and quiet. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating ball systems. The balls are also permanently lubricated and sealed from the environment. Guide rollers are capable of 2x the speed of ball bushings and ball (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
components excel in a wide variety of industries and applications. The versatility of guide roller components offer unlimited integration possibilities. Modern Linear guide rollers, bushings and tracks are completely interchangeable with industry standard products. Our guide roller benefits are as (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
, manifolds, bushings, impellers, flow-control devices, rinse rings, fittings, thermal isolators, and structural hardware. Each component must perform under vibration, thermal cycling, pressure differentials, and chemical exposure. Equally important, systems must meet aerospace quality and traceability (read more)
Browse Uncategorized Products Datasheets for Pexco -
solution to a multitude of linear motion applications. All guide rollers have mating, complimentary bushings and track. These components can be integrated into machine framing for a discrete and low cost automated system. Guide rollers offer a high performance and economical solution for a wide (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Evaluating fatigue performance of down gauged high strength steel suspension arm
To investigate the change in stress as the suspension travels vertically and to compare the stress distribution between the nylon and standard bushes, a mild steel Vectra wishbone tted initially with nylon bushes was straingauged using rectangular rosettes, i.e. gauges at …
-
http://dspace.mit.edu/bitstream/handle/1721.1/32372/61516207-MIT.pdf?sequence=2
Doing a simple PV calculation reveals that nylon bushings are sufficient for this application.
-
The Winning Line
In the investigation of the accident the nylon bushes were not recovered.
-
Control Rod Drive Mechanism on the EBWR
The substitution of a nylon bushing solved the problem very well.
-
Characteristics of Droplet and Icing Formation of an injector for Liquid Phase LPG Injection System
Fig. 7 Temporal images of icing with additional nylon bushing , Test condition: 13°C intake air temperature, 200 L/min intake air flow rate, 70% relative humidity, 87°C engine head temperature Figure 7 shows the icing images for nylon bushing case.
-
Application of direct photometry to agricultural analysis
The inner back plate of the Hilger FS32 discharge stand has been replaced by a Perspex plate A which holds a nylon bush B, carrying the spindle C.
-
Nylon Bushing,Nylon Bushes,PVC Bushing,Oilless Bushing from China Janmon Tradall Limited, China
Nylon Bushing ,Nylon Bushes,PVC Bushing,Oilless Bushing .
Indicates content that may require registration and/or purchase.