Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Matexcel
Description: Product overview: The amount of graphene added in this product is only 0.05%~0.15%, far lower than similar composite fibers in the market, and the color is light and easy to dye. Multifunctional, and the function is permanent and effective, washable. No additional heavy metals or antibiotics,
-
Supplier: Composition Materials Co., Inc.
Description: Composition Materials diversified line of Fillers & Extenders
- Type of Filler: Fibers / Flock
- Application: Filler / Bridging
- Material: Plastic
-
Supplier: Trelleborg Offshore
Description: thermoplastic resin and hollow glass microspheres. Unlike nylon-based materials EccoliteUltra® boasts an exceptionally high temperature characteristic, maintaining its profile over extended operation cycle terms in service temperatures up to 200°C/392°F.
- Bulk Density: 26 lbs/ft³
- Use Temperature: 392 F
- Thermal Conductivity: 1.1093554021101328 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Film / Sheet, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
-
-
Supplier: U.S. Plastic Corporation
Description: The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil.
- Valve Size: 0.125 inch
- Number of Ports/Ways: 3
- Primary Material: Nylon - Polyamide
- Features: Single Solenoid
-
Supplier: Redwood Plastics
Description: The unfilled, or “natural” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture and absorption.
- Overall Thickness: 0.375 to 4 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 48 to 120 inch
- Overall Width: 24 to 48 inch
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that get the very best performance
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Redwood Plastics
Description: The impact resistance of the Redco™ Glass Filled copolymer with the wear resistance of Redco™ SL (solid lubricant) resulting in the longest lasting material for the most aggressive industrial applications. For use in environments including: Extreme wear, extreme abrasion.
- Overall Thickness: 0.375 to 4 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 48 to 120 inch
- Industry: Electric Power, General Industrial
-
Supplier: Matexcel
Description: Graphene Nylon Staple Fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many functions such
-
Supplier: Zotefoams, Inc.
Description: info) Paint/powder coating masking material Manufacturing processing support for metals, plastics and composite panels. Dimensionally stable insulation material which can be inserted pre-high temperature process In process hot material handling aid (Click here to download
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: SAE International
Description: The objective of this research is to understand the crashworthiness performance of composite inserts in vehicle structure and to improve the numerical model of steel-composite combined structure for providing better prediction in the design process of composite inserts. A
-
Supplier: Norplex-Micarta
Description: higher at elevated temperatures than most other thermoset composites because the nylon substrate is a thermoplastic.
- Features: Composite Material, Other
- Type: Molding Resin, Thermoset
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: SAE International
Description: The multitude of megatrends influencing today's auto industry has clearly defined the need for new high performance thermal plastic composite materials that will extend product life under harsh conditions. In response a new family of nylons from DuPont which combines the ease of
-
Supplier: Greenlee Textron, Inc.
Description: DOUBLE BRAIDED COMPOSITE, NYLON/POLYESTER MATERIAL WHITE COLOR 1200 FT 9/16 INCH OUTER DIAMETER 16000 LB TENSILE STRENGTH 4000 LB WORKING LOAD ULTRA TUGGER[R] BRAND TRACER COLOR GREEN
- Tool Type: Pulling Grip
-
Supplier: Flexovit USA, Inc.
Description: Made of an open web of strong continuous nylon filaments to which coarse silicon carbide abrasive grain is bonded. Combination of a soft open backing with an extremely aggressive abrasive makes these discs ultra efficient in removing resistant materials left on the work surface without
- Outer Diameter (OD): 4.5 inch
- Bore / Shank Diameter: 0.875 inch
- Applications & Materials Abraded: Material Removal / Roughing (Coarse Grits), Metals / Metalworking, Plastics / Composites
- Disc / Backing Type: Non-woven Disc
-
Supplier: Raise3D Technologies, Inc.
Description: Carbon fiber 3D printing filaments are composite materials compounded with chopped short carbon fiber in polymer matrix base, such as PLA, ABS, PETG, Nylon, PP, etc. The carbon fibers reduce shrinkage and warpage during cooling. It greatly improves the strength and stiffness of
-
Supplier: Bondex, Inc.
Description: Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities
- Overall Thickness: 0.0006 to 0.02 inch
- Overall Width / OD: 2 to 80 inch
- Fabric Weight: 16.95 to 118.65 gsm
- Material: Acetate / Triacetate, Aramid, Nylon / Polyamide, PPS / Sulfur, Polyester, Polypropylene, Rayon / Lycocell, Synthetic / Polymer
-
Supplier: Matexcel
Description: Storage: Store at room temperature. Application: 1.Manufacturing ceramic devices with precision structural. 2.Manufacturing high performance composite materials. 3.Application of nano-Si3N4 in advanced wear proof rubber. 4.Nano Si3N4 powder can enhance nylon, polyester
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: ACCRAbond, Inc.
Description: that is resistant to many solvents and humid environments. N895 bonds GRP, FRP, most composite materials, aluminum, steel, copper, brass, acrylics, Nylon 66, PVC and Polycarbonate.
- Chemical System: Epoxy (EP)
-
Supplier: T-LON Products, Inc.
Description: and foreign material by two nylon anti-extrusion rings.
- Shaft O.D. or Seal I.D.: 0.625 to 14.271 inch
- Housing Bore Diameter or Seal O.D.: 15 inch
- Axial Cross Section or Thickness: 0.75 inch
- Radial Cross Section: 0.405 inch
-
Supplier: T-LON Products, Inc.
Description: and foreign material by two nylon anti-extrusion rings.
- Shaft O.D. or Seal I.D.: 1.574804 to 11.4960692 inch
- Housing Bore Diameter or Seal O.D.: 6.299216 inch
- Axial Cross Section or Thickness: 0.7480319 inch
- Radial Cross Section: 0.5511814 inch
-
Supplier: U.S. Plastic Corporation
Description: etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.
- Number of Ports/Ways: 2
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.
- Number of Ports/Ways: 3
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.
- Number of Ports/Ways: 3
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: Techsil Limited
Description: particularly well suited for bonding thermoplastic materials. This adhesive combines high strength and stiffness with the ability to bond a wide range of materials. Plexus™ MA310 is supplied in ready to use cartridges and requires a dispensing gun to dispense. Plexus MA310 is the ideal
-
Description: feed system. Materials: White nylon body or clear nylon body, polypropylene body, reinforced composite body, stainless steel mesh screen.
- Pipe Size: 0.75 inch
- Pressure Rating: 0 to 70 psi
- Applications: General Purpose, Water
- Features: Integral Filter
-
Description: feed system. Materials: White nylon body or clear nylon body, polypropylene body, reinforced composite body, stainless steel mesh screen.
- Pipe Size: 0.5 inch
- Pressure Rating: 0 to 70 psi
- Materials: Bronze
- Applications: General Purpose, Water
-
Supplier: Techsil Limited
Description: particularly well suited for bonding thermoplastic materials. This adhesive combines high strength and stiffness with the ability to bond a wide range of materials. The ideal choice when dealing with difficult to bond engineered plastics such as nylon, nylon allots,
-
Supplier: Waytek, Inc.
Description: Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
- Voltage Rating: 32 volts
- Current Rating: 175 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
- Voltage Rating: 32 volts
- Current Rating: 70 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Burger & Brown Engineering, Inc.
Description: Manual and CNC Machining is available for parts in many different materials: Stainless Steel Mild Steel Delrin Nylon Carbon Fiber Aluminum Brass On-Site QA department can provide most levels of inspection that are needed. Staff Engineers are available for manufacturing consultation as
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Screw Machining, Swiss Machining, Turning
- Specialty Machining: Casting Machining, Jigs and Fixtures, Micro Machining
-
Supplier: Waytek, Inc.
Description: Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
- Voltage Rating: 32 volts
- Current Rating: 100 amps
- Operating Temperature: -40 to 125 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
control heat transfer, to nylon materials for extreme cold environments. Download the Performance Label Brochures (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
materials including acrylates, methacrylates, epoxies, polyesters, nylon, ABS and other resin compounds. Easy dispersion within a polymer matrix. Prevention of soft polymer blocking in powder fusion processes. Active chemical surface facilitating strong chemical bonding (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
majority of materials commonly offer high strength, shrink-resistance and easy flexibility. Depending on the resin, thermoplastics can serve low-stress applications such as plastic bags or high-stress mechanical parts. Examples of thermoplastic polymers include polyethylene, PVC, and nylon (read more)
Browse Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Dynamic Testing Leads to Improved Fibers
the basis for today's high-tech composite materials that are inexorably replacing traditional materials in applications from artificial organs to super-absorbent diapers, to construction materials for aircraft, automobiles and space stations. Customer demand for products having higher load bearing
More Information Top
-
Preparation and Performance Study of Carbon Fiber Reinforced ABS Modified Nylon Resin Base Composite Material
Molten caprolactam momomers (<1paâ¢s) mixed with ABS resin and rubber-compatible agent, which is impregnated with carbon fibers (50% by volume), are adopted to prepare ABS modified nylon composite material through die formation at the 160°C polymerization temperature of anions.
-
Research of Penetration Model for Carbon Fiber Reinforced Nylon Composite Material
• Research of Penetration Model for Carbon Fiber Reinforced Nylon Composite Material p.2032 .
-
Nanotechnology and Precision Engineering
Carbon fiber and MoS2 hybrid enhanced nylon composite material tribological properties research.
-
Plastic Manifold Rapid Prototyping Advances
Preliminary injection moulding tests with a nylon composite material indicated that the SLS tooling provide promising mechanical properties for rapid prototyping and at least short-run production of various plastic parts.
-
Study on Crystallinity of Carbon Fiber Reinforced Nylon 6 Interface by In-Situ Anionic Polymerization
• Research of Penetration Model for Carbon Fiber Reinforced Nylon Composite Material p.2032 .
-
A simple approach to prepare molecularly imprinted polymers from nylon‐6
Another way to tune the properties of nylon membranes is the use of nylon composite materials (Sneshkoff et al., 2002; Yan et al., 2004; Xi et al., 2006).
-
military belt ( Page 14 ) - offers from military belt manufacturers, suppliers, exporters & wholesalers
Tactical Belt with Pouches The attached pouches are with 1000D waterproof nylon composited material , which is very ...
-
Scientific.Net: Materials Science
Research of Penetration Model for Carbon Fiber Reinforced Nylon Composite Material .
-
Scientific.Net: Materials Science
Research of Penetration Model for Carbon Fiber Reinforced Nylon Composite Material .
-
Scientific.Net: Materials Science
Research of Penetration Model for Carbon Fiber Reinforced Nylon Composite Material .
Indicates content that may require registration and/or purchase.