-
Supplier: Hilliard Corporation (The)
Description: These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and
- Type: Cartridge
- Features: Filter Element / Cartridge
- Filter Medium Material: Glass Fiber, Nylon
- Filtration Product: Hydraulic Fluid, Lubricants, Oil, Water
-
Supplier: Essentra Components
Description: Threaded O-Ring Plugs are equipped with a compressing flange lip and O-ring for a watertight seal and superior leakage protection for hydraulic UNF threads. Can be applied and removed by hand, wrench, socket, or screwdriver.
- Material: Nylon / Polyamide
- Features: Other, Threaded
-
Supplier: Essentra Components
Description: Threaded O-Ring Plugs are equipped with a compressing flange lip and O-ring for a watertight seal and superior leakage protection for NPT threads. The unique head design allows easy application and removal with a 12 point socket head, screwdriver, or wrench.
- Material: Nylon / Polyamide
- Features: Other, Threaded
-
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Hole plug for sealing holes that are not in use. IP67 rating is achieved through the use of a lock nut. Available in 6 sizes for φ12.2 to φ40.3 holes in Black and Light gray colors. Waterproofing is not guaranteed when directly secured through thread holes.
- Material: Nylon / Polyamide
- Shape / Application: Round
- Features: Slotted Head, Threaded
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: 5 1/2" diameter brush of extra heavy .079 nylon filaments for fast and efficient cleaning of "O"-Ring grooves. Comes with small stainless steel hand tool for removing old "O"-Ring and scraping groove when replacing wet sleeves. (John Deere) Other sizes available
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Nylon Cable Strain Relief Fitting for WLB72 (5 pack); 1/2 NPT Thread with O-Ring and Locking Nut; Suitable for 4.3-11.4 mm cable diameter
-
Supplier: Waytek, Inc.
Description: your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
-
Supplier: Waytek, Inc.
Description: your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
-
Supplier: Waytek, Inc.
Description: your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
-
Supplier: Waytek, Inc.
Description: your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting with 10-32 external thread, for 1/8"" OD stiff plastic or metal tubing. This fitting consists of a brass body, with a nylon nut and ferrule combined in one piece. Max Pressure Rating: 125 psig. Features Beswick's reusable nylon ferrule and captured
- Connection Type: Compression Fitting
- Features: English
-
Supplier: Air Logic
Description: standard o'ring is Buna-N; Viton or Ethylene Propylene, EPDM, can be provided.
- Valve Size: 0.0625 to 0.025 inch
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: KZVALVE
Description: stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower
- Valve Size: 1 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 68
-
Supplier: KZVALVE
Description: stainless steel • Valve body: Polypropylene or nylon • Valve seat: Virgin PTFE • Stem seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT outlet • Quick hairpin outlet available on 1" valve • UV-modified, glass-filled nylon housing is durable, impact
- Valve Size: 1 inch
- Pressure Rating: 300 psi
- Number of Ports: 3
- Flow (Cv): 25
-
Supplier: KZVALVE
Description: stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 51
-
Supplier: KZVALVE
Description: stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 376
-
Supplier: Allied Electronics, Inc.
Description: Overall Length 2 in., 5⁄16 in., Insulating Nylon, spring Loaded Binding Post Hex Shapes Meets MIL-P-55149/8. Silicone rubber O-rings provide water resistant seal when mounted in panels from 0.062" to 0.125" (15.75 mm to 3.18 mm) thick. Made of nickel-plated brass.
-
Supplier: Allied Electronics, Inc.
Description: Overall Length 2 in., 5⁄16 in., Insulating Nylon, spring Loaded Binding Post Hex Shapes Meets MIL-P-55149/8. Silicone rubber O-rings provide water resistant seal when mounted in panels from 0.062" to 0.125" (15.75 mm to 3.18 mm) thick. Made of nickel-plated brass.
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8 in. Overall Length, 10-32 Thread Post, Nickel Plated Brass, Spring Loaded Binding Posts ML-P-55149⁄8 Commercial Version, this heavy duty, waterproof post is meant for rugged applications Insulated washers are molded nylon. Cap is silicon rubber as are "O" ring waterproof
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8 in. Overall Length, 10-32 Thread Post, Nickel Plated Brass, Spring Loaded Binding Posts ML-P-55149⁄8 Commercial Version, this heavy duty, waterproof post is meant for rugged applications Insulated washers are molded nylon. Cap is silicon rubber as are "O" ring waterproof
-
Supplier: Hi-Tech Seals, Inc.
Description: Back-up rings are plastic or rubber rings used to prevent the O-ring from entering the clearance gap. When high pressures are exerted on the O-ring its soft rubber material can be forced into the clearance gap caused the O-ring to extrude. The
- Operating Temperature: -65.2 to 249.8 F
- Seal Type: Back-up Ring
- Features: Back-up Ring is Contoured, Spiral Back-up Ring
- Sealing Element or Lip Material (ASTM Abbreviation): Nylon / Polyamide
-
Supplier: Nordson Medical
Description: 5/16-24 UNF thread and o-ring, black Nylon over white Nylon
- English Size: 0.312 inch
- Features: English, Sanitary / Food Grade Fitting, Twist/Bayonet
- Fitting Type: Quick Coupler, Tube Fitting
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Length/Width: 1.7716545 inch
- Roll Diameter: 1.574804 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Diameter: 0.125 inch
- Breaking Strength: 920 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Diameter: 0.037 inch
- Breaking Strength: 120 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Diameter: 0.09375 inch
- Breaking Strength: 480 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Material: Housing – POM, Piston – POM, Cover - Nylon 66, O-ring - Silicone Colour: Black
- Shock Absorber / Damper Type: Linear Damper
- Body Material: Thermoplastic
-
Supplier: Cole-Parmer
Description: • A collection to fit a wide range of critical applications • Absolute-rated for use in many regulated processes • Meets a wide range of industry and government standards These SOE cartridges have a 222 O-ring configuration to create a tight seal and prevent influent bypass. They are
- Features: Other
-
Supplier: MOCAP LLC
Description: Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
- Material: Nylon / Polyamide, Polypropylene (PP)
- Features: Threaded
-
Supplier: MOCAP LLC
Description: Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
- Material: Nylon / Polyamide, Polypropylene (PP)
- Features: Threaded
-
Supplier: Radwell International
Description: CABLE GLAND, NPT 1 IN, STRAIGHT MALE, NEOPRENE O-RING, PULLOUT PROTECTION, NYLON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CORD CONNECTOR, NYLON, 1/2" NPS, 2 HOLES @ .218 WITH LOCKNUT AND O-RING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Electrical Products
Description: MULTIPOSITION 0 TO 90 DEG TYPE NEOPRENE O-RING, NYLON GASKET MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND FOR LIQUID TIGHT FITTING MULTI
- Conduit Size: 0.5 inch
- Fitting Type: Liquid Tight Connector
- Material: Nylon
-
Supplier: Radwell International
Description: UNION Y-CONNECTOR, PUSH TO CONNECT, 3/8 INCH TUBE, STAINLESS STEEL GRIPPING RING, 220 PSI PRESSURE RATING, FOR AIR/WATER/VACUUM, NITRILE O-RING, NYLON BODY. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Harbory Filtration manufactures nylon monofilament filter bags using single-filament nylon yarn woven into a precise mesh (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Interpower has a full line of strain reliefs for use in North American and international markets. We now offer flex and dome types of metric strain reliefs. O-rings are included for Ingress Protection (IP) rating. Interpower strain reliefs provide a liquid tight seal on the power cord entry and (read more)
Browse Strain Reliefs Datasheets for Interpower -
labor time and cost. Available in bullet connectors, butt connectors, quick disconnects, and ring terminals Linear shrink: +1/-10% Minimum shrink temperature (read more)
Browse Wire Terminals Datasheets for Waytek, Inc. -
, hydraulic components, steering wheel, etc. surface treatment?zinc plating, dacromet, post machining: we supply the assemble for these parts with O-ring, fastener,plastic, bearing, spring,etc. (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can progressively lose clamp load – and (read more)
Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Lanyards Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
more effective. Features and benefits Optional test lead terminations: select from our 0.080" standard stacking pin plug, ring terminal, fork spade, or any other standard terminal connections to mate with your electrical system training devices from transformers to solid state (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
More Information Top
-
A New Device for In Situ Measurement of an Impedance Profile at 1–20 MHz
or channels, electrically insulated from each other by 5-mm- thick Nylon O rings , and each with the same applied potential taken as the reference.
-
Laboratory Directed Research and Development FY 1998 Progress Report
beryllium block with a nylon screw, leftj and a brass fitting containing a nylon O - ring , right.
-
Corrosion in the Petrochemical Industry
Fluorocarbon and nylon O - rings have performed satisfactorily, and Buna N rubber is used for stem sealing, although these materials swell somewhat.
-
Assessment of cold neutron radiography capability
Also seen in the image is a nylon O - ring inside the brass fitting.
-
Enabling two-phase microfluidic thermal transport systems using a novel thermal-flux degassing and fluid charging approach
The compression-sealed plastic packaging (figure 3(c)), in which a leak-proof connection to the fill-ports of an mLHP device sandwiched between two plastic plates is effected using a nylon O - ring , showed good performance with no apparent fluid leakage…
-
The design of a broadband ocean acoustic laboratory: detailed examination of vector sensor performance
Nylon and O - rings .
-
Choice of moving target for a string phantom: I. Measurement of filament backscatter characteristics.
Detected back-scattered Doppler signal level was measured from the following filaments: braided silk filaments, nylon and O - ring rubber.
-
Choice of moving target for a string phantom: II. On the performance testing of Doppler ultrasound systems.
A string phantom was used to test a duplex system using several filaments: braided silk, nylon and O - ring rubber.
-
CR4 - Thread: Scannivale Design
5" of water is very little pressure, a simple turned/milled nylon part with O rings would do the job...maybe I'll sketch something.
-
Nuclear magnetic susceptibility of3 He adsorbed on graphite below 4.2 K
1Fig. I. Sample chamber: (1) spiralled Grafoil substrate, (2) sap- phire rod and plate, (3) Housekeeper seal, (4) tapered collet, (5) nylon " O " ring , (6) hollowPyrexspacers,(7) glassenvelope,(8) copperplug,(9) samplecoil,(10)glasscollar.
Indicates content that may require registration and/or purchase.