-
Supplier: Nylatech, Inc.
Description: Power-6 offers the load bearing capacity of steel with the abrasion resistance, wear resistance and noise reduction of nylon. In demanding applications where the load bearing capability of steel is required; such as a keyway in a sprocket, Power-6 is the answer. Any of Nylatech’s
- Process Type: Casting Resin
- Industry: Industrial
- Chemical System: Polyamide / Nylon
- General Types: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Natural – FDA compliant cast type 6 nylon for use in applications requiring cast nylon advantages without fillers Tecast™ 6PA Black – a black cast type 6 nylon that is more UV resistant than 6PA natural Tecast™ 6PA Blue – a blue cast type 6 nylon with properties similar
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polyamide / Nylon
- Features: Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: NYLOIL provides superior machinability, performance, and durability compared to other plastic and traditional bearing materials. Excellent for wear components like gears, sprockets and moving parts. Also availalbe in food contact version for sanitary application where fda or
- Overall Width / O.D.: 1 to 4 inch
- Tensile Strength (Break): 12,000 to 12,400 psi
- Elongation: 20 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
-
Supplier: Nylatech, Inc.
Description: As one of the premier producers of cast nylon parts in North America, our finished parts meet the needs for a variety of applications. We develop and machine high performance nylon cast parts for leading edge applications and we are also experts at near net shape manufacturing which
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polyamide / Nylon
- Features: Specialty / Other, Thermoplastic
-
Supplier: Ensinger North America
Description: TECAST ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. At one-eighth the weight of bronze, TECAST is easier to handle and maintain than metals such as iron, aluminum, brass, and bronze, which it typically replaces in industrial wear
- Deflection Temperature (@ 264 psi, 1.8 MPa): 200 to 370 F
- Thermal Conductivity: 0.240860593 W/m-K
- Coeff. of Thermal Expansion (CTE): 40 µin/in-F
- Tensile Strength (Break): 12,000 psi
-
Supplier: Nylatech, Inc.
Description: efforts have skyrocketed cast nylon plastics into some of the most successful and widely used plastic alternatives to traditional metal construction materials. Want to make construction or building materials or equipment parts in cast nylon? Contact our team today to talk
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
-
Supplier: Nylatech, Inc.
Description: efforts have skyrocketed cast nylon plastics into some of the most successful and widely used plastic alternatives to traditional metal construction materials. Want to make construction or building materials or equipment parts in cast nylon? Contact our team today to talk
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: MCA - Advanced Materials Division
Description: toughness, and also exhibits excellent mechanical and electrical properties. Due to these characteristics, Nylatron® GSM PA6 components are commonly used as gears, bearings, sprockets, and sheaves throughout the construction and heavy equipment markets.
- Overall Thickness: 0.187 to 4 inch
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 400 ksi
- Use Temperature: 200 F
-
Supplier: Ensinger, Inc.
Description: TECAST ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. At one-eighth the weight of bronze, TECAST is easier to handle and maintain than metals such as iron, aluminum, brass, and bronze, which it typically replaces in industrial wear
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 350 to 400 ksi
- Elongation: 4 to 30 %
- Use Temperature: 200 to 300 F
-
Supplier: MCA - Advanced Materials Division
Description: PA66 / Ertalon® 66 GF30 PA66 components are often favored as solutions for sleeve and slide bearings, wear pads, rollers, pulleys, scrapers, gear wheels, sprockets, star wheels, and insulators.
- Overall Width / O.D.: 0.393701 to 7.87402 inch
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 675 ksi
- Use Temperature: 220 F
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 40
- Pitch Diameter: 80 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 32 mm
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 50
- Pitch Diameter: 2.083 inch
- Face Width: 0.25 inch
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 24
- Pitch Diameter: 36 mm
- Face Width: 15 mm
- Length: 25 mm
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 50
- Pitch Diameter: 75 mm
- Face Width: 15 mm
- Length: 25 mm
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 60
- Bore Diameter (if applicable): 25 mm
- Pressure Angle: 20°
- Design: Metric
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 42
- Pitch Diameter: 0.875 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.25 inch
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 45
- Pitch Diameter: 45 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Face Width: 20 mm
- Length: 30 mm
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device.
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: QTC METRIC GEARS
Description: Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
- Number of Teeth: 40
- Pitch Diameter: 80 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 32 mm
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10".
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Features: Other Metal, Other Plastic
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock miter and bevel gears are specifically designed for the efficient transmission of power and motion between intersecting shafts at a right angle (90°). Miter gears are a special type of bevel gear designed to operate in pairs with identical
- Pressure Angle: 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron, Hardened Steel, Nylon, Stainless Steel
- Design: English
- Gear Type: Miter / Bevel Gear Set
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon,
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Hypoid Gear, Miter / Bevel Gear Set
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Worm
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for
- Material: Nylon
- Gear Type: Rack
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for
- Material: Nylon
- Gear Type: Pinion, Rack
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Gear Type: Miter / Bevel Gear
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon,
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears manufacture racks with a generated tooth form (not milled) in any shape or material combination, typically in delrin, brass, steel, titanium or stainless steel. We can produce racks with pitch ranging from 0.15mod/200DP upto 8mod/3DP, and circular/linear pitch 0.25mm upto
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Rack
-
Description: which we are capable is 50, and the gear face can measure up to 500mm. Our full production capabilities include machining, heat treating, and finishing. We can produce helical gears from metals like stainless steel and aluminum, as well as non-metal materials from phenolics to
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
- Design: Metric
Find Suppliers by Category Top
Featured Products Top
-
Max Rack Length in steel is 2000mm Max Rack Length for Hardened or Plastic Racks is 1000mm Minimum Pitch Height for Racks is 12mm Max Outer diameter for Gleason Bevel Gears is Φ270mm Max Outer diameter for Worms is Φ200mm Minimum Bore (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Superior machine efficiency starts with precision drive components. LENO delivers custom gears, sprockets, and couplings engineered for peak performance and durability. With a vast (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
gearboxes. These gear products are available in a variety of materials including alloy steel, carbon steel, stainless steel, aluminum bronze, brass, cast bronze, nylon, acetal, and cast iron. Designed for use in industrial automation applications, KHK's broad selection of gears offers the most convenient selection of power transmission components in North America. (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
and plastic gears due to intense chemical, thermal and high vacuum conditions. They were considering technical ceramics for chemical resistance, however precision pinion gear teeth must be not only uniform, but strong enough to survive load. Solution: Based on fine features and point stresses (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc. -
SDP/SI creates precision gears, superior mechanical components, and custom engineered solutions for a wide range of industries and thousands of applications. Specializing in problem-solving components SDP/SI manufactures precision gears that offer the best of both worlds: noise reduction (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Thermoplastic starch blends: A review of recent works
TPS/PA BLENDS There are several different types of nylon (e.g. ny lon 6, nylon 66, nylon 11) but as a family their charac teristics of strength, stiffness and toughness have earned them a reputation as engineering plastics . .... Typ ical applications for nylon include small gears , bear ings, bushes, sprockets , housings for power tools, ter minal blocks and slide rollers.
-
Products | Martin Sprocket's line of machined plastic components are abrasion- and corrosion-resistant | Plant Services
Martin Sprocket introduces a complete line of machined plastic , non-metallic components, including roller chain sprockets , 78 series solid or split sprockets, gears and gear racks. .... These products are stocked in UHMW or nylon , but made-to-order components are available in other…
-
Federal Register > Tuesday, July 30, 2013 > [78 FR 45911] Fort Mill, South Carolina
The components and materials sourced from abroad include: Resins (colored pigments); paints; inks; grease; adhesives; loctite; polyethylene, polypropylene, polystyrene, ABS, acetyl, epoxy powder, polycarbonate, polyethylene terephthalate, polyester, saturated polyester, glass filled nylon and polyamide resins; nylon tape; plastic hoses; flexible hoses; nameplates … clamps; cord retainers; counterweights; cover plates; end caps; handles/switch covers; housings; field cases; lock buttons; parts of power tools; circular saw quadrants; shields; jigsaw shoe/plates; triggers; cord clamps; gear cases; dust shields; thrust … SA transmission assemblies; transmissions; sprockets ; pulleys; clutches; gearcase covers…
-
:: New Materials Zone ::
After extensive performance trials of many plastics, including specialty nylons , acetals and other reinforced engineering plastics , NylasteelT was found to provide the highest performance. .... NylasteelT and Toughrod (available in Japan) are a family of products based on DSM's anionically-polymerized nylon 6, permanently attached to specially treated steel cores, which are designed for power transmission components, such as gears , sprockets and rollers.
-
Machining of Filled Polymers Using Single-Edge Tools
Cast nylons with lubricating fillers are used in mechanical drive components such as bearings, gears , sprockets , and pulleys [4]. .... number of fillers are available that are relatively inert materials added to a plastic mixture to reduce…
-
Building an acute dialysis machine in Korea
By flipping a switch on the control panel (F), the bath pan (K) was lowered by a motor-driven bicycle chain loop around sprockets supporting worm- gear -grooved pan supports hidden in the legs and lower braces. .... (2) The polyvinyl chloride cir- cuit tubing had been cut from bulk rolls, fixed with nylon connectors to a burette (A), coiled in a pan with coupling (E), pump (D), connecting tubing, coupling (E), more tubing, plastic pressure burette/bubble-trap and clot…
-
Nylon Resins
Small parts for other industrial equipment constitutes another market segment in which cams, roller bearings, small gears , sprockets , pulleys, bushings and fan blades exemplify the large variety of injection- molded nylon articles used. .... Other plastics that compete in this area include polypropylene, PPE/HIPS alloys and fluoropolymers.
-
Best Practices for an SAE SUPERMILEAGE® Vehicle
Dual gear ratios of approximately 7:1 and 2:1 were common in the 2000CY competition. .... This strategy should be coupled with the use of ultra-lightweight sprockets to reduce inertia energy loss. .... For teams that have less than one-year to make a vehicle prototype, a good alternative is a plastic shrink-wrap or nylon material body over a lightweight frame.
Indicates content that may require registration and/or purchase.