-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . TQ-062
- Bore Size: 0.625 inch
- Outside Diameter: 1.125 inch
- Overall Width: 0.348 inch
- Bore: 0.625 inch
-
Supplier: Boston Gear
Description: steel balls are retained in a nylon cage to minimize friction losses, increase efficiency, and promote durability, while hardened and ground thrust washers are designed to reduce noise. And you can order all of our thrust bearings via Boston Gear's Guaranteed Same Day
- Bore Size: 0.1875 inch
- Outside Diameter: 0.4375 inch
- Bore: 0.1875 inch
- Static Axial / Thrust Load: 11 to 30 lbs
-
Supplier: Stafford Manufacturing Corp.
Description: Thrust Bearings with nylon ball retainers provide shaft collars with a durable, low-friction face for rotary applications. Designed for high load, low speed applications, Stafford Thrust Bearings with nylon ball retainers are typically used to locate idler
- Bore: 0.313 inch
- Outside Diameter: 0.625 inch
- Design Units: Inch
- Rolling Element: Steel
-
-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . SKF-9070
- Bore: 0.75 inch
- Outside Diameter: 1.656 inch
- Overall Width: 0.545 inch
- Rated Speed (Oil): 1,200 rpm
-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full
- Bore: 0.125 to 0.75 inch
- Outside Diameter: 0.1875 to 2 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.1875 to 2 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your
- Type: Flat Race Thrust Ball
- Rolling Element: Glass
- Design Units: Inch
- Bearing / Retainer Specialty Material: Plastic
-
Supplier: Auburn Bearing & Manufacturing
Description: Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing.
- Bore Size: 2.961 inch
- Outside Diameter: 3.937 inch
- Bore: 2.961 inch
- Features: Thrust Bearing
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 798 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 2 inch
- Outside Diameter: 3 inch
- Overall Width: 0.63 inch
- Static Axial / Thrust Load: 800 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 4 inch
- Outside Diameter: 5 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 1,040 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 1,140 lbs
-
Supplier: Timken Company (The)
Description: Timken's crossed roller bearings (TXRs) are designed to offer the highest levels of rotation accuracy and rigidity while conserving space and saving material costs. Able to withstand high overturning moments, TXR bearings are ideal for the table bearing of machine tools,
- Bore: 8.00000432 to 61.00003294 inch
- Features: Crossed
-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full
- Inside Diameter: 0.1875 to 3 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.25 to 1.25 inch
- Operating Temperature: -20 to 250 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THRUST BEARING, PART ID NO: 20106, 0.5 IN ID, 0.249 IN STACK HEIGHT, CARBON STEEL WASHER, NYLON 6/6 CAGE, BALL QTY. PER: 8, RETAINER COLOR: BLUE, WASHER MATERIAL: CR 1075. FREE 2 YEAR RADWELL WARRANTY
- Features: Thrust Bearing
-
Supplier: Caster City, Inc.
Description: Stainless Thrust Washer High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30
-
Supplier: Emerson Bearing Co.
Description: Mast Guide bearings are used for high radial and occaisonal thrust loads. They typically have a thick cross section on the outer race which performs as a wheel or tire. Sevaral profiles are available to suit the application. They are mounted on the fork carriage and provide smooth
- Bore Size: 1.3779535 inch
- Outside Diameter: 3.725 inch
- Dynamic Radial Load: 5,770.616 lbs
- Bore: 1.3779535 inch
-
Supplier: Caster City, Inc.
Description: when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play. Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a
-
Supplier: Caster City, Inc.
Description: Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
-
Supplier: Caster City, Inc.
Description: Construction - stainless precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
-
Supplier: MCA - Advanced Materials Division
Description: environments and at low speeds, making it a favored solution for slide pads, thrust washers, and trunnion bearings. Furthermore, Nylatron® GSM Blue PA6 components also excel as bearing and wear parts in a wide range of automated equipment applications.
- Overall Thickness: 0.187 to 4 inch
- Overall Width / O.D.: 24 to 120 inch
- Overall Length: 24 to 120 inch
- Tensile Strength (Break): 10,000 psi
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: flange on the shoulder washer is used to positively locate the bushing when it is installed or to provide a thrust bearing surface. Use our Quick Search below to source fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washers, nylon shoulder washers,
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: For refrigerator doors, vent doors, cabinets, etc. Furnished with a stainless steel pin, nylon bushings and thrust bearings provide smooth operation. Pin may be reversed lo make hinge right or left hand. Also available with an alternate hole pattern to accommodate most hole
- Features: Other
-
Supplier: R&I Manufacturing Co.
Description: durability you’ve come to expect. FEATURES DURA-THRUST ET Series are externally powered by standard non-repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are pinned to the end blocks to assure positive location. Adjustable shaft mounted locking
- Operating Pressure: 100 psi
- Bore Size: 0.562 to 1.5 inch
- Shaft Diameter: 0.25 to 0.75 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating
-
Supplier: Albion Casters and Wheels
Description: welded to yoke base King Bolt: 5/8” diameter orbitally spun steel rivet Axle: 1/2” diameter hollow axle comes complete with lock nut for straight roller and ball bearings. Axle is solid for Delrin and Oilex bearings Wheel Seals - Nylon seal retaining/thrust washers
- Load Capacity: 140 to 2,000 lbs
- Wheel Tread Width: 1.5 to 2.1875 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 4.25 to 9.5 inch
-
Supplier: Transmotec
Description: manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.000911349861733918 to 0.00100516528867711 HP
- Continuous Current: 0.065 to 0.12 amps
- Gearbox Ratio: 10 to 1,150 : 1
Find Suppliers by Category Top
More Information Top
-
The author hereby grants to MIT permission to reproduce and to distribute publicly paper and electronic copies of this thesis document in whole or in part
in ...
Nylon Thrust Bearing for 1/4" Shaft Dia, 5/8" OD, .
-
Automated Support for Experimental Approaches
in Daylighting Performances Assessment
Nylon radial and thrust bearings were first used to reduce friction between the locking nuts and the two aluminum plates as well as the rotation from the shaft, but then changed to ball bearings to further reduce friction.
-
AETA 2015: Recent Advances in Electrical Engineering and Related Sciences
Thrust Bearing Wheel Hub Nylon Plate .
-
Product news
Stafford Manufacturing Corp. has introduced Stafford Thrust Bearings, a line of thrust bearings that have nylon ball retainers, providing shaft collars with a durable, low- friction face for rotary applications.
-
thrust ball bearing manufacturers & suppliers ( Page 31 ) - thrust ball bearing manufacturers, exporters, factories, suppliers, China thrust ball bearing
Bearing (single row, double row and four row ) Cylindrical Roller Bearing ( steel cage, brass cage , nylon cage) Thrust Ball Bearing ( steel cage, ...
-
WQK Spherical Thrust Roller Bearing 29430 from Linqing Wqk Bearing Manufacture Co., Ltd., China
Our company mainly manufactures Deep Groove Ball Bearings (steel cages, brass cages and nylon cages), Spherical Roller Bearings (steel cages, brass cages, CA and MB), Self-Aligning Ball Bearings (steel cages, brass cages and nylon cages), Taper Roller Bearings (single rows, double rows and four rows), Cylindrical Roller Bearings (steel cages, brass cages and nylon cages), Thrust Ball Bearings (steel cages and brass cages) and Spherical Roller Thrust Bearings (steel cages and brass cages).
-
WQK Thrust Ball Bearing 51213 from Linqing Wqk Bearing Manufacture Co., Ltd., China
Our company mainly manufactures Deep Groove Ball Bearings (steel cages, brass cages and nylon cages), Spherical Roller Bearings (steel cages, brass cages, CA and MB), Self-Aligning Ball Bearings (steel cages, brass cages and nylon cages), Taper Roller Bearings (single rows, double rows and four rows), Cylindrical Roller Bearings (steel cages, brass cages and nylon cages), Thrust Ball Bearings (steel cages and brass cages) and Spherical Roller Thrust Bearings (steel cages and brass cages).
-
A New Multideck Broadcast Audio Tape Cartridge Unit
The thrust bearings are a steel ball resting upon nylon .
-
Astrophotography on the Go
“Axis Wobble” The Celestron 4 SE mount does not have any roller or ball bear- ings for its azimuth or altitude axes but uses a nylon washer and aircraft locking nut as a thrust bearing on one side of the axis and…
-
Communications
The ,,Absolut-Dichtung " - two through spring pressure gegeneinanderlaufende nylon discs the groove ball bearings 6205, schutzt, before moisture and dust.
Indicates content that may require registration and/or purchase.