-
Supplier: Hi-Tech Seals, Inc.
Description: O-ring lubricant can be used to remedy several issues. The lubricant can increase ease of installation, which can lead to an increase in sealing integrity. In addition, O-ring lubricant can be used to reduce heat and friction on the
- Features: Lubricant, Specialty
- Industry Applications: Machine / Gears
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Arizona Sealing Devices, Inc.
Description: and sunlight aging. Butyl further features excellent shock dampening capabilities. Only slightly affected by oxygenated solvents and other polar liquids, Butyl is often utilized in seals for hydraulic systems using synthetic fluids. It is good with MEK, and silicone fluids and greases.
- Inside Diameter (ID): 2.6 inch
- Outside Diameter (OD): 3 inch
- Synthetic Rubbers: Butyl Rubber (IIR)
- O-ring Size: Other
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: FS Standard Color: Blue Description: Fluorosilicone combines the good high and low temperature stability of Silicones with the fuel, oil, and solvent resistance of Fluorocarbons. Key Use(s): Aerospace fuel systems. Auto fuel emission control
- Inside Diameter (ID): 1.046 inch
- Outside Diameter (OD): 1.3125 inch
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI)
- O-ring Size: Other
-
-
Supplier: Dupont Molykote
Description: Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -85 to 347 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.98 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation
-
Supplier: Petersen Products Co.
Description: Additional Specifications SDS Base Oil Mineral Color Amber Container Size 4 Oz. Tube Country of Origin USA DFARS Specialty Metals COTS-Exempt Description O-Ring Lube - Barium Grease - 4 OZ ECCN EAR99 For Use On Seals, O-Rings, Pump Packing, Valves Lubricant Type
-
Supplier: Quarktwin Technology Ltd.
Description: Silicone-Based O-Ring Lubricant
- Features: Lubricant, Specialty / Other
-
Supplier: Bluestar Silicones USA Corp.
Description: medium grade silicone grease, designed as an O-Ring lubricant Description Bluesil V-755 is a medium grade silicone grease, thickened with a lithium soap. It is specifically designed as an O-Ring lubricant to provide controlled rubber swell to
- Operating / Use Temperature: -80 to 350 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Functions: Bearing Lube, Sealing / Barrier
-
Supplier: Dupont Molykote
Description: Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Features: Grease / Gel Release, Lubricant
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally
- Dielectric Strength: 490 kV/in
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: conditioning of rubber parts such as O-rings and door seals.
- Type: Grease / Gel
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally
- Dielectric Strength: 490 kV/in
- Chemical System: Silicone
-
Supplier: Tecsia Lubricants USA
Description: Lubrication and sealing becomes more critical in applications such as water taps, o-rings, gas valves, gate valves, fittings, ceramic cartridges, single level mixer, and more. Tecsia Lubricants offers various type of valve lubrication and sealants that meet individual industries
- Type: Grease / Gel
- Features: Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: U.S. Plastic Corporation
Description: polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.
- Valve Size: 1.5 inch
- Valve Type: Ball Valves
- Primary Material: PVC
- Features: Threaded
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 4 Electrical Insulating Compound is a translucent white semi-flowable silicone that is used to make moisture resistant seals for transportation and industrial applications. It can also be used to lubricate and seal o-rings, rubber seals, cable connectors, and
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Flash Point: 572 F
- Dielectric Strength: 13,779,527.55905509 V/m
- Type / Function: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 4 Electrical Insulating Compound is a translucent white semi-flowable silicone that is used to make moisture resistant seals for transportation and industrial applications. It can also be used to lubricate and seal o-rings, rubber seals, cable connectors, and
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Flash Point: 572 F
- Dielectric Strength: 13,779,527.55905509 V/m
- Type / Function: Specialty / Other
-
Supplier: Dupont Molykote
Description: plastic O-rings, gaskets and seals. FEATURES Wide service temperature range (-40°C/-40°F to 200°C/392°F) Excellent water resistance Compatible with many plastics and elastomers Low vapor pressure Low volatility Meets several global standards for water contact
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: U.S. Plastic Corporation
Description: Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear
- Valve Size: 0.75 inch
- Valve Type: Ball Valves
- Features: Threaded
-
Supplier: APM Hexseal Corp.
Description: Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red ‡ Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Head Style: Hex Head
-
Supplier: APM Hexseal Corp.
Description: Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red ‡ Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Metric Sizes: M5
-
Supplier: APM Hexseal Corp.
Description: Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red ‡ Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Metric Sizes: M5
-
Supplier: APM Hexseal Corp.
Description: Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red ‡ Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and
- English Sizes: 1/4"
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
-
Supplier: NewAge Performance Products | NAPP
Description: Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication Model Engine Exhaust Peristaltic Pumps Seals & ‘O’-Rings Solvents Engine Compartments Heaters and Other Extreme Temperature Environments
- Outside Diameter / Size: 0.15625 inch
- Maximum Inside Diameter / Size: 0.03125 inch
- Wall Thickness: 0.0625 inch
- Temperature Range: 400 F
-
Supplier: OPW Engineered Systems
Description: Valves AISI 316 (DIN 1.4401) body, satin finished body, mirror polished upon request AISI 316L (DIN 1.4404) mirror polished rotor 6 lobes (8 upon request) rotor operated by reciprocating movement to introduce a uniform quantity of product No seal type O-Ring on the shafts Easy to
- Valve Type: Butterfly Valves, Sanitary / Hygienic Valves
- Features: DIN, ISO, Other
- Actuation: Pneumatic
- Media: Powder / Solids
Find Suppliers by Category Top
Featured Products Top
-
. Everlube Products' coatings improve material handling performance and are used for color identification. With the flexibility to be applied by either bulk or spray methods, our coatings lend themselves well to high volume applications such as o-rings, seals and gaskets. Everlube Products' coatings adhere (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
, fuel rings, emergency oxygen systems, hydraulic fittings, seat belt mechanisms and turbine blades. Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube 9002 Water Based, MoS2 Solid Film Lubricant Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Industry O-Rings and seals used in oil and fuel systems, pumps, valves, and tanks within industrial equipment are fabricated from fluoroelastomers to ensure their reliability, safety, and durability in high-performance applications (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
as they possess high chemical resistance to the additives that are contained in the oil. O-rings and seals used in fuel injection, head, intake manifolds, and valves resist a range of chemicals when molded from fluoroelastomers (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
seal liner. The packing rings may be lubricated to facilitate the ease of installation. They may be lubricated very sparingly with a light oil. NEVER USE A SUPER LUBRICANT SUCH AS NEVER-SEIZE, STP, SILICONE, ETC. If lubricated excessively, the packing rings may fall from the liner or spin during (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Fluid Resistance Fire hazards around exhausts and fuel lines are often driven by leaked fuels and lubricants instead of by temperature alone. When conventional thermal insulation absorbs oil and or fuel, it can trap flammable liquids against hot exhaust surfaces or heated fuel lines (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Hydraulically controlled magnetic bougienage for correction of long-gap esophageal atresia
Viton® Fluoroelastomer O-ring a silicone O - ring lubricant manufactured by PolySi Technologies (PST-841) were selected to use for the seal.
-
Design of a chain driven limited slip differential and rear driveline package for Formula SAE applications
O-rings should be lubricated with either gear oil or a silicone o - ring lubricant .
-
Installation Guide
Lubricate the O - ring with silicone lubricant to prevent noisy operation of the jet.
-
Installation Guide
Lubricate the O - ring with silicone lubricant to prevent noisy operation of the jet.
-
Installation Guide
Lubricate the O - ring with silicone lubricant to prevent noisy operation of the jet.
-
GRAINGER APPROVED O-Ring Lubricant,2 Ounce Bottle - O-Ring Accessories - 1RGZ6|1RGZ6 - Grainger Industrial Supply
• O - Ring Lubricant , Silicone Based .
-
Performance Evaluation of O-Ring Seals in Model 9975 Packaging Assemblies (U)
The use of silicone lubricant during O - ring installation is also believed to further minimize oxidation by providing a diffusion barrier, with the degree of benefit currently indeterminate.
-
Mechanical design of a contra-rotating propeller assembly for a small underwater ROV
Next, the O-rings were placed on the endcaps and lubricated with a silicone based O - ring lubricant .
-
GRAINGER APPROVED O-Ring,Dash 224,Buna N,0.13 In.,PK100 - O-Rings - 1KLE9|1KLE9 - Grainger Industrial Supply
• O - Ring Lubricant , Silicone Based .
-
PARKER Elbow, 90,Zinc Pltd Steel,CompxM,1/4In - Compression Tube Fittings - 1DDA1|4-4 CBU-S - Grainger Industrial Supply
O - Ring Lubricant , Silicone Based .
Indicates content that may require registration and/or purchase.