Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boyd
Description: sizes. Various rubber o-rings include: nitrile o-rings, FDA o-rings, silicone o-rings, Viton o-rings and ethylene-propylene diene monomer (EPDM) o-rings. Capabilities Design & engineering Cleanroom
- Inside Diameter (ID): 0.029 to 20.955 inch
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Fleximold™ is a proprietary manufacturing technology, that allows the manufacturing of large, high quality O-Rings without the leadtime and cost associated with dedicated tooling. Compared to conventional techniques such as the splicing of extruded cord, this
- Outside Diameter (OD): 0.02362206 inch
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Increase the performance and service life of your sealing solutions with our high quality PTFE encapsulated O-rings. Designed to withstand the most demanding applications, these O-rings combine the flexibility and elasticity of an elastomer core with the chemical
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
-
Supplier: Edwards Vacuum
Description: Nitrile 'O' ringsOur nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitrile. Commonly referred to as nitrile rubber.Fluoroelastomer 'O' ringsOur fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and
- Operating / Bake-out Temperature: 14 to 392 F
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- ISO Flange Size: NW 10, NW 16, NW 25, NW 40, NW 50
- Features: Other
-
Supplier: SAE International
Description: elastomer parts are in the form of O-rings, plate seals and other compression seals.
-
Supplier: Arizona Sealing Devices, Inc.
Description: well as for the manufacturing of semiconductors and analytical and process instruments. It is also used for high temperature applications and for paint and coating operations. Temperature Range: Standard Compound: -13° to +600°F. Hardness (Shore A): 65 to 90 Features: FFKM combines the
- Inside Diameter (ID): 0.924 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
- O-ring Size: Other
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to
- O-ring Size: Other
- Features: Other Rubber Material
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: Precision Polymer Engineering Ltd.
Description: and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT
- Cross-section: 0.03 to 0.47 inch
- Outside Diameter (OD): 0.06 to 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 80 durometer
-
Supplier: EQYO
Description: has outstanding low temperature performance, down to -57°C (-70°F). The material operates up to a maximum temperature of 218°C (424°F). With its softer durometer, OmniFlex material is an excellent choice for low friction hydraulic seals and standard o-rings, but special shapes can
- O-ring Hardness (Durometer): 50 durometer
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Precision Polymer Engineering Ltd.
Description: applications such as exploration and completion equipment operating or stored in sub-zero temperatures. Perlast® ICE elastomers can be fully molded into standard and non-standard sized O-rings (up to 2.5m/8ft diameter) and custom shapes. Key attributes: Operating temperature: -46°C to
- Outside Diameter (OD): 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. METAL SEALING RINGS Metal O and C
- Temperature: 1,562 F
- Pressure: 145,036.839357197 psi
- Outside Diameter: 90 inch
- Seal Type: C-Ring, O-Ring
-
Supplier: Superlok - Mako Products
Description: SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite” into the outer surface of the tube ensuring the necessary holding
- Metric Size: 203.19989027205926 to 1,066.7994239283112 mm
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK3 AS” Outside clamping single rings (3 rings = 1 set) Single-wound laminar sealing rings “FK3 AS” are used as a grease seal for roller and plain bearings, and they protect, if greased, against dust entry and ambient moisture. The combined ring
- Ring Type: External
-
Description: sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for horizontal casters Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Boron Nitride ceramics at a competitive price. More Materials: Our Advanced
- Material Type: Boron Nitride
- Shape / Form: Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They are also
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: Busch Vacuum Solutions
Description: Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 14.7 to 34 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 3 HP
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: emissions control in the power industry. These systems have been in continuous service for more than a decade. Ershigs can also provide a variety of flanges and fittings for your pipe systems, including O-ring and double O-ring joints, and systems appropriate for buried
-
Supplier: Precision Polymer Engineering Ltd.
Description: and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification
-
Description: Ceramics. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Applications: Electrical / HV Parts
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: PTFE Products The Kempchen range of plastic products at a glance: Gaskets Piston rings Guide rings Guide belts Control floats V-packing rings Solid O-rings Coated O-Rings with elastomer insets Balls All types of structural elements PTFE bearings and
-
Supplier: Carclo Technical Plastics
Description: Carclo Technical Plastics provides a full range of contract manufacturing services including assembly, final packaging, supply chain management and logistics services. Processes range from manual and automated systems that handle: Tubing O-rings Springs Molded components Filter
- Industry / Application: Aerospace / Avionics, Automotive, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech, Telecommunications
- Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Packaging, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing, Warehousing / Stocking
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, Southwest US Only, United States Only
- Capabilities: Electrical and Electromechanical Assembly, Mechanical Assembly, Molding, Plastic Fabrication
-
Supplier: Lee Co. (The)
Description: and collapse pressures up to 7500 psid. This filter is available in a wide range of standard hole size options from 25 to 500 microns. This version incorporates the HI-BAR Screen in a Ring Locked Adapter to help optimize space and weight. Features Mounting Configuration: Ring Locked
-
Supplier: Precision Polymer Engineering Ltd.
Description: applications such as exploration and completion equipment operating or stored in sub-zero temperatures. Perlast® ICE elastomers can be fully molded into standard and non-standard sized O-rings (up to 2.5m/8ft diameter) and custom shapes. Key attributes: Operating temperature: -46°C to
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: ASTM International
Description: plating/coating processes, specimens must meet or exceed 200 hours at a sustained load of 75 % of the notched fracture strength (NFS) (92 % of the ultimate strength for the Type 2a O-Ring specimen) or exceed a threshold of 75 % of the NFS for a quantitative, accelerated (24 hours)
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts Thread-mount
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts Thread-mount
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts Thread-mount
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts Thread-mount
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring Range: 0–10 ppm O₂ Signal Output: 295–625 µA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Two-ring gold disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI T1 GE Sensing Panametrics
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Atlantic Rubber Company, Inc.
Description: Rubber O-Rings are available in a full range of sizes and materials. Our O-Rings are designed using carefully compounded rubber manufactured to RMA Class A high precision tolerances. These O-Rings can be cut to any length and are vulcanized to provide a
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: JETSEAL, Inc.
Description: designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity. Axial Seals are ideally suited to accommodate limited rotational or linear movements such as those found in liquid or gas valves. Since
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.31 to 8 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Description: Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and
- Features: All Ports Same Type, Reducing
- Flange System & Fitting Seal: Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
- Port Type: Flange
- Materials: Steel - Stainless
-
Supplier: Edwards Vacuum
Description: environments. All pumps are approved to UL and CSA standards by an external test house. Edwards has a global network, providing world-wide support for product applications and service. Supplied with: 1 liter of Ultragrade 19 oil, inlet filter and O-ring. Fomblin must be purchased
- Ultimate Operating Vacuum: 0.0015 to 0.046 torr
- Pumping Speed: 5 to 6.9 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.737121211696551 HP
-
Description: Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and
- Features: All Ports Same Type, Reducing
- Component Type: Cross - 4-Way
- Flange System & Fitting Seal: Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
- Port Type: Flange
Find Suppliers by Category Top
Featured Products Top
-
Company Capability Dechengwang specializes in precision sealing components and engineered plastic solutions, including PTFE seals, O-rings, valve seats, and customized sealing products. With advanced material processing capabilities and flexible manufacturing support, Dechengwang provides reliable sealing solutions for demanding industrial applications. (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Why Choose PTFE O-Rings O-rings are one of the most common seals used in machine design because they are inexpensive, easy to make, reliable, and have simple mounting requirements. While rubber or elastomeric compounds are the most prevalent O-ring materials, certain (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Choosing Your O-Ring Material ZAGO customers can choose from six standard rubber O-ring materials, which are detailed here. Military Spec and FDA-approved O-rings are available and listed underneath the chart. Additional (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
Engineered sealing screws that outperform traditional sealing techniques ZAGO sealing screws integrate O-ring technology for leak-proof, reusable protection — no sealants or additional assembly needed. Made in the U.S., they seal out (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
equipment enables us to manufacture quality parts at competitive prices. O-Rings: Atlantic Rubber O-Rings are available in a full range of sizes and materials. Our O-Rings are designed using carefully compounded rubber manufactured to RMA Class A high precision (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
industries ranging from aerospace, automotive, transportation, and construction to electronics, power generation, medical, and food processing. In this blog, you’ll learn more about how manufacturers create and use vulcanized O-rings and why they’re so beneficial to applications in diverse industries. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. A typical application of Metal Seal is in Semiconductor Manufacturing. Sonkit Provide Metal Sealing solution in such application (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
introduce any contaminants into the water supply during purification and transport. In wastewater plants, it is equally important that the wastewater flow does not escape through openings in piping. O-rings are a type of water pipe gasket or seal with a cross-section shaped to fit a specific (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Guide to O-ring Selection
O-rings are elastomeric and donut-shaped gaskets designed to create fluid-tight seals between mated parts within a fluid system. Although simplistic in design and function, these components perform a critical role. When used correctly in fluid handling and processing systems, they ensure process
-
What Are O-Rings?
O-rings are an essential component in many industrial manufacturing processes. These simple yet effective rubber rings provide a tight seal between two mating surfaces, allowing for the transfer of fluids or gases while preventing leaks. They have been used in aerospace, automotive, and medical
-
Your O-Ring Is A Problem, Why?
O-rings are most often the primary source of contamination in any vacuum system. An unprocessed, or "raw", O-ring will contain a great deal of water which is chemically formed during the manufacturing process. Additional solvents and plasticizers with low vapor pressures will also likely be present
-
Vacuum Baking Process - What Is It And Why Would You Choose It For Your Application?
contaminants trapped in the parts. The process utilizes high heat and removes surface water and residual volatile compounds that may still be on or inside of the fastener, o-ring, washer, or nut from the manufacturing process. The bake-out basically artificially accelerates the process of outgassing
-
Chilling Out with Sealless Pumps (Process Cooling & Equipment : September-October 2005)
Sealless pumps are used in many industries, most commonly to avoid the leak potential of rotating mechanical shaft seals. The term "sealless" is actually somewhat of a misnomer - while sealless pumps do not have a rotating shaft seal, they usually have at least a gasket or O-ring, often located
-
Highest Level of Tightness, Lowest Leakage Rates of Turbocompressors with Gas Bearings for Noble Gas Processing
Compressor applications frequently require a high demand for tightness performance of the turbo compressor. For many reasons this feature is important to minimize and avoid risks of health, environment, fire, failure and cost. Since 100% system tightness - even using O-rings is unfeasible
-
PUR-GARD TM FDA Compliant Seals
Garlock's PUR-GARD TM FDA compliant seals for food and beverage processing plants ensure contamination protection from daily wash downs, high-pressure spray, and dust particulate. The unique Cam-Lock O-ring groove design includes a 316 stainless steel stator and rotor and FKM O-rings
-
A White Paper on Solenoid Valve Leakage - Identifying Root Causes and Methods for Eliminating Leakage
is to correctly install a new O-ring. Solenoid valves that use diaphragms as a sealing member can also experience external leakage via wicking through the diaphragm. Wicking is a process whereby the pressurized fluid journeys through the diaphragm material between the rubber and reinforcing material
-
Fluon TM PTFE Micropowders Outperform Conventional Lubricant Additives for Rubber Compounds
Many natural rubber and synthetic elastomer products used in the automotive and consumer durable industries are compounded with lubricating additives for improved tribological performance as well as processing advantages. Products like O-rings, hoses, fan belts, strips, seals and gaskets require
More Information Top
-
Reliability Physics and Engineering
For the O - ring manufacturing process in Problem 1 (x50 = 180.7 mm, r = 6.6 mm), find the capability parameters: Cp and Cpk.
-
Reliability Physics and Engineering
For the O - ring manufacturing process in Problem 1 (x50=181.6 mm, σ=6.8 mm), find the capability parameters: Cp and Cpk.
-
Compositional Analysis by Thermogravimetry: The Development of a Standard Method
Because of an extrusion process used in O - ring manufacture , it is likely that some variation exists within the O- .
-
Federal Register > Monday, March 1, 2004 > [69 FR 9583] Foreign-Trade Zone 39--Dallas/Fort Worth, TX, Application for Subzone, Turbomeca U.S.A. (Helicopter Eng...
Components and materials sourced from abroad (representing 100% of all parts used in the manufacturing process ) include: O - Rings and seals, maintenance manuals, mechanical fittings, unions, sleeves and couplings, connection hardware, springs, tools for assembly, engines and engine kits, parts of engines …
-
Basic information on Gas Insulated Substation (GIS)
So it is specified • the material and special manufacturing process of the o - ring • the quality control procedure of the o-ring • the material and the surface of the metallic parts • the dimensions of the groove • the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/45268/310424036-MIT.pdf?sequence=2
Luckily, a grooving tool of the exact width needed for proper o - ring expansion was found, simplifying the manufacturing process .
-
Protection of Materials and Structures From the Space Environment
Sheet material was not used because the process by which the o - rings are made mimics better the docking seal manufacturing process .
Indicates content that may require registration and/or purchase.