-
Supplier: Accuris
Description: BURNERS, STEAM AND OIL PRESSURE, ATOMIZING
-
Supplier: Accuris
Description: Oil Burners; Atomizing-Type
-
Supplier: Accuris
Description: Oil pressure atomizing nozzles - Minimum requirements - Testing
-
-
Supplier: Accuris
Description: NOZZLE, OIL BURNER, PRESSURE ATOMIZING
-
Supplier: CSA Group
Description: This is the third edition of CSA B140.2.1, Atomizing-type oil burners. It supersedes the previous editions, published in 1990 and 1973 under the title Oil Burners; Atomizing-Type. Scope 1.1 This Standard applies to oil burners of the atomizing type, irrespective of size, firing
-
Supplier: CSA Group
Description: Scope 1.1 This Standard states the minimum requirements for nozzles which are designed for installation in oil burners of the pressure atomizing type. 1.2 This Standard includes requirements for construction, marking, and performance to ensure consistent operation of nozzles. 1.3 The intent
-
Supplier: Komline
Description: an atomizer control panel/lubrication stand, housed in a NEMA-4 (IP66 equiv.) enclosure, and designed for location adjacent to the operating atomizer. The panel permits control of the oil mist generation system for the lubrication of the atomizer bearings, and flow
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: EXAIR
Description: nozzles are also perfect for applying a coating to parts packed in large containers, for example, misting a container of stamped steel parts with oil to prevent oxidation during shipment. For pressure fed applications not requiring independent air and liquid control.
- Maximum Pressure: 60 psi
- Maximum Flow: 24 GPH
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting, Humidification
-
Supplier: U.S. Plastic Corporation
Description: The first and only trigger sprayer to atomize oil! Evo atomizes food oils and pan sprays and evenly coats pans, grills and other cooking surfaces with a consistent measured amount. Use Evo to spray oil directly on grilled meats, fish and vegetables and to mist salads. Nozzle
- Container Type: Bottle / Jar
-
Supplier: Alfa Laval Inc.
Description: Aalborg OM is a high performance medium capacity oil-fired auxiliary boiler which is intended for steam or hot water production. Aalborg OM (formerly MISSION™ OM) is a high performance medium capacity oil-fired auxiliary boiler. It is intended for steam or hot water production, the
- Heat Output (Capacity): 19,106,107.130672123 to 95,530,535.65336062 BTU/hr
- Maximum Pressure: 159.54147 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: TSI Incorporated
Description: Benefits Generates up to 0.2 grams per minute of corn oil aerosol with a mass median diameter of 0.4 to 0.7µm. High efficiency atomizer reduces liquid consumption by recirculating large oil droplets back to the main reservoir Stable and repeatable operation High purity, all
- Valve Dispensing Technology: Spray Valve
-
Supplier: Reznor
Description: The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full
- Heating Capacity: 28.4307 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 2,000 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: UL Standards & Engagement
Description: prevent the abnormal discharge of oil at the burner in the event of ignition failure or flame failure. 1.4 Requirements for the installation and use of waste oil-burning appliances are included in the Installation of Oil Burning Equipment, ANSI/NFPA 31. Waste oil-burning
-
Description: Specifies the minimum requirements for two types of hose assembly: hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection, maximum working pressure 1,0 MPa (10 bar), maximum oil temperature 100 °C (type 1) and hose assemblies
-
Supplier: ASTM International
Description: This specification covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades include the following: Grades No. 1 S5000, No. 1 S500, No. 2 S5000, and No. 2 S500 for use in domestic and small
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-flav® CLO 3 oil and flavour spray system enables the accurate application of oil and injected flavour – or just oil – requiring no mixing tanks and leaving minimal flavour residue. Ideally suited to tumble drum applications with varying product throughput, this
- Air Supply Pressure: 29.00754 to 87.02262 psi
- Automation / Control: Automatic
- Power Source: Electric
- Equipment Type: Outfit / Complete System
-
Supplier: CSA Group
Description: working pressure 1,0 MPa (10 bar); maximum oil temperature 100 °C. - Type 2: Hose assemblies for insertion between the oil burner pump and the atomizing connection; maximum working pressure 4,0 MPa (40 bar); maximum oil temperature 100 °C. The hose assemblies specified in this
-
Description: Description / Abstract This standard applies only to oil-powered forced-air central furnaces equipped with pressure-atomizing oil burners 1 and does not apply to floor furnaces. It covers those furnaces having a specified input rating of 420000 Btu/h (British thermal units per hour) or
-
Supplier: TNA Solutions Pty. Ltd.
Description: The NID supra-finSTO 3 offers accurate oil coating for jelly and gum-based confectioneries – providing an appealing glaze and greater depth of colour for a superior finish. With an output of up to 2,200 kg/hr (4,850 lbs/hr), the NID supra-finSTO 3 enables continuous flow oiling in a
- Automation / Control: Automatic
- Power Source: Electric
- Equipment Type: Outfit / Complete System
- Features: Spray / Atomization (Wet Coating)
-
Supplier: SAE International
Description: emissions, and engine oil consumption in real-time. Atomized lubrication oil and diesel engine exhaust were used to evaluate the HTOM performance. Atomized fresh and used lube oil experiments showed that the HTOM reached stable particle size distributions and concentrations at
-
Description: Micro spraying nozzle used in: Silicon oil spraying of prefilled syringe Atomization spraying of silicone oil for high pressure contrast injector Coagulant / anticoagulant spraying of blood collection vessel Heart stent spraying
- Spray Technology: Air Spray (Air Atomized), Mini-spray / Airbrush
- Features: Spray / Atomization (Wet Coating)
-
Supplier: AENOR
Description: Oil pressure atomizing nozzles - Minimum requirements - Testing
-
Supplier: AENOR
Description: ATOMIZING OIL BURNERS OF MONOBLOC TYPE. TESTING.
-
Supplier: AENOR
Description: Atomizing oil burners - Oil burner pumps and oil burner motors - Connecting dimensions - Part 1: Oil burner pumps
-
Description: ultra-fine atomization of 5-50 micron fluid, and the minimum spraying volume can be ul level. It can be used for extremely viscous fluid spraying such as Dow Corning 360 silicone oil. Features: Spray volume: nl, ul,ml Fluid viscosity:0-12500cps, a wide range of fluids, from very thin fluids
- Spray Technology: Air Spray (Air Atomized)
- Mounting: Machine / Reciprocator
- Options / Components: Pump / Compressor
- Features: Spray / Atomization (Wet Coating)
-
Supplier: CSA Group
Description: ISO 21033:2016 specifies an inductively coupled plasma optical emission spectroscopic method (ICP-OES) for the determination of the trace element content in oils. Depending on the dilution solvent used, most types of vegetable oils can be analysed (crude, degummed, refined, bleached,
-
Description: ISO 10540-3:2002 specifies a method for the quantification of phosphorus in oil, which is limited to oils with low phosphorus content, without any turbidity or visible sediment. Depending on the dilution solvent used, most types of vegetable oils can be analysed (crude,
-
Supplier: AENOR
Description: Atomizing oil burners - Connecting dimensions between burners and heat generators
-
Supplier: Industrial Combustion, LLC
Description: S1 series burners are suitable for scotch marine and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capactities from 46,200,000 to 63,000,000 Btu/hour. The low NOx Features Include:
- Maximum Capacity: 46,199.99999999999 to 62,999.99999999999 BTU/hr
- Atomization Method: External Mix Steam, Low Pressure Air
- Convection: Forced Draft
- Combustion Fuel: Heavy Oil, Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: combination gas/oil fuel options from 42.0 to 63.0 MMBTU to <30 ppm NOx. The NTS1 series offers natural gas, propane/air mix, air-atomized #2 oil and combination gas/oil fuel options from 33.0 to 63.0 MMBTU to <9 PPM NOxGas manifold on oil burners comes standard for easy
- Maximum Capacity: 32,999,999.999999996 to 62,999,999.99999999 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Royal Purple, Ltd.
Description: Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits superior
- Kinematic Viscosity (@ 40°C): 460 cSt
- Viscosity Index: 153
- Pour Point: -5 F
- Flash Point: 550 F
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features of XAAD Pressure-fed, Internal Mix, Wide Angle Round, Air Atomizing Spray Nozzles: Internal mix Very fine atomization Moderate forward spray projection Spray Patterns of XAAD Pressure-fed, Internal Mix, Wide Angle Round, Air Atomizing Spray Nozzles: 70° Hollow Cone
- Maximum Pressure: 60 psi
- Maximum Flow: 2 to 16.2 GPH
- Media: Adhesives / Resins, Chemicals, Coatings / Inks, Coolant, Oil, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Oil-Rite Corp.
Description: This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 10” coaxial spray nozzle is flexible yet rigid enough to allow for precise positioning. It is constructed with copper tubing
- Material: Copper
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 18” coaxial spray nozzle is flexible yet rigid enough to allow for precise positioning. It is constructed with copper tubing
- Material: Copper
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 14” coaxial spray nozzle is flexible yet rigid enough to allow for precise positioning. It is constructed with copper tubing
- Material: Copper
- Media: Oil
Find Suppliers by Category Top
Featured Products Top
-
Nozzles are also an important tool for saving expensive coatings and chemicals or conserving water. They can be used with water, light oils, chemicals, rust inhibitors, paints and dyes. The stainless steel construction of these No Drip atomizing nozzles adds to their durability and corrosion (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
Like all EXAIR spray nozzles, the FloodStream™, HollowStream™ and FullStream™ Liquid Atomizing Nozzles are inexpensive, versatile and efficient. These nozzles offer the ideal solution for cooling, cleaning, washing, rinsing and dust suppression applications for industry. These (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
from the top cascades back to the bottom while mixing with materials being moved upward by the orbiting screw. During the drying cycle, hot water, oil or steam is recirculated through the vessel jacket and vacuum is typically applied. Requiring relatively low temperatures to drive off moisture or (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Experience gained from automation of starting operations in a 200-MW two-boiler single-turbine power unit equipped with once-through coal-fired boilers
ADJUSTMENT OF THE BOILER FUEL OIL FRONT According to the project, the boiler was fitted with 10 FPk short flame fuel oil atomizers (in accordance with the number of burners) with steam assisted spraying.
-
NOX reduction in oil fired glass tanks: experiments and simulations
2 Geometrical set-up of air duct and oil atomiser in front and side views: burner positions 1–6 used for experiments .
-
Room climate technique
By the gas burners, is to distinguish like by oil atomizing burners between burners with flame mixture and burners with premix.
Indicates content that may require registration and/or purchase.